Ethernet / Networkable Flow Controllers
Last Updated: April 1, 2025
Description
Ethernet/Networkable Flow Controllers are devices designed to monitor, indicate, and control the rate of material or media flow through a system. They provide real-time visibility of data and can unlock previously hidden data in field devices, such as measurement values on density, conductivity, or concentration of the medium. These controllers are equipped with Ethernet connectivity, which enhances their simplicity, flexibility, and reliability in process automation.
Working Principle
Ethernet/Networkable Flow Controllers operate by using Ethernet-based communication protocols, such as Modbus TCP or EtherNet/IP, to transmit data at speeds of up to 100 Mbit/s. This allows for seamless integration with information technology and operational technology systems, enabling cloud connectivity and secure, encrypted communication. The controllers can be programmed remotely via network connections, and they often include advanced control strategies beyond PID loop control, such as adaptive gain and fuzzy logic, to optimize flow management.
Applications
These flow controllers are particularly useful in industrial settings where precise control of fluid or gas flow is critical. For example, they can be used in chemical processing plants to manage the flow of reactants, in water treatment facilities to control the distribution of water, or in food and beverage manufacturing to ensure consistent product quality by regulating ingredient flow.
Advantages over other Process - Fluid and Gas Processing Equipment
Ethernet/Networkable Flow Controllers offer several advantages over traditional flow control equipment. They provide enhanced data visibility and real-time monitoring capabilities, which can lead to improved process efficiency and reduced operational costs. The integration of Ethernet connectivity allows for easier troubleshooting and maintenance, as well as the ability to remotely access configuration and diagnostic data. This makes them more adaptable to modern industrial environments that require secure and reliable communication.
Limitations
One limitation of Ethernet/Networkable Flow Controllers is their reliance on network infrastructure, which can be a vulnerability if not properly secured. Additionally, the initial setup and configuration may require specialized knowledge and skills, which could be a barrier for some users.
Considerations
When considering the implementation of Ethernet/Networkable Flow Controllers, it is important to evaluate the initial costs, which may be higher due to the advanced technology and network integration required. Operating expenses can be reduced over time through improved efficiency and reduced downtime. Durability and accuracy are generally high, but regular maintenance and updates to the network infrastructure are necessary to ensure optimal performance. Replacement and maintenance costs should also be factored into the overall cost-benefit analysis.
from ABB Measurement & Analytics
XSeriesG5 devices are the “fifth generation ” of flow computers and RTUs that continues to provide a large set of functionality related to RTU, PLC and flow computer applications, but now with a forward looking microprocessor and a Linux environment. XFCG5 and XRCG5 devices are based on... [See More]
- Interface: Network
- Inputs: 5
- Form Factor: Chassis
- Type: Serial / Digital Input; RS232 and/or RS485
from Panametrics
Our flare.IQ solution offers an advanced flare control platform that reduces methane emissions, ensures high-efficiency flare combustion, and reduces steam usage in flare systems. flare.IQ combines domain knowledge from Panametrics, a Baker Hughes business, and its proven track record in flare gas... [See More]
- Interface: Computer Programmable; Network
- Features: PC-Based
- Control: Nonlinear
- Form Factor: Rack
from Aalborg Instruments
Microprocessor driven digital Command Modules are. used in conjunction with any analog or digital mass flow. meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module. configurations are available. Command Modules contain. appropriate power supplies,... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bronkhorst USA
EtherNet/IP ™ (Ethernet Industrial Protocol) is designed for use in industrial environments and time-critical applications. EtherNet/IP ™, first presented by the ODVA (Open Device Vendor Association) in the year 2000, is an open communication protocol that adapts CIP (Common Industrial... [See More]
- Interface: Network
- Inputs: 1
- Features: Rate Indication/ Control
- Type: DC Voltage Inputs
from Proteus Industries Inc.
Proteus offers multiple WeldSaver ™ product lines with a variety of options to meet the unique needs of our customers. Every WeldSaver model has a custom design configured for easy integration into customer systems. Coolant Flow Controller & Leak Detector. > Sends cap loss alarm to weld... [See More]
- Interface: Digital Front Panel (optional feature); Computer Programmable (optional feature); Network
- Form Factor: In-line
- Control: Other
- Media: Liquid
from Eaton | Power Quality
Eaton's HCS Active Airflow Manager measures pressure differentials and temperature to regulate fan operation in active systems. Allocating the correct amount of airflow at known intake locations is the key to reducing energy consumption while increasing equipment performance. Best practices such as... [See More]
- Interface: Network
- Form Factor: Chassis
- Features: Datalogger; Rate Indication/ Control
- Media: Gas
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Brooks Instrument
Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim ® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis flow technology: Our patented... [See More]
- Interface: Network
- Control Outputs: 1
- Inputs: 1
- Control Signal: Analog Voltage Output; Current Loop Output; Network / Fieldbus Output; HART
from Acro Associates, Inc.
Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]
- Interface: Network
- Control: PID
- Controller Type: Laboratory; Valve Controller
- Features: Multi-Function; Rate Indication/ Control; PC-Based
from Aalborg Instruments
Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bronkhorst USA
The Modbus-TCP protocol is 100% Ethernet-compatible and is used for data exchange between I/O controllers and I/O devices (slaves / field devices). It adapts the widely used Modbus protocol to TCP/IP with Ethernet as the common medium. Modbus-TCP is a master / slave (or client / server) system in... [See More]
- Interface: Network
- Inputs: 1
- Features: Rate Indication/ Control
- Type: DC Voltage Inputs
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network; Web
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Brooks Instrument
Multiple gases in one device equals maximum process flexibility and productivity. The GF40 Series elastomer sealed mass flow controllers and meters with Brooks Instrument ’s exclusive MultiFlo ™ technology provide the perfect choice for systems, processes and facilities that use a... [See More]
- Interface: Computer Programmable; Network
- Control Outputs: 1
- Inputs: 1
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; RS485, DeviceNet, EtherCAT®, Profibus®
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bronkhorst USA
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Inputs: 1
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
from Florite International, Inc.
The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Board; Chassis; PCB Mount
from Brooks Instrument
Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That ’s the advanced simplicity you get with the SLA5800 Series... [See More]
- Interface: Computer Programmable; Network
- Control Outputs: 1
- Inputs: 1
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; RS485, DeviceNet, FOUNDATION Fieldbus, Profibus®
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bronkhorst USA
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Inputs: 1
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
from Florite International, Inc.
The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Control: Limit
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Brooks Instrument
Whether it ’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven SLA5800 family of meters and controllers. A specially engineered... [See More]
- Interface: Computer Programmable; Network
- Control Outputs: 1
- Inputs: 1
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; RS485, DeviceNet, FOUNDATION Fieldbus, Profibus®
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Interface: Computer Programmable; Network
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Control: Limit; PID
- Inputs: 1
from Brooks Instrument
Ultra-fast response times and the highest level of purity – the GF125 Series are second generation multi-variable, pressure transient insensitive (PTI), metal sealed mass flow controllers and meters. First to bring PTI mass flow control technology to market, GF125 minimizes process gas flow... [See More]
- Interface: Computer Programmable; Network
- Control Outputs: 1
- Inputs: 1
- Control Signal: Analog Voltage Output; Serial / Digital; Network / Fieldbus Output; RS485, DeviceNet
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Interface: Computer Programmable; Network
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Control: Limit; PID
- Inputs: 1
from Brooks Instrument
Keep critical flow processes on-target and maximize throughput with the GF135 Advanced Diagnostics Pressure Transient Insensitive (PTI) mass flow controller. The world ’s first “smart ” mass flow controller is a true game changer: It performs integral rate-of-decay flow measurement... [See More]
- Interface: Computer Programmable; Network
- Control Outputs: 1
- Inputs: 1
- Control Signal: Analog Voltage Output; Serial / Digital; Network / Fieldbus Output; RS485, DeviceNet
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control