Video Averaging Spectrum Analyzers and Signal Analyzers

Last Updated: April 1, 2025

Description

Video Averaging Spectrum Analyzers and Signal Analyzers are sophisticated electronic devices designed to convert time-domain signals into their frequency components. They provide a detailed representation of the frequency content of signals, allowing users to observe and measure signal levels and distortions. These analyzers are essential tools for engineers and technical professionals who need to analyze the amplitude versus frequency of a given signal source, antenna, or signal distribution system.

Working Principle

The working principle of Video Averaging Spectrum Analyzers and Signal Analyzers is based on the Fourier transform, which maps time-domain signals into the frequency domain as a set of sines and cosines. This transformation allows the analyzers to display the magnitude of the frequency components of the input signals. The analyzers utilize digital technology and digital signal processing to enhance their capabilities, including processes like video filtering and trace averaging, which smooth variations in the envelope-detected amplitude. These features make the analyzers highly useful for examining signal stability, distortion, and modulation quality.

Applications

Spectrum analyzers are widely used in various fields, including research and development (R&D), manufacturing, and field service. In R&D, they are invaluable for quickly viewing wide spectrum widths and closely examining signals of interest. In manufacturing, their speed and accuracy enable complex measurements to be made efficiently. Specific applications include noise and signal-to-noise measurements, choosing modulation frequencies, and tracking down spurious signals and interferences.

Advantages over other Spectrum Analyzers and Signal Analyzers

Video Averaging Spectrum Analyzers offer several advantages over other types of analyzers. They provide a more detailed picture of frequency content, which is crucial for identifying spurious emissions and instabilities that might not be visible on time-domain displays. Their ability to perform quick and accurate measurements makes them particularly valuable in environments where efficiency and precision are critical, such as in compliance testing for regulatory standards.

Limitations

One limitation of these analyzers is that they provide little information on time variations, focusing primarily on frequency content. This can be a drawback when time-domain information is also required for comprehensive signal analysis. Additionally, the complexity of digital technology and signal processing involved may require specialized knowledge for effective operation and interpretation of results.

Considerations

When considering the acquisition and use of Video Averaging Spectrum Analyzers, several factors should be taken into account. Initial costs can be significant due to the advanced technology and capabilities of these devices. Operating expenses may include calibration and maintenance to ensure accuracy and reliability. Durability is generally high, but regular updates and potential replacement of components may be necessary to keep up with technological advancements. Accuracy is a key benefit, but it requires proper setup and understanding of the device's functions to achieve optimal results.

11 Results
Anritsu Spectrum Master -- MS2711D
from Fiber Instrument Sales, Inc./FIS

Includes analysis software, carrying case, recharge/ replaceable battery [See More]

  • Special Instrument Type: Handheld
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument
  • Frequency Range: 100 to 3.00E6
Signal and Spectrum Analyzer -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Anritsu Spectrum Master -- MS2721A
from Fiber Instrument Sales, Inc./FIS

Deploying, maintaining, troubleshooting wireless stations & Wi-Fi [See More]

  • Special Instrument Type: Handheld
  • Test Type: Modulation; Noise
  • Analyzer Type: Instrument
  • Frequency Range: 9 to 7.10E6
Signal and Spectrum Analyzer -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Anritsu Spectrum Master -- S332D
from Fiber Instrument Sales, Inc./FIS

Designed to locate & identify RF cable feed line and antenna system faults [See More]

  • Special Instrument Type: Handheld
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument
  • Frequency Range: 25000 to 4.00E6
Signal and Spectrum Analyzer -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned