Trigger Modes Spectrum Analyzers and Signal Analyzers

Last Updated: April 1, 2025

Description

Trigger Modes Spectrum Analyzers and Signal Analyzers are sophisticated instruments designed to provide a detailed analysis of signal frequencies. They are used to observe and measure signal levels and distortions, offering a visual representation of the magnitude of the Fourier transform of input signals. These analyzers are capable of capturing and processing blocks of spectrum to reveal amplitude and phase relationships between signals, making them invaluable for measuring the modulation characteristics of complex signals.

Working Principle

Spectrum analyzers operate by mapping time-domain signals into the frequency domain using the Fourier transform, which breaks down signals into a set of sines and cosines. This allows for the examination of amplitude versus frequency, providing insights into signal stability, distortion, and modulation quality. Signal analyzers, particularly those using digital technology, can demodulate digitally modulated signals, which is crucial for modern communication systems. The ability to quickly view wide spectrum widths and zoom in on signals of interest makes these analyzers highly useful for research and development, as well as manufacturing.

Applications

Spectrum and signal analyzers are used extensively in RF communication to locate and analyze interference problems. They are essential tools in the design and debugging of photo-measurement systems, helping to track down spurious signals and interferences. These analyzers are also used in the manufacturing sector for quick, accurate, and repeatable measurements, and in the field service for compliance verification with emission regulations.

Advantages over other Spectrum Analyzers and Signal Analyzers

Modern spectrum analyzers, particularly those with digital capabilities, offer enhanced features such as the ability to demodulate digitally modulated signals and perform fast Fourier transforms (FFT). This provides a more detailed analysis of signal characteristics compared to traditional analyzers. The ability to measure both phase and magnitude, as well as the capability to characterize single-shot phenomena, are significant advantages over older models.

Limitations

Fourier analyzers, while offering advantages in phase and magnitude measurement, have limitations in frequency range, sensitivity, and dynamic range compared to superheterodyne spectrum analyzers. These limitations can affect their performance in certain applications, particularly those requiring a broader frequency range or higher sensitivity.

Considerations

When considering the purchase and use of spectrum and signal analyzers, factors such as initial costs, operating expenses, and maintenance should be taken into account. The cost of these analyzers can vary significantly based on their features and capabilities. Durability and accuracy are also important considerations, as these factors can impact the long-term usability and reliability of the equipment. Regular maintenance and potential replacement costs should be factored into the overall cost of ownership.

13 Results
Spectrum & Vector Network Analyzer -- SHA851A
from Siglent Technologies NA, Inc.

SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum... [See More]

  • Special Instrument Type: Portable
  • Test Type: Modulation
  • Analyzer Type: Instrument
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Spectrum Analyzer -- SSA5083A
from Siglent Technologies NA, Inc.

The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like... [See More]

  • Special Instrument Type: Portable
  • Test Type: Modulation
  • Analyzer Type: Instrument
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Anritsu Spectrum Master -- MS2721A
from Fiber Instrument Sales, Inc./FIS

Deploying, maintaining, troubleshooting wireless stations & Wi-Fi [See More]

  • Special Instrument Type: Handheld
  • Test Type: Modulation; Noise
  • Analyzer Type: Instrument
  • Frequency Range: 9 to 7.10E6
Compact Multi-Analyzer -- OR35
from OROS

OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field operations, OR35 takes... [See More]

  • Special Instrument Type: Portable
  • Test Type: Noise
  • Analyzer Type: Instrument; PC (optional feature)
  • Analysis Type: Fast Fourier Transform
Signal and Spectrum Analyzer -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Anritsu Spectrum Master -- S332D
from Fiber Instrument Sales, Inc./FIS

Designed to locate & identify RF cable feed line and antenna system faults [See More]

  • Special Instrument Type: Handheld
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument
  • Frequency Range: 25000 to 4.00E6
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Special Instrument Type: Portable
  • Test Type: Noise
  • Analyzer Type: Instrument; PC (optional feature)
  • Analysis Type: Fast Fourier Transform
Signal and Spectrum Analyzer -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Special Instrument Type: Portable
  • Test Type: Noise
  • Analyzer Type: Instrument; PC (optional feature)
  • Analysis Type: Fast Fourier Transform
Signal and Spectrum Analyzer -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned