Handheld Spectrum Analyzers and Signal Analyzers
Last Updated: April 1, 2025
Description
Handheld spectrum analyzers and signal analyzers are portable devices designed to measure and display the frequency spectrum of radio frequency (RF) signals. They provide a visual representation of signal levels and distortions, allowing users to observe the amplitude versus frequency of a given signal source. These devices are essential for identifying and analyzing signal characteristics such as stability, distortion, and modulation types.
Working Principle
The working principle of handheld spectrum analyzers involves the transformation of time-domain signals into the frequency domain using the Fourier transform. This process maps the input signals into a set of sines and cosines, which are then displayed as a spectrum. The spectrum analyzer acts as a frequency-selective, peak-responding voltmeter, calibrated to display the root mean square (rms) value of a sine wave. This allows users to examine wide spectrum widths and zoom in on specific signals of interest, making them invaluable for quick and accurate signal analysis.
Applications
Handheld spectrum analyzers are used in a variety of applications, including electronic warfare testing and satellite communication network analysis. They are particularly useful for locating and identifying interference problems in RF communication systems. These devices are also employed in field service and manufacturing environments to ensure compliance with emission regulations and to optimize system performance.
Advantages over other Spectrum Analyzers and Signal Analyzers
Handheld spectrum analyzers offer several advantages over their larger counterparts. They are designed to be rugged and portable, meeting military specifications for durability and resistance to harsh environmental conditions. These devices are also lighter, with some models being 30% lighter than other handheld solutions. Additionally, they provide a 10 dB improvement in displayed average noise level (DANL), which enhances their ability to measure low noise signals and detect weak interferers.
Limitations
Despite their advantages, handheld spectrum analyzers have limitations. They may lack some of the advanced features found in standalone units, as they are often scaled-down versions designed for portability. This can result in reduced functionality and performance compared to more sophisticated, stationary spectrum analyzers.
Considerations
When considering the purchase of a handheld spectrum analyzer, several factors should be taken into account. Initial costs can vary significantly depending on the features and capabilities of the device. Operating expenses may include calibration and maintenance costs, which are necessary to ensure accuracy and reliability. Durability is a key consideration, especially for field use, as the device must withstand various environmental conditions. Accuracy is another important factor, as it directly impacts the quality of measurements. Finally, replacement and maintenance costs should be evaluated to ensure the long-term viability of the investment.
from DigiKey
CHELEGANCE SV6301A 6.3G VNA [See More]
- Special Instrument Type: Handheld
- Dynamic Range: -40 to -10
- Frequency Range: 1000 to 6.30E6
- Operation Features: Battery Powered
from DigiKey
50kHz ~ 3GHz Spectrum Analyzer Spectrum Analyzer -9 ~ -14dBm Features USB Port Includes AC Adapter, Cable [See More]
- Special Instrument Type: Handheld
- Dynamic Range: -14 to -9
- Frequency Range: 50 to 3.00E6
- Host Connection: USB
from DigiKey
50KHz ~ 960MHz, 2.35GHz ~ 2.55GHz Spectrum Analyzer Spectrum Analyzer -125 ~ 10dBm Features Hold, Max, Ave, USB Port Includes Antennas (Directional and Stick), Battery, Case [See More]
- Special Instrument Type: Handheld
- Dynamic Range: -125 to 10
- Frequency Range: ? to 2.55E6
- Operation Features: Battery Powered
from DigiKey
50kHz ~ 960MHz Spectrum Analyzer Spectrum Analyzer -125 ~ 10dBm Features Hold, Max, Ave, USB Port Includes Antennas (Directional and Stick), Battery, Case [See More]
- Special Instrument Type: Handheld
- Dynamic Range: -125 to 10
- Frequency Range: 50 to 960000
- Operation Features: Battery Powered
from DigiKey
50kHz ~ 6.1GHz Spectrum Analyzer Spectrum Analyzer -125 ~ 10dBm Features Hold, Max, Ave, USB Port Includes Antenna, Battery, Case [See More]
- Special Instrument Type: Handheld
- Dynamic Range: -125 to 10
- Frequency Range: 50 to 6.10E6
- Operation Features: Battery Powered
from DigiKey
50kHz ~ 4GHz Spectrum Analyzer Spectrum Analyzer -125 ~ 10dBm Features Hold, Max, Ave, USB Port Includes Antenna, Battery, Case [See More]
- Special Instrument Type: Handheld
- Dynamic Range: -125 to 10
- Frequency Range: 50 to 4.00E6
- Operation Features: Battery Powered
from DigiKey
15MHz ~ 6.1GHz Spectrum Analyzer Spectrum Analyzer -125 ~ 10dBm Features Hold, Max, USB Port Includes Antennas (Directional and Stick), Cable, Case [See More]
- Special Instrument Type: Handheld
- Dynamic Range: -125 to 10
- Frequency Range: 15000 to 6.10E6
- Host Connection: USB
from DigiKey
15MHz ~ 2.7GHz Spectrum Analyzer Spectrum Analyzer -115 ~ -10dBm Features Hold, Max, Ave, USB Port Includes Antennas (Directional and Stick), Battery, Case [See More]
- Special Instrument Type: Handheld
- Dynamic Range: -115 to -10
- Frequency Range: 15000 to 2.70E6
- Operation Features: Battery Powered
from DigiKey
240MHz ~ 960MHz Spectrum Analyzer Spectrum Analyzer -115 ~ -5dBm Features Hold, Max, Ave, USB Port Includes Antenna, Battery [See More]
- Special Instrument Type: Handheld
- Dynamic Range: -115 to -5
- Frequency Range: 240000 to 960000
- Operation Features: Battery Powered
from DigiKey
2.35GHz ~ 2.55GHz Spectrum Analyzer Spectrum Analyzer -105 ~ -5dBm Features Hold, Max, Ave, USB Port Includes Antenna, Battery [See More]
- Special Instrument Type: Handheld
- Dynamic Range: -105 to -5
- Frequency Range: 2.35E6 to 2.55E6
- Operation Features: Battery Powered
from Fiber Instrument Sales, Inc./FIS
Includes analysis software, carrying case, recharge/ replaceable battery [See More]
- Special Instrument Type: Handheld
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument
- Frequency Range: 100 to 3.00E6
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Special Instrument Type: Handheld; Portable
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Rohde & Schwarz USA, Inc.
The R &S ®FSH spectrum analyzer is rugged, handy and designed for use in the field. Its low weight, its simple, well-conceived operation concept and the large number of measurement functions make it an indispensable tool for anyone who needs an efficient measuring instrument for outdoor... [See More]
- Special Instrument Type: Handheld
- Frequency Range: 9 to 2.00E7
- Analyzer Type: Instrument
- User Interface: Hand-held Programmer
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; Frequency Range from 9 kHz up to3.6 GHz. · -160dBm Displayed Average Noise Level. · Phase Noise -82dBc/Hz @1Gz and offset at 10KHz. · Total Amplitude Accuracy <1.5dB. · 10Hz Minimum Resolution Bandwidth (RBW). · Standard GPS receiver. · EMI... [See More]
- Special Instrument Type: Handheld
- Test Type: Noise
- Analyzer Type: Instrument
- User Interface: Touch Screen
from Fiber Instrument Sales, Inc./FIS
Deploying, maintaining, troubleshooting wireless stations & Wi-Fi [See More]
- Special Instrument Type: Handheld
- Test Type: Modulation; Noise
- Analyzer Type: Instrument
- Frequency Range: 9 to 7.10E6
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Special Instrument Type: Handheld; Portable
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Rohde & Schwarz USA, Inc.
The R &S ®Spectrum Rider FPH is a versatile, user-friendly instrument in a rugged and appealing design. The frequency range of the basic analyzer is 5 kHz to 2 GHz. The upper frequency limit can easily be extended to 3 GHz or 4 GHz via keycode. Key Facts. Frequency ranges from 5 kHz to 2/3/4... [See More]
- Special Instrument Type: Handheld
- Frequency Range: 5 to 4.00E6
- Analyzer Type: Instrument
- Resolution: 1
from Fiber Instrument Sales, Inc./FIS
Designed to locate & identify RF cable feed line and antenna system faults [See More]
- Special Instrument Type: Handheld
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument
- Frequency Range: 25000 to 4.00E6
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Special Instrument Type: Handheld; Portable
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Special Instrument Type: Handheld; Portable
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Special Instrument Type: Handheld; Portable
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Special Instrument Type: Handheld; Portable
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Special Instrument Type: Handheld; Portable
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Special Instrument Type: Handheld; Portable
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Special Instrument Type: Handheld; Portable
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Special Instrument Type: Handheld; Portable
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Analysis Type: Fast Fourier Transform; Swept-Tuned