Modulation Spectrum Analyzers and Signal Analyzers
Last Updated: April 1, 2025
Description
Modulation Spectrum Analyzers and Signal Analyzers are electronic devices used to analyze the electrical signals passing through or being transmitted by a system or device. They provide a visual representation of the magnitude of the Fourier transform of input signals, mapping time-domain signals into the frequency domain. These analyzers are capable of capturing and processing blocks of spectrum to reveal amplitude and phase relationships between signals, making them invaluable for measuring the modulation characteristics of complex signals.
Working Principle
The working principle of modulation spectrum analyzers and signal analyzers is based on the Fourier transform, which allows any time waveform to be represented by a series of sines and cosines of particular frequencies and amplitudes. This transformation enables the analyzers to convert time-domain signals into their frequency components. By doing so, they can examine amplitude versus frequency, providing insights into signal stability, distortion, and modulation types. This capability is crucial for understanding the characteristics of signals, especially in communications systems where signals are modulated onto higher frequency carriers.
Applications
Modulation Spectrum Analyzers and Signal Analyzers are widely used in various applications, including the design, manufacturing, and field service or repair of electrical systems or devices. In communications, they are essential for analyzing modulated signals to determine performance and troubleshoot issues. For example, they can be used to test nonlinear devices like amplifiers or mixers to understand distortion products. Additionally, they are used in machinery diagnostics and monitoring by relating frequencies in a spectrum to physical phenomena occurring in machines.
Advantages over other Spectrum Analyzers and Signal Analyzers
One of the key advantages of modulation spectrum analyzers and signal analyzers is their ability to demodulate digitally modulated signals used in modern communications systems. This capability allows for more extensive analysis of vector-modulated signals under varying conditions, providing flexibility that is not available with traditional spectrum analyzers. Furthermore, the integration with software, such as the Agilent 89600 Series vector signal analysis software, enhances their functionality by enabling flexible vector signal analysis.
Limitations
While modulation spectrum analyzers and signal analyzers offer advanced capabilities, they also have limitations. The complexity of these devices can make them challenging to operate without proper training. Additionally, the cost of these analyzers can be high, especially when additional functions and facilities are included. The need for regular calibration and maintenance to ensure accuracy can also be a limitation for some users.
Considerations
When considering the use of modulation spectrum analyzers and signal analyzers, it is important to evaluate initial costs, which can vary significantly based on the features and capabilities of the device. Operating expenses should also be considered, as these devices may require regular maintenance and calibration to maintain accuracy. Durability and the potential need for replacement parts should be factored into the decision-making process. Additionally, the accuracy of the analyzers is crucial, especially in applications where precise measurements are required.
from Siglent Technologies NA, Inc.
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum... [See More]
- Test Type: Modulation
- Analyzer Type: Instrument
- Special Instrument Type: Portable
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Siglent Technologies NA, Inc.
The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like... [See More]
- Test Type: Modulation
- Analyzer Type: Instrument
- Special Instrument Type: Portable
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Frequency Range from 9 kHz up to 7.5 GHz. - -160dBm Displayed Average Noise Level. - Phase Noise -98dBc/Hz @1Gz and offset at 10KHz. - Total Amplitude Accuracy <1.5dB. - 10Hz Minimum Resolution Bandwidth (RBW). - EMI Pre-compliance Test Kit, optional EMC test software. - Standard Pass/Fail... [See More]
- Test Type: Modulation
- Analyzer Type: Instrument
- Special Instrument Type: Portable
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Special Instrument Type: Handheld; Portable
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Fiber Instrument Sales, Inc./FIS
Includes analysis software, carrying case, recharge/ replaceable battery [See More]
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument
- Special Instrument Type: Handheld
- Frequency Range: 100 to 3.00E6
from VIAVI Solutions, Inc.
The AXIe Modular Products set a new standard in performance and function. VIAVI Solutions formerly Cobham/Aeroflex is pleased to announce its new modular line of products based upon the latest AXIe standard. The new Cobham AXIe chassis is the world ’s first to support both the Wide PCI Express... [See More]
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument
- Special Instrument Type: Fixed
- Frequency Range: 1000 to 6.00E6
from Kaelus
Passive Intermodulation (PIM) occurs when multiple RF signals encounter defects in materials or workmanship in an RF path. These defects behave like a mixer causing noise to be generated at mathematical combinations of the original carrier frequencies. PIM interference that falls in the receive band... [See More]
- Test Type: Modulation; Noise
- Analyzer Type: PC
- Special Instrument Type: Fixed
- Frequency Range: 698000 to 2.69E6
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Frequency range 9kHz - 1.5GHz. - -160 dBm Displayed Average Noise Level (DANL). - Phase noise -80 dBc/Hz @1GHz and offset at 10 kHz. - Total amplitude accuracy <0.7 dB. - 1 Hz minimum resolution bandwidth (RBW). - EMI pre-compliance test kit, optional EMC test software. - Optional tracking... [See More]
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument
- Special Instrument Type: Portable
- Host Connection: USB
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Special Instrument Type: Handheld; Portable
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Fiber Instrument Sales, Inc./FIS
Deploying, maintaining, troubleshooting wireless stations & Wi-Fi [See More]
- Test Type: Modulation; Noise
- Analyzer Type: Instrument
- Special Instrument Type: Handheld
- Frequency Range: 9 to 7.10E6
from Kaelus
Kaelus introduced the first commercial PIM testing analyzer in 1996 and continues to lead the industry today. Kaelus offers 2 series of portable PIM analyzers and a full line of PIM testing accessories. The iPA PIM Analyzer, a light weight, battery-powered unit, is the most popular PIM testing... [See More]
- Test Type: Modulation; Noise
- Analyzer Type: PC
- Special Instrument Type: Portable
- Frequency Range: 698000 to 2.69E6
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Special Instrument Type: Handheld; Portable
- Analysis Type: Fast Fourier Transform; Swept-Tuned
from Fiber Instrument Sales, Inc./FIS
Designed to locate & identify RF cable feed line and antenna system faults [See More]
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument
- Special Instrument Type: Handheld
- Frequency Range: 25000 to 4.00E6
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Test Type: Modulation; Distortion; Noise
- Analyzer Type: Instrument; PC
- Special Instrument Type: Handheld; Portable
- Analysis Type: Fast Fourier Transform; Swept-Tuned