Zero Span Spectrum Analyzers and Signal Analyzers

Last Updated: April 1, 2025

Description

Zero Span Spectrum Analyzers and Signal Analyzers are specialized electronic devices used to measure and display the frequency spectrum of signals. They provide a visual representation of the magnitude of the Fourier transform of input signals, allowing users to observe and measure signal levels and distortions. These analyzers are capable of examining the amplitude versus frequency of a given signal source, antenna, or signal distribution system, offering detailed insights into signal stability, distortion, amplitude, and modulation quality.

Working Principle

Zero Span Spectrum Analyzers operate by converting a time-domain signal into its frequency components using the Fourier transform. This transformation maps the signal into the frequency domain as a set of sines and cosines. The analyzers are frequency-selective, peak-responding voltmeters calibrated to display the root mean square (RMS) value of a sine wave. They are not power meters but can display power directly if calibrated correctly. The ability to view wide spectrum widths and zoom in on specific signals makes these analyzers highly useful for examining signal characteristics and ensuring compliance with emission regulations.

Applications

Zero Span Spectrum Analyzers are widely used in various fields, including RF communication, where they help locate and analyze interference problems. They are also employed in machinery diagnostics and monitoring, allowing engineers to relate frequency spectra to physical phenomena in machines. Additionally, these analyzers are used in the design and debugging of photo-measurement systems to track down spurious signals and interferences.

Advantages over other Spectrum Analyzers and Signal Analyzers

Zero Span Spectrum Analyzers offer the advantage of quickly observing and measuring signal levels and distortions over a wide range of frequencies. Their ability to provide a detailed frequency-domain representation of signals makes them superior for tasks requiring precise frequency analysis. They are particularly valued in research and development settings for their speed and accuracy in complex measurements.

Limitations

One limitation of Zero Span Spectrum Analyzers is their inability to provide detailed information on time-variations of signals, as they focus primarily on frequency content. Additionally, while they offer a detailed frequency analysis, they may not be as effective in applications requiring real-time monitoring of rapidly changing signals.

Considerations

When considering the use of Zero Span Spectrum Analyzers, it is important to evaluate initial costs, as these devices can be expensive. Operating expenses should also be considered, including calibration and maintenance costs. Durability and accuracy are critical factors, as these analyzers need to provide reliable measurements over time. Replacement and maintenance costs should be factored into the overall cost of ownership, ensuring that the device remains functional and accurate throughout its lifespan.

13 Results
Spectrum & Vector Network Analyzer -- SHA851A
from Siglent Technologies NA, Inc.

SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum... [See More]

  • Special Instrument Type: Portable
  • Test Type: Modulation
  • Analyzer Type: Instrument
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Spectrum Analyzer -- SSA5083A
from Siglent Technologies NA, Inc.

The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like... [See More]

  • Special Instrument Type: Portable
  • Test Type: Modulation
  • Analyzer Type: Instrument
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Anritsu Spectrum Master -- MS2711D
from Fiber Instrument Sales, Inc./FIS

Includes analysis software, carrying case, recharge/ replaceable battery [See More]

  • Special Instrument Type: Handheld
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument
  • Frequency Range: 100 to 3.00E6
Signal and Spectrum Analyzer -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Anritsu Spectrum Master -- MS2721A
from Fiber Instrument Sales, Inc./FIS

Deploying, maintaining, troubleshooting wireless stations & Wi-Fi [See More]

  • Special Instrument Type: Handheld
  • Test Type: Modulation; Noise
  • Analyzer Type: Instrument
  • Frequency Range: 9 to 7.10E6
Signal and Spectrum Analyzer -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Anritsu Spectrum Master -- S332D
from Fiber Instrument Sales, Inc./FIS

Designed to locate & identify RF cable feed line and antenna system faults [See More]

  • Special Instrument Type: Handheld
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument
  • Frequency Range: 25000 to 4.00E6
Signal and Spectrum Analyzer -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned
Signal and Spectrum Analyzer -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Special Instrument Type: Handheld; Portable
  • Test Type: Modulation; Distortion; Noise
  • Analyzer Type: Instrument; PC
  • Analysis Type: Fast Fourier Transform; Swept-Tuned