Paddlewheel Gas Flow Meters
Last Updated: April 1, 2025
Description
Paddlewheel gas flow meters are devices designed to measure the flow rate of gases. They are equipped with a paddlewheel that rotates as gas flows through the meter, providing a measurement of the volumetric flow rate.
Working Principle
Paddlewheel gas flow meters operate by utilizing a rotating wheel with paddles that is placed in the path of the gas flow. As the gas moves through the meter, it causes the paddlewheel to spin. The speed of rotation is directly proportional to the velocity of the gas flow. This rotational speed is then converted into a flow rate measurement. These meters are particularly useful because they can measure flow in either direction and provide very accurate measurements .
Applications
Unfortunately, specific applications for paddlewheel gas flow meters are not detailed in the provided documents. Therefore, I cannot provide specific examples of their applications.
Advantages over other Electrical Products
Paddlewheel flow meters offer the advantage of being able to measure flow in either direction, which can be beneficial in systems where flow direction may change. They also provide very accurate measurements, which can be a significant advantage over other types of flow meters that may suffer from inaccuracies due to external vibrations or high flow velocity shocks .
Limitations
One of the limitations of paddlewheel gas flow meters is the presence of moving parts, which can affect their performance and durability over time .
Considerations
Unfortunately, specific considerations regarding initial costs, operating expenses, durability, accuracy, and replacement and maintenance costs for paddlewheel gas flow meters are not detailed in the provided documents. Therefore, I cannot provide specific guidance on these aspects.
from RS Components, Ltd.
Sensata / Cynergy3 LFS-04 Flow Switch [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid; Gas
- Pipe Diameter: 1.00 to 3.00
- Operating Pressure: 290
from KOBOLD Instruments, Inc.
Product Features. Adjustable Switchpoint. Micro Switch Rated to 15 Amps. Install in Vertical or Horizontal Ducts. KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have the added benefit of being inexpensive as well. The... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Flanged
- Mounting: Insertion
- Process Media Type: Gas
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Particular Introductio. 1. Describtion. FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line, changed the switches from N.O. to N.C. also you may changed the setting flow ratting. FSP series paddle... [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid; Gas
- End Fittings: In-line Threaded
- Operating Pressure: 1000 to 2000
from Malema Sensors
The MFS-25 series of Paddle Flow Switches that are ideally suited in process applications where direction of flow and desired actuation set points are needed for control and dynamics of operations. These monitor flow/no flow conditions and are supplied in different paddle lengths. The trimming of... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 1.00 to 8.00
- Process Media Type: Liquid; Gas