Clamp Gas Flow Meters
from ifm efector inc.
Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]
- End Fittings: In-line Clamp
- Operating Pressure: 725
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 212
from EXAIR
What Is The Digital Flowmeter?. EXAIR ’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in compressed air waste... [See More]
- End Fittings: In-line Clamp
- Pipe Diameter: 0.50 to 4.00
- Meter Technology: Two Flow Sensing Probes
- Mounting: In-line
from ABB Measurement & Analytics
The measuring system comprises a flowmeter sensor (measuring tube), a measuring section and a supply / evaluation unit. The FMT700-P Compact has an integrated transmitter. The sensor is designed as a measuring tube and accommodates the measuring elements. The meter tube is available in six nominal... [See More]
- End Fittings: In-line Clamp
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Panametrics
The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including;. Natural gas. Compressed air. Fuel gases. Erosive & corrosive gases. Toxic gases. High-purity gases. Air separation gases. This flow meter can be installed in just... [See More]
- End Fittings: In-line Clamp
- Pipe Diameter: 0.75 to 24.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from ifm efector inc.
Measurement of flow and temperature at the same time. Optimized for water, oils and air. Clearly visible numerical display. With two scalable analog outputs. The process connection can be rotated for optimum alignment. Learn more. View other products in this family of sensors. From May 1st 2025,... [See More]
- End Fittings: In-line Clamp
- Operating Pressure: 725
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 212
from EXAIR
EXAIR ’s Hot Tap Digital Flowmeter allows for installation under pressure, eliminating the need to isolate and remove pressure from the pipe it is being installed upon. It incorporates two valves that the probes pass through and a muffler that collects chips from the drilling process. It takes... [See More]
- End Fittings: In-line Clamp
- Pipe Diameter: 2.00 to 8.00
- Meter Technology: Two Flow Sensing Probes
- Mounting: In-line
from Panametrics
The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for... [See More]
- End Fittings: In-line Clamp
- Pipe Diameter: 0.75 to 24.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from ifm efector inc.
Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]
- End Fittings: In-line Clamp
- Operating Pressure: 725
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 212
from Flow Technology, Inc.
Process as well as test & measurement applications. FT Series flow meters are used in a wide variety of applications. Some examples are automotive and aerospace test stands; subsea control systems; feedback and control systems on aeroderivative turbine generators; as well as general purpose... [See More]
- End Fittings: In-line Clamp; In-line Flanged; In-line Threaded; NPT, AN (MS), Hose Barb, ANSI Flanges, SAE, Tri-Clamp
- Mounting: In-line
- Meter Technology: Turbine
- Process Media Type: Gas
from FLEXIM AMERICAS Corp.
The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]
- End Fittings: In-line Clamp
- Pipe Diameter: 0.25 to 63.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Siemens Process Instrumentation
SITRANS FS-DSL11 remote clamp-on ultrasonic gas flowmeters provide highly accurate measurement while minimizing power usage, installation and maintenance time, and expense. Non-intrusive gas measurement. Less than 1 Watt power requirement. Easy installation: no need to stop flow, or disturb the... [See More]
- End Fittings: In-line Clamp
- Process Media Type: Gas
- Meter Technology: Ultrasonic
- Meter Type: Velocity Flow Meter
from Nex Flow Air Products Corp.
The X-Stream ™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The... [See More]
- End Fittings: In-line Clamp
- Pipe Diameter: 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from FLEXIM AMERICAS Corp.
The Offshore Gas Flow Meter. The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments. The especially robust G801 is completely seawater and seaspray-resitant and therefore ideal for applications on Oil &Gas extraction platforms. The... [See More]
- End Fittings: In-line Clamp
- Pipe Diameter: 0.28 to 62.99
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Siemens Process Instrumentation
The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries requiring high-quality liquid flow measurement, such as hydrocarbon, chemical, water... [See More]
- End Fittings: In-line Clamp
- Pipe Diameter: 0.50 to 394.00
- Meter Technology: Ultrasonic
- Process Media Type: Liquid; Gas
from FLEXIM AMERICAS Corp.
The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas and is covered by ATEX certification. It is the ideal solution for gas flow measurement in potentially explosive areas,... [See More]
- End Fittings: In-line Clamp
- Pipe Diameter: 0.40 to 43.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Siemens Process Instrumentation
The SITRANS FS230 clamp-on, non-intrusive ultrasonic flow meter features best-in-class performance and user-friendly operation, and is well equipped to handle natural, specialty, process gas and liquid flow applications. The industry-leading FST030 transmitter paired with the versatile line of... [See More]
- End Fittings: In-line Clamp
- Process Media Type: Liquid; Gas
- Meter Technology: Ultrasonic
- Meter Type: Velocity Flow Meter