Analog Voltage Gas Flow Meters
from Panametrics
The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]
- Electrical Output: Current; Switch; Voltage
- Pipe Diameter: 2.00 to 72.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: Insertion
from Aichi Tokei Denki Co., Ltd.
Features. No straight pipe section required for installation. It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio. Applicable also for measuring gas flow of a burner having a large turn down ratio. Easy to replace... [See More]
- Electrical Output: Current; Voltage
- End Fittings: In-line Flanged
- Meter Technology: Ultrasonic
- Process Media Type: Gas
from Sierra Instruments, Inc.
With its advanced mass flow sensor capabilities, the Compod ™ control valve, coupled with Sierra ’s SmartTrak ® 100 mass flow meters (MFM ’s) or controllers (MFC ’s) greatly simplifies air flow control systems and permits networking of multiple instruments using... [See More]
- Electrical Output: Current; Switch; Voltage
- Pipe Diameter: 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Festo Corporation
Compact design. Universal flow detection. Simple installation. Reliable pick & place application for extremely small workpieces [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid; Gas
- Meter Technology: Thermal
- Operating Pressure: -13.05 to 145
from ABB Measurement & Analytics
The Sensyflow FMT200-ECO2 consists of an easy to install pipe component which accommodates the sensor unit and the evaluation electronics. It directly provides a linearized output signal, and it is calibrated and immediately ready for use. A standard RS 232 interface allows the change over between... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Flanged; In-line Threaded
from Panametrics
The DigitalFlow XGF868i from Panametrics is a compact and explosion-proof/flame-proof transmitter version of the Panametrics DigitalFlow GF868 flare gas mass flow meter. The DigitalFlow XGF868 is ideally suited for offshore installations with harsh environments and limited space, but can be applied... [See More]
- Electrical Output: Current; Frequency (optional feature); Voltage
- Pipe Diameter: 4.00 to 120.00
- Meter Technology: Ultrasonic
- Mounting: Insertion
from Aichi Tokei Denki Co., Ltd.
For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily improve the efficiency of energy management. [See More]
- Electrical Output: Current; Voltage
- End Fittings: In-line Flanged
- Meter Technology: Ultrasonic
- Process Media Type: Gas
from Sierra Instruments, Inc.
Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and usage patterns in the... [See More]
- Electrical Output: Current; Switch; Voltage
- Pipe Diameter: 0.38 to 12.00
- Meter Technology: Thermal
- Mounting: In-line
from Festo Corporation
Compact design. Universal flow detection. Simple installation. Reliable pick & place application for extremely small workpieces [See More]
- Electrical Output: Voltage
- Process Media Type: Liquid; Gas
- Meter Technology: Thermal
- Operating Pressure: -13.05 to 145
from ABB Measurement & Analytics
The measuring system comprises a flowmeter sensor (measuring tube), a measuring section and a supply / evaluation unit. The FMT700-P Compact has an integrated transmitter. The sensor is designed as a measuring tube and accommodates the measuring elements. The meter tube is available in six nominal... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Clamp
from Panametrics
Panametrics is the world leader in flare measurement, with a legacy rooted in innovation, precision, and reliability. As the original inventor of the world's first ultrasonic flare flowmeter, Panametrics revolutionized how industries monitor and manage flare systems - setting a new standard for... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 4.00 to 120.00
- Meter Technology: Ultrasonic
- End Fittings: Compression; In-line Flanged
from Sierra Instruments, Inc.
Steel-Mass ® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow, aeration basin air flow,... [See More]
- Electrical Output: Current; Switch; Voltage
- Pipe Diameter: 72.00
- Meter Technology: Thermal
- Mounting: Insertion
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Electrical Output: Current; Switch; Voltage
- Mounting: Insertion
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Sierra Instruments, Inc.
Boiler-Trak ™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new regulations for burning... [See More]
- Electrical Output: Current; Switch; Voltage
- Pipe Diameter: 3.70 to 24.00
- Meter Technology: Thermal
- Mounting: Insertion
from Sierra Instruments, Inc.
Low Pressure Drop Flow Meters. SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak ® 140 low pressure drop flow meter controls up to 500... [See More]
- Electrical Output: Current; Switch; Voltage
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from Sierra Instruments, Inc.
Mass Flow Meters. SmartTrak ® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 mass flow meters give... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.25 to 0.75
- Meter Technology: Thermal
- Mounting: In-line
from Sierra Instruments, Inc.
Fast-Flo ® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale repeatability, highly reliable 200... [See More]
- Electrical Output: Current; Switch; Voltage
- Pipe Diameter: 1.00 to 48.00
- Meter Technology: Thermal
- Mounting: Insertion
from Sierra Instruments, Inc.
For lab researchers and systems integrators/OEMs, Sierra's flagship SmartTrak 100 thermal mass flow controller is a true multi-gas digital MFC designed to deliver smooth, stable, accurate, and repeatable gas mass flow control you can rely on, every time. Unaffected by upstream gas temperature and... [See More]
- Electrical Output: Current; Voltage
- End Fittings: Compression
- Mounting: In-line
- Process Media Type: Gas
from Sierra Instruments, Inc.
RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and wide array of... [See More]
- Electrical Output: Voltage
- Pipe Diameter: 0.12 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from Sierra Instruments, Inc.
Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra ’s unique dual-plate flow conditioning element to eliminate velocity profile distortions as... [See More]
- Electrical Output: Current; Switch; Voltage
- Pipe Diameter: 1.00 to 8.00
- Meter Technology: Thermal
- Mounting: In-line
from Sierra Instruments, Inc.
Engineers in the biopharmaceutical industry require precise control of the gases used in bioreactors. Sierra's RedyIndustrial thermal mass flow meter delivers optimized microbial growth that ensures exact mixing and distribution of the biomass.Food and beverage manufacturers can expect the same... [See More]
- Electrical Output: Current; Voltage
- End Fittings: Compression
- Mounting: In-line
- Process Media Type: Gas
from Spirax-Sarco
The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 3.00 to 80.00
- Meter Technology: Turbine; Rotor
- Mounting: Insertion
from Eldridge Products, Inc.
MPNH Series flow meters are approved for use in ordinary locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Fluid Components Intl. (FCI)
The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures... [See More]
- Electrical Output: Switch; Voltage
- Pipe Diameter: 0.75
- Meter Technology: Thermal
- Mounting: Insertion
from Sensirion
The analog mass flow meter SFM3100 is highly accurate and fast. The SFM3100 has a compact design and can be easily integrated into existing devices. There is a temperature sensor in the gas channel of the flow meter. This enables highly precise temperature compensation and obviates the need to... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from HORIBA Instruments, Inc.
The SEC-N100 Series is suitable for a large variety of industries and applications. This mass flow controller can control a wide range of flows: from 10 SCCM to 1000 SLM. The SEC-N100 Series also has various types of communications available i.e. digital/analog, DeviceNet ™, CC-Link ®,... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from Advanced Test Concepts, Inc. (ATC, Inc.)
High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig. [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Meter Technology: Laminar Flow
- End Fittings: In-line Threaded
from Teledyne Instruments
The 300 Vue is our newest series of digital gas thermal mass flow instruments which provide accurate, fast and convenient gas measurement and control. The color touchscreen display allows for local adjustments and monitoring of gas flow. Powerful and intuitive menus enable control of the gas flow... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Gas
- Meter Technology: Thermal
- Meter Type: Mass Flow Meter
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Ruskin Company
The complete AMS unit is factory assembled and tested to provide accurate setpoint monitoring at all times. The unit comes standard with a honeycomb airflow straightener, pressure sensing station and a high performance glass-on-silicone pressure transducer. The sensing blades are extruded aluminum... [See More]
- Electrical Output: Voltage
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Gas
from Teledyne Monitor Labs, Inc.
Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user... [See More]
- Electrical Output: Switch; Voltage
- Pipe Diameter: 36.00 to 540.00
- Meter Technology: Ultrasonic
- Mounting: Insertion; Non-Invasive
from ES Systems S.A.
ES Systems has developed ESRF-ESF, an inline gas flow sensor, based on the hot-film anemometer principle for mass gas flow measurements. ESRF-ESF is one of the few gas flow sensors featuring bidirectional gas flow sensing of up to ±300 ln/min with a total error band of < 1.25% RD. ESRF-ESF... [See More]
- Electrical Output: Voltage
- End Fittings: 22 mm ISO 5356
- Mounting: In-line
- Process Media Type: Gas
from OMEGA Engineering, Inc.
FLR1000 Series flow sensors can measure extremely low flow rates from 20 mL/min to 500 L/min. These sensors are suitable for a wide variety of industrial, commercial, and laboratory flow applications. FLR1000 Series flow sensors operate on 12 Vdc power and are designed for incorporation into data... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Turbine
- Process Media Type: Liquid; Gas
from Aalborg Instruments
Design Features. digital and analog modes operate. programmable flow configurations. available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm. maximum pressure of 1000 psig (70 bars). multi-drop capability of up to 256 units. stores calibration data for up to 10 gases. totalizer... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.12 to 0.38
- Meter Technology: Thermal
- Mounting: In-line
from First Sensor AG
The WBA sensors offer mass flow measurement for air and gases based on a highly sensitive thermal measuring principle. The WBA series includes unidirectional as well as bidirectional flow ranges. The sensors achieve a very high accuracy over the complete measuring range in the positive as well as... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Plain End
from FLEXIM AMERICAS Corp.
The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]
- Electrical Output: Current; Frequency; Voltage
- Pipe Diameter: 0.25 to 63.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Siargo Ltd.
The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the sensor is passivated... [See More]
- Electrical Output: Switch; Voltage
- Pipe Diameter: 0.25
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from Proportion-Air, Inc.
The FA flow monitor is a flow to atmosphere mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process. Analog outputs of... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.25 to 1.50
- Meter Technology: Proportional Valve Meter Technology
- Mounting: In-line
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded; 1/8" ISO, 1/8" NPT and SAE Threads
from AW Company
Stainless steel DIN 1.4571 [See More]
- Electrical Output: Current; Frequency; Voltage
- Pipe Diameter: 0.16
- Meter Technology: Coriolis
- Mounting: In-line
from Brooks Instrument
Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim ® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis flow technology: Our patented... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Coriolis
- End Fittings: Compression; In-line Threaded; VCO® / VCR®; 3.2 mm UPG, Downport ANSI/ISA 76.00.02
from Cubic Sensor and Instrument Co.,Ltd.
Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data display, online monitoring and has been... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Meter Technology: Ultrasonic
- Process Media Type: Gas
from E+E Elektronik
The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Pipe Diameter: 0.50 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
General. CORI-FLOW ™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW ™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature,... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line
from KOBOLD Instruments, Inc.
Product Features. Series 1000 Flow Sensors- Linear 0 - 5 VDC Output Signal - Highly Repeatable - Very Stable - No Zero Drift - Standard 12 VDC Input Power - Liquid or Gas Versions. Series 3000 Flowmeters -All Features of the Series 1000 Flow Sensors -Very Compact -Power-Efficient LCD Display- Linear... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Meter Technology: Vane Meter
- Process Media Type: Liquid; Gas
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Fluid Components Intl. (FCI)
The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24 inches [63 mm to 610 mm]. [See More]
- Electrical Output: Current; Frequency (optional feature); Voltage
- Pipe Diameter: 2.00 to 24.00
- Meter Technology: Thermal
- Mounting: Insertion
from Teledyne Instruments
HFM-D-300A / HFC-D-302A mass flow instruments have flow ranges from 0-5 sccm to 0-25 slm; use all metal seals, provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications with windows based software interface available. [See More]
- Electrical Output: Current (optional feature); Voltage
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Ruskin Company
The AMS050 combines an air measuring station with an ultra low-leak, high performance control damper that is AMCA class 1A leakage certified. The complete assembly is factory assembled and tested to provide effective setpoint monitoring and adjustment. The unit comes standard with a pressure... [See More]
- Electrical Output: Voltage
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Gas
from OMEGA Engineering, Inc.
The OMEGA ® FTB600B Series Flowmeters feature an infrared, electro-optical transmitter and receiver molded into the flowmeter ’s body, along with two miniature circuit boards to provide voltage stabilization and automatic IR output level control. The FTB600B automatically compensates IR... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Pipe Diameter: 0.50 to 1.25
- End Fittings: In-line Threaded; Tube End/Hose Nipple
from Aalborg Instruments
Model GFC thermal Mass Flow Controllers. are designed to indicate and control set. flow rates of gases. The GFC combines the characteristics and. accuracy of conventional mass flow. devices into a unique compact design at. low costs previously unattainable. Each of these controllers incorporates an. [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.12 to 0.75
- Meter Technology: Thermal
- Mounting: In-line
from FLEXIM AMERICAS Corp.
The Offshore Gas Flow Meter. The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments. The especially robust G801 is completely seawater and seaspray-resitant and therefore ideal for applications on Oil &Gas extraction platforms. The... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.28 to 62.99
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Siargo Ltd.
These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features. Highly sensitive at low flows. Mass flow without additional temperature and pressure compensation. Integrated sensor with... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Pipe Diameter: 0.25
- End Fittings: In-line Threaded
from Proportion-Air, Inc.
The FP flow transducer is a pressure compensated mass flow transducer. The operating pressure of the compressed gas is measured and the flow transducer output is compensated for the change in gas density due to pressure. Differential pressure technology provides flow measurement in real time, less... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.25 to 1.50
- Meter Technology: Proportional Valve Meter Technology
- Mounting: In-line
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded; Side Port SAE 9/16-18 threads
from Brooks Instrument
Fast responding, repeatable delivery of process gases with high and ultra-high levels of purity —that ’s the performance the GF100 series of metal sealed mass flow controllers and meters provides. Designed for semiconductor, MOCVD and other gas flow control applications, the GF100 series... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Cubic Sensor and Instrument Co.,Ltd.
Gasboard 7500E can be used to measure the gas flow and oxygen concentration based on the ultrasonic technology, which has better performance than electro-chemical and other oxygen sensors. With the function of data display, online monitoring, etc., it has been widely used in home and medical oxygen... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Meter Technology: Ultrasonic
- Process Media Type: Gas
from E+E Elektronik
The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Pipe Diameter: 1.50 to 3.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from KOBOLD Instruments, Inc.
Product Features. ±1.5% F.S. Accuracy at 15-25 °C & 5-60 PSIA. Mass Flow Based Measurement. Temperature/Pressure Change Insensitive. Meter Ranges From 0-10 SCCM to 0-500 SLM. Nylon ®, Aluminum, or Stainless Steel Construction. Maximum Meter Pressures to 500 PSIG (SS). Exceptional... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Gas
- End Fittings: In-line Threaded
- Operating Pressure: 100 to 500
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Fluid Components Intl. (FCI)
Mass Flow Meter Summary. The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow... [See More]
- Electrical Output: Current; Switch; Voltage
- Pipe Diameter: 2.00
- Meter Technology: Thermal
- Mounting: Insertion
from Teledyne Instruments
HFM-D-301A/HFC-D-303A mass flow instruments have flow ranges from 0-25 slm to 0-1000 slm; provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications with windows based software interface available. Available with a variety of elastomer... [See More]
- Electrical Output: Current (optional feature); Voltage
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Ruskin Company
The AMP015 is an AMCA certified, factory assembled and piped airflow measuring probe package. It is designed to easily slip into a slot in the side of your duct for a quick retrofit installation. The probe assembly is custom made to fit any duct up to 60 inches wide and 42 inches tall. The sensing... [See More]
- Electrical Output: Voltage
- End Fittings: In-line Flanged
- Mounting: Insertion
- Process Media Type: Gas
from OMEGA Engineering, Inc.
FMA3100 Series mass flow sensors represent a breakthrough in mass flow sensor technology. State-of-the-art electronics, a compact mechanical design, and mass production tooling concepts are combined into one high-performance, cost effective product. The gas flow sensor is suitable for many OEM... [See More]
- Electrical Output: Current (optional feature); Voltage
- Pipe Diameter: 0.12
- Meter Technology: Thermal
- Mounting: In-line
from Aalborg Instruments
Model GFC thermal Mass Flow Controllers. are designed to indicate and control set. flow rates of gases. The GFC combines the characteristics and. accuracy of conventional mass flow. devices into a unique compact design at. low costs previously unattainable. Each of these controllers incorporates an. [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.12 to 0.75
- Meter Technology: Thermal
- Mounting: In-line
from FLEXIM AMERICAS Corp.
The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas and is covered by ATEX certification. It is the ideal solution for gas flow measurement in potentially explosive areas,... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.40 to 43.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Siargo Ltd.
The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any clean gas from 0-0.5 SLPM up to 0-30SLPM, depending on the product configuration. Customization is also available for high... [See More]
- Electrical Output: Voltage
- Pipe Diameter: 0.12
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Brooks Instrument
For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast response sensor and patented 4th generation MultiFlo ™ technology as our best-selling... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from E+E Elektronik
The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety and easy... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Pipe Diameter: 2.00 to 12.00
- Meter Technology: Thermal
- Mounting: Insertion
from Bronkhorst USA
EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression
from Eldridge Products, Inc.
MPNH Series flow meters are approved for use in ordinary locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Teledyne Instruments
HFM-D-306A/HFC-D-308A mass flow instruments have flow ranges from 0-2500 slm to 0-10000 slm; provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications with windows based software interface available. Available with a variety of... [See More]
- Electrical Output: Current (optional feature); Voltage
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Ruskin Company
Ruskin's AMP series probes are designed to provide accurate flow monitoring at all times. The anodized aluminum step sensor is fastened to a 20 gage galvanized steel mounting plate. Brass fittings are used to connect the high and low pressure chambers of the step sensor to a high performance glass... [See More]
- Electrical Output: Voltage
- End Fittings: In-line Flanged
- Mounting: Insertion
- Process Media Type: Gas
from OMEGA Engineering, Inc.
Available in 1/2", 3/4", and 11/4" sizes with anodized aluminum, brass and/or stainless steel flow cartridges. Comes with 4.5 m (15') of stripped end integral cable. In the field, integral cable can be extended up to 90 m (100') with shielded copper cable. Units are securely protected in a sturdy... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.25 to 1.25
- Meter Technology: Piston
- Mounting: In-line
from Aalborg Instruments
Metered gases are divided into two laminar. flow paths, one through the primary flow. conduit, and the other through a capillary. sensor tube. Both flow conduits are. designed to ensure laminar flows and there-. fore the ratio of their flow rates is constant. Two precision temperature sensing. [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.12 to 0.75
- Meter Technology: Thermal
- Mounting: In-line
from FLEXIM AMERICAS Corp.
FLUXUS ® G601 - Portable flow measurement of Gases without compromises. The FLUXUS ® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe, thus no cutting... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.40 to 43.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Siargo Ltd.
The insertion mass flow meter series are manufactured using Siargo's proprietary MEMS mass flow sensors and control electronics. They can be applied for large pipe (DN >100mm) gas monitor and measurement. [See More]
- Electrical Output: Current; Frequency; Voltage
- Pipe Diameter: 3.94 to 62.99
- Meter Technology: MEMS Flow Sensor
- Mounting: Insertion
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded; 1/8" ISO, 1/8" NPT and SAE Threads
from Bronkhorst USA
Bronkhorst ® model FG-110C High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Pipe Diameter: 0.12
- Meter Technology: Thermal
- Mounting: In-line
from Eldridge Products, Inc.
Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Teledyne Instruments
The HFM-200 / HFC-202 meters and controllers have flow ranges from 0-10 sccm to flows of 0-25 slm; provide analog outputs, are constructed of stainless steel and have normally closed valves. The full scale range is specified by the end user. A NIST traceable calibration certificate is standard. [See More]
- Electrical Output: Current (optional feature); Voltage
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from OMEGA Engineering, Inc.
OMEGA ® FMA-8500 Series high pressure mass flowmeters feature a superior ±0.25% repeatability for accurate measurement and control of gas flow. The flow sensor produces a 0 to 5 Vdc output signal linear to the mass flow rate for use in recording, indicating, or control purposes. The... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Pipe Diameter: 0.25
- End Fittings: In-line Threaded
from Aalborg Instruments
In AFC mass flow controllers the combined gas streams. flow through a proportionating electromagnetic valve. with an appropriately selected orifice. The closed loop. control circuit continuously monitors the mass flow out-. put and maintains it at the set flow rate. [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.12 to 0.38
- Meter Technology: Thermal
- Mounting: In-line
from FLEXIM AMERICAS Corp.
The permanent Gas flow meter G709 - The Rack Version. The FLUXUS ® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to the G704 stationary gas flow meter, its... [See More]
- Electrical Output: Current; Frequency; Voltage
- Pipe Diameter: 0.25 to 63.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Siargo Ltd.
MFGX4000 series mass flow meters are designed for applications of gas flow within a flow channel of diameter 15mm-19mm, for users with a budget.The compact design provides user friendly installation. Plastic finishing with an easy change of the mechanical adaptors enables applications with different... [See More]
- Electrical Output: Voltage
- Pipe Diameter: 0.59
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Pipe Diameter: 0.12
- Meter Technology: Thermal
- Mounting: In-line
from Eldridge Products, Inc.
Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Teledyne Instruments
The HFM-201 / HFC-203 meters and controllers have flow ranges from 0-25 slm to flows of 0-1000 slm; provide analog outputs, are constructed of stainless steel and can be configured with normally open or normally closed valves. The full scale range is specified by the end user. A NIST traceable... [See More]
- Electrical Output: Current (optional feature); Voltage
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from OMEGA Engineering, Inc.
The FMA-A2100/2200/2300/2400 Series Electronic Mass Flowmeters/ Controllers provide high performance, versatility and state-of-the-art design in one compact package. The FMA-A2100/ 2200/2300/2400 uses capillary-type thermal technology to directly measure mass flow of gases. No temperature, pressure,... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Electromagnetic; Thermal
- End Fittings: In-line Threaded
from FLEXIM AMERICAS Corp.
Permanently installed and freely configurable. The FLUXUS ® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow measurement. As all other FLUXUS flow... [See More]
- Electrical Output: Current; Frequency; Voltage
- Pipe Diameter: 0.25 to 63.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Bronkhorst USA
Bronkhorst ® model FG-111AC High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,4 …20 ln/min and 2 …100 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Eldridge Products, Inc.
MPNH Series flow meters are approved for use in ordinary locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Teledyne Instruments
The HFM-205 / HFC-207 meters and controllers have flow ranges from 0-1000 slm to flows of 0-2500 slm; provide analog outputs, are constructed of stainless steel and can be configured with normally open or normally closed valves. The full scale range is specified by the end user. A NIST traceable... [See More]
- Electrical Output: Current (optional feature); Voltage
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from OMEGA Engineering, Inc.
bull;. Multi-Drop Capability of Up to 256 Units (for RS-485 Option). •. Stores Calibration Data for Up to 10 Different Gases. •. Supports 10 Different Engineering Units Including User Defined. •. Programmable 12 Digits Totalizer Indicates Total Gas Volume. •. Flow Alarm Limits... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.38
- End Fittings: Compression
from FLEXIM AMERICAS Corp.
The Explosion-proof Expert. The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1). The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the housing. The calibration... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.25 to 63.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Bronkhorst USA
Bronkhorst ® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Eldridge Products, Inc.
Our ValuMass ™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI ’s flow measurement instrumentation. ValuMass ™ flow meters include a robust feature set: 0 – 5, 10 VDC, 4 – 20mA, RS485 Modbus RTU and... [See More]
- Electrical Output: Current; Frequency (optional feature); Voltage
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Teledyne Instruments
The HFM-300 / HFC-302 meters and controllers have flow ranges from 0-5 sccm to flows of 0-25 slm; provide analog outputs, are constructed of stainless steel and have normally closed valves. The full scale range is specified by the end user. A NIST traceable calibration certificate is standard. [See More]
- Electrical Output: Current (optional feature); Voltage
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controllers particularly suitable for measurement and control of gas flows up to 480 SLPM (=450 NLPM, N2). High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc),... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from OMEGA Engineering, Inc.
The FMA-4100/4300 Series flow rate can be displayed in 23 different volumetric flow or mass flow engineering units including a user specific selection. Flowmeters can be programmed remotely via RS232 or RS485 (optional). FMA-4100/4300 flowmeters support various functions including, programmable flow... [See More]
- Electrical Output: Current; Switch; Voltage
- Mounting: In-line
- Pipe Diameter: 0.25
- End Fittings: Compression
from Bronkhorst USA
Bronkhorst ® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Eldridge Products, Inc.
Eldridge Products, Inc. has achieved innovation and excellence in thermal dispersion gas mass flow measurement since 1988. With an economical set of features and a number of common configuration and installation choices, our newest ValuMass ™ flow meters continue our tradition of solving flow... [See More]
- Electrical Output: Current; Frequency (optional feature); Voltage
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Teledyne Instruments
The HFM-301 / HFC-303 meters and controllers have flow ranges from 0-25 slm to flows of 0-1000 slm; provide analog outputs, are constructed of stainless steel and have normally closed valves. The full scale range is specified by the end user. A NIST traceable calibration certificate is standard. [See More]
- Electrical Output: Current (optional feature); Voltage
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from OMEGA Engineering, Inc.
The FMA3100/3300ST Series will precisely measure flow rates of virtually any clean, dry gas as low as 0.4 to 20 SCCM or as high as 10 to 500 SLPM, including hydrogen. Repeatable results are achieved by utilizing a thermal mass flow measurement sensor design. This proven design minimizes zero drift... [See More]
- Electrical Output: Voltage
- Pipe Diameter: 0.12 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Teledyne Instruments
The HFM-200 LFE meter has flow ranges from 0-10 sccm to flows of 0-15,000 slm; provides analog outputs, and is constructed of stainless steel. The full scale range is specified by the end user. A NIST traceable calibration certificate is standard. Cleaning for oxygen service is available. Our... [See More]
- Electrical Output: Current (optional feature); Voltage
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
- Meter Technology: Thermal
- Process Media Type: Gas
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview,... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from OMEGA Engineering, Inc.
bull;. Custom Built to Order - CONSULT FLOW ENGINEERING. •. SSP (Spectral Signal Processing) Technology. •. Measures Steam, Gas, and Low Viscosity Liquids. •. Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis. •. New,... [See More]
- Electrical Output: Current; Switch; Voltage
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Vortex (Shedding) Meter
- End Fittings: In-line Flanged
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. Tube... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Teledyne Instruments
The NALL series meters have flow ranges from 0-10 sccm to flows of 0-15,000 slm; provide analog outputs, ultra-low pressure drops, all metal (standard), can be hermetically sealed and operate up to 200?. The full scale range is specified by the end user. A NIST traceable calibration certificate... [See More]
- Electrical Output: Current (optional feature); Voltage
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 500
from Vogtlin Massflow USA
Corrosion resistive Stainless Steel make this Swiss manufactured red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
IQ+FLOW Chip-sensor based Mass Flow Meters/Controllers for gases. Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional mass flow and pressure meters and controllers have needed a footprint of 1.5", as for... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
MPNH Series flow meters are approved for use in ordinary locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression; In-line Threaded (optional feature)
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
Fast and a huge turndown make this red-y smart series thermal mass flow meter particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc), 200:1 turndown... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
The new MASS-VIEW ® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW ® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light emitting diode) technology,... [See More]
- Electrical Output: Voltage
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Compression (optional feature); In-line Threaded
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
General. mini CORI-FLOW ™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each... [See More]
- Electrical Output: Current; Voltage
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line