Measures Density Gas Flow Meters

Last Updated: April 1, 2025

Description

Measures Density Gas Flow Meters are specialized instruments designed to measure the flow rate of gases by taking into account the density of the gas. These meters provide accurate readings of gas flow by compensating for changes in gas density, which can vary with temperature and pressure.

Working Principle

The working principle of Measures Density Gas Flow Meters involves the use of technologies that account for the compressible nature of gases. Unlike liquids, gases have densities that change with variations in temperature and pressure. To achieve accurate flow measurements, these meters often incorporate additional sensors for pressure and temperature, allowing them to calculate the mass flow rate rather than just the volumetric flow rate. This approach ensures that the flow readings reflect the actual gas consumption in a process, making them highly useful for precise gas flow management .

Applications

Measures Density Gas Flow Meters are used in a variety of applications where accurate gas flow measurement is critical. For example, they are employed in natural gas pipelines to monitor and control gas distribution. They are also used in industrial processes that require precise gas flow control, such as in the manufacturing of semiconductors and in chemical processing plants where gas flow must be tightly regulated to ensure product quality and safety.

Advantages over other Electrical Products

One of the key advantages of Measures Density Gas Flow Meters over other electrical products is their ability to provide accurate mass flow measurements by compensating for changes in gas density. This capability is particularly beneficial in applications where gas density can fluctuate significantly due to temperature and pressure changes. Additionally, these meters often require fewer additional sensors and electronics, reducing installation and maintenance costs .

Limitations

A limitation of Measures Density Gas Flow Meters is the potential complexity and cost associated with the additional sensors required for pressure and temperature compensation. This can increase the initial setup cost and may require more sophisticated calibration and maintenance procedures to ensure accuracy over time .

Considerations

When selecting a Measures Density Gas Flow Meter, several considerations should be taken into account. Initial costs can be higher due to the need for additional sensors and more complex installation requirements. Operating expenses may also be influenced by the need for regular calibration and maintenance to maintain accuracy. Durability and accuracy are critical factors, as these meters must withstand varying process conditions while providing precise measurements. Replacement and maintenance costs should also be considered, as these can impact the overall lifecycle cost of the meter .

10 Results
Insertion Vortex Flow Meter -- PanaFlow MV82
from Panametrics

The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]

  • Additional Variables Measured: Temperature; Density
  • Pipe Diameter: 2.00 to 72.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: Insertion
miniCORI-FLOW™ Coriolis Mass Flow Controllers -- Model M12V10I
from Bronkhorst USA

Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]

  • Additional Variables Measured: Temperature; Density
  • Pipe Diameter: 0.00 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line
Process Instrumentation, Flow Measurement, Ultrasonic, Clamp-on, SITRANS FS-DSL
from Siemens Process Instrumentation

SITRANS FS-DSL11 remote clamp-on ultrasonic gas flowmeters provide highly accurate measurement while minimizing power usage, installation and maintenance time, and expense. Non-intrusive gas measurement. Less than 1 Watt power requirement. Easy installation: no need to stop flow, or disturb the... [See More]

  • Additional Variables Measured: Temperature; Density
  • End Fittings: In-line Clamp
  • Meter Technology: Ultrasonic
  • Process Media Type: Gas
Natural Gas Flow Meter -- OPTIMASS 6000
from KROHNE Messtechnik

The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids. [See More]

  • Additional Variables Measured: Temperature; Density
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Coriolis
  • Mounting: In-line
Vortex Flowmeter -- VLM10
from Spirax-Sarco

A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter ’s robust, welded design, ensures no leak paths for safe operation and... [See More]

  • Additional Variables Measured: Density
  • Pipe Diameter: 1.00 to 12.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
iVX Insertion Flow Meter
from Aalborg Instruments

Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]

  • Additional Variables Measured: Temperature; Density
  • Pipe Diameter: 4.00 to 36.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
Vortex Mass Flowmeter -- 240
from Litre Meter Limited

In-Line Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; In-Line flow body sizes from 1/4" to 8 ” [See More]

  • Additional Variables Measured: Temperature; Density
  • Pipe Diameter: 0.98 to 8.00
  • Meter Technology: Vortex (Shedding) Meter; Thermal
  • Mounting: In-line
miniCORI-FLOW™ Coriolis Mass Flow Meters -- Model M12
from Bronkhorst USA

General. mini CORI-FLOW ™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each... [See More]

  • Additional Variables Measured: Temperature; Density
  • Pipe Diameter: 0.00 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line
Process Instrumentation, Flow Measurement, Vortex -- SITRANS FX330
from Siemens Process Instrumentation

SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy and... [See More]

  • Additional Variables Measured: Temperature; Density
  • Process Media Type: Liquid; Gas; Steam
  • Meter Technology: Vortex (Shedding) Meter
  • Media Temperature: -40 to 464
Ultrasonic Gas Flowmeter For Biogas -- OPTISONIC 7300 Biogas
from KROHNE Messtechnik

The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]

  • Additional Variables Measured: Temperature; Density
  • Pipe Diameter: 2.00 to 8.00
  • Meter Technology: Ultrasonic
  • Mounting: In-line