Controller Functions Gas Flow Meters

58 Results
Compod Programmable Flow Sensor Control Module
from Sierra Instruments, Inc.

With its advanced mass flow sensor capabilities, the Compod ™ control valve, coupled with Sierra ’s SmartTrak ® 100 mass flow meters (MFM ’s) or controllers (MFC ’s) greatly simplifies air flow control systems and permits networking of multiple instruments using... [See More]

  • Features: Built-in Alarm Indicator; Controller
  • Pipe Diameter: 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Insertion Gas Mass Flow Meters - QuadraTherm® 640i
from Sierra Instruments, Inc.

QuadraTherm ® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal mass flow technology... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 72.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Low Cost Flow Meters - SmartTrak™ 50 - Low Flow
from Sierra Instruments, Inc.

Smart-Trak ® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology found in our award-winning... [See More]

  • Features: Controller; Programmable
  • Mounting: In-line
  • Pipe Diameter: 0.12 to 0.25
  • End Fittings: Compression (optional feature); In-line Threaded (optional feature); VCO® / VCR® (optional feature)
Low Pressure Drop Flow Meters - SmartTrak® 140
from Sierra Instruments, Inc.

Low Pressure Drop Flow Meters. SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak ® 140 low pressure drop flow meter controls up to 500... [See More]

  • Features: Controller; Programmable
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • Mounting: In-line
Thermal Mass Flow Meters - QuadraTherm® 780i
from Sierra Instruments, Inc.

Thermal Mass Flow Meters - QuadraTherm ® 780i. QuadraTherm ® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of reading above 50% of... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.50 to 8.00
  • Meter Technology: Thermal
  • Mounting: In-line
MF-6000 Series Gas Flow Meter -- MF6012
from Siargo Ltd.

This series of mass flow meters are designed for general purpose flow measurement and monitor applications where a separate placement of the display is required, such as the hospital oxygen metering system. The measurable gas should be clean and free from corrosive components. The meters are easy... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable
  • Pipe Diameter: 0.47
  • Meter Technology: MEMS Flow Sensor
  • Mounting: In-line
CORI-FLOW™ Series Mass Flow Meter/Controller -- M55C4/M55C5I
from Bronkhorst USA

General. CORI-FLOW ™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW ™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature,... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Pipe Diameter: 0.00 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line
Compressed Air and BTU Flow Meter -- FLUXUS® G601
from FLEXIM AMERICAS Corp.

The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]

  • Features: Built-in Alarm Indicator; Controller
  • Pipe Diameter: 0.25 to 63.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Compact Relay Controller Flow Switch -- FST-200-R / FST-300-R
from OMEGA Engineering, Inc.

This switch package offers a complete solution for flow or no-flow switching in pipes or ducting ranging up to 16". The compact relay controller provides reliable actuation of valves, pumps or blowers rated up to 1 /2 HP. Common applications include low flow pump or process protection. To complete... [See More]

  • Features: Controller; Suspended Solids / Slurries
  • Mounting: In-line
  • Pipe Diameter: 0.75 to 12.00
  • End Fittings: In-line Threaded
LCMass™ Flow Meters -- RHM015
from Liquid Controls Group; a Unit of IDEX Corporation

The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass... [See More]

  • Features: Controller; Programmable; Sanitary Applications Rated
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line (optional feature); Insertion (optional feature)
The Scoop -- EAMS (HP)
from Ruskin Company

The EAMS is an electronic air measuring station with an intregral high performance heated mass flow sensor and controller. The heated mass flow sensor is positioned behind the air scoop manifold inside the sensor chase, protecting it from water carryover, making this a perfect application for... [See More]

  • Features: Controller
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Flanged
Mass Flow Controller -- MFC2022-A
from Axetris AG

MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]

  • Features: Controller; Programmable
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded; 1/8" ISO, 1/8" NPT and SAE Threads
Battery Powered Gas Mass Flow Manual Controller -- GCR-1/2"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Features: Built-in Alarm Indicator; Controller; Recorder / Totalizer Functions (optional feature)
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Ultrasonic Gas Flowmeter For Biogas -- OPTISONIC 7300 Biogas
from KROHNE Messtechnik

The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Pipe Diameter: 2.00 to 8.00
  • Meter Technology: Ultrasonic
  • Mounting: In-line
Metal Sealed Thermal Mass Flow Controller & Meter, GF100 Series -- GF100 / GF101 / GF120 / GF120XSL / GF120XSD / GF121
from Brooks Instrument

Fast responding, repeatable delivery of process gases with high and ultra-high levels of purity —that ’s the performance the GF100 series of metal sealed mass flow controllers and meters provides. Designed for semiconductor, MOCVD and other gas flow control applications, the GF100 series... [See More]

  • Features: Controller
  • Mounting: In-line
  • Meter Technology: Thermal
  • Process Media Type: Gas
Digital Mass Flow Controller -- DFC26S-VADN5-C5
from Aalborg Instruments

Design Features. digital and analog modes operate. programmable flow configurations. available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm. maximum pressure of 1000 psig (70 bars). multi-drop capability of up to 256 units. stores calibration data for up to 10 gases. totalizer... [See More]

  • Features: Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.12 to 0.38
  • Meter Technology: Thermal
  • Mounting: In-line
Digital Mass Flow Controller -- SEC-N100 Series
from HORIBA Instruments, Inc.

The SEC-N100 Series is suitable for a large variety of industries and applications. This mass flow controller can control a wide range of flows: from 10 SCCM to 1000 SLM. The SEC-N100 Series also has various types of communications available i.e. digital/analog, DeviceNet ™, CC-Link ®,... [See More]

  • Features: Controller
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Metal Sealed Series Gas Mass Flow Meters & Controllers -- Model F-201CM (1/4' VCR)
from Bronkhorst USA

EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression
Economical Mass Flowmeter -- FMA3100 / FMA3300
from OMEGA Engineering, Inc.

FMA3100 Series mass flow sensors represent a breakthrough in mass flow sensor technology. State-of-the-art electronics, a compact mechanical design, and mass production tooling concepts are combined into one high-performance, cost effective product. The gas flow sensor is suitable for many OEM... [See More]

  • Features: Controller
  • Pipe Diameter: 0.12
  • Meter Technology: Thermal
  • Mounting: In-line
Mass Flow Controller -- MFC2122-Ax-S0-Y
from Axetris AG

MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]

  • Features: Controller; Programmable
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded; Side Port SAE 9/16-18 threads
Battery Powered Gas Mass Flow Manual Controller -- GCR-1/4"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Features: Built-in Alarm Indicator; Controller; Recorder / Totalizer Functions (optional feature)
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Metal Sealed Thermal Mass Flow Controller & Meter, GF80 Series -- GF80 / GF81
from Brooks Instrument

For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast response sensor and patented 4th generation MultiFlo ™ technology as our best-selling... [See More]

  • Features: Controller
  • Mounting: In-line
  • Meter Technology: Thermal
  • Process Media Type: Gas
Digital Mass Flow Meter -- DFM 26
from Aalborg Instruments

The flow rate can be displayed in volumetric flow or. mass flow engineering units for standard or actual. (temperature, pressure) conditions. Flow meters can. be programmed locally by the four button keypad and. LCD or remotely via RS-232/RS-485 interface. DFM flow meters support various functions... [See More]

  • Features: Built-in Alarm Indicator; Multi-insertion; Controller; Recorder / Totalizer Functions
  • Pipe Diameter: 0.12 to 0.38
  • Meter Technology: Thermal
  • Mounting: In-line
High Temperature Digital Mass Flow Controller -- SEC-8000 F/D/E Series
from HORIBA Instruments, Inc.

The SEC-8000F/D/E series can operate in high temperature environments, from 15 ℃ to 120 ℃, for a variety of tasks including semiconductor and compound semiconductor processing. View our MFC comparison chart here. Equipped with digital facility: high accuracy- ±1.0% S.P. High Speed... [See More]

  • Features: Controller
  • Pipe Diameter: 0.25 to 0.75
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-200CV/F-210CV
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Mass Flowmeter -- FMA-A2100 / FMA-A2300
from OMEGA Engineering, Inc.

The FMA-A2100/2200/2300/2400 Series Electronic Mass Flowmeters/ Controllers provide high performance, versatility and state-of-the-art design in one compact package. The FMA-A2100/ 2200/2300/2400 uses capillary-type thermal technology to directly measure mass flow of gases. No temperature, pressure,... [See More]

  • Features: Controller
  • Mounting: In-line
  • Meter Technology: Electromagnetic; Thermal
  • End Fittings: In-line Threaded
Mass Flow Meter -- MFM2021-A
from Axetris AG

MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]

  • Features: Controller; Programmable
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded; 1/8" ISO, 1/8" NPT and SAE Threads
Battery Powered Gas Mass Flow Manual Controller -- GCR-1/4"-SS
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Features: Built-in Alarm Indicator; Controller; Recorder / Totalizer Functions (optional feature)
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Low Cost Mass Controller -- GFC17A-VADL2-A0
from Aalborg Instruments

Model GFC thermal Mass Flow Controllers. are designed to indicate and control set. flow rates of gases. The GFC combines the characteristics and. accuracy of conventional mass flow. devices into a unique compact design at. low costs previously unattainable. Each of these controllers incorporates an. [See More]

  • Features: Controller; Recorder / Totalizer Functions (optional feature)
  • Pipe Diameter: 0.12 to 0.75
  • Meter Technology: Thermal
  • Mounting: In-line
Mass Flow Controller - Digital Multi Range/Multi Gas -- SEC-Z500X
from HORIBA Instruments, Inc.

Mass flow meter and mass flow controller options with metal seal, Multi Range, Multi Gas user configurable analog / digital. Z500X is the world's leading gas Mass Flow Controller. With high accuracy +/- 1.0% S.P, piezo actuator valve, high speed response and being all-metal this mass flow controller... [See More]

  • Features: Controller
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-201CV/F-211CV
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Stainless Steel Mass Flowmeter -- FMA2700 / FMA2800
from OMEGA Engineering, Inc.

The FMA2700/FMA2800 Series Electronic Mass Flow meters and FMA3700/FMA3800 Mass Flow Controllers provide high flow measurement performance and versatility. Omega ’s new inline series features a “flow-through ” zero dead space design for quicker processing and lower contamination. [See More]

  • Features: Controller
  • Mounting: In-line
  • Pipe Diameter: 0.25
  • End Fittings: In-line Threaded
Battery Powered Gas Mass Flow Switch and Controller -- GCA-1/4"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Features: Built-in Alarm Indicator; Controller; Recorder / Totalizer Functions (optional feature)
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Low Cost Mass Controller -- GFC57A-VDDL2-A0
from Aalborg Instruments

Model GFC thermal Mass Flow Controllers. are designed to indicate and control set. flow rates of gases. The GFC combines the characteristics and. accuracy of conventional mass flow. devices into a unique compact design at. low costs previously unattainable. Each of these controllers incorporates an. [See More]

  • Features: Controller; Recorder / Totalizer Functions (optional feature)
  • Pipe Diameter: 0.12 to 0.75
  • Meter Technology: Thermal
  • Mounting: In-line
Pressure Insensitive Mass Flow Controller -- SEC-Z700X Series
from HORIBA Instruments, Inc.

The SEC-Z700X Series is equipped with reliable thermal sensors and a pressure insensitive function for stable flow rate control. The on-board pressure measurement reduces the cost, size and complexity of gas delivery systems. Pressure Insensitive. A new high-performance function provides a... [See More]

  • Features: Controller
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-202AV/F-212AV
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Stainless Steel Mass Flowmeter -- FMA3100ST / FMA3300ST
from OMEGA Engineering, Inc.

The FMA3100/3300ST Series will precisely measure flow rates of virtually any clean, dry gas as low as 0.4 to 20 SCCM or as high as 10 to 500 SLPM, including hydrogen. Repeatable results are achieved by utilizing a thermal mass flow measurement sensor design. This proven design minimizes zero drift... [See More]

  • Features: Controller
  • Pipe Diameter: 0.12 to 0.50
  • Meter Technology: Thermal
  • Mounting: In-line
Battery Powered Gas Mass Flow Switch and Controller -- GCA-1/4"-SS
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Features: Built-in Alarm Indicator; Controller; Recorder / Totalizer Functions (optional feature)
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Mass Flowmeter and Controller -- AFC26S-VADN5-C0
from Aalborg Instruments

In AFC mass flow controllers the combined gas streams. flow through a proportionating electromagnetic valve. with an appropriately selected orifice. The closed loop. control circuit continuously monitors the mass flow out-. put and maintains it at the set flow rate. [See More]

  • Features: Controller; Recorder / Totalizer Functions (optional feature)
  • Pipe Diameter: 0.12 to 0.38
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-203AV/F-213AV
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
EX & IP67/NEMA6 Multigas Digital Gas Mass Flow Controller -- GIC-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
EX-FLOW Series Mass Flow Meters & Controllers -- Series F-200CX
from Bronkhorst USA

EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases. EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive... [See More]

  • Features: Controller; Recorder / Totalizer Functions (optional feature)
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
EX-FLOW Series Mass Flow Meters & Controllers -- Series F-203AX
from Bronkhorst USA

EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases. EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive... [See More]

  • Features: Controller; Recorder / Totalizer Functions (optional feature)
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controllers particularly suitable for measurement and control of gas flows up to 480 SLPM (=450 NLPM, N2). High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc),... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-220M
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-221MI
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Controller -- GSC-1/4"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview,... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-230M
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Controller -- GSC-1/4"-SS
from Vogtlin Massflow USA

Corrosion resistive Stainless Steel make this Swiss manufactured red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- IN-FLOW F-230MI
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Pressure/mass Flow Controller -- GSP-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
IN-FLOW 'High Flow' Series Thermal Mass Flow Meters/Controllers -- Series F-206AI/BI
from Bronkhorst USA

IN-FLOW 'High-Flow' - Industrial style (IP65) Mass Flow Meters / Controllers for gases. IN-FLOW Series Thermal Mass Flow Meters/Controllers for high flow rates of clean gases are equipped with a 'industrial style' pc-board housing. Mass Flow Meters: from 0,4 ... 20 m3n/h up to 220 ... 11000 m3n/h. [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
IN-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-201AI
from Bronkhorst USA

IN-FLOW ®Select - Industrial style (IP65) Mass Flow Meters / Controllers for gases. IN-FLOW Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'industrial style' pc-board housing. Control valves can either be integrally or separately mounted,... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
IN-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-201CI
from Bronkhorst USA

IN-FLOW ®Select - Industrial style (IP65) Mass Flow Meters / Controllers for gases. IN-FLOW Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'industrial style' pc-board housing. Control valves can either be integrally or separately mounted,... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
IN-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-202AI
from Bronkhorst USA

IN-FLOW ®Select - Industrial style (IP65) Mass Flow Meters / Controllers for gases. IN-FLOW Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'industrial style' pc-board housing. Control valves can either be integrally or separately mounted,... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
IQ+FLOW Series Mass Flow Meters & Controllers -- Model IQF-200C
from Bronkhorst USA

IQ+FLOW Chip-sensor based Mass Flow Meters/Controllers for gases. Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional mass flow and pressure meters and controllers have needed a footprint of 1.5", as for... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)