Flanged Gas Flow Meters
from Panametrics
The DigitalFlow GF868 from Panametrics is a highly versatile, high performance flowmeter capable of many configurations with a large display and ample space for complicated wiring. Several options exist for I/O, including the ability to handle two flare lines with one box. The DigitalFlow GF868 is... [See More]
- End Fittings: Compression; In-line Flanged
- Pipe Diameter: 2.00 to 120.00
- Meter Technology: Ultrasonic
- Mounting: Insertion
from ABB Measurement & Analytics
Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are two variants,... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 1.00 to 48.00
- Meter Technology: Venturi Tube
- Mounting: In-line
from Aichi Tokei Denki Co., Ltd.
AS-W Series. Since AS-W flow meter covers wider range from small to large flow rate, it contributes to cost saving and convenient facility management. At the same time, it saves the cost of redundant governor and piping. ・ Non-moving parts results in not degrading meter performance. It... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.98 to 7.87
- Meter Technology: Ultrasonic
- Process Media Type: Gas
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- End Fittings: In-line Flanged; Hot Tap
- Pipe Diameter: 0.50 to 72.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: Insertion
from ifm efector inc.
Precise measurement of flow and consumption. High accuracy, repeatability and measurement dynamics. For detecting compressed air in industrial use. With switching output, analog output and pulse output. Clearly visible numerical display. Convenient operation via buttons or parameter setting via... [See More]
- End Fittings: In-line Flanged
- Operating Pressure: 232
- Process Media Type: Gas
- Media Temperature: 14 to 140
from Panametrics
The DigitalFlow XGF868i from Panametrics is a compact and explosion-proof/flame-proof transmitter version of the Panametrics DigitalFlow GF868 flare gas mass flow meter. The DigitalFlow XGF868 is ideally suited for offshore installations with harsh environments and limited space, but can be applied... [See More]
- End Fittings: Compression; In-line Flanged
- Pipe Diameter: 4.00 to 120.00
- Meter Technology: Ultrasonic
- Mounting: Insertion
from ABB Measurement & Analytics
PitotMaster FPD550 joins OriMaster, WedgeMaster and IOMaster to form the new compact DP family. It utilizes ABB ’s new 266 series DP and multivariable transmitters, all of which have optional Through The Glass technology, offering meter configuration without the need to remove the transmitter... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Pipe Diameter: 4.00 to 24.00
- Process Media Type: Liquid; Gas; Steam
from Aichi Tokei Denki Co., Ltd.
Features. No straight pipe section required for installation. It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio. Applicable also for measuring gas flow of a burner having a large turn down ratio. Easy to replace... [See More]
- End Fittings: In-line Flanged
- Process Media Type: Gas
- Meter Technology: Ultrasonic
- Operating Pressure: 14.5 to 72.52
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.50 to 72.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from Panametrics
Panametrics is the world leader in flare measurement, with a legacy rooted in innovation, precision, and reliability. As the original inventor of the world's first ultrasonic flare flowmeter, Panametrics revolutionized how industries monitor and manage flare systems - setting a new standard for... [See More]
- End Fittings: Compression; In-line Flanged
- Pipe Diameter: 4.00 to 120.00
- Meter Technology: Ultrasonic
- Process Media Type: Gas
from ABB Measurement & Analytics
IOMaster joins OriMaster, WedgeMaster and PitoMaster to form the new compact DP family. IOMaster is available in sizes DN15, DN25 and DN40 ( ½, 1 and 1 ½ in.) and is designed for metering small flowrates of clean liquids or gases in relatively small pipelines. OriMaster is supplied in... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.50 to 1.50
- Meter Technology: Orifice Plates
- Mounting: In-line
from Aichi Tokei Denki Co., Ltd.
For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily improve the efficiency of energy management. [See More]
- End Fittings: In-line Flanged
- Process Media Type: Gas
- Meter Technology: Ultrasonic
- Operating Pressure: 0.4786 to 1857
from Panametrics
PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow requirements. [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 3.00 to 16.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from ABB Measurement & Analytics
OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data. One-stop source for the complete orifice meter package. – Purchase all the components from one supplier using a single ordering code, saving $$ in procurement and... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 1.00 to 12.00
- Meter Technology: Orifice Plates
- Mounting: In-line
from Panametrics
The Panametrics DigitalFlow GM868 is a general purpose gas flow meter designed to measure gas flow in pipes or ducts. The meter includes wide-range transducers that block obstructions and, because of its design, eliminates pressure drop. This accurate ultrasonic meter ensures reliable gas flow that... [See More]
- End Fittings: In-line Flanged; Socket Weld / Union (optional feature)
- Pipe Diameter: 2.00 to 120.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from ABB Measurement & Analytics
WedgeMaster has no moving parts and no tendency to wear or foul. WedgeMaster devices are the logical choice when there are concerns over meter performance and longevity. In addition WedgeMaster performs at very low Reynolds Numbers and with short upstream straight pipe lengths. [See More]
- End Fittings: In-line Flanged
- Process Media Type: Liquid; Gas; Steam
- Mounting: In-line
- Operating Pressure: 1450
from Panametrics
The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all gases. This gas flow... [See More]
- End Fittings: Compression; In-line Flanged
- Pipe Diameter: 2.00 to 120.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from ABB Measurement & Analytics
With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification. Superior accuracy and speed for filling applications. Full parameter access with up to... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Coriolis
- Mounting: In-line
from Panametrics
The PanaFlow ultrasonic gas flow meter systems are high-performance, affordable solutions for a variety of gas flow applications. The Z1G provides a one-path configuration, while the Z2G offers a two-path. Both offer a broad range that is accurate and reliable, and available in robust, sleek... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 2.00 to 16.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from ABB Measurement & Analytics
The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.10 to 80.00
- Meter Technology: Electromagnetic
- Mounting: In-line
from ABB Measurement & Analytics
Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct,... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.50 to 16.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from ABB Measurement & Analytics
VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from Azbil Corporation
We propose five types of flowmeters (five measurement principles) that meet customer needs such as for simpler maintenance and energy-saving. High-efficiency electromagnetic flowmeters developed based on technologies that were fostered by our long-time amassed experience and performance records that... [See More]
- End Fittings: In-line Flanged
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Venturi Tube; Vortex (Shedding) Meter
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
from Flow Technology, Inc.
Process as well as test & measurement applications. FT Series flow meters are used in a wide variety of applications. Some examples are automotive and aerospace test stands; subsea control systems; feedback and control systems on aeroderivative turbine generators; as well as general purpose... [See More]
- End Fittings: In-line Clamp; In-line Flanged; In-line Threaded; NPT, AN (MS), Hose Barb, ANSI Flanges, SAE, Tri-Clamp
- Mounting: In-line
- Meter Technology: Turbine
- Process Media Type: Gas
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 4134
from Spirax-Sarco
The Gilflo 'B' flowmeter is installed in the pipeline and produces a differential pressure which is related to the rate of flow. It can be used with most industrial fluids, gases and both saturated and superheated steam. [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 3.50 to 24.02
- Process Media Type: Liquid; Gas; Steam
from Siargo Ltd.
These meters are designed for metering natural gas at the medium pressure range ( 2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.98
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from Bionetics
Large increases in turbine back pressure are easily observed and corrective actions are taken promptly, but small amounts of excess back pressure often go unnoticed and can cost millions of dollars over the long haul. RheoVac instruments continuously monitor air in-leakage, exhauster capacity and... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 3.00 to 18.00
- Meter Technology: Thermal
- Mounting: Insertion
from Liquid Controls Group; a Unit of IDEX Corporation
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 12.00
- Meter Technology: Coriolis
- Mounting: In-line (optional feature); Insertion (optional feature)
from Armstrong International
Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a Verabar averaging... [See More]
- End Fittings: In-line Flanged
- Mounting: Insertion
- Meter Technology: Pitot Tubes; Venturi Tube
- Process Media Type: Liquid; Gas; Steam
from Malema Sensors
KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to the flowing medium with low pressure... [See More]
- End Fittings: In-line Flanged
- Meter Type: Mass Flow Meter (optional feature); Volumetric Flow Meter (optional feature)
- Process Media Type: Liquid; Gas
- Display: Digital
from Bronkhorst USA
EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases. EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive... [See More]
- End Fittings: In-line Flanged; Wafer Type
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Sitron
The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the CF12 with either the small nylon... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from Aalborg Instruments
Vortices are created when a fluid passes around a bluff. body as shown below. Vortices are alternately shed on each. side of the body, 180 degrees out of phase to each other,. resulting in an oscillating pressure gradient. As flow. increases the frequency of vortices increases in proportion. to the... [See More]
- End Fittings: In-line Flanged; In-line Threaded (optional feature); Wafer Flange
- Pipe Diameter: 0.75
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from OMEGA Engineering, Inc.
bull;. Custom Built to Order - CONSULT FLOW ENGINEERING. •. SSP (Spectral Signal Processing) Technology. •. Measures Steam, Gas, and Low Viscosity Liquids. •. Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis. •. New,... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Vortex (Shedding) Meter
- Process Media Type: Liquid; Gas; Steam
from Fluid Components Intl. (FCI)
The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A utilizes proven... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: Insertion
from Ruskin Company
The complete AMS unit is factory assembled and tested to provide accurate setpoint monitoring at all times. The unit comes standard with a honeycomb airflow straightener, pressure sensing station and a high performance glass-on-silicone pressure transducer. The sensing blades are extruded aluminum... [See More]
- End Fittings: In-line Flanged
- Process Media Type: Gas
- Mounting: In-line
- Meter Type: Volumetric Flow Meter
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25%. Provides wide flow ranges. Repeatable Flow Range: .15 to 12,000 ACFM. Wide variety of process connections... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.25 to 12.00
- Meter Technology: Turbine
- Mounting: In-line
from Eldridge Products, Inc.
MPNH Series flow meters are approved for use in ordinary locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- End Fittings: Compression; In-line Flanged; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Daniel Measurement and Control Inc.
The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow calibration and excellent long-term measurement performance. Mark III Electronics, a... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Technology: Ultrasonic
- Process Media Type: Gas
from KROHNE Messtechnik
The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids. [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Coriolis
- Mounting: In-line
from Litre Meter Limited
Digital high performance NEMA 6/IP67 gas mass flow meters and controllers with 316 stainless steel flanges; multi-gas capability; stainless steel construction. [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.00
- Process Media Type: Gas
from Cole-Parmer
Vortex Flowmeter [See More]
- End Fittings: In-line Flanged
- Process Media Type: Gas
- Meter Technology: Vortex (Shedding) Meter
- Display: Digital
from Brooks Instrument
Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next project. Proven to deliver reliable, repeatable gas and liquid flow measurement and control in... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Meter Technology: Rotameter; Variable Area
- Process Media Type: Liquid; Gas; Steam
from KOBOLD Instruments, Inc.
Product Features. 316 SS, PTFE-Lined SS and Hastelloy C-22 Measuring Tubes. Unique Variable Area Design for Horizontal and Vertical Installations. Line Sizes to 3 Inches. Direct Reading Scales Calibrated for Media, Density, Operating Pressure and Temperature. Analog Output, HART ® and... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Technology: Variable Area
- Process Media Type: Liquid; Gas
from Flow Technology, Inc.
Low flow applications. The Omniflo ® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring flow rates as low as 0.001... [See More]
- End Fittings: In-line Flanged; In-line Threaded; Female NPT, AN (MS), and ANSI Flanges
- Mounting: In-line
- Meter Technology: Turbine
- Process Media Type: Liquid; Gas
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 1450
from Spirax-Sarco
The Gilflo 'Spool' flowmeter is installed in the pipeline and produces a differential pressure which is related to the rate of flow. It can be used with most industrial fluids, gases and both saturated and superheated steam. [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 3.50 to 12.76
- Process Media Type: Liquid; Gas; Steam
from Armstrong International
Verabar provides the most accurate, reliable technology for measuring gas, liquid and steam as well as the lowest operating and installation costs. The Verabar senses the natural averaged pressures created by the velocity of the fluid. When the fluid impacts the sensor, it creates a high-pressure... [See More]
- End Fittings: In-line Flanged
- Mounting: Insertion
- Meter Technology: Pitot Tubes
- Process Media Type: Liquid; Gas; Steam
from Malema Sensors
DP65 and DP500 series target flow meters are suitable for liquid and gas flow measurement. Its design and robust construction makes it suitable for tough applications including the liquids containing solid particles. Features. Metallic, simple and robust construction. Liquified gas systems. Operates... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 1.50 to 20.00
- Meter Technology: Target Meter
- Mounting: In-line
from Bronkhorst USA
EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases. EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Sitron
The CF12RM Remote Mounted Thermal Dispersion Flow Switch is available in two versions: CF12RMDC (+/-24Vdc) or CF12RMAC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application, with the flexibility of separate panel... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from Fluid Components Intl. (FCI)
The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm to 51 mm]. [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Ruskin Company
The AMS050 combines an air measuring station with an ultra low-leak, high performance control damper that is AMCA class 1A leakage certified. The complete assembly is factory assembled and tested to provide effective setpoint monitoring and adjustment. The unit comes standard with a pressure... [See More]
- End Fittings: In-line Flanged
- Process Media Type: Gas
- Mounting: In-line
- Meter Type: Volumetric Flow Meter
from Hoffer Flow Controls, Inc.
The Hoffer Premier Gas Series turbine flowmeters provide extremely accurate gas measurement and at a cost less than typical mass or ultrasonic flowmeters. Combine these benefits and high reliability and you ’ve got something to think about. OUTSTANDING FEATURES. Exceptionally wide flow... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.25 to 12.00
- Meter Technology: Turbine
- Mounting: In-line
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- End Fittings: Compression; In-line Flanged; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Daniel Measurement and Control Inc.
JuniorSonic one-path or two-path, single bounce designs provide a lower cost solution for production measurement, gas storage, and wet gas applications where fiscal measurement is not required. The two-path design provides redundancy for more critical applications. Each path is comprised of... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Technology: Ultrasonic
- Process Media Type: Gas
from KROHNE Messtechnik
The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 2.00 to 8.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from KOBOLD Instruments, Inc.
Product Features. 316 SS, PTFE-Lined SS and Hastelloy C-22 Measuring Tubes. ANSI, DIN & NPT Process Connections. Direct Reading Scales Calibrated for Media Viscosity, Density, Operating Pressure and Temperature. Analog Output, HART ® and Profibus-PA Available. Special Versions for Process... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Meter Technology: Variable Area
- Process Media Type: Liquid; Gas
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 10153
from Spirax-Sarco
The Gilflo ILVA flowmeter operates on the spring loaded variable area principle and produces a differential pressure related to the rate of flow. It can be used with most industrial fluids, gases and both saturated and superheated steam. A general description of the ILVA flowmetering system and its... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 12.99
- Process Media Type: Liquid; Gas; Steam
from Bronkhorst USA
IN-FLOW 'High-Flow' - Industrial style (IP65) Mass Flow Meters / Controllers for gases. IN-FLOW Series Thermal Mass Flow Meters/Controllers for high flow rates of clean gases are equipped with a 'industrial style' pc-board housing. Mass Flow Meters: from 0,4 ... 20 m3n/h up to 220 ... 11000 m3n/h. [See More]
- End Fittings: In-line Flanged; Wafer Type
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Sitron
The CF12 Thermal Dispersion Flow Switch with a large 316 Stainless Steel housing (A2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This model is an excellent alternative when either plastic or aluminum is not recommended. The CF12 (A2) offers reliable liquid and gas flow... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- End Fittings: In-line Flanged
- Mounting: Insertion
- Meter Technology: Thermal
- Process Media Type: Liquid; Gas
from Ruskin Company
The AMP015 is an AMCA certified, factory assembled and piped airflow measuring probe package. It is designed to easily slip into a slot in the side of your duct for a quick retrofit installation. The probe assembly is custom made to fit any duct up to 60 inches wide and 42 inches tall. The sensing... [See More]
- End Fittings: In-line Flanged
- Process Media Type: Gas
- Mounting: Insertion
- Meter Type: Volumetric Flow Meter
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- End Fittings: Compression; In-line Flanged; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Daniel Measurement and Control Inc.
Made by experienced code qualified welders, Daniel meter tubes are accurate and dependable instruments that adhere to the highest quality standards. A meter tube consist of an orifice fitting (Daniel Senior, Junior, Simplex or Orifice Flange Union), a length of pipe upstream of the fitting and a... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Technology: Laminar Flow
- Process Media Type: Liquid; Gas
from KROHNE Messtechnik
The all-in-one solution. Already the basic version of the OPTISWIRL 4200 is equipped with a temperature compensation for saturated steam applications. With the optional pressure sensor the OPTISWIRL 4200 has an integrated density compensation available, which even allows an exact measurement of... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from KOBOLD Instruments, Inc.
The BGK all-metal, low-volume variable-area flowmeter is designed for flow measurement of suitable liquids or gases. It provides indication of the current flow rate in volume or mass per unit of time. The variable-area flowmeter consists of a conical stainless steel measuring tube... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Technology: Variable Area
- Process Media Type: Liquid; Gas
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- End Fittings: In-line Flanged
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 1450
from Spirax-Sarco
The Spirax Sarco Flowin 2 flowmeter provides accurate flow measurement of dry natural gas. It can also be used on a variety of other industrial gases. Consult Spirax Sarco for further details. [See More]
- End Fittings: In-line Flanged
- Process Media Type: Gas
- Mounting: In-line
- Operating Pressure: 7.25 to 102
from Bronkhorst USA
IN-FLOW 'High-Flow' - Industrial style (IP65) Mass Flow Meters / Controllers for gases. IN-FLOW Series Thermal Mass Flow Meters/Controllers for high flow rates of clean gases are equipped with a 'industrial style' pc-board housing. Mass Flow Meters: from 0,4 ... 20 m3n/h up to 220 ... 11000 m3n/h. [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from Sitron
The CF12 Thermal Dispersion Flow Switch with a small aluminum housing (G1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application with a small robust... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from Fluid Components Intl. (FCI)
FCI ’s AS-FS Dual Output flow sensor provides fully redundant and separate outputs in the same outline dimension envelope of single sensor output designs. This is achieved by employing two electrically independent sensor heads and circuit boards; the second output assures continued operation... [See More]
- End Fittings: In-line Flanged
- Mounting: Insertion
- Meter Technology: Thermal
- Process Media Type: Liquid; Gas
from Ruskin Company
Ruskin's AMP series probes are designed to provide accurate flow monitoring at all times. The anodized aluminum step sensor is fastened to a 20 gage galvanized steel mounting plate. Brass fittings are used to connect the high and low pressure chambers of the step sensor to a high performance glass... [See More]
- End Fittings: In-line Flanged
- Process Media Type: Gas
- Mounting: Insertion
- Meter Type: Volumetric Flow Meter
from Eldridge Products, Inc.
MPNH Series flow meters are approved for use in ordinary locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 2.00 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Daniel Measurement and Control Inc.
Daniel Venturi Tube is a low-pressure-drop metering device identifiable by its tapered inlet, tapered outlet and straight, constricted middle section. It offers constant accuracy, low susceptibility to erosion, high-pressure recovery, and installation at any angle from horizontal to vertical. [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Technology: Venturi Tube
- Process Media Type: Liquid; Gas; Steam
from KOBOLD Instruments, Inc.
Product Features. Adjustable Switchpoint. Micro Switch Rated to 15 Amps. Install in Vertical or Horizontal Ducts. KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have the added benefit of being inexpensive as well. The... [See More]
- End Fittings: In-line Flanged
- Mounting: Insertion
- Meter Technology: Paddlewheel
- Process Media Type: Gas
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 4134
from Spirax-Sarco
The M410 orifice plate and carrier assembly is a primary flow element consisting of a tab handled square edged orifice plate and optional carrier. The orifice plate is designed and manufactured to meet the requirements of British Standard BS 1042 and International Standard Organisation ISO 5167 in... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 2.87 to 29.53
- Process Media Type: Liquid; Gas; Steam
from Sitron
The CF12 Thermal Dispersion Flow Switch with a large aluminum housing (G2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the CF12 with either the small... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from Fluid Components Intl. (FCI)
FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow alarm conditions in air or liquid fluid... [See More]
- End Fittings: In-line Flanged
- Mounting: Insertion
- Meter Technology: Thermal
- Process Media Type: Liquid; Gas
from Ruskin Company
The EAMS is an electronic air measuring station with an intregral high performance heated mass flow sensor and controller. The heated mass flow sensor is positioned behind the air scoop manifold inside the sensor chase, protecting it from water carryover, making this a perfect application for... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Technology: Thermal
- Process Media Type: Gas
from KOBOLD Instruments, Inc.
Product Features. Widest Range of Wetted Materials Available in the Industry. Flow Tubes and Fittings Available in 316L Stainless Steel, Hastelloy C-22, Nickel Alloy, Monel, Tantalum, Gold Plate, Titanium and Inconnel. Others on Request. Liquid or Gas Flow Measurement. Extreme Pressure and... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Meter Technology: Coriolis
- Process Media Type: Liquid; Gas
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 1450
from Spirax-Sarco
The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 3.00 to 80.00
- Meter Technology: Turbine; Rotor
- Mounting: Insertion
from Sitron
The CF12 Thermal Dispersion Flow Switch with a small nylon housing (N1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer compact and reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. And while the... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from KOBOLD Instruments, Inc.
Product Features. 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing. Mass Flow Measurement of Liquids and Gases. Line Sizes from 1/2 to 3 Inches. Highly Immune to Piping Induced Measuring Errors Caused by Vibration. Simultaneous Mass Flow, Density, Temperature and Volume Flow... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Technology: Coriolis
- Process Media Type: Liquid; Gas
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 10153
from Spirax-Sarco
A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter ’s robust, welded design, ensures no leak paths for safe operation and... [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 1.00 to 12.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from KOBOLD Instruments, Inc.
Product Features. Highest Flow Capability Available in the Industry. Line Sizes up to 16 Inches Possible. Liquid or Gas Flow Measurement. Wetted Materials Available Include 316L Stainless Steel ,Hastelloy C-22, Others on Request. Highly Immune to Piping Induced Measuring Errors Caused by Vibration. [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Meter Technology: Coriolis
- Process Media Type: Liquid; Gas
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- End Fittings: In-line Flanged
- Process Media Type: Liquid; Gas
- Meter Technology: Coriolis
- Operating Pressure: 1450