Rotameter Gas Flow Meters

Last Updated: April 1, 2025

Description

Rotameter gas flow meters are devices used to measure the flow rate of gases. They consist of a tapered tube and a float that moves up and down within the tube. The position of the float is an indication of the flow rate, which can be read on a scale.

Working Principle

Rotameters operate on the principle of variable area flow measurement. As gas flows through the tapered tube, it causes the float to rise. The float reaches a position where the upward force of the gas flow equals the downward gravitational force on the float. This position correlates to a specific flow rate, which can be read directly from a scale on the tube. Rotameters are useful because they provide a simple, reliable, and direct method of measuring flow without the need for external power sources, making them ideal for use in remote or hazardous locations .

Applications

Rotameter gas flow meters are used in a variety of industrial applications. They are particularly useful in situations where accurate flow measurements are critical, such as in chemical processing plants where the flow of gases needs to be precisely controlled to ensure product quality and safety. They are also used in laboratories for gas analysis and in HVAC systems to monitor and control air flow .

Advantages over other Electrical Products

Rotameters offer several advantages over electrical flow meters. They do not require an external power source, which makes them ideal for use in remote or hazardous areas where electricity is not available. Additionally, they have a simple mechanical design with only one moving part, which enhances their reliability and reduces maintenance needs. Rotameters also provide a low-pressure drop and can be easily installed and maintained without the need for complex calibration or electronic components .

Limitations

One limitation of rotameter gas flow meters is their dependency on gravity, which means they must be installed vertically to function correctly. They are also sensitive to changes in gas density and viscosity, which can affect accuracy. Additionally, rotameters are generally not suitable for very high-pressure applications or for measuring the flow of opaque or dirty gases that could obscure the float or damage the tube .

Considerations

When considering the use of rotameter gas flow meters, it is important to evaluate the initial cost, which is generally lower compared to electronic flow meters, especially when using glass or plastic tubes. Operating expenses are minimal due to their mechanical nature and lack of power requirements. However, durability can be a concern if the rotameter is exposed to corrosive gases or extreme temperatures, which may necessitate more frequent replacements or maintenance. Accuracy can be affected by changes in gas properties, so it is crucial to ensure that the rotameter is suitable for the specific gas and operating conditions. Regular maintenance is required to ensure the tube and float remain clean and unobstructed .

71 Results
Armor-Flo™ 3400 Series Flowmeters
from ERDCO Engineering Corporation

Measure liquid, gas or steam flow rates in horizontal or vertical pipelines. Armor-Flo ™ meters handle more aggressive fluids that cannot be measured with See-Flo ® due to clarity, pressure or where process also requires limit switches or signal transmission. [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
  • Pipe Diameter: 0.50 to 12.00
  • Process Media Type: Liquid; Gas; Steam
KDV - High Accuracy Glass Tube Rotameter
from KOBOLD Instruments, Inc.

Product Features. Industrial and Sanitary Designs. Body Sizes 1/2 â € Through 2 â €. Reliable, Time Proven Glass Tube Design. Flanged, Threaded or Tri-Clamp Fittings. ±1.0% of Full Scale Accuracy. Optional Surface Finishes for Food and Pharmaceutical Applications. [See More]

  • Meter Technology: Rotameter
  • Operating Pressure: 100 to 130
  • Process Media Type: Liquid; Gas
  • Media Temperature: 140 to 212
Glass Tube Rotameters -- 6000 Series
from Malema Sensors

Malema's 6000 series glass tube rotameters are designed according to VDI/VDE 3513 standards. Series 6000 glass tube rotameters are designed according to VDI/VDE 3513 standards. Its clear borosilicate tapered glass tube with scales help flow reading with great accuracy and ease. End connection... [See More]

  • Meter Technology: Rotameter
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 3.00
  • Process Media Type: Liquid; Gas
Direct Reading Rotameter -- P11A3-BA0A-032-06-SA
from Aalborg Instruments

Design Features. rib-guided or fluted metering tubes facilitate stable and accurate readings. magnifier lens in front shield to enhance reading resolution. interchangeability of flowtubes and floats. ease of installation and exchange of flow tubes. "non-rotating" adapter feature - glass flow tubes... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • End Fittings: Compression (optional feature); In-line Threaded; Tube End/Hose Nipple (optional feature); VCO® / VCR® (optional feature)
65 mm Rotameter -- FL-3600
from OMEGA Engineering, Inc.

The OMEGA ® precision variable-area rotameters for air, water, and gases have up to ±2% of full scale accuracy and 0.25% of full scale repeatability. These units feature an easy-to-read millimeter scale and are supplied with correlation charts for air and water. For correlation data for... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • End Fittings: In-line Threaded
Rotameters - Variable Area Flow Meters -- Type SK - Signet
from GF Piping Systems

The plastic variable area flow meters in the SK series from GF Piping Systems are radially-installed dismountable meters for measuring the rate of flow in industrial pipework applications. The measurement ranges, which are attuned to our customers' needs, and the range of materials available for the... [See More]

  • Meter Technology: Rotameter
  • Mounting: In-line
  • Pipe Diameter: 0.38 to 2.50
  • End Fittings: In-line Threaded
Battery Powered Gas Mass Flow Manual Controller -- GCR-1/2"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
  • Pipe Diameter: 0.03 to 1.00
  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
Compact Variable Area Flowmeter -- DS20
from Clark Solutions

The flowmeter Model DS20 works according to the proven variable area principle. A float is guided in a cylindrical measuring tube. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to the float and thus, following the float... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Acrylic Tube Variable Area Flow Meter, 2001 Series -- 2001D2 / 2001D4 / 2001D6
from Brooks Instrument

The 2001 Series flow meters provide a means of indication at the lowest cost for non-corrosive flow applications. The tapered metering tube is integrally machined in the acrylic body while a standard direct reading scale engraved on the body affords maximum simplicity of installation and operation. [See More]

  • Meter Technology: Rotameter; Variable Area
  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Operating Pressure: 100
Armor-Flo™ 3500 Series Flowmeter with Limit Switch
from ERDCO Engineering Corporation

In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo ™ includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In either application the... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
  • Pipe Diameter: 0.50 to 12.00
  • Process Media Type: Liquid; Gas; Steam
Metal Tube Rotameters -- SC-250 Series
from Malema Sensors

Malema's SC250 & SM250 model metal tube variable area flow meters are suitable for gases, liquids and steam flow measurement. It uses a robust metal tube construction with an optional plastic liner to handle tough and corrosive process fluids. Features. Linear scales. High performance... [See More]

  • Meter Technology: Rotameter
  • End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
  • Mounting: In-line
  • Process Media Type: Liquid; Gas; Steam
Dual Gas Proportioners Flow Meter -- G21A5**0
from Aalborg Instruments

Design Features. blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures. contamination from reusable gas cylinders. potentially inaccurate mixtures by gas suppliers. rib-guided or fluted metering tubes facilitate stable/accurate readings. magnifier... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line; Non-Invasive (optional feature)
  • Pipe Diameter: 0.12 to 0.25
  • End Fittings: Compression (optional feature); In-line Threaded; Tube End/Hose Nipple (optional feature); VCO® / VCR® (optional feature)
65 mm Rotameter -- FL3200
from OMEGA Engineering, Inc.

The OMEGA ® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • End Fittings: In-line Threaded
Battery Powered Gas Mass Flow Manual Controller -- GCR-1/4"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
  • Pipe Diameter: 0.03 to 1.00
  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
Flow Indicator, Switch, Transmitter -- DS15
from Clark Solutions

The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge indicates the flow rate by means of a scale affixed on to the measuring tube. By using a float with an integrated magnet, optional... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Acrylic Tube Variable Area Flow Meters, 2500 Series -- 2510 / 2520 / 2530 / 2540S or V / 2540I
from Brooks Instrument

Seeking an affordable solution for non-corrosive and low-pressure applications? Now there's a clear choice: 2500 Series plastic variable area flow meters. Constructed from precision-machined acrylic, 2500 Series flow meters use annealed, unibody construction that eliminates the leaks and panel... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Armor-Flo™ 3600 Series Flowmeter with Signal Output
from ERDCO Engineering Corporation

Here is a combination of signal transmission with independent mechanical local flow rate indication. Should your 24vdc loop go down, you will still be able to take flow rate readings at the meter. [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
  • Pipe Diameter: 0.50 to 12.00
  • Process Media Type: Liquid; Gas; Steam
Five Channel Flow Tube Meter -- P56A1V*1
from Aalborg Instruments

Design Features. rib-guided or fluted metering tubes facilitate stable and accurate readings. interchangeability of flowtubes and floats. manifolding at inlet or outlet (optional). ease of installation and exchange of flow tubes. "non-rotating" adapter feature - glass flow tubes are prevented from... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12 to 0.25
  • End Fittings: Compression (optional feature); In-line Threaded; Tube End/Hose Nipple (optional feature); VCO® / VCR® (optional feature)
Acrylic Flowmeter -- FL-2000
from OMEGA Engineering, Inc.

The FL-2000 Series offers a wide variety of precision flowmeters for use in medical, industrial, chemical, and laboratory applications at an economical price. Units are available with or without valves. [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 1.00
  • End Fittings: In-line Threaded
Battery Powered Gas Mass Flow Manual Controller -- GCR-1/4"-SS
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
  • Pipe Diameter: 0.03 to 1.00
  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
FR2000, 4000, 4500 Series Acrylic Variable Area Flowmeters
from Clark Solutions

FR series flowmeters are precision machined acrylic variable area type. A choice of brass or stainless steel connections and valves and Buna or Viton seals are available. Special calibrations, machining, and private branding are routine for OEM accounts. [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Glass Tube Variable Area Flow Meter, GT1000 Series -- 1020N / 1024N / 1026N / 1027N
from Brooks Instrument

Features. Wide range of flow ratings. Operating temperature range 33 to 125 °F (1 °C to 52 °C). Pressure ratings up to 500 psig / 34 bar. Two accuracy levels to choose from: 2% or 1% Full Scale. Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Armor-Flo™ 3700 Series Flowmeter with NEMA-7 Enclosure
from ERDCO Engineering Corporation

Transmit a signal or actuate limit switches in hazardous areas with the 3700 Series Armor-Flo ™ meter. The cover housing is listed by Underwriters Laboratories as an enclosure for metering equipment in hazardous areas. It contains an easy to read calibrated scale and the signal output or switch... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
  • Pipe Diameter: 0.50 to 12.00
  • Process Media Type: Liquid; Gas; Steam
Four Tube-PTFE Glass Flow Meter -- T46T*T*1
from Aalborg Instruments

Design Features. constructed of inert materials: borosilicate glass, PTFE and PCTFE. chemically inert wetted parts within mechanically rigid frame. rib-guided or fluted metering tubes facilitate stable/accurate readings. OPTIGRAD ™ scales minimize parallax and eye fatigue. simple means of... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12 to 0.25
  • End Fittings: Compression (optional feature); In-line Threaded (optional feature); Tube End/Hose Nipple (optional feature)
Direct Read Acrylic Rotometer Kit -- FL-2500
from OMEGA Engineering, Inc.

The FL-2500 Series direct read rotometer kits offer versatility at a low cost. Each kit includes seven interchangeable direct read scales for air, water, Argon, CO2, Helium, Nitrogen and Oxygen. These economical kits are ideal for laboratories, schools or processes that use multiple gases. [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • End Fittings: In-line Threaded
Battery Powered Gas Mass Flow Meter -- GCM-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
  • Pipe Diameter: 0.03 to 1.00
  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
FR4800 Acrylic Variable Area Flowmeters
from Clark Solutions

The FR4800 acrylic block flowmeters are available in various ranges in both SAE and SI units for air and water. These direct reading meters are also available for other gases and liquids. The flowmeters are ideal for monitoring flows in such applications as reverse osmosis, air sampling equipment,... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Glass Tube Variable Area Flow Meter, GT130x Series -- 1305 / 1306 / 1307
from Brooks Instrument

The GT130x Series glass tube VA flow meters are a family of versatile and economical meters designed for general use in applications with moderate metering accuracy requirements — typical accuracy ranges are 1% to 10% full scale, depending on the model selected. They are ideal for purge type... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
See-Flo® 3200 Series Flow Indicator
from ERDCO Engineering Corporation

See-Flo ® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo ® meters handle a wide range of process fluids in vertical or horizontal piping runs. [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
  • Pipe Diameter: 0.50 to 12.00
  • Process Media Type: Liquid; Gas; Steam
Medium Range Rotameter -- VIB3-VA-V01-01-ST
from Aalborg Instruments

Design Features. rigid compact construction. dual rotatable direct reading scales for air and water. graduations reflect both metric and English systems. vertical in-line or panel mount versions available. flow ranges from 4 to 20 LPM water and 140 to 900 SLPM air [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.38
  • End Fittings: In-line Threaded
Direct Read In-Line and Panel Rotameter -- FLD1000
from OMEGA Engineering, Inc.

Incorporating traditional variable area precision glass technology, these rugged PTFE flow meters offer accurate and economical solutions to medium flow range measurements. FLD1000/FLD2000 are designed with unique rotatable scales of dual air-water direct reading graduations showing SCFM and SLPM... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.38
  • End Fittings: In-line Threaded
Battery Powered Gas Mass Flow Meter -- GCM-1/4"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
  • Pipe Diameter: 0.03 to 1.00
  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
FR5000 Acrylic Variable Area Flowmeters
from Clark Solutions

FR series flowmeters are precision machined acrylic variable area type. Series FR5000(S,V) has inlet and outlet connections located on the back of the flowmeter and is available with optional metering valve. Model FR5000I has end connections. Special calibrations, machining, and private branding are... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Glass Tube Variable Area Flow Meter, Sho-Rate™ Series -- 1250 / 1255 / 1350G / 1355G / 1358
from Brooks Instrument

For a wide range of chemical, petrochemical, biotechnology, research and analytical applications, Sho-Rate ™ Series glass tube variable area flow meters provide industry-leading repeatability and reliability in two versatile lines. Sho-Rate ™ 1350/1355 flow meters deliver up to 3%... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Medium Range Rotameter -- VIT3-TA-V06-01-TF
from Aalborg Instruments

Design Features. rigid compact construction. dual rotatable direct reading scales for air and water. graduations reflect both metric and English systems. vertical in-line or panel mount versions available. flow ranges from 3 to 4 LPM water and 100 to 625 SLPM air [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.38
  • End Fittings: In-line Threaded
Direct Read Rotameter -- FLD
from OMEGA Engineering, Inc.

Designed for direct read flow rates, the FLD Series rotameter is a precision instrument embodying the inherent simplicity, versatility and economy of the classical rotameter. It is particularly suitable for metering carrier gases in chromatography, indicating and controlling gases in manufacturing... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • End Fittings: In-line Threaded
Battery Powered Gas Mass Flow Meter -- GCM-1/4"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
  • Pipe Diameter: 0.03 to 1.00
  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
FR5500 Acrylic Variable Area Flowmeters
from Clark Solutions

FR5500 series flowmeters have easy-to-read scales for GPM or LPM H2O and SCFM or LPM air. They have durable one-piece clear acrylic construction and stable, easyto- read stainless steel floats. The FR5500 series feature superior quality, CPVC or stainless steel fitting options and easy disassembly... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Metal Tube Variable Area Flow Meter, MT3600 Series -- 3601 / 3602
from Brooks Instrument

Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring high-temperature and... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded; ANSI 150# RF
  • Mounting: In-line
  • Process Media Type: Liquid; Gas; Steam
PTFE-Glass Rotameter -- T11T3-TA0A-042-15-SA
from Aalborg Instruments

Design Features. constructed of inert materials: chemically inert wetted parts. rib-guided or fluted metering tubes facilitate stable/accurate readings. magnifier lens in front shield to enhance reading resolution. OPTIGRAD ™ scales minimize parallax and eye fatigue. simple means of panel... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • End Fittings: Compression (optional feature); In-line Threaded; Tube End/Hose Nipple (optional feature)
Economical Purge Rotameter -- FL1200
from OMEGA Engineering, Inc.

The FL-1200 flowmeters provide a low-cost means of flow rate indication. They are designed for applications where precise accuracy requirements for metering are not imperative. These meters are ideal for fflow measurement applications of: purge service, sealed oil systems, bearing lubrication,... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.38
  • End Fittings: In-line Threaded
Battery Powered Gas Mass Flow Switch and Controller -- GCA-1/4"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
  • Pipe Diameter: 0.03 to 1.00
  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
GR Series Glass Tube Variable Area Flowmeter
from Clark Solutions

GR Series Glass Tube Variable Area Flowmeter, industrial flowmeter, liquid flow meters, 51 CCM to 66 LPM , water 21 CCM to 2 LPM, Series GR variable area type glass tube flowmeters are ideal for measuring low flow rates of liquids and gases. Standard unit [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Metal Tube Variable Area Flow Meter, MT3750 Series -- 3750C
from Brooks Instrument

Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength steel, the MT3750 Series VA flow meter features a compact design... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: Compression; In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Single Tube Flow Meter -- S16A1V*0
from Aalborg Instruments

Design Features. TUBELOK ™ design simplifies installation and replacement of tubes. rib-guided or fluted metering tubes facilitate stable/accurate readings. magnifier lens in front shield to enhance reading resolution. interchangeability of flowtubes and floats. OPTIGRAD ™ scales... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12 to 0.25
  • End Fittings: Compression (optional feature); In-line Threaded; Tube End/Hose Nipple (optional feature); VCO® / VCR® (optional feature)
General Purpose Purge Rotameter -- FL-1300
from OMEGA Engineering, Inc.

FL-1300 series rotameters are supplied with an easy-to-read 65 mm (2.6") scale. The FL1400 series features a large, easy-to-read 150 mm (5.9") scale, with correlation charts for air and water flow measurement applications. The integral flow controller (for both the FL-1300 and FL-1400 series)... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.25
  • End Fittings: In-line Threaded
Battery Powered Gas Mass Flow Switch and Controller -- GCA-1/4"-SS
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
  • Pipe Diameter: 0.03 to 1.00
  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
Miniature Variable Area Flow Switch -- DS02
from Clark Solutions

The flow meter and switch model DS02 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. A Reed contact is mounted outside the meter in a sealed housing. When the... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.00
  • End Fittings: In-line Threaded
Metal Tube Variable Area Flow Meter, MT3809 Series -- 3809G / 3809G ELF / 3809G TFE Lined / 3810G
from Brooks Instrument

Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next project. Proven to deliver reliable, repeatable gas and liquid flow measurement and control in... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Flanged; In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas; Steam
Stainless Industrial Rotameter -- MS-VJ-M01-02-ST
from Aalborg Instruments

Design Features. heavy duty stainless steel. thick polycarbonate safety shields. fluted or plain tapered tubes. direct reading metric and English system scales. unique design facilitates ease of maintenance [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.50
  • End Fittings: In-line Threaded
Glass Tube Flowmeter -- FL-5000
from OMEGA Engineering, Inc.

FL-5000 series rotameters are supplied standard with a 9-turn cartridge valve. Optionally available are units without a valve or with a 16-turn non-rising stem precision valve. [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 2.60 to 5.90
  • End Fittings: In-line Threaded
Battery Powered Gas Mass Flow Switch and Meter -- GCS-1/4"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
  • Pipe Diameter: 0.03 to 1.00
  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
Miniature Variable Area Flowmeter and Switch -- DS01
from Clark Solutions

The flow meter and switch model DS01 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The flowing medium moves the float in the flow direction. The upper edge of the float shows the momentary flow via a burnt-in scale... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.00
  • End Fittings: In-line Threaded
Polycarbonate Tube Variable Area Flow Meter, 3000 Series -- 3000
from Brooks Instrument

Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow meters are constructed of high-impact... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Operating Pressure: 100
Heavy Duty Industrial Rotameter -- FL-1600
from OMEGA Engineering, Inc.

OMEGA ® FL-1600 industrial flowmeters are designed for high accuracy industrial uses. They feature dowel-pin, side plate construction and externally adjustable packing glands for use in industrial piping systems. [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Battery Powered Gas Mass Flow Switch and Meter -- GCS-1/4"-SS
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
  • Pipe Diameter: 0.03 to 1.00
  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
MR3000 Molded Variable Area Flowmeter
from Clark Solutions

MR3000 series molded flowmeters are available with 24 different air and water ranges. These units are supplied with scales in LPM Air, SCFH Air, CCM Water and GPH Water, all with 10:1 turn-down ratios. Molded of high-impact polycarbonate, the MR3000 has been designed to maintain maximum pressures to... [See More]

  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
High Accuracy Rotameter -- FL-1500A
from OMEGA Engineering, Inc.

OMEGA FL-1500 flow meters combine 2% accuracy and side plate construction at an economical price. These flowmeters feature glass and 316 stainless steel construction, with aluminum side plates and acrylic plastic shields. The float design provides high immunity to viscosity variation, and the NPT... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 1.00
  • End Fittings: In-line Threaded
Variable Area Flowmeter and Switch -- DS03
from Clark Solutions

The flow meter and switch model DS03 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass. The upper edge of the float shows the momentary flow via a burnt-in scale on the measuring glass. A Reed contact is mounted outside the meter in a sealed... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.25
  • End Fittings: In-line Threaded
Multi-tube Rotameters -- FL-1/2/3/4/5/6/7/8GP
from OMEGA Engineering, Inc.

To blend two or three gases in homogeneous infinitely variable concentrations, directly at the end use point, these rotameters are unsurpassed in convenience and economy. Gas proportioning rotameters pay for themselves in a short period of time since their use eliminates the need for expensive... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • End Fittings: In-line Threaded
Variable Area Flowmeter And Switch For High Pressure Applications -- DS04
from Clark Solutions

The flow meter and switch model DS04 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.25
  • End Fittings: In-line Threaded
Multiple Tube Rotameter -- FL2AA
from OMEGA Engineering, Inc.

OMEGA ’s multi-tube rotameters are convenient for applications where up to six streams of liquids or gases are to be metered in individual channels. Flow pattern B represents multiple inlets manifolded into one outlet (see diagram). To obtain one inlet split off into multiple outlets, flow... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • End Fittings: In-line Threaded
Viscosity Compensated Flow Meter/Switch -- DS08
from Clark Solutions

The flow meter and switch model DS08 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to the float... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 1.00
  • End Fittings: In-line Threaded
OEM Style Acrylic Rotameter -- FL4600
from OMEGA Engineering, Inc.

FL4000 OEM-style acrylic rotameters are precisely machined from rugged, solid acrylic blocks for superb durability. They are available in 50 mm, 75 mm, 127 mm, and 250 mm scale lengths (1.97, 2.96, 5 and 9.85") to provide desired accuracies from 2% to 6%. Designed for front-panel mounting, the rear... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.00
  • End Fittings: In-line Threaded
Viscosity Compensated Variable Area Flowmeter and Switch -- DS07
from Clark Solutions

The flow meter and switch model DS07 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The flowing medium moves the float in the flow direction. The upper edge of the float shows the momentary flow via a burnt-in scale... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 1.00
  • End Fittings: In-line Threaded
OEM Style Acrylic Rotameters -- FL7000
from OMEGA Engineering, Inc.

FL7000 OEM-style rotameters are precisely machined from solid acrylic blocks. They are available in 50, 75, 100, 127, and 250 mm scale lengths (1.97, 2.96, 5, 3.94, and 9.85") and have accuracies between 2 and 6%. [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.00
  • End Fittings: In-line Threaded
Pneumatic In-Line Flowmeter -- FL-2700A
from OMEGA Engineering, Inc.

This rugged direct-reading flowmeter monitors air flowrates to determine optimum performance, flow regulator settings, or pneumatic system performance. It is intended for use in mobile or industrial pneumatic systems as well as air power operated hand tool systems. These flowmeters feature direct... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.06
  • End Fittings: In-line Threaded
PTFE Rotameter With PTFE Valves -- FL-3007SA
from OMEGA Engineering, Inc.

The FL-3000 and FL-3100 Series flowmeters are designed for applications which involve corrosive or ultra-pure fluids. The meters are equipped with built-in PTFE needle valves with Kel-F, borosilicate glass, sapphire, and Perfluoroelastomer O-rings. The special scale design, where a vertical line... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • End Fittings: In-line Threaded
Rotameter with Alarm -- FLSW3400 / FLSW3500
from OMEGA Engineering, Inc.

The 150 mm High/Low Alarm Flow Meter with Optical Sensor Switch is a noninvasive means for detection of a HI or LOW flow. This sensor is ideal for signaling an alarm, cutoff valve, or other device when the float passes the detector (alarm, valve, etc. not included). The FLSW Series helps protect... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • End Fittings: In-line Threaded
Stainless Steel Frame Flowmeter -- FLD100
from OMEGA Engineering, Inc.

The FLD100 Heavy-duty flowmeters are fully enclosed in a brushed stainless steel case. Ideal for industrial applications with flow rates up to 116 GPM and 250 SCFM. Used with industrial water and air service. Meters are graduated for direct reading of water and air. Flow meters come with FNPT end... [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 3.00 to 9.00
  • End Fittings: In-line Threaded
Variable Area Rotameter -- FL-1340
from OMEGA Engineering, Inc.

•. Shielded for pressurized systems. •. Panel mounting design. •. Non-rising stem needle valve. •. Compact, 65mm scale. •. Easy-to-read 150mm scale [See More]

  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • End Fittings: In-line Threaded