Frequency Gas Flow Meters

41 Results
Portable Ultrasonic Gas Flow Meter -- TransPort PT878GC
from Panametrics

The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including;. Natural gas. Compressed air. Fuel gases. Erosive & corrosive gases. Toxic gases. High-purity gases. Air separation gases. This flow meter can be installed in just... [See More]

  • Electrical Output: Current; Frequency
  • Pipe Diameter: 0.75 to 24.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Coriolis mass flowmeter -- CoriolisMasterFCH130 and FCH150
from ABB Measurement & Analytics

With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification. Superior accuracy and speed for filling applications. Full parameter access with up to... [See More]

  • Electrical Output: Frequency; Switch
  • Pipe Diameter: 0.25 to 4.00
  • Meter Technology: Coriolis
  • Mounting: In-line
Flow sensor -- SA2000
from ifm efector inc.

Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Process Media Type: Liquid; Gas
  • End Fittings: In-line Threaded
  • Operating Pressure: 1450
Ultrasonic In-Line Gas Flow Meter -- DigitalFlow GM868
from Panametrics

The Panametrics DigitalFlow GM868 is a general purpose gas flow meter designed to measure gas flow in pipes or ducts. The meter includes wide-range transducers that block obstructions and, because of its design, eliminates pressure drop. This accurate ultrasonic meter ensures reliable gas flow that... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Pipe Diameter: 2.00 to 120.00
  • Meter Technology: Ultrasonic
  • Mounting: In-line
Variable Area Flowmeter VA Master -- FAM540
from ABB Measurement & Analytics

The flowmeters are indispensable where high pressure and / or high temperature operating conditions exist. The stainless steel primaries as well as the PTFE liner primaries are proven in many applications even under hardest conditions. Primary instrument designs. – Type FAM541: Standard-line... [See More]

  • Electrical Output: Current; Frequency
  • Pipe Diameter: 0.50 to 4.00
  • Meter Technology: Variable Area
  • Mounting: In-line
Flow sensor -- SA4100
from ifm efector inc.

Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Process Media Type: Liquid; Gas
  • End Fittings: In-line Clamp
  • Operating Pressure: 725
Flow sensor -- SA4110
from ifm efector inc.

Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Process Media Type: Liquid; Gas
  • End Fittings: In-line Clamp
  • Operating Pressure: 725
Flow sensor -- SA4300
from ifm efector inc.

Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Process Media Type: Liquid; Gas
  • End Fittings: In-line Clamp
  • Operating Pressure: 725
Flow sensor -- SA4310
from ifm efector inc.

Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Process Media Type: Liquid; Gas
  • End Fittings: In-line Clamp
  • Operating Pressure: 725
Compressed Air and BTU Flow Meter -- FLUXUS® G601
from FLEXIM AMERICAS Corp.

The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Pipe Diameter: 0.25 to 63.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Armor-Flo™ 3600 Series Flowmeter with Signal Output
from ERDCO Engineering Corporation

Here is a combination of signal transmission with independent mechanical local flow rate indication. Should your 24vdc loop go down, you will still be able to take flow rate readings at the meter. [See More]

  • Electrical Output: Current; Frequency
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
Gas Mass Flow Meters -- ST75
from Fluid Components Intl. (FCI)

The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm to 51 mm]. [See More]

  • Electrical Output: Current; Frequency
  • Pipe Diameter: 0.25 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
4-Path Gas Flow Meter -- SeniorSonic™
from Daniel Measurement and Control Inc.

The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow calibration and excellent long-term measurement performance. Mark III Electronics, a... [See More]

  • Electrical Output: Current; Frequency
  • Mounting: In-line
  • Meter Technology: Ultrasonic
  • End Fittings: In-line Flanged
In-line Flow Meter for DN15, DN20 and DN25 -- EE741
from E+E Elektronik

The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Ultrasonic Gas Flowmeter For Biogas -- OPTISONIC 7300 Biogas
from KROHNE Messtechnik

The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]

  • Electrical Output: Current; Frequency
  • Pipe Diameter: 2.00 to 8.00
  • Meter Technology: Ultrasonic
  • Mounting: In-line
Ultrasonic Gas Flow Sensor/ 200KHZ for Gas meter -- HT0008
from Audiowell Electronics (Guangdong) Co., Ltd.

The gas flow sensor is the core component of ultrasonic gas meter, which is a kind of ultrasonic sensor wiht gas medium. This gas flow sensor has utilized novel acoustic matching material to enhance the transmission ability of ultrasonic signal in gas medium. [See More]

  • Electrical Output: Frequency
  • Process Media Type: Gas
  • Meter Technology: Ultrasonic
  • Operating Pressure: 29.01
Mass Flowmeter -- FMA1700 / FMA1800
from OMEGA Engineering, Inc.

The FMA1700/1800 Series electronic gas mass flowmeters provide for monitoring the flow of a wide variety of gases from 10 SCCM up to 1000 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flow rate, the FMA1700/1800 provides measurement of direct gas mass flow rate, without... [See More]

  • Electrical Output: Current; Frequency
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 0.75
  • End Fittings: Compression
LCMass™ Flow Meters -- RHM015
from Liquid Controls Group; a Unit of IDEX Corporation

The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass... [See More]

  • Electrical Output: Current; Frequency
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line (optional feature); Insertion (optional feature)
Low Pressure Series Utility Gas Meter -- MF32GD10
from Siargo Ltd.

The Low Pressure Series Gas Meters are designed for city gas metering where traditionally diaphragm gas meters dominate the market. The meters substantially reduce the metering loss due to temperature and pressure variations; reduce the installation cost as well as other logistical cost. In... [See More]

  • Electrical Output: Frequency
  • Pipe Diameter: 1.26
  • Meter Technology: MEMS Flow Sensor
  • Mounting: In-line
Thermal Mass Flow Meter -- DB40
from Clark Solutions

Model DB40 thermal mass flow meters and counters provide flow measurement of non-aggressive gases in 1" to 20" pipe systems. Their rugged, heavy-duty design and easy handling and operation make them the right choice for measuring and monitoring compressed air consumption levels. They also provide... [See More]

  • Electrical Output: Current; Frequency
  • Pipe Diameter: 1.00 to 24.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-110C
from Bronkhorst USA

Bronkhorst ® model FG-110C High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.12
  • Meter Technology: Thermal
  • Mounting: In-line
Coriolis Flow Meter -- ACM 300
from AW Company

Stainless steel DIN 1.4571 [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Pipe Diameter: 0.16
  • Meter Technology: Coriolis
  • Mounting: In-line
Process Instrumentation, Flow Measurement, Vortex -- SITRANS FX330
from Siemens Process Instrumentation

SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy and... [See More]

  • Electrical Output: Current; Frequency
  • Process Media Type: Liquid; Gas; Steam
  • Meter Technology: Vortex (Shedding) Meter
  • Media Temperature: -40 to 464
RCM - Direct Reading Flowmeters
from KOBOLD Instruments, Inc.

Product Features. Compact Design. Easy to Install. For Horizontal or Vertical Pipes. Rugged Construction. Accuracy ± 3 % Full Scale. Rangeability 6 to 1. Flow Rates up to 3000 GPM Liquid or 20000 SCFM Gas. Low Pressure Drop. Optional Alarms and Output Signals. The RCM is a differential... [See More]

  • Electrical Output: Current; Frequency
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Gas Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25%. Provides wide flow ranges. Repeatable Flow Range: .15 to 12,000 ACFM. Wide variety of process connections... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Pipe Diameter: 0.25 to 12.00
  • Meter Technology: Turbine
  • Mounting: In-line
Rack Gas Flow Meter -- FLUXUS® G709
from FLEXIM AMERICAS Corp.

The permanent Gas flow meter G709 - The Rack Version. The FLUXUS ® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to the G704 stationary gas flow meter, its... [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Pipe Diameter: 0.25 to 63.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Inline Mass Flow Meter DN15 - DN50 -- EE771
from E+E Elektronik

The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.50 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Medium Pressure Series Utility Gas Meter -- MF25FD-1
from Siargo Ltd.

These meters are designed for metering natural gas at the medium pressure range ( 2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the... [See More]

  • Electrical Output: Frequency
  • Pipe Diameter: 0.98
  • Meter Technology: MEMS Flow Sensor
  • Mounting: In-line
Thermal Mass Flow Meter -- DB41
from Clark Solutions

Series DB41 thermal mass flow meters and counters provide flow measurement of non-aggressive gases in ¼ " to 1 ½" pipe systems. Their rugged, heavy-duty design and easy handling and operation make them the right choice for measuring and monitoring compressed air consumption. They also... [See More]

  • Electrical Output: Current; Frequency
  • Pipe Diameter: 0.25 to 1.50
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-110CP
from Bronkhorst USA

Bronkhorst ® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.12
  • Meter Technology: Thermal
  • Mounting: In-line
Gas/Liquid Turbine Flow Meter -- HP Insertion Series
from Hoffer Flow Controls, Inc.

The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at a substantially lower price than in-line flowmeters. Several versions are available including fixed, adjustable,... [See More]

  • Electrical Output: Frequency
  • Mounting: Insertion
  • Pipe Diameter: 4.00 to 72.00
  • End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
Stationary Gas Flow Meter -- FLUXUS® G704
from FLEXIM AMERICAS Corp.

Permanently installed and freely configurable. The FLUXUS ® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow measurement. As all other FLUXUS flow... [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Pipe Diameter: 0.25 to 63.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Inline Mass Flow Meter DN40 – DN80 -- EE772
from E+E Elektronik

The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 1.50 to 3.00
  • Meter Technology: Thermal
  • Mounting: In-line
MF-Series Insertion Mass Flow Meter
from Siargo Ltd.

The insertion mass flow meter series are manufactured using Siargo's proprietary MEMS mass flow sensors and control electronics. They can be applied for large pipe (DN >100mm) gas monitor and measurement. [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Pipe Diameter: 3.94 to 62.99
  • Meter Technology: MEMS Flow Sensor
  • Mounting: Insertion
EL-FLOW® Prestige Mass Flow Meter -- FG-111AC
from Bronkhorst USA

Bronkhorst ® model FG-111AC High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,4 …20 ln/min and 2 …100 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.25
  • Meter Technology: Thermal
  • Mounting: In-line
Gas/Liquid Turbine Flow Meter -- MF Series
from Hoffer Flow Controls, Inc.

The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES. 1/2 ” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1%... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Meter Technology: Turbine
  • End Fittings: In-line Threaded
Insertion Mass Flow Meter DN50 - DN300 -- EE776
from E+E Elektronik

The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety and easy... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 2.00 to 12.00
  • Meter Technology: Thermal
  • Mounting: Insertion
EL-FLOW® Prestige Mass Flow Meter -- FG-111B
from Bronkhorst USA

Bronkhorst ® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.25
  • Meter Technology: Thermal
  • Mounting: In-line
High Pressure Gas Turbine Flow Meter -- HHP Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429... [See More]

  • Electrical Output: Frequency
  • Pipe Diameter: 1.00 to 3.00
  • Meter Technology: Turbine
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-111BP
from Bronkhorst USA

Bronkhorst ® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.25
  • Meter Technology: Thermal
  • Mounting: In-line
Liquid Turbine Hose Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

Outstanding Features. ♦ Ideal for use in liquid applications where flowmeter will be installed and fitted to hose or plastic tubing. ♦ Sizes 1/4 ” through 3 ” available. (Other sizes available, contact factory). ♦ Pressure dependent on the hose pressure rating up to... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Meter Technology: Turbine
  • End Fittings: Barbed Hose and Beaded Hose