Insertion Type Gas Flow Meters
from Innovative Sensor Technology IST USA Division
The IST AG FS2 flow sensors are applicable in gas and offers excellent long-term stability. In addition to measuring flow rates, the FS2 is able to detect flow direction with outstanding sensitivity. Further advantages of the FS2 flow sensor include: Simple signal processing. Simple calibration. [See More]
- Mounting: Insertion
- Process Media Type: Gas
- Meter Technology: Thermal
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
from Sierra Instruments, Inc.
With its advanced mass flow sensor capabilities, the Compod ™ control valve, coupled with Sierra ’s SmartTrak ® 100 mass flow meters (MFM ’s) or controllers (MFC ’s) greatly simplifies air flow control systems and permits networking of multiple instruments using... [See More]
- Mounting: Insertion
- Pipe Diameter: 1.00
- Meter Technology: Thermal
- End Fittings: Compression (optional feature); In-line Threaded (optional feature)
from Panametrics
The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]
- Mounting: Insertion
- Pipe Diameter: 2.00 to 72.00
- Meter Technology: Vortex (Shedding) Meter
- End Fittings: Compression; Packing Gland Model Available
from Innovative Sensor Technology IST USA Division
The IST AG FS7 flow sensors are the successors of the FS5 flow sensors and exhibit a symmetrical heater design and enhanced sensitivity. The FS7 flow sensor is applicable in gas and offer excellent long-term stability. The small thermal mass of the FS7 sensor provides a fast response time. [See More]
- Mounting: Insertion
- Process Media Type: Gas
- Meter Technology: Thermal
- Meter Type: Velocity Flow Meter
from Sierra Instruments, Inc.
Steel-Mass ® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow, aeration basin air flow,... [See More]
- Mounting: Insertion
- Pipe Diameter: 72.00
- Meter Technology: Thermal
- End Fittings: Compression; In-line Flanged (optional feature); Socket Weld / Union (optional feature); In-line Threaded (optional feature); Hot Tap
from Panametrics
The DigitalFlow GF868 from Panametrics is a highly versatile, high performance flowmeter capable of many configurations with a large display and ample space for complicated wiring. Several options exist for I/O, including the ability to handle two flare lines with one box. The DigitalFlow GF868 is... [See More]
- Mounting: Insertion
- Pipe Diameter: 2.00 to 120.00
- Meter Technology: Ultrasonic
- End Fittings: Compression; In-line Flanged
from Innovative Sensor Technology IST USA Division
The IST AG FS7.4W has been developed for applications with temperatures up to 400 °C. The design of the FS7.4W is based on the FS7 design which offers a symmetrical heater that enhances sensitivity. The FS7.4W flow sensor is applicable in gas and offers excellent long-term stability. The small... [See More]
- Mounting: Insertion
- Process Media Type: Gas
- Meter Technology: Thermal
- Meter Type: Velocity Flow Meter
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Meter Technology: Thermal
- Process Media Type: Liquid; Gas
from Panametrics
The DigitalFlow XGF868i from Panametrics is a compact and explosion-proof/flame-proof transmitter version of the Panametrics DigitalFlow GF868 flare gas mass flow meter. The DigitalFlow XGF868 is ideally suited for offshore installations with harsh environments and limited space, but can be applied... [See More]
- Mounting: Insertion
- Pipe Diameter: 4.00 to 120.00
- Meter Technology: Ultrasonic
- End Fittings: Compression; In-line Flanged
from Innovative Sensor Technology IST USA Division
The IST AG MicroFlowSens technology was developed for fast flow measurements. Due to the membrane system, the thermal mass is reduced to the minimum resulting in a very fast response time and low power consumption. In addition to measuring flow rates, the MicroFlowSens offers an outstanding... [See More]
- Mounting: Insertion
- Process Media Type: Gas
- Meter Technology: Thermal
- Meter Type: Volumetric Flow Meter
from Sierra Instruments, Inc.
QuadraTherm ® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal mass flow technology... [See More]
- Mounting: Insertion
- Pipe Diameter: 72.00
- Meter Technology: Thermal
- End Fittings: Compression (optional feature); In-line Flanged (optional feature); Socket Weld / Union (optional feature); In-line Threaded (optional feature); Hot Tap
from Innovative Sensor Technology IST USA Division
The IST AG MIDAS M1.x offers the advantages of the MicroFlowSens technology supplied in MID housing with integrated flow channel and solderable contact pads which can be soldered directly to a PC board. The MID housing is additionally developed with a built-in flow channel, which provides simple... [See More]
- Mounting: Insertion
- Process Media Type: Gas
- Meter Technology: Thermal
- Meter Type: Volumetric Flow Meter
from Sierra Instruments, Inc.
Boiler-Trak ™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new regulations for burning... [See More]
- Mounting: Insertion
- Pipe Diameter: 3.70 to 24.00
- Meter Technology: Thermal
- End Fittings: Compression; Socket Weld / Union (optional feature); In-line Threaded
from Innovative Sensor Technology IST USA Division
The SFS01 is particularly suitable for low flow velocities up to 3.5 m/s (in gases). It shows very fast measurement results of the flow rate as well as the flow direction. The Silicon Flow Sensor SFS01 offers three main characteristics: Very fast response time <5 ms. Very low energy consumption. [See More]
- Mounting: Insertion
- Process Media Type: Gas
- Meter Technology: Thermal
- Meter Type: Velocity Flow Meter
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 72.00
- Meter Technology: Vortex (Shedding) Meter
- End Fittings: In-line Flanged; Hot Tap
from Sierra Instruments, Inc.
Fast-Flo ® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale repeatability, highly reliable 200... [See More]
- Mounting: Insertion
- Pipe Diameter: 1.00 to 48.00
- Meter Technology: Thermal
- End Fittings: Compression; Socket Weld / Union (optional feature); In-line Threaded (optional feature)
from Sierra Instruments, Inc.
Sierra's Multi-Trak ™ Model 670S is an advanced state-of-the-art instrument for measuring mass flow rates in very large ducts or stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and temperature changes. [See More]
- Mounting: Insertion
- Pipe Diameter: 72.00
- Meter Technology: Thermal
- End Fittings: Compression (optional feature); In-line Flanged (optional feature); Hot Tap
from Sierra Instruments, Inc.
Measure Flare Gas in Real Time. Meet EPA rule 40 CFR 63-measure flare gas down to 0.1 sfps (0.03 smps). qMix RealTime app connects, reads, and updates new flare gas composition from a GC-real time, no recalibration needed. Measure flow from 0.1 sfps to 120,000 sfpm (0.03 - 600 smps). Easy to install... [See More]
- Mounting: In-line; Insertion
- Process Media Type: Gas
- Meter Technology: Thermal
- Operating Pressure: 30 to 500
from Fluid Components Intl. (FCI)
The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A utilizes proven... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- End Fittings: In-line Flanged; In-line Threaded
from KOBOLD Instruments, Inc.
Product Features. Adjustable Switchpoint. Micro Switch Rated to 15 Amps. Install in Vertical or Horizontal Ducts. KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have the added benefit of being inexpensive as well. The... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged
- Meter Technology: Paddlewheel
- Process Media Type: Gas
from Teledyne Monitor Labs, Inc.
Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user... [See More]
- Mounting: Insertion; Non-Invasive
- Pipe Diameter: 36.00 to 540.00
- Meter Technology: Ultrasonic
- End Fittings: Plain End
from Hoffer Flow Controls, Inc.
The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at a substantially lower price than in-line flowmeters. Several versions are available including fixed, adjustable,... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
- Pipe Diameter: 4.00 to 72.00
- Process Media Type: Liquid; Gas
from Rotronic Instrument Corp.
Air velocity measurement made easy. The AF1 series is a cost-effective, high-precision and stable transmitter for measuring air velocity and temperature. The devices have a calorimetric sensor and outstanding long-term stability. The measuring range and the output signals can be configured easily... [See More]
- Mounting: Insertion
- Media Temperature: 32 to 176
- Process Media Type: Gas
- Meter Type: Velocity Flow Meter
from Aalborg Instruments
Vortices are created when a fluid passes around a bluff. body as shown below. Vortices are alternately shed on each. side of the body, 180 degrees out of phase to each other,. resulting in an oscillating pressure gradient. As flow. increases the frequency of vortices increases in proportion. to the... [See More]
- Mounting: In-line; Insertion
- Pipe Diameter: 4.00
- Meter Technology: Vortex (Shedding) Meter
- End Fittings: In-line Flanged; In-line Threaded (optional feature); Wafer Flange, Welded End Fitting
from Siargo Ltd.
The insertion mass flow meter series are manufactured using Siargo's proprietary MEMS mass flow sensors and control electronics. They can be applied for large pipe (DN >100mm) gas monitor and measurement. [See More]
- Mounting: Insertion
- Pipe Diameter: 3.94 to 62.99
- Meter Technology: MEMS Flow Sensor
- End Fittings: In-line Threaded
from OMEGA Engineering, Inc.
The FST1000 Series measures air velocity and provides two SPST alarm contact closures corresponding to high and low alarm set points. The alarm set points are adjustable from 0 to 100% of the air flow range. The unit comes with a green power LED, and two red LEDs for high and low alarm indications. [See More]
- Mounting: Insertion
- Meter Type: Velocity Flow Meter
- Process Media Type: Gas
- Velocity Flow Rate: 0.0 to 167
from Spirax-Sarco
The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]
- Mounting: Insertion
- Pipe Diameter: 3.00 to 80.00
- Meter Technology: Turbine; Rotor
- End Fittings: In-line Flanged
from Sitron
The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the CF12 with either the small nylon... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged; In-line Threaded
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from Litre Meter Limited
State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique. [See More]
- Mounting: Insertion
- Pipe Diameter: 0.98 to 787.40
- Meter Technology: Electromagnetic; Sonar; Turbine; Ultrasonic; Vortex (Shedding) Meter; Thermal
- End Fittings: Socket Weld / Union (optional feature)
from E+E Elektronik
The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety and easy... [See More]
- Mounting: Insertion
- Pipe Diameter: 2.00 to 12.00
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple
from ERDCO Engineering Corporation
Measure liquid, gas or steam flow rates in horizontal or vertical pipelines. Armor-Flo meters handle more aggressive fluids that cannot be measured with See-Flo ® due to clarity, pressure or where process also requires limit switches or signal transmission. [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Rotameter; Variable Area
- Process Media Type: Liquid; Gas; Steam
from Armstrong International
Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a Verabar averaging... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged
- Meter Technology: Pitot Tubes; Venturi Tube
- Process Media Type: Liquid; Gas; Steam
from Mid-West Instrument
The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2 ” NPS through 3 ” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50
- Meter Technology: Pitot Tubes
- End Fittings: In-line Flanged (optional feature); Plain End (optional feature); In-line Threaded (optional feature)
from Ruskin Company
The AMP015 is an AMCA certified, factory assembled and piped airflow measuring probe package. It is designed to easily slip into a slot in the side of your duct for a quick retrofit installation. The probe assembly is custom made to fit any duct up to 60 inches wide and 42 inches tall. The sensing... [See More]
- Mounting: Insertion
- Process Media Type: Gas
- End Fittings: In-line Flanged
- Meter Type: Volumetric Flow Meter
from Bionetics
Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]
- Mounting: Insertion
- Pipe Diameter: 1.00 to ?
- Meter Technology: Thermal
- End Fittings: In-line Flanged (optional feature); In-line Threaded; Sanitary
from Nex Flow Air Products Corp.
The X-Stream ™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The... [See More]
- Mounting: Insertion
- Pipe Diameter: 1.00
- Meter Technology: Thermal
- End Fittings: In-line Clamp
from Fluid Components Intl. (FCI)
The ST102A series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial processes and plant applications. [See More]
- Mounting: Insertion
- Pipe Diameter: 2.50 to 100.00
- Meter Technology: Thermal
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
from Rotronic Instrument Corp.
The intelligent AFP1 multi-parameter measuring instrument is ideal for spot measurements in HVAC systems. Thanks to easy operation via a smartphone, it is possible not only to take random measurements, but also to record, export and display data as wanted. Operation with “ROTRONIC ” App. [See More]
- Mounting: Insertion
- Process Media Type: Gas
- Meter Technology: Vane Anemometer
- Media Temperature: -4 to 140
from OMEGA Engineering, Inc.
The FSW-6000/7000 Series are thermal flow switch monitors designed to monitor flow status and also used to detect level of liquids, air and gas. A chain of 8 LED ’s gives the user a visual indication of the flow rate. In addition, there isalso a dichromatic LED, which shows the switch point... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 0.75
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Sitron
The CF12RM Remote Mounted Thermal Dispersion Flow Switch is available in two versions: CF12RMDC (+/-24Vdc) or CF12RMAC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application, with the flexibility of separate panel... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged; In-line Threaded
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. Tube... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple
from ERDCO Engineering Corporation
In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In either application the... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Rotameter; Variable Area
- Process Media Type: Liquid; Gas; Steam
from Armstrong International
Verabar provides the most accurate, reliable technology for measuring gas, liquid and steam as well as the lowest operating and installation costs. The Verabar senses the natural averaged pressures created by the velocity of the fluid. When the fluid impacts the sensor, it creates a high-pressure... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged
- Meter Technology: Pitot Tubes
- Process Media Type: Liquid; Gas; Steam
from Ruskin Company
Ruskin's AMP series probes are designed to provide accurate flow monitoring at all times. The anodized aluminum step sensor is fastened to a 20 gage galvanized steel mounting plate. Brass fittings are used to connect the high and low pressure chambers of the step sensor to a high performance glass... [See More]
- Mounting: Insertion
- Process Media Type: Gas
- End Fittings: In-line Flanged
- Meter Type: Volumetric Flow Meter
from Bionetics
Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in large water or air lines, we can handle most flow switch applications. With no moving parts, long term... [See More]
- Mounting: In-line; Insertion
- Pipe Diameter: 0.06 to 1.00
- Meter Technology: Thermal
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature); Tube End/Hose Nipple (optional feature); Sanitary
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged
- Meter Technology: Thermal
- Process Media Type: Liquid; Gas
from OMEGA Engineering, Inc.
OMEGA ’s FST-320 Series thermal dispersion flow switches, especially designed for use with gases, sense changes in the heat transfer characteristics of the gases. Flow velocities from 1 to 90 fps are effectively monitored. The flow switch incorporates a standard SPST Relay switch output for... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.75
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Sitron
The CF12 Thermal Dispersion Flow Switch with a large 316 Stainless Steel housing (A2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This model is an excellent alternative when either plastic or aluminum is not recommended. The CF12 (A2) offers reliable liquid and gas flow... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged; In-line Threaded
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple
from ERDCO Engineering Corporation
Here is a combination of signal transmission with independent mechanical local flow rate indication. Should your 24vdc loop go down, you will still be able to take flow rate readings at the meter. [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Rotameter; Variable Area
- Process Media Type: Liquid; Gas; Steam
from Bionetics
Large increases in turbine back pressure are easily observed and corrective actions are taken promptly, but small amounts of excess back pressure often go unnoticed and can cost millions of dollars over the long haul. RheoVac instruments continuously monitor air in-leakage, exhauster capacity and... [See More]
- Mounting: Insertion
- Pipe Diameter: 3.00 to 18.00
- Meter Technology: Thermal
- End Fittings: In-line Flanged
from Fluid Components Intl. (FCI)
The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.75
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Sitron
The CF12 Thermal Dispersion Flow Switch with a small aluminum housing (G1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application with a small robust... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged; In-line Threaded
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from Eldridge Products, Inc.
MPNH Series flow meters are approved for use in ordinary locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple
from ERDCO Engineering Corporation
Transmit a signal or actuate limit switches in hazardous areas with the 3700 Series Armor-Flo meter. The cover housing is listed by Underwriters Laboratories as an enclosure for metering equipment in hazardous areas. It contains an easy to read calibrated scale and the signal output or switch... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Rotameter; Variable Area
- Process Media Type: Liquid; Gas; Steam
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.25 to 1.00
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Sitron
The CF12 Thermal Dispersion Flow Switch with a large aluminum housing (G2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the CF12 with either the small... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged; In-line Threaded
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple
from ERDCO Engineering Corporation
See-Flo ® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo ® meters handle a wide range of process fluids in vertical or horizontal piping runs. [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Rotameter; Variable Area
- Process Media Type: Liquid; Gas; Steam
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.75 to 1.00
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Sitron
The CF12 Thermal Dispersion Flow Switch with a small nylon housing (N1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer compact and reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. And while the... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged; In-line Threaded
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid; Gas
from Eldridge Products, Inc.
MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple
from ERDCO Engineering Corporation
The HP-302 is a hand held turbine meter intended for field use. The turbine, when immersed in a flowing stream, rotates at a speed in direct linear proportion to the fluid velocity. A pulse signal is produced with each rotation of the turbine. [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Meter Technology: Turbine
- Process Media Type: Liquid; Gas
from Fluid Components Intl. (FCI)
The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24 inches [63 mm to 610 mm]. [See More]
- Mounting: Insertion
- Pipe Diameter: 2.00 to 24.00
- Meter Technology: Thermal
- Process Media Type: Gas
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple
from Fluid Components Intl. (FCI)
The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for... [See More]
- Mounting: Insertion
- Pipe Diameter: 2.00 to 24.00
- Meter Technology: Thermal
- End Fittings: Compression
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple
from Fluid Components Intl. (FCI)
Mass Flow Meter Summary. The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow... [See More]
- Mounting: Insertion
- Pipe Diameter: 2.00
- Meter Technology: Thermal
- End Fittings: MNPT or DIN50
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple
from Fluid Components Intl. (FCI)
ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to provide a truly superior... [See More]
- Mounting: Insertion
- Pipe Diameter: 2.00
- Meter Technology: Thermal
- Process Media Type: Gas
from Eldridge Products, Inc.
Eldridge Products, Inc. has achieved innovation and excellence in thermal dispersion gas mass flow measurement since 1988. With an economical set of features and a number of common configuration and installation choices, our newest ValuMass ™ flow meters continue our tradition of solving flow... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple
from Fluid Components Intl. (FCI)
FCI provides flow transmitters that include a thermowell mounted sensing element and integral or remote electronics that accurately indicate flow rate at the sensing location. The flow element is directly installed into piping or ducting on commercial and military aircraft, spacecraft, vehicles and... [See More]
- Mounting: In-line (optional feature); Insertion
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
- Meter Technology: Thermal
- Process Media Type: Liquid; Gas
from Eldridge Products, Inc.
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 3/4 ″, or 1 ″ OD probes. Tube fittings... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.75 to 1.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple
from Fluid Components Intl. (FCI)
FCI ’s AS-FS Dual Output flow sensor provides fully redundant and separate outputs in the same outline dimension envelope of single sensor output designs. This is achieved by employing two electrically independent sensor heads and circuit boards; the second output assures continued operation... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged
- Meter Technology: Thermal
- Process Media Type: Liquid; Gas
from Eldridge Products, Inc.
The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal mass flow switch probe assemblies may be inserted into any suitable flow section, pipe, duct, etc. Insertion flow... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- End Fittings: In-line Threaded (optional feature); Tube End/Hose Nipple (optional feature)
from Fluid Components Intl. (FCI)
FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow alarm conditions in air or liquid fluid... [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged
- Meter Technology: Thermal
- Process Media Type: Liquid; Gas
from Eldridge Products, Inc.
Our ValuMass ™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI ’s flow measurement instrumentation. ValuMass ™ flow meters include a robust feature set: 0 – 5, 10 VDC, 4 – 20mA, RS485 Modbus RTU and... [See More]
- Mounting: Insertion
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- End Fittings: Tube End/Hose Nipple