Non-Invasive Gas Flow Meters

7 Results
Portable Ultrasonic Gas Flow Meter -- TransPort PT878GC
from Panametrics

The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including;. Natural gas. Compressed air. Fuel gases. Erosive & corrosive gases. Toxic gases. High-purity gases. Air separation gases. This flow meter can be installed in just... [See More]

  • Mounting: Non-Invasive
  • Pipe Diameter: 0.75 to 24.00
  • Meter Technology: Ultrasonic
  • End Fittings: In-line Clamp
Ultrasonic Clamp-On Gas Flow Meter -- DigitalFlow GC868
from Panametrics

The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for... [See More]

  • Mounting: Non-Invasive
  • Pipe Diameter: 0.75 to 24.00
  • Meter Technology: Ultrasonic
  • End Fittings: In-line Clamp
Ultraflow 150
from Teledyne Monitor Labs, Inc.

Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user... [See More]

  • Mounting: Insertion; Non-Invasive
  • Pipe Diameter: 36.00 to 540.00
  • Meter Technology: Ultrasonic
  • End Fittings: Plain End
Compressed Air and BTU Flow Meter -- FLUXUS® G601
from FLEXIM AMERICAS Corp.

The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]

  • Mounting: Non-Invasive
  • Pipe Diameter: 0.25 to 63.00
  • Meter Technology: Ultrasonic
  • End Fittings: In-line Clamp
Ultrasonic Flow Meter -- 203
from Litre Meter Limited

Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection. [See More]

  • Mounting: Non-Invasive
  • Pipe Diameter: 0.98 to 47.24
  • Meter Technology: Ultrasonic; Thermal
  • Process Media Type: Liquid; Gas
Offshore Gas Flow Meter -- FLUXUS® G801
from FLEXIM AMERICAS Corp.

The Offshore Gas Flow Meter. The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments. The especially robust G801 is completely seawater and seaspray-resitant and therefore ideal for applications on Oil &Gas extraction platforms. The... [See More]

  • Mounting: Non-Invasive
  • Pipe Diameter: 0.28 to 62.99
  • Meter Technology: Ultrasonic
  • End Fittings: In-line Clamp
Portable Flow Meter for Gases in Hazardous Areas -- FLUXUS® G608
from FLEXIM AMERICAS Corp.

The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas and is covered by ATEX certification. It is the ideal solution for gas flow measurement in potentially explosive areas,... [See More]

  • Mounting: Non-Invasive
  • Pipe Diameter: 0.40 to 43.00
  • Meter Technology: Ultrasonic
  • End Fittings: In-line Clamp