PROFIBUS® Pressure Transmitters

6 Results
Differential pressure measurement for all media -- VEGADIF 85
from VEGA Americas, Inc.

Application area. For applications with liquids in small containers under simple process conditions. Possible applications can be found in almost all industrial sectors. The VEGADIF 85 is a universal differential pressure transmitter for measurement of liquids, gases and vapours. Typical application... [See More]

  • Signal Output: Analog Current; PROFIBUS®; FOUNDATION
  • Working Pressure Range: -580 to ?
  • Pressure Measurement: Differential
  • Features: Intrinsically Safe
Process Instrumentation, Pressure Measurement, SITRANS P300
from Siemens Process Instrumentation

The SITRANS P300 offers measuring precision and ruggedness. Its stainless steel housing with laser-printed nameplate, together with a wide range of hygienic process connections, mean that it is highly suitable for use in the food & beverages industry as well as for pharmaceutical processes. With... [See More]

  • Signal Output: HART® Protocol; PROFIBUS®
  • Working Pressure Range: 5802
  • Pressure Measurement: Absolute; Gauge
  • Accuracy: 75
Relative Pressure Transmitter -- OPTIBAR PC 5060
from KROHNE Messtechnik

The OPTIBAR PC 5060 is a pressure transmitter for process pressure and hydrostatic level measurement in all kinds of process applications. It is designed for absolute and gauge pressure measurement in open tanks and – as dual version for electronic differential pressure measurement –... [See More]

  • Signal Output: Analog Current; HART® Protocol; PROFIBUS®; FOUNDATION
  • Pressure Measurement: Absolute; Differential (optional feature); Gauge; Negative Pressure
  • Sensor Technology: Ceramic Capacitive
  • Working Pressure Range: 0.7300 to 1450
Pressure Transmitter -- Model IGP10
from Viatran

The Model IGP10 gage pressure sensor is an intelligent two-wire transmitter that provides precise, reliable measurement of gauge or absolute pressure and transmits a 4 to 40 mA output signal with a superimposed HART digital signal for remote configuration and monitoring. [See More]

  • Signal Output: Analog Voltage; Analog Current; HART® Protocol; PROFIBUS®; FOUNDATION
  • Pressure Measurement: Absolute; Gauge
  • Sensor Technology: Strain Gauge
  • Working Pressure Range: 0.0 to 6000
Pressure transmitter with ceramic measuring cell -- VEGABAR 82
from VEGA Americas, Inc.

Application area. Universally applicable pressure transmitter. The ceramic measuring cell is resistant to temperature shocks. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 82 pressure transmitter can be used universally for... [See More]

  • Signal Output: Analog Current; PROFIBUS®; FOUNDATION
  • Working Pressure Range: -14.5 to ?
  • Pressure Measurement: Differential
  • Features: Intrinsically Safe
Process Instrumentation, Pressure Measurement, SITRANS P320/420
from Siemens Process Instrumentation

SITRANS P320/420 are the first pressure transmitters with remote safety handling: It enables the user to program all devices from the control room instead of each individual transmitter on site. This shortens commissioning, especially in applications that require functional safety. A test period of... [See More]

  • Signal Output: Analog Current; HART® Protocol; PROFIBUS®; FOUNDATION
  • Accuracy: 0.0650
  • Pressure Measurement: Absolute; Differential; Gauge
  • Media: Gas