Strain Gauge Pressure Transmitters
Last Updated: April 1, 2025
Description
Strain Gauge Pressure Transmitters are devices used to measure pressure by converting the physical deformation of a material into an electrical signal. These transmitters are integral in providing accurate pressure readings by utilizing strain gauges, which are sensitive to changes in pressure.
Working Principle
Strain Gauge Pressure Transmitters operate by using strain gauges, which are strain-sensitive variable resistors bonded to a structure that deforms as pressure changes. Typically, four strain gauges are arranged in a Wheatstone bridge circuit. When pressure is applied, it causes deformation, altering the resistance in the strain gauges. This change in resistance results in an electrical output signal proportional to the applied pressure. The Wheatstone bridge configuration ensures that the output is highly sensitive to pressure changes, making these transmitters useful for precise pressure measurements in various environments .
Applications
Strain Gauge Pressure Transmitters are widely used in various industries for specific applications. For example, they are employed in the oil and gas industry to monitor pressure in pipelines and drilling operations. In the aerospace sector, they are used to measure pressure in hydraulic systems and fuel tanks. Additionally, these transmitters are utilized in the automotive industry for testing and monitoring engine performance and in the manufacturing sector for process control and quality assurance.
Advantages over other Pressure Transmitters
Strain Gauge Pressure Transmitters offer several advantages over other types of pressure transmitters. They are known for their ruggedness, accuracy, and stability, which allow them to operate effectively in environments with severe shock and vibration. This makes them particularly suitable for applications where durability and reliability are critical. Furthermore, their ability to provide precise measurements over a wide range of pressures enhances their utility in various industrial applications .
Limitations
Despite their advantages, Strain Gauge Pressure Transmitters have some limitations. They can be sensitive to temperature changes, which may affect their accuracy if not properly compensated. Additionally, the initial setup and calibration can be complex, requiring skilled personnel to ensure accurate readings. These factors can increase the overall cost and complexity of using strain gauge pressure transmitters in certain applications.
Considerations
When considering the use of Strain Gauge Pressure Transmitters, several factors should be taken into account. The initial cost can be higher compared to other types of pressure transmitters due to the complexity of the strain gauge technology and the need for precise calibration. Operating expenses may also be influenced by the need for regular maintenance to ensure accuracy and reliability. However, their durability and long-term stability can offset these costs, providing a reliable solution for pressure measurement in demanding environments. Additionally, the accuracy and repeatability of these transmitters make them a valuable investment for applications requiring precise pressure monitoring .
from United Electric Controls Company
The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: -14.7 to 6000
from ABB Measurement & Analytics
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Absolute
- Signal Output: Analog Current; Hart Communication Protocol
- Working Pressure Range: -5.8 to 8700
from ABB Measurement & Analytics
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Absolute; Sealed
- Signal Output: HART® Protocol
- Working Pressure Range: 0.8702 to 8702
from ABB Measurement & Analytics
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Current; Hart Communication Protocol
- Working Pressure Range: -5.8 to 8700
from Gefran
Pressure ranges: 0-25 to 0-2000bar / 0-360 to 0-30000psi Extensometric measurement principle with Wheatstone bridge Precision: < ±0.25% FSO (H); < ±0.5% FSO (M) Calibration signal 80% FSO internally generated Completely interchangeable with all existing products Protection level:... [See More]
- Sensor Technology: Strain Gauge
- Working Pressure Range: 360 to 30000
- Pressure Measurement: Gauge
- Accuracy: 0.2500 to 0.5000
from Baumer Ltd.
FlexBar HRT is a loop powered, configurable pressure transmitter. FlexBar HRT measures the pressure by means of a polysilicon strain gauge sensor. The electronics are separated from the media by a thin diaphragm and an oil-filling. Three different oil fillings are available including a mineral oil... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge
- Signal Output: Analog Current; HART® Protocol
- Working Pressure Range: 0.0 to 5802
from Viatran
Viatran's 346 pressure sensor is an electronic pressure transmitter designed to accurately measure barometric pressure to within 0.01 inHgA. The 346 measures pressures over standard ranges of 25 inHgA to 32 inHgA. The 346 pressure transducer meets the requirements for engine test stands and... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Differential; Gauge
- Signal Output: Analog Current
- Working Pressure Range: 12.28 to 15.72
from GP:50 Melt Pressure
All-welded stainless steel construction. State-of-the-art circuitry allows heavier diaphragm and increased fatigue life. Standard options for every requirement. HART Communication available (435) [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 25 to 1000
from Dynisco
Features and Benefits. Accuracy ±0.25%. Stainless steel construction. Heavy duty construction. Ranges 0-110 PSI through 0-750 PSI. Advanced electronic design. Description. Dynisco's PT303 pressure transmitter is designed for gas turbine pressure applications in hazardous locations. They heavy... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute (optional feature); Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 750
from NOSHOK, Inc.
The NOSHOK Series 621 and 622 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require pressure... [See More]
- Sensor Technology: Strain Gauge; Thin Film
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: -14.74 to 15000
from Stellar Technology
The Series FT26XX is an extremely small, accurate, reliable flush. diaphragm pressure transducer for measuring dynamic and static. pressures. The unit is made entirely of stainless steel with a one piece. sensing element offering rugged durability. The major feature of design is its flush diaphragm. [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge; Sealed (optional feature)
- Signal Output: Analog Current; RS232/485; CANbus
- Working Pressure Range: 0.0 to 3
from ES Systems S.A.
ES Systems has developed a series of strain gauge pressure transmitters featuring very good accuracy at a low cost. Each module is based on an all-welded hermetically sealed structure in a single stainless-steel piece. The ESPP-MIT1 is a medium isolated pressure sensor suitable for gas or fluid... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 102 to 14504
from Ultra Energy
The latest analog pressure transmitter designed for non-safety nuclear applications and manufactured by Ultra Energy . The Ultra Model DTC3 ® Analog Gauge and Absolute Pressure Transmitters provide precision pressure measurements in non-safety nuclear applications requiring reliable performance... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge
- Signal Output: Analog Voltage
- Display Type: Analog Meter
from Fluid Components Intl. (FCI)
FCI Aerospace's pressure transmitters combine to meet the demand for full qualification compliance with the performance and measurement capability necessary to meet a variety of applications on the aircraft. FCI pressure sensors are the constructed using either thin film sputtered deposition... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 500
from West Control Solutions
The Uniflex SG 45 is a transmitter for processing and monitoring input signals form strain gauges, load cells, melt pressure sensors, and resistance bridges. It can be used in practically all industrial applications involving the precise measurement, indication, and processing of force, weight, or... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage; Analog Current
- Media: Liquid; Gas
from American Sensor Technologies, Inc. - AST
The AST20HA is a digitally compensated 0.1% pressure transducer / pressure transmitter that offers high performance over temperature. Krystal Bond Technology alone offers excellent non-linearity and non-repeatability performance. When it is combined with the ASIC, the AST20HA steps into its own... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 7500
from OMEGA Engineering, Inc.
• Waterproof Case for Harsh Environments. • Compact Size for Ease of Use. • Ideal for Freon and Ammonia Applications [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Absolute; Sealed
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 5000
from tecsis LP
The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100 ° to +325 °F. Model XPDL... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature)
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 20
from Gefran
The ME series of Gefran, are pressure transmitters for using in High temperature environment. The main characteristic of this series is the capability to read temperature of the media up to 400 °C. The constructive principle is based on the hydraulic trasmission of the pressure. The fluid-filled... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Current
- Working Pressure Range: 500 to 30000
from Viatran
Viatran Model 202 pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 202 pressure transmitter measures gage and absolute pressures from 3 to 100K PSI (0.2 to 6900 bar) with standard accuracy of ≤ ±0.01% FSO. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 100000
from GP:50 Melt Pressure
The GP:50 product line of melt pressure transducers and transmitters are based on the proven bonded strain gage principle successfully utilized in thousands of applications. Our unique design incorporates a heavier sensor allowing a thicker tip diaphragm, provides better linearity, and reduces... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 500 to 30000
from NOSHOK, Inc.
The NOSHOK Series 623 and 624 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require pressure... [See More]
- Sensor Technology: Strain Gauge; Thin Film
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: -14.74 to 15000
from Stellar Technology
The GT2250 Series is an intrinsically safe electronics package,. which can be integrally added to our standard 4-20mA devices. Represented as its own product series as the GT2250, it allows. all of our standard mechanical configurations to be utilized. This. not only allows us to maintain years of... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 5
from Ultra Energy
The latest analog pressure transmitter designed for non-safety nuclear applications and manufactured by Ultra Energy. The Ultra Model DTC3 ® Analog Differential Pressure Transmitters provide precision pressure measurements in non-safety nuclear applications requiring reliable performance and... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Differential
- Signal Output: Analog Voltage
- Display Type: Analog Meter
from American Sensor Technologies, Inc. - AST
The AST4710 is built for applications requiring absolute pressure measurement of liquids and gases that are compatible with stainless steel. Due to its stainless steel construction, welded housing and high shock and vibration ratings, the AST4710 translates into a rugged, reliable absolute pressure... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Current; Frequency (optional feature)
- Working Pressure Range: 0.0 to 20
from OMEGA Engineering, Inc.
• Liquids Can Be Applied to Both Ports. • Zero and Span Adjustments for Field Calibration. • Rugged Steel NEMA-4 Enclosure. • Bidirectional Ranges Available [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Differential
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 100
from tecsis LP
Model XPI is a standard, industrially rugged pressure transducer available with mV/V, 0-5 V or 4-20 mA output. This medium range pressure sensor covers ranges from 0-25 to 0-10,000 psi and delivers ±0.15% linearity. Robust design, welded stainless steel construction, and a wide temperature... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature)
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 10000
from Gefran
The MN series of Gefran, are pressure transmitters for using in High temperature environment. The main characteristic of this series is the capability to read temperature of the media up to 400 °C. The constructive principle is based on the hydraulic trasmission of the pressure. The fluid-filled... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 500 to 30000
from Viatran
Designed as an accurate and reliable pressure sensor for rugged pressure measurement environments, the Model 218 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control family of solutions. The familiar bell shape is well known to Test Engineers around the globe. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Differential; Gauge; Vacuum
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from GP:50 Melt Pressure
±0.5% FSO. From 0-25 through 0-1,000 psig (See ordering guide). All-welded, stainless steel construction. State-of-the-art circuitry allows heavier diaphragm and increased fatigue life. Standard options for every requirement [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 25 to 1000
from NOSHOK, Inc.
The NOSHOK Series 625 and 626 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require pressure... [See More]
- Sensor Technology: Strain Gauge; Thin Film
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: -14.74 to 60000
from Stellar Technology
The GT23XX Series Transmitter incorporates a. flameproof/explosion-proof housing which allows the use of. both our analog & digital electronics. This versatility allows. STI to utilize its years of electronic development to provide. “Application- Solutions ” for years of service in... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Current; RS232/485; CANbus
- Working Pressure Range: 0.0 to 500
from Ultra Energy
DTN2070 Absolute and Gauge Pressure Transmitter. The DTN2070 Class 1E absolute and gauge pressure transmitters are designed for harsh nuclear environments and manufactured by Ultra Energy. The transmitters provide precision pressure measurements in nuclear applications requiring reliable performance... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge
- Signal Output: Analog Voltage
- Display Type: Analog Meter
from American Sensor Technologies, Inc. - AST
The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 25
from OMEGA Engineering, Inc.
bull; High Accuracy. • All Stainless Steel Construction. • Hermetically Sealed Design for Harsh Environments. • Available in Gage, Absolute, Sealed Gage, psi and Metric Ranges. • Optional Pressure Ports to Fit Most Industrial Applications. • Includes 5 Point NIST Traceable... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge; Sealed
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 30000
from tecsis LP
Water cooled differential pressure transmitter designed to protect the internal amplifier by cooling the electronics in applications which experience high ambient temperatures up to 1200 °F. Available in ranges from 0-5 to 0-25 psid with accuracy of ±0.25% BFSL. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Differential
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 25
from Gefran
Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensometric measurement principle with Wheatstone bridge Precision: < ±0.25% FSO (H); < ±0.5% FSO (M) Calibration signal 80% FSO internally generated Completely interchangeable with all existing products Protection... [See More]
- Sensor Technology: Strain Gauge
- Working Pressure Range: 500 to 30000
- Pressure Measurement: Gauge
- Accuracy: 0.2500 to 0.5000
from Viatran
Viatran's 240 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 240 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 240 pressure sensor... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from GP:50 Melt Pressure
The Model MCD Series from GP:50 Melt Pressure is a high-reliability pressure transducer/transmitter, designed for direct compatibility with Kreyenborg, Gneuss, Xaloy, Maag, PSI —Polymer Systems, and Parkinson machinery and instrumentation. Available pressure ranges from 0-500 to 0-30,000 PSI... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 500 to 30000
from Stellar Technology
The GT2450 Series is an intrinsically safe electronics package, which can be integrally added. to our standard 4-20mAdevices. Represented as its own product series as the GT2450, it. allows all of our standard mechanical configurations to be utilized. This not only allows us to. maintain years of... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute (optional feature); Differential (optional feature); Gauge; Compound (optional feature); Vacuum (optional feature)
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 5
from Ultra Energy
DTN2070 Differential Pressure Transmitter. The DTN2070 Class 1E Differential Pressure Transmitter is designed for harsh nuclear environments and manufactured by Ultra Energy. The transmitters provide precision pressure measurements in nuclear applications requiring reliable performance and... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Differential
- Signal Output: Analog Voltage
- Display Type: Analog Meter
from American Sensor Technologies, Inc. - AST
The Model 5000 offers wet/wet differential pressure measurement of both liquids and gases compatible with stainless steel, but without the use of fluid-filled cavities. This eliminates the risk of system contamination and at the same time offers all of the benefits associated with AST's MEMs-based... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Differential; Sealed (optional feature)
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 20
from OMEGA Engineering, Inc.
bull; 0.15% Accuracy. • Internal Shunt Resistor for Easy System Checks. • 5-Point Calibration Included. • All Stainless Steel Construction. • Available in Gauge, Absolute or Sealed Gauge Ranges. • Cable or Connector Models. • Optional Pressure Ports to Fit Most... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge; Sealed
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 145
from tecsis LP
Innovative water cooled pressure transmitter protects the internal electronics from ambient temperatures up to 1,200 °F. Features full scale accuracy of ±0.05% (BFSL) over ranges from 0-25 to 0-500 psia. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 500
from Gefran
The M7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 400 °C ( °F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 500 to 30000
from Viatran
Viatran's Model 245 High Range pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 245 measures gage and absolute pressure from 7.5K to 100K PSI with standard accuracy of ≤ ± 0.10% FSO (optional to ≤ ±0.05% FSO). [See More]
- Sensor Technology: Strain Gauge; Diaphragm
- Pressure Measurement: Absolute; Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 500 to 100000
from GP:50 Melt Pressure
From 0-500 through 0-15,000 psig (See ordering guide). Rugged, all-welded, all stainless steel construction. Interchangeable with existing systems. Many options available, Hastelloy C-276 or Boron-Hardening. FM Explosion-Proof (Class I, Division I, Groups A, B, C, D). Magnetically coupled zero &... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Current
- Working Pressure Range: 500 to 30000
from Stellar Technology
The GT25XX Series Transmitter incorporates a flameproof/explosion-. proof housing which allows the use of both our analog & digital. electronics. This versatility allows STI to utilize its years of electronic. development to provide “Application-Solutions ” for years of service in. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Current; RS232/485; CANbus
- Working Pressure Range: 0.0 to 5
from American Sensor Technologies, Inc. - AST
AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 1000
from OMEGA Engineering, Inc.
• 0.15% Accuracy. • Cable or Connector Models. • All Stainless Steel Construction. • Available in Gauge, Absolute, Sealed Gauge, psi and Metric Ranges. • 5-Point Calibration Provided. • Optional Pressure Ports to Fit Most Industrial Applications [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge; Sealed
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 1450
from Gefran
The ME Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 400 °C ( °F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Current
- Working Pressure Range: 500 to 30000
from Viatran
The Model 247 is a low-cost, rugged pressure transmiter offering you a measurement solution. Viatran products come with a standard of ruggedness that was born from the oil fields. [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge; Diaphragm
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from GP:50 Melt Pressure
A signature performance attribute of GP:50 Melt Pressure sensing instrumentation is its capability to maintain full service life performance accuracy. To ensure this, each transducer design incorporates a specialty tip diaphragm with a proprietary advanced matched system. This ensures that... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Working Pressure Range: 500 to 30000
- Pressure Measurement: Gauge
- Accuracy: 0.2500
from American Sensor Technologies, Inc. - AST
The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology , the sensing element will measure pressure in... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Compound (optional feature); Sealed
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 50
from OMEGA Engineering, Inc.
• Optional FM Approved for Hazardous Locations. • All Stainless Steel Construction. • Sealed SS Case for Harsh Environments. • Rugged Industrial Construction [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge; Sealed
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 3626
from Gefran
The K3 Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538 °C (1000 °F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded... [See More]
- Sensor Technology: Strain Gauge
- Working Pressure Range: 500 to 15000
- Pressure Measurement: Gauge
- Accuracy: 0.2500 to 0.5000
from Viatran
Our customers requested pressure transducers that would stand up to harsh conditions in applications involving environmental contamination, pressure spikes, shock and vibration. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from GP:50 Melt Pressure
The GP:50 product line of melt pressure transducers and transmitters are based on the bonded strain gauge principle that has been successfully utilized in thousands of applications. Our proprietary diaphragm design incorporates a matched diaphragm system with improved linearity, accuracy, and... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: HART® Protocol
- Working Pressure Range: 500 to 30000
from American Sensor Technologies, Inc. - AST
The AST4310 is a media isolated, field adjustable pressure transmitter suitable for use in hazardous areas. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 25
from OMEGA Engineering, Inc.
bull; 0.05% Linearity. • 5-Point NIST Traceable Calibration Provided. • All Stainless Steel Construction. • Hermetically Sealed Design for Harsh Environments. • Available in Gage, Absolute, Sealed Gage Models. • Cable or Connector Models. • Optional Pressure Ports to... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge; Sealed
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 30000
from Gefran
The KD Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538 °C (1000 °F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Switch
- Features: Temperature Compensated; Alarm Indicator
from Viatran
Viatran's 249 pressure transmitter is designed to measure hydraulic pressure the extreme environments of aerospace, engine test, and fluid power control applications. The 249 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge; Vacuum
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 100000
from GP:50 Melt Pressure
The GP:50 Melt Pressure Transducer and Transmit ‐ ters are designed for successful pressure monitoring and control for thousands of melt pressure applica ‐ tions. Our unique design incorporates a matched sen ‐ sor that features a proprietary tip diaphragm system, which provides... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Working Pressure Range: 500 to 30000
- Pressure Measurement: Gauge
- Accuracy: 0.5000
from American Sensor Technologies, Inc. - AST
With the increasing emphasis on vehicle efficiency, diesel fuel rail systems are being re-designed to run at higher pressures. American Sensor Technologies (AST) has been able to meet new requirements of engine manufacturers by supplying pressure transducers with pressure ratings up to 60,000 PSIG... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature); Frequency (optional feature)
- Working Pressure Range: 0.0 to 15
from OMEGA Engineering, Inc.
bull; Stainless Steel Fitting and Body. • 0 to 10 Vdc, 4 to 20 mA Outputs Standard. (0 to 5 Vdc Optional). • Solid State Media Isolation Suitable for Use with Many Industrial Liquids and Gases. • Broad Temperature-Compensated Range of -20 to 80 °C. • Rugged High Shock and... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge; Utilizes MEMS
- Pressure Measurement: Absolute; Gauge; Vacuum
- Signal Output: Analog Voltage; Analog Current
- Vacuum Range: 760 to 9.72
from Gefran
The K3 Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538 °C (1000 °F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded... [See More]
- Sensor Technology: Strain Gauge
- Working Pressure Range: 500 to 15000
- Pressure Measurement: Gauge
- Accuracy: 0.2500 to 0.5000
from Viatran
Viatran's 276 pressure sensor is an extremely accurate, small size, low-range differential pressure transmitter. Measuring 3.75" in height and 2.25" in width, this unit is one of the smallest wet/wet differential pressure transmitters available on the market today. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Differential
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 100
from American Sensor Technologies, Inc. - AST
Utilizing a one-piece stainless steel sensing element, the AST4000 covers a wide variety of applications that require rugged construction, high cycle life, as well as media compatibility to deliver outstanding and long-term performance. The AST4000 is offered with a variety of threads, pressure... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: -14.7 to 25
from OMEGA Engineering, Inc.
• High Reliability. • Long Term Stability. • All Stainless Steel Case. • Vacuum Range Available. • Built-In Temperature Sensor [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge; Thin Film; Utilizes MEMS
- Pressure Measurement: Absolute; Gauge; Sealed
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 363
from Gefran
The KN Series are for use in high temperature applications where the process temperatures may reach 538 °C (1000 °F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction, but uses a near incompressible NAK (Sodium Potassium)... [See More]
- Sensor Technology: Strain Gauge
- Working Pressure Range: 500 to 150000
- Pressure Measurement: Gauge
- Accuracy: 0.2500 to 0.5000
from Viatran
Viatran's Model 350 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This product is an excellent choice for use in the sanitary market such as food and beverage and pharmaceutical. [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge; Diaphragm
- Pressure Measurement: Absolute
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 1000
from American Sensor Technologies, Inc. - AST
The AST47LP is constructed to meet low pressure sensing needs in a variety of applications. With pressure ranges of 0-5 to 0-15 PSIG, the AST47LP is offered with various fittings, electrical connections and output signals. [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 5000
from OMEGA Engineering, Inc.
• High Reliability. • Long Term Stability. • All Stainless Steel Case. • Vacuum Range Available. • Built-In Temperature Sensor [See More]
- Sensor Technology: Strain Gauge; Thin Film
- Pressure Measurement: Absolute; Gauge; Sealed
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 363
from Gefran
The K7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538 °C (1000 °F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing... [See More]
- Sensor Technology: Strain Gauge
- Working Pressure Range: 500 to 150000
- Pressure Measurement: Gauge
- Accuracy: 0.2500 to 0.5000
from Viatran
Viatran's Model 351 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This model is an excellent for the sanitary market such as the food and beverage industry and pharmaceutical industry. [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge; Diaphragm
- Pressure Measurement: Absolute
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 1000
from American Sensor Technologies, Inc. - AST
In order to simplify installation of pressure sensors for control panel applications, American Sensor Technologies offers the AST4200 Panel Mount Pressure Sensor. The traditional method involves only adapters from the sensor to the panel. However, the innovative AST4200 is mounted through the panel... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: -14.7 to 25
from OMEGA Engineering, Inc.
• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 100 mV Bridge Output is Compatible with Most Strain Gage Instrumentation. • High Operating Temperature. • IP65 Enclosure [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 3000
from Gefran
The KE Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538 °C (1000 °F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing... [See More]
- Sensor Technology: Strain Gauge
- Working Pressure Range: 500 to 15000
- Pressure Measurement: Gauge
- Accuracy: 0.2500 to 0.5000
from Viatran
Viatran Model 422 pressure transmitter is designed for the customers who need quick delivery as well as high accuracy, faster response time, and low noise. Viatran offers superior customer support combined with a technically superior product to meet your application requirements. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 500
from American Sensor Technologies, Inc. - AST
With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented Krystal Bond Technology, the sensing element is free of welds, oil-fill, and internal o-rings. [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Compound (optional feature); Sealed
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 100
from OMEGA Engineering, Inc.
• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 4-20 mA Output is Compatible with Most PLC ’s and Control Systems. • High Operating Temperature. • IP65 Enclosure [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge; Vacuum
- Signal Output: Analog Current
- Vacuum Range: 760 to -2
from Gefran
The W7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 315 °C (600 °F) such as high temperature engineered polymers. The W Series utilizes standard melt pressure principles and construction; strain sensing... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 500 to 15000
from Viatran
Viatran Model 709 pressure transmitters are equipped with a Hammer Union fitting for use in oil well cementing, fracturing and acidizing. They have been designed to be accurate yet rugged instruments ideally suited to the harsh oil field environment. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 20000
from American Sensor Technologies, Inc. - AST
The AST4700 is a competitively priced, high quality stainless steel media isolated pressure sensor intended for the use of measurement of liquids and gases. Utilizing Krystal Bond Technology, the AST4700 offers a one piece stainless steel sensing element free of welds, internal o-rings, and... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Compound (optional feature); Sealed
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 3000
from OMEGA Engineering, Inc.
• Silicon-on-Sapphire Sensor Assures High Stability and Repeatability. • High Accuracy 0.2%. • IP65/NEMA 4 Stainless Steel Body. • Solid State Reliability. • High Shock and Vibration. • Low Drift [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 15000
from Gefran
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi. Strain gage Wheatstone bridge. Accuracy : < ±0.25% FSO (H); < ±0.5% FSO (M). Internally generated 80% calibration signal (R-Cal). Fluid-filled system for temperature stability. Oil filling meets FDA requirements CFR... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Current
- Working Pressure Range: 500 to 15000
from Viatran
Viatran Model 748 pressure sensor is a rugged pressure transmitter designed for the industrial process environment. With ranges down to 20" WC, the 748 pressure transducer provides accurate, cost-effective and reliable measurements for harsh process applications. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Differential
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 5000
from American Sensor Technologies, Inc. - AST
American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 25
from OMEGA Engineering, Inc.
bull; Silicon-on-Sapphire Sensor Assures High Stability and Repeatability. • Low Power Radio Transmitter Built-in with Range up to 500 Feet. • High Accuracy 12 bit. • No License is Required. • IP65/NEMA 4 Stainless Steel Body. • Solid State Reliability. • High Shock... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Pressure Measurement: Vacuum
- Signal Output: Analog Voltage; Analog Current
- Vacuum Range: 760 to -2
from Gefran
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : < ±0.25% FSO (H); < ±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal) Fluid-filled system for temperature stability Oil filling meets FDA requirements CFR... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 500 to 15000
from Viatran
A better alternative to conventional process transmitters in a reliable, cost-effective design. The 770 pressure sensor will withstand harsh environments. With a diameter of only 1.5", the 770 pressure transmitter is ideal for limited space applications. The light weight enables direct mounting on... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 100000
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Vacuum
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 1000
from OMEGA Engineering, Inc.
• 0.05% Linearity. • 5-Point Calibration Provided. • All Stainless Steel Construction. • Available in Gauge, Absolute, Sealed Gauge, psi and Metric Ranges. • Cable or Connector Models. • Optional Pressure Ports to Fit Most Industrial Applications [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge; Sealed
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 1450
from Gefran
Pressure ranges: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone bridge Precision: < ±0.25% FSO (H); < ±0.5% FSO (M) Calibration signal 80% FSO internally generated Filled with FDA-approved oil CFR 178.3620 and CFR 178.878 Completely... [See More]
- Sensor Technology: Strain Gauge
- Working Pressure Range: 500 to 15000
- Pressure Measurement: Gauge
- Accuracy: 0.2500 to 0.5000
from Viatran
The Viatran family of low power pressure transmitters brings the rugged design you have come to expect from Viatran oil and gas solutions. In the middle of the dessert, in the arctic or wherever measurement is required and power is in short supply but accuracy and reliability can't be sacrificed, a... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from American Sensor Technologies, Inc. - AST
The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This one-piece... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 10000
from Gefran
The WE Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 315 °C (600 °F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Current
- Working Pressure Range: 500 to 15000
from Viatran
Viatran Model IDP10 differential pressure transmitter uses silicon sensor technology and microprocessor-based electronics to provide exceptional accuracy and reliability. Modular electronics are NEMA 4X housed with corrosion-resistant epoxy coating. Stainless steel is also available for extremely... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Differential
- Signal Output: Analog Voltage; Analog Current; HART® Protocol (optional feature)
- Working Pressure Range: 0.0 to 3000
from American Sensor Technologies, Inc. - AST
The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points. Packaged... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature); Frequency (optional feature)
- Working Pressure Range: 0.0 to 5075
from Gefran
Pressure ranges from: 0-17 to 0-2000 bar / 0-250 to 0-30000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Mercury filling volume: HME0 (30mm ³); HME1, HME2, HME3 (40mm ³) • 1/2-20UNF, M18x1.5... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: HART® Protocol
- Working Pressure Range: 250 to 30000
from Viatran
Viatran's 140 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 140 series transducer is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 140 series sensor... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute; Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from American Sensor Technologies, Inc. - AST
The AST47SM steel mill package is able to perform in the rugged environment and meet the high demands of the steel and aluminum industry. The pressure port design is compatible with the high pressure spikes when the slab is entering and exiting the rolling mill. [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 50
from Gefran
bull; Pressure ranges from: 0-17 a 0-2000 bar/0-250 a 0-30000 psi • Extensimetric measurement principle with Wheatstone bridge • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Calibration signal 80% FSO internally generated • Completely interchangeable with... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: HART® Protocol
- Working Pressure Range: 250 to 30000
from Viatran
Our customers requested pressure transmitters that have high accuracy and could stand up to harsh conditions in applications involving environmental contamination, pressure spikes, shock and vibration. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from American Sensor Technologies, Inc. - AST
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent... [See More]
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 1000
from Gefran
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Hydraulic transmission system for pressure signal guarantees stability at working temperature (NaK). • Liquid conforming to RoHS Directive. NaK is... [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Gauge
- Signal Output: Analog Current; HART® Protocol
- Working Pressure Range: 500 to 15000
from Viatran
Viatran Model 302 pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 302 pressure transmitter measures gage and absolute pressures from 3 to 100K PSI (0.2 to 6900 bar) with standard accuracy of ≤ ±0.01% FSO. [See More]
- Sensor Technology: Strain Gauge
- Pressure Measurement: Absolute
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 100000