HART® Protocol Pressure Transmitters
from ABB Measurement & Analytics
PAS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with... [See More]
- Signal Output: Analog Current; HART® Protocol
- Working Pressure Range: 0.0435 to 1450
- Pressure Measurement: Absolute
- Accuracy: 0.2500
from XJCSENSOR Technology Co., Ltd.
Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability. [See More]
- Signal Output: Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
- Working Pressure Range: -14.5 to 508
- Pressure Measurement: Gauge
- Accuracy: 0.2500 to 0.5000
from ABB Measurement & Analytics
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full... [See More]
- Signal Output: HART® Protocol
- Pressure Measurement: Absolute; Sealed
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Working Pressure Range: 0.8702 to 8702
from XJCSENSOR Technology Co., Ltd.
Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability. [See More]
- Signal Output: Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
- Working Pressure Range: -14.5 to 508
- Pressure Measurement: Gauge
- Accuracy: 0.2500 to 0.5000
from XJCSENSOR Technology Co., Ltd.
Range:-100kpa-0 & 0-20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antinterference ability. [See More]
- Signal Output: Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
- Working Pressure Range: -14.5 to 508
- Pressure Measurement: Gauge
- Accuracy: 0.2500 to 0.5000
from Ultra Energy
#8220;S ” Series I/A Pressure Transmitters for Non-Safety Applications. Considered the one transmitter that can do it all, the IAP10S, IGP10S, and IDP10S pressure transmitters cover most of your application needs with a single range. These transmitters offer embedded FoxCal ™ technology... [See More]
- Signal Output: HART® Protocol
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature)
- Sensor Technology: Mechanical Deflection
- Display Type: Digital Numerical Display
from Micro Sensor Co., Ltd.
A digital pressure transmitter is a device that is used to measure and display the pressure of gases or liquids in industrial applications. Digital pressure transmitters typically have a display that shows the pressure reading in the desired units of measurement. These devices are commonly used in... [See More]
- Signal Output: RS232/485; HART® Protocol; IIC, SPI protocol, RS485/HART Protocol
- Working Pressure Range: -14.5 to 14504
- Pressure Measurement: Absolute; Gauge; Sealed
- Accuracy: 0.2500 to 0.5000
from Gefran
Pressure ranges from: 0-17 to 0-2000 bar / 0-250 to 0-30000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Mercury filling volume: HME0 (30mm ³); HME1, HME2, HME3 (40mm ³) • 1/2-20UNF, M18x1.5... [See More]
- Signal Output: HART® Protocol
- Pressure Measurement: Gauge
- Sensor Technology: Strain Gauge
- Working Pressure Range: 250 to 30000
from PMC Engineering LLC
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol allows easy access to the configuration, test, and detailed set-up of the... [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Sensor Technology: Variable Capacitance
- Working Pressure Range: 0.0 to 300
from GP:50 Melt Pressure
The GP:50 product line of melt pressure transducers and transmitters are based on the bonded strain gauge principle that has been successfully utilized in thousands of applications. Our proprietary diaphragm design incorporates a matched diaphragm system with improved linearity, accuracy, and... [See More]
- Signal Output: HART® Protocol
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Working Pressure Range: 500 to 30000
from Siemens Process Instrumentation
The SITRANS P300 offers measuring precision and ruggedness. Its stainless steel housing with laser-printed nameplate, together with a wide range of hygienic process connections, mean that it is highly suitable for use in the food & beverages industry as well as for pharmaceutical processes. With... [See More]
- Signal Output: HART® Protocol; PROFIBUS®
- Working Pressure Range: 5802
- Pressure Measurement: Absolute; Gauge
- Accuracy: 75
from OMEGA Engineering, Inc.
• HART Protocol Ready. • 20:1 Turndown. • External Zero and Span. • 0.20% Accuracy. • Security Jumpers. • Dual Compartment Housing (watertight electronics compartment). • Individually Characterized and Digitally Compensated. • RFI Protection [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Mechanical Deflection
- Working Pressure Range: 0.0 to 30
from KROHNE Messtechnik
The OPTIBAR PC 5060 is a pressure transmitter for process pressure and hydrostatic level measurement in all kinds of process applications. It is designed for absolute and gauge pressure measurement in open tanks and – as dual version for electronic differential pressure measurement –... [See More]
- Signal Output: Analog Current; HART® Protocol; PROFIBUS®; FOUNDATION
- Pressure Measurement: Absolute; Differential (optional feature); Gauge; Negative Pressure
- Sensor Technology: Ceramic Capacitive
- Working Pressure Range: 0.7300 to 1450
from Sitron
The LH840 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0 …1 bar to 600bar. Optional Accessories: TR202 Relay Digital... [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Working Pressure Range: 0.0 to 870
from Baumer Ltd.
Flush diaphragm. Built in graphical display,. CombiViewTM. DFON optional. HART ® (pending). ATEX (pending). 3A, EHEDG, FDA (pending). Programmable by touch screen. Easy and full programmable with FlexProgrammer 9701 [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Absolute
- Sensor Technology: Semiconductor Piezoresistive
- Working Pressure Range: 0.0 to 986
from Viatran
The Model IGP10 gage pressure sensor is an intelligent two-wire transmitter that provides precise, reliable measurement of gauge or absolute pressure and transmits a 4 to 40 mA output signal with a superimposed HART digital signal for remote configuration and monitoring. [See More]
- Signal Output: Analog Voltage; Analog Current; HART® Protocol; PROFIBUS®; FOUNDATION
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Strain Gauge
- Working Pressure Range: 0.0 to 6000
from Automation24, Inc.
The Waterpilot FMX21-CD211GGE20A from Endress+Hauser with a sensor range of 9 PSI (240 inH2o) and FKM seal is a submersible hydrostatic level transmitter. It measures with an accuracy of 0.2 % using a capacitive, oil-free ceramic measuring cell and can be used in a variety of ways in the process and... [See More]
- Signal Output: Analog Current; HART® Protocol; Analog
- Pressure Measurement: Relative pressure
- Sensor Technology: Variable Capacitance
- Working Pressure Range: 0.0 to 9
from Dynisco
Features and Benefits. Wide variety of process connectors. Improved accuracy with DynaLarity ™ to a combined error of ±0.20% FSO. HART ™ digital communications. ATEX Intrinsically Safe for hazardous environments. FM & CSA approved Explosion Proof for hazardous environments. 0... [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Absolute (optional feature); Gauge
- Sensor Technology: Mechanical Deflection
- Working Pressure Range: 0.0 to 30000
from Micro Sensor Co., Ltd.
Used For. Oil and Gas Industry, Food Processing, Pulp and Paper, Power and Energy, Chemical Industry. MDM7000-GP-T/AP-T Intelligent Pressure Gauge / Absolute Pressure Transmitter is a high-accurate product to measure the level/surface, density and flow of liquids, gases, mixtures, etc. The product... [See More]
- Signal Output: RS232/485; HART® Protocol; Modbus
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Working Pressure Range: 5.8 to 145
from Gefran
bull; Pressure ranges from: 0-17 a 0-2000 bar/0-250 a 0-30000 psi • Extensimetric measurement principle with Wheatstone bridge • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Calibration signal 80% FSO internally generated • Completely interchangeable with... [See More]
- Signal Output: HART® Protocol
- Pressure Measurement: Gauge
- Sensor Technology: Strain Gauge
- Working Pressure Range: 250 to 30000
from PMC Engineering LLC
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the... [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Sensor Technology: Variable Capacitance
- Working Pressure Range: 0.0 to 300
from Siemens Process Instrumentation
SITRANS P320/420 are the first pressure transmitters with remote safety handling: It enables the user to program all devices from the control room instead of each individual transmitter on site. This shortens commissioning, especially in applications that require functional safety. A test period of... [See More]
- Signal Output: Analog Current; HART® Protocol; PROFIBUS®; FOUNDATION
- Accuracy: 0.0650
- Pressure Measurement: Absolute; Differential; Gauge
- Media: Gas
from Sitron
The LH850 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polythene vented cable. Pressure ranges from 0 …1 bar to 600bar. Optional Accessories: TR202 Relay Digital... [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Working Pressure Range: 0.0 to 870
from Baumer Ltd.
Flush diaphragm. Built in graphical display, CombiViewTM DFON optional. HART ® (pending). ATEX (pending). Programmable by touch screen. Easy and full programmable with FlexProgrammer 9701 [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Absolute
- Sensor Technology: Semiconductor Piezoresistive
- Working Pressure Range: 0.0 to 5802
from Viatran
The SPX2280 is a smart industrial 4 to 20 mA pressure sensor designed for use in hazardous locations. The standard SPX2280 pressure sensor has an all welded construction that features a 1/2-14 NPT male thread for installation. [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Absolute
- Sensor Technology: Strain Gauge
- Working Pressure Range: 0.0 to 72500
from Dynisco
Features and Benefits. 1/2-20 UNF thread pressure transmitter. Reduce temperature drift by ~80% over non-compensated units. Accuracy to ±0.25% FS. Temperature output available (RTD or 4-20mA). HART ™ digital communications. 0-500 to 0-10,000psi range options. Rugged welded electronics... [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Absolute (optional feature); Gauge
- Sensor Technology: Mechanical Deflection
- Working Pressure Range: 0.0 to 10000
from Micro Sensor Co., Ltd.
Used For. Oil and Gas, Food Processing, Pulp and Paper, Chemical Industry. The MDM7000DP Smart Differential Pressure Transmitter is an advanced and reliable solution for process industries. With its advanced monocrystalline silicon piezoresistance technology and high-strength housing, this... [See More]
- Signal Output: Analog Current; RS232/485; HART® Protocol; Modbus
- Pressure Measurement: Differential
- Sensor Technology: Semiconductor Piezoresistive
- Working Pressure Range: 0.8702 to 1450
from Gefran
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Hydraulic transmission system for pressure signal guarantees stability at working temperature (NaK). • Liquid conforming to RoHS Directive. NaK is... [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Gauge
- Sensor Technology: Strain Gauge
- Working Pressure Range: 500 to 15000
from PMC Engineering LLC
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol allows easy access to the configuration, test, and detailed set-up of the... [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Sensor Technology: Variable Capacitance
- Working Pressure Range: 0.0 to 300
from Sitron
The LH840C is an ideal pressure or level measurement solution for waste-water, aggressive mediums or other liquids regardless of the amount of sediment, debris or build-up that may occur on the face of the sensor. The LH840C features a flush mounted thick film capacitive ceramic sensor, 316SS body,... [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Working Pressure Range: 0.0 to 580
from Baumer Ltd.
FlexBar HRT is a loop powered, configurable pressure transmitter. FlexBar HRT measures the pressure by means of a polysilicon strain gauge sensor. The electronics are separated from the media by a thin diaphragm and an oil-filling. Three different oil fillings are available including a mineral oil... [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Strain Gauge
- Working Pressure Range: 0.0 to 5802
from Viatran
The SPX2281 is a smart industrial 4 to 20 mA pressure transmitter designed for use in hazardous locations. The standard SPX2281 is an all welded construciton that features a 1/2-14 NPT male thread for installation. [See More]
- Signal Output: Analog Current; HART® Protocol
- Pressure Measurement: Absolute
- Sensor Technology: Strain Gauge
- Working Pressure Range: 0.0 to 72500