Semiconductor Piezoresistive Pressure Transmitters

109 Results
Micro-controller-based Vacuum Gauge Digital Transmitter -- VacTest DPP 400
from Busch Vacuum Solutions

The Digital Transmitter DPP 400 is the latest generation of micro-controller-based vacuum gauges combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor to provide a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Gas type independent... [See More]

  • Sensor Technology: Semiconductor Piezoresistive; Pirani
  • Pressure Measurement: Vacuum
  • Signal Output: Analog Voltage; RS232/485
  • Vacuum Range: 900 to 7.50E-5
Pressure Switch and Transmitter -- One Series
from United Electric Controls Company

The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: -14.7 to 6000
Piezoresistive Vacuum Gauge Analog Transmitter -- VacTest GRP 100/200
from Busch Vacuum Solutions

The Analog Transmitters GRP 100 / 200 are piezoresistive vacuum gauges perfectly suited for pressure measurements between 1400 and 1 mbar. Thanks to their durable aluminum oxide ceramic sensor, they are nearly insensitive to contamination and are therefore ideal for challenging applications. Gas... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Vacuum
  • Signal Output: Analog Voltage; Analog Current
  • Vacuum Range: 1050 to 0.7503
316 Piezoresistive Cell Hydrostatic Level Transmitter -- LH840
from Sitron

The LH840 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0 …1 bar to 600bar. Optional Accessories: TR202 Relay Digital... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current; HART® Protocol
  • Working Pressure Range: 0.0 to 870
Flange Gauge/Absolute Pressure Transmitter -- MDM7000-AP-T
from Micro Sensor Co., Ltd.

Used For. Oil and Gas Industry, Food Processing, Pulp and Paper, Power and Energy, Chemical Industry. MDM7000-GP-T/AP-T Intelligent Pressure Gauge / Absolute Pressure Transmitter is a high-accurate product to measure the level/surface, density and flow of liquids, gases, mixtures, etc. The product... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge
  • Signal Output: RS232/485; HART® Protocol; Modbus
  • Working Pressure Range: 5.8 to 145
Fully Welded Pressure Transmitter With Flush Membrane -- PBMN Flush
from Baumer Ltd.

Flush membrane. Compact design. External programming of zero point and span with FlexProgrammer 9701. Excellent temperature characteristics. Available with optional ATEX approval [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0 to 5802
Ex Pressure Transmitter -- EXNA 8854
from Trafag Inc.

Main Features. Explosion-proof Ex ia IIC T3...T6. Low pressure ranges (to 100mbar). Versions with frontal flush diaphragm. Media temperature to 150 °c. EMC Protection, iec 61000. Option:lightning protection (iec 61000-4-5) [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 14504
Pressure Sensor -- A07
from STW Technic

Stationary pneumatic applications, compact design, cost effective [See More]

  • Sensor Technology: Semiconductor Piezoresistive; Silicon
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 360
Differential Pressure Transmitter -- PX273 Series
from OMEGA Engineering, Inc.

• Liquids Can Be Applied to Both Ports. • Zero And Span Adjustments for Field Calibration. • Immune to Mounting Orientation or Vibration Errors. • Rugged Steel NEMA-1 Enclosure. • Solid State Reliability [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Differential
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 300
KPG - High Precision Pressure Transmitter
from KOBOLD Instruments, Inc.

Product Features. Advanced Thin Film or Piezoresistive Sensing Technology. Variety of Output Signals. CE EMI Compliant. Absolute or Gauge Measuring Ranges. High Overpressure Protection. Fast Response Time. Stainless Steel Construction. Pressures to 60,000 PSIG. Easy-to Use Hirschmann Connector... [See More]

  • Sensor Technology: Semiconductor Piezoresistive; Thin Film
  • Pressure Measurement: Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: -14.74 to 60000
Process Instrumentation, Pressure Measurement, SITRANS LH100
from Siemens Process Instrumentation

The SITRANS LH100 series pressure transmitter is a well probe and converts the level-proportional hydrostatic pressure into a standardized signal of 4 to 20 mA. It measures the level in basins, tanks, canals and dams. The SITRANS LH100 is available for different measuring ranges and optionally with... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Working Pressure Range: 28.42
  • Pressure Measurement: Gauge
  • Accuracy: 0.3000
Combination Pressure & Temperature Transmitter -- STS ATM.1ST/T
from PMC Engineering LLC

The ATM.1ST/T is a precision transmitter based on the STS well proven ATM series but incorporating a PT1000 measuring element to provide a dual 4-20 mA output in either 3 or 4 wire configurations. Modular construction backed by the 25 year proven history of STS piezoresistive silicon sensor... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 1 to 15000
612 Series Submersible Pressure Transmitter
from Clark Solutions

Series 612 submersible pressure transmitters were designed to provide a previously unequalled level of performance. Utilizing Piezoresistive Sensor Technology, Series 612 Transducers are accurate, shock resistant and extremely stable over long periods of time. Reverse polarity protection, short... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Voltage (optional feature); Analog Current
  • Working Pressure Range: 0.0 to 300
0.1% Pressure Transmitter AST20HA -- AST20HA 100 PSI
from American Sensor Technologies, Inc. - AST

The AST20HA is a digitally compensated 0.1% pressure transducer / pressure transmitter that offers high performance over temperature. Krystal Bond Technology alone offers excellent non-linearity and non-repeatability performance. When it is combined with the ASIC, the AST20HA steps into its own... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 7500
Pressure transmitter Endress+Hauser Cerabar PMP11
from Automation24, Inc.

The Cerabar PMP11 from Endress+Hauser with analog output (4-20 mA or 0-10 V DC) is a very compact pressure transmitter with a piezoresistive measuring cell for measuring 10 bar relative pressure in gases, vapors and liquids with an accuracy of 0.5 %. With IP65 protection and high-quality materials... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge; Relative pressure
  • Signal Output: Analog Current; Analog
  • Working Pressure Range: ? to 600
Pressure Transmitters -- AS-PT
from Fluid Components Intl. (FCI)

FCI Aerospace's pressure transmitters combine to meet the demand for full qualification compliance with the performance and measurement capability necessary to meet a variety of applications on the aircraft. FCI pressure sensors are the constructed using either thin film sputtered deposition... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0 to 500
Digital OEM Pressure Transmitters -- Series 4 LD
from Keller America, Inc.

With the D-line, Keller introduces a unique combination of an exceedingly robust industrial pressure transducer and the popular I2C microcontroller interface. Pressure transmitters with this interface are commonly available only in consumer-grade plastic or ceramic housings, where compensation... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute
  • Signal Output: Digital I2C
  • Working Pressure Range: 43.51 to 2901
Explosion Proof Pressure Transducer -- Series 425X
from Barksdale Control Products

Barksdale's 420X Series Explosion Proof Transducers prevent an explosion from occurring when operated in a Division 1 environment. Barksdale's 420X Series transducers prevent personal injury and machinery damage by preventing the explosion the first place. Energy generated within the transducer is... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute (optional feature); Gauge (optional feature)
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 10000
Pressure Transducer -- Model 359
from Viatran

The model 359 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 359 ensures accurate and reliable measurement in ranges from 33" WC to 750" WC. [See More]

  • Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive; Diaphragm
  • Pressure Measurement: Absolute
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 32.51
316 Piezoresistive Cell Pressure & Level Transmitter -- LH850
from Sitron

The LH850 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polythene vented cable. Pressure ranges from 0 …1 bar to 600bar. Optional Accessories: TR202 Relay Digital... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current; HART® Protocol
  • Working Pressure Range: 0.0 to 870
Smart Differential Pressure Transmitter -- MDM7000DP
from Micro Sensor Co., Ltd.

Used For. Oil and Gas, Food Processing, Pulp and Paper, Chemical Industry. The MDM7000DP Smart Differential Pressure Transmitter is an advanced and reliable solution for process industries. With its advanced monocrystalline silicon piezoresistance technology and high-strength housing, this... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Differential
  • Signal Output: Analog Current; RS232/485; HART® Protocol; Modbus
  • Working Pressure Range: 0.8702 to 1450
Hygienic – Fully Welded Pressure Transmitter With Flush Diaphragm -- CombiPress - PFMH
from Baumer Ltd.

Flush diaphragm. Built in graphical display,. CombiViewTM. DFON optional. HART ® (pending). ATEX (pending). 3A, EHEDG, FDA (pending). Programmable by touch screen. Easy and full programmable with FlexProgrammer 9701 [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute
  • Signal Output: Analog Current; HART® Protocol
  • Working Pressure Range: 0.0 to 986
Pressure Transmitter -- NAP 8842
from Trafag Inc.

Main Features. Low pressure ranges (to 100 mbar). Media temperature to 150 °c. EMC Protection, iec 61000. Option: lightning protection (IEC 61000-4-5); 10ka (8/20 µs) [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 14.5
Industrial Pressure Transmitter -- PX880 Series
from OMEGA Engineering, Inc.

• Miniature Size. • ±0.25% Accuracy. • All Welded 316 Stainless Steel Construction. • Zero & Span Adjustability. • Full 5:1 Range Turndown. • 4-20 mA Output. • FM & CSA Ratings [See More]

  • Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 5000
KPK - Compact High Precision Pressure Transmitter
from KOBOLD Instruments, Inc.

Product Features. Advanced Thin Film or Piezoresistive Sensing Technology. 4-20 mA Output Signal. CE EMI Compliant. Absolute or Gauge Measuring Ranges. High Overpressure Protection. Fast Response Time. Stainless Steel Construction. Compact. Easy-to Use Hirchmann Connectors Standard. KOBOLD KPK... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: -14.74 to 15000
Combination Pressure & Temperature Transmitters - High Pressure -- ML6100 Series
from PMC Engineering LLC

The ML6100 is a precision transmitter based on the well proven ATM.1st series from STS, but incorporating a PT1000 measuring element to provide a dual current loop or voltage outputs in either 3 or 4 wire configuration. The ML6100 offers pressure ranges up to 20,000 psi with static accuracy of <... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Sealed
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0 to 20000
Series 110 Pressure Transmitter
from Clark Solutions

The Series 110 Sanitary Pressure Transmitter is designed for heavy duty sanitary applications where high accuracy and durability are required. Using diffused semiconductor sensor technology, these transducers are stable, accurate, shock resistant and extremely durable. The housing is constructed of... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 400
Absolute Pressure Transmitter -- AST4710 200 PSIA
from American Sensor Technologies, Inc. - AST

The AST4710 is built for applications requiring absolute pressure measurement of liquids and gases that are compatible with stainless steel. Due to its stainless steel construction, welded housing and high shock and vibration ratings, the AST4710 translates into a rugged, reliable absolute pressure... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Current; Frequency (optional feature)
  • Working Pressure Range: 0.0 to 20
Pressure transmitter Endress+Hauser Cerabar PMP11-AA2L1FFVXJ
from Automation24, Inc.

The Cerabar PMP11-AA2L1FFVXJ from Endress+Hauser with analog output (0-10 V DC) is a very compact pressure transmitter with a piezoresistive measuring cell for measuring 400 mbar relative pressure in gases, vapors and liquids with an accuracy of 0.5 %. With IP65 protection and high-quality materials... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge; Relative pressure
  • Signal Output: Analog Voltage; Analog Current; Analog
  • Working Pressure Range: 0.0 to 6
High Accuracy Dual Output Pressure Transmitter -- Preciseline™
from Keller America, Inc.

The Preciseline high accuracy dual output pressure transmitter provides impressive performance in any new or existing pressure measurement application. The Preciseline can be calibrated to any pressure range between 2 and 15,000 psi with outstanding Total Error Band (TEB) accuracy, and provides dual... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge
  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Working Pressure Range: 0.0 to 217557
General Industrial Pressure Transducer -- Series 425
from Barksdale Control Products

Barksdale's Series 423 and 426 Transducers and 425 Transmitters are general purpose, industrial grade transducers, ideal for use in general industrial applications when a robust transducer is required. Wetted parts are constructed of 17-4PH and 300 Series Stainless Steel, with NEMA 4 enclosures... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute (optional feature); Gauge (optional feature)
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 10000
Pressure Transducer -- Model 360
from Viatran

The Model 360 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 360 ensures accurate and reliable measurement in ranges from 30" WC to 900" WC. [See More]

  • Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive; Diaphragm
  • Pressure Measurement: Absolute
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 32.51
All 316SS Silicone Membrane, Pressure Transmitter -- SP96
from Sitron

The SP96 features an all 316SS body and sensing diaphragm, pressure ranges from 0 …300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4 …20mA out. Application. General applications. Compressors and Pumps. [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Differential; Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: -14.5 to 2901
Smart Differential Pressure Transmitter With Remote Diaphragm Seal -- MDM7000-LP
from Micro Sensor Co., Ltd.

Used For. Oil and Gas Industry, Chemical Industry, Pulp and paper, Food and Beverage, Medical and health, General Process Industries. MDM7000-LP smart differential pressure transmitter takes monocrystalline silicon piezoresistive sensor technology to monitor liquid level, gas level, density,... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Differential
  • Signal Output: RS232/485; Modbus
  • Working Pressure Range: 5.8 to 435
Hygienic – Fully Welded Pressure Transmitter With Flush Diaphragm -- PBMH Hygienic
from Baumer Ltd.

Flush membrane with hygienic approval (3-A and EHEDG). SIP/CIP compatible. Surface roughness of process connection ≤ 0.8 Ra. Compact design. External programming of zero point and span with FlexProgrammer 9701. Excellent temperature characteristics. Available with optional ATEX approval [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0 to 580
Submersible Pressure Transmitter -- NAL 8838
from Trafag Inc.

Main Features. Low pressure ranges (to 100mbar). No media contacting O-rings. PUR or Teflon ® cables. EMC protection, IEC 61000. Option: chemical resistant material, e.g. Titanium. Option: lightning protection (IEC 61000-4-5) [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 14.5
Low Cost Pressure Transmitter -- PX271A-5V Series
from OMEGA Engineering, Inc.

• Up To Three Field Selectable Ranges In A Single Unit. • Ideal for Monitoring Pneumatic Pressure. • Suited For Clean, Dry, Non-Corrosive Gases. • Rugged Steel NEMA-4 Enclosure. • Solid State Reliability [See More]

  • Sensor Technology: Semiconductor Piezoresistive; Piezoelectric
  • Pressure Measurement: Gauge
  • Signal Output: Analog Voltage
  • Working Pressure Range: 0.0 to 30
PDA - Digital Pressure Transmitter
from KOBOLD Instruments, Inc.

Product Features. Fully Scalable 4-20 mA Output. Accuracy ±0.5% of Full Scale. Large, Easy to Read 3-Digit LED Display. Ceramic Pressure Sensing System for High Cycle Life. The PDA series digital pressure transmitter integrates the latest solid state sensing technology into a very versatile,... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 5800
Industrial Pressure Transmitters -- IMP Series
from PMC Engineering LLC

The IMP series industrial pressure transmitter has a piezo-resistive ceramic pressure sensor, giving it excellent media compatibility. Every device is temperature compensated, calibrated and supplied with a traceable serial number and calibration certificate. The electronics incorporate a... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Current
  • Working Pressure Range: 10000
Series 625 Pressure Transmitter
from Clark Solutions

The NOSHOK Series 625 and 626 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film straingage sensors with safe electronics for outstanding performance and value.These transmitters were designed for applications that require pressure... [See More]

  • Sensor Technology: Semiconductor Piezoresistive; Thin Film
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: -14.74 to 60000
Battery Powered Digital Pressure Gauge -- AG100 1,000 PSI
from American Sensor Technologies, Inc. - AST

The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 25
Pressure transmitter Endress+Hauser Cerabar PMP11-AA2V1FFVXJ
from Automation24, Inc.

The Cerabar PMP11-AA2V1FFVXJ from Endress+Hauser with analog output (0-10 V DC) is a very compact pressure transmitter with a piezoresistive measuring cell for measuring 400 mbar relative pressure in gases, vapors and liquids with an accuracy of 0.5 %. With IP65 protection and high-quality materials... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge; Relative pressure
  • Signal Output: Analog Voltage; Analog Current; Analog
  • Working Pressure Range: 0.0 to 6
High Accuracy Pressure Transmitter -- Valueline™
from Keller America, Inc.

The Valueline high accuracy pressure transmitter provides outstanding performance in any new or existing pressure measurement application. The Valueline can be calibrated to any pressure range between 2 and 15,000 psi with outstanding Total Error Band (TEB) accuracy, and provides your choice of... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed; Vacuum
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0 to 217557
OEM Pressure Transducer -- Series 625
from Barksdale Control Products

Barksdale's Series 600 is the ideal solution for applications that require a low cost, accurate, reliable transducer in a small package. Where long term stability is a requirement, the Series 600 transducer delivers. With a robust ceramic sensor that excels in rugged environments, the Series 600... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 6000
Pressure Transducer -- Model 363
from Viatran

In food and dairy, pressure and level measurement applications, it's critical that the device adhere to the latest 3A standards for sanitary instrumentation. With the Model 363 pressure and level transmitter, you can be assured that sanitary standards are met or exceeded. [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 500
Capacitive Ceramic Flush Mounted Hydrostatic Transmitter -- LH840C
from Sitron

The LH840C is an ideal pressure or level measurement solution for waste-water, aggressive mediums or other liquids regardless of the amount of sediment, debris or build-up that may occur on the face of the sensor. The LH840C features a flush mounted thick film capacitive ceramic sensor, 316SS body,... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current; HART® Protocol
  • Working Pressure Range: 0.0 to 580
Smart Gauge/Absolute Pressure Transmitter -- MDM7000-AP
from Micro Sensor Co., Ltd.

Used For. Chemical, Oil and Gas, Pulp and Paper, Electric Power, Metallurgy, Energy, Food and Beverage, Medical and Health, General Process Industries. MDM7000-GP/AP Smart Gauge/Absolute Pressure Transmitter has high precision and excellent long-term stability. The advanced monocrystalline... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Working Pressure Range: 5.8 to 1450
  • Pressure Measurement: Absolute; Gauge
  • Accuracy: 0.1000 to 0.2000
Industrial – Fully Welded Pressure Transmitter With Flush Diaphragm -- CombiPress - PFMN
from Baumer Ltd.

Flush diaphragm. Built in graphical display, CombiViewTM DFON optional. HART ® (pending). ATEX (pending). Programmable by touch screen. Easy and full programmable with FlexProgrammer 9701 [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute
  • Signal Output: Analog Current; HART® Protocol
  • Working Pressure Range: 0.0 to 5802
Low Cost Pressure Transmitter -- PX271A-I Series
from OMEGA Engineering, Inc.

• Up To Three Field Selectable Ranges In A Single Unit. • Ideal for Monitoring Pneumatic Pressure. • Suited For Clean, Dry, Non-Corrosive Gases. • Rugged Steel NEMA-4 Enclosure. • Solid State Reliability [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 20
SEN - OEM Pressure Transmitter
from KOBOLD Instruments, Inc.

Product Features. Ranges 0-30 â € Hg Vacuum to 0-7500 PSIG. 0.5% or 1.0% of Full Scale Accuracy. 4-20 mA, 0-5 VDC or 0-10 VDC Outputs. Ceramic Pressure Sensing System for High Cycle Life. Economical Price for OEM Applications. The SEN series pressure transmitters combine the reliability... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0 to 7500
Industrial Pressure Transmitters, 4-20 mA Output -- STS ATM.23 Series
from PMC Engineering LLC

The ATM.23 series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Current
  • Working Pressure Range: 1 to 15000
Differential Pressure Sensor Wet/Wet CE -- Model5000 20 PSID
from American Sensor Technologies, Inc. - AST

The Model 5000 offers wet/wet differential pressure measurement of both liquids and gases compatible with stainless steel, but without the use of fluid-filled cavities. This eliminates the risk of system contamination and at the same time offers all of the benefits associated with AST's MEMs-based... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Differential; Sealed (optional feature)
  • Signal Output: Analog Voltage
  • Working Pressure Range: 0.0 to 20
Pressure transmitter Endress+Hauser Cerabar PMP21
from Automation24, Inc.

The Cerabar PMP21 from Endress+Hauser with analog output (4-20 mA) is a very compact pressure transmitter with a piezoresistive sensor that can measure relative pressure of 40 bar. With IP65/IP67 protection and high-quality materials such as an enclosure and sensor made of stainless steel (316L),... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge; Relative pressure
  • Signal Output: Analog Current; Analog
  • Working Pressure Range: ? to 600
High Precision Intrinsically Safe Pressure Transmitters -- Series 33 X Ei
from Keller America, Inc.

These piezoresistive pressure transmitters are approved for use in high explosive gas and dust atmospheres of groups I (mining industry) and II (industrial applications) where there is a high risk of explosion. Optionally available are Low Voltage Versions (LV) with 3.5 …8.5 V.Signal... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Differential (optional feature); Gauge; Sealed
  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Working Pressure Range: 0.0 to 14504
Differential Pressure Transmitter -- SPD21
from Sitron

The SPD21 monitors the differential pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, dual male threaded connection ports, a 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 5.08 to 363
Smart Level Transmitter -- MDM7000LT
from Micro Sensor Co., Ltd.

Used For. Oil and Gas Industry, Power Generation and Mining Industry, Urban Water Supply and Drainage. MDM7000-LT Intelligent Level Transmitter is applicable for level measurement of high viscosity, corrosive, easily precipitated fluids. It supports multiple options of liquid as filled oil that... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Working Pressure Range: 5.8 to 435
  • Signal Output: RS232/485; Modbus
  • Accuracy: 0.0750
Industrial Pressure Transmitter With Fully Welded Metal Sensor -- PBMN Industrial Low Pressure
from Baumer Ltd.

-1 … 0 bar up to 0 … 40 bar. Fully welded version. Robust stainless steel housing. External programming of zero point and span with FlexProgrammer 9701. High overpressure resistance. Available with optional ATEX approval [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0 to 580
Industrial Voltage Pressure Transmitters, Voltage Output -- STS ATM.23 Series
from PMC Engineering LLC

The ATM.23 Series with high level voltage output is specifically designed for industrial test applications such as automotive, marine and aerospace. Exceptional reliability is achieved with the high overpressure rating, and the combination of high accuracy and good long term stability offer the user... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage
  • Working Pressure Range: 1 to 15000
Explosion-Proof Pressure Transmitter -- AST4600 10,000 PSI
from American Sensor Technologies, Inc. - AST

AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 1000
Pressure transmitter Endress+Hauser Cerabar PMP21-AA1M1FFVXJ
from Automation24, Inc.

The Cerabar PMP21-AA1M1FFVXJ from Endress+Hauser with analog output (4-20 mA) is a very compact pressure transmitter with a piezoresistive sensor that can measure relative pressure of 400 mbar. With IP65/IP67 protection and high-quality materials such as an enclosure and sensor made of stainless... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge; Relative pressure
  • Signal Output: Analog Current; Analog
  • Working Pressure Range: 0.0 to 6
High Precision Pressure Transmitter -- Series 35X
from Keller America, Inc.

Digital Output of Transmitter: These Series are based on the stable, floating piezoresisitive transducer and the newly developed XEMICS microprocessor with integrated 16 bit A/D converter. Temperature dependencies and non-linearities of the sensor are mathematically compensated. Optional precision... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Working Pressure Range: 0.0 to 14504
Digital Pressure Transmitter, Ex Proof Housing (Ex D) -- STD98GX
from Sitron

The robust explosion proof head is constructed to mechanically resist the internal pressure generated by an ignition, preventing an explosion from spreading to the external environment. It has a turndown of 10: 1, a technology that eliminates the need for several instruments of different ranges in... [See More]

  • Sensor Technology: Semiconductor Piezoresistive; Variable Capacitance
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current; HART® Protocol
  • Working Pressure Range: -7.25 to 8702
Traditional Mounted Gauge/Absolute Pressure Transmitter -- MDM7000-DAP
from Micro Sensor Co., Ltd.

Used For. Oil and Gas Industry, Food Processing Industry, Chemical Industry, Marine Industry. The MDM7000-DGP/DAP Intelligent Differential Pressure Mounted Gauge / Absolute Pressure Transmitter is designed to meet the high demands of the process industry. The monocrystalline silicon piezoresistive... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Differential; Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 5.8 to 1450
Passive (Millivolt) Pressure Transducers -- TM Series
from PMC Engineering LLC

The TM series is a precision passive pressure transducer offering high performance and rugged flexible design for a wide range of industrial and OEM applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Low current consumption and pulsed... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage
  • Working Pressure Range: 1 to 15000
Explosion-Proof Pressure Transmitter -- AST46HA 50 PSIS
from American Sensor Technologies, Inc. - AST

The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology ™, the sensing element will measure pressure in... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Compound (optional feature); Sealed
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 50
Pressure transmitter Endress+Hauser Cerabar PMP21-AA1V1FFVXJ
from Automation24, Inc.

The Cerabar PMP21-AA1V1FFVXJ from Endress+Hauser with analog output (4-20 mA) is a very compact pressure transmitter with a piezoresistive sensor that can measure relative pressure of 400 mbar. With IP65 protection and high-quality materials such as an enclosure and sensor made of stainless steel... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge; Relative pressure
  • Signal Output: Analog Current; Analog
  • Working Pressure Range: 0.0 to 6
High Temperature Pressure Transmitter -- Series 35X HT-HTT
from Keller America, Inc.

Piezoresistive pressure transmitter for applications in bio-reactors or autoclaves. The transmitter is compensated up to 150 °C and may be operated continuously or sterilised at this level, including the special circuit electronics. The transmitters are supplied in absolute or gauge versions,... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge
  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Working Pressure Range: -14.5 to 435
Economical Pressure Transmitters -- SP21
from Sitron

The SP21 monitors the pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0 …100milibar... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Differential; Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 2.9 to 3626
Precision Pressure Transmitters with CANbus Output -- EPT1005
from PMC Engineering LLC

The EPT1005 Sensor is an electronically compensated pressure transmitter providing CANbus outputs in several common protocols. Offering accuracies of ≤0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. CANbus output. 1 to 20,000 psi. Absolute, Gauge or Sealed... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: CANbus
  • Working Pressure Range: 1 to 20000
Field Adjustable Pressure Transmitter -- AST4310 25 PSI
from American Sensor Technologies, Inc. - AST

The AST4310 is a media isolated, field adjustable pressure transmitter suitable for use in hazardous areas. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 25
Pressure transmitter Endress+Hauser Cerabar PMP23
from Automation24, Inc.

The Cerabar PMP23 from Endress+Hauser with analog output (4-20mA)/IO-Link is a very compact pressure transmitter for measuring absolute or excess pressure in gases, vapours and liquids. The piezo-resistive measuring cell with flush 316L membrane was specially developed for hygiene applications. With... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Relative pressure
  • Signal Output: Analog Current; Analog
  • Working Pressure Range: ? to 600
High Temperature Pressure Transmitter -- Series 35X HTC
from Keller America, Inc.

This piezoresistive high temperature transmitter is suited for media temperatures up to 300 °C. The pressure, acting onto the flush diaphragm, is transferred over an oil-filled capillary onto the silicon measuring cell. The capillary has the function of a cooling spiral, allowing media... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge
  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Working Pressure Range: 0.0 to 14504
Flush Membrane/Sanitary Application Pressure Transmitter -- SP30
from Sitron

The SP30 is ideal for sanitary application. The SP30 monitors the pressure range of a wide variety of both liquids and gases. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and either M12 (IP67 rated) or DIN43650 (IP65 rated) electrical... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Differential; Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 1.45 to 14504
Precision Pressure Transmitters, 4-20 mA Output -- STS ATM.1ST
from PMC Engineering LLC

The ATM.1ST is an electronically compensated pressure transmitter providing a 2-wire, 4-20 mA analog output. The transmitter offers accuracies of ≤ 0.05% FS or ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Current
  • Working Pressure Range: 1 to 15000
High Pressure Transmitter - Transducer -- AST47HP 15,000 PSI
from American Sensor Technologies, Inc. - AST

With the increasing emphasis on vehicle efficiency, diesel fuel rail systems are being re-designed to run at higher pressures. American Sensor Technologies (AST) has been able to meet new requirements of engine manufacturers by supplying pressure transducers with pressure ratings up to 60,000 PSIG... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature); Frequency (optional feature)
  • Working Pressure Range: 0.0 to 15
Pressure transmitter Endress+Hauser Cerabar PMP23-AA1V1FF3CJ
from Automation24, Inc.

The Cerabar PMP23-AA1V1FF3CJ from Endress+Hauser with analog output (4-20mA)/IO-Link is a very compact pressure transmitter for measuring absolute or excess pressure in gases, vapours and liquids. The piezo-resistive measuring cell with flush 316L membrane was specially developed for hygiene... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Relative pressure
  • Signal Output: Analog Current; Analog
  • Working Pressure Range: 0.0 to 6
Intrinsically Safe Pressure Transmitters -- Series 23 SY Ei
from Keller America, Inc.

These piezoresistive pressure transmitters are approved for use in highly explosion risk areas of group II (gas and dust). The Y-line transmitters have an extremely small temperature error. This is achieved using an additional circuit containing a temperature sensor that subdivides the temperature... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: -14.5 to 14504
IP68 Rated Pressure Transmitter -- SP68
from Sitron

The SP68 is an IP68 rated pressure transmitter for a wide variety of both liquids and gases. The SP68 can be mounted in flood prone locations. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and a fixed length of vented polypropylene... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Differential; Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 1.45 to 14504
Pressure Transmitters, 4-20 mA Output -- STS ATM.ECO Series
from PMC Engineering LLC

The ATM.ECO series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Current
  • Working Pressure Range: 1 to 15000
Industrial Pressure Sensor AST4000 UL508 -- AST4000 -14.7 to 100 PSI
from American Sensor Technologies, Inc. - AST

Utilizing a one-piece stainless steel sensing element, the AST4000 covers a wide variety of applications that require rugged construction, high cycle life, as well as media compatibility to deliver outstanding and long-term performance. The AST4000 is offered with a variety of threads, pressure... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: -14.7 to 25
Pressure transmitter Endress+Hauser Cerabar PMP23-AA7N1FF3CJ
from Automation24, Inc.

The Cerabar PMP23-AA7N1FF3CJ from Endress+Hauser with analog output (4-20mA)/IO-Link is a very compact pressure transmitter for measuring absolute or excess pressure in gases, vapours and liquids. The piezo-resistive measuring cell with flush 316L membrane was specially developed for hygiene... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Relative pressure
  • Signal Output: Analog Current; Analog
  • Working Pressure Range: 0.0 to 6
Media Isolated OEM Pressure Transmitter -- Series 10LY
from Keller America, Inc.

The " …LY" transmitter line benefits from smaller sensor dimensions, crevice-free diaphragms and low Total Error Band performance. The innovative signal conditioning circuit 'learns' thermally-induced zero and span errors during calibration. Then during operation, bias corrections are applied... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 2.9 to 1450
Narrow Body Hydrostatic Level Transmitter -- LH840S
from Sitron

The LH840s is an ideal pressure or level measurement solution when installed in a stilling well or pipe for water or other liquids with low amounts of sediment. The LH840 features a 5/8 ” narrow diameter 316SS body, 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 870
Pressure Transmitters, 4-20 mA Output -- STS ATM/IS Series
from PMC Engineering LLC

The ATM/IS series is specifically designed to meet the requirements of the process industry with various intrinsically safe approvals. The high performance/low cost combination offers the user a transmitter for use in health and safety monitoring applications more commonly achieved with a far higher... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Current
  • Working Pressure Range: 1 to 10000
Low Pressure Transducer -- AST47LP 10 PSI
from American Sensor Technologies, Inc. - AST

The AST47LP is constructed to meet low pressure sensing needs in a variety of applications. With pressure ranges of 0-5 to 0-15 PSIG, the AST47LP is offered with various fittings, electrical connections and output signals. [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 5000
Miniature Pressure Transmitter -- Series 21PY
from Keller America, Inc.

Ultramodern welding techniques and advances in the miniaturization of electronic circuits now make it possible to manufacture a pre-insulated, piezoresistive micro-transmitter with properties that were no more than a dream 10 years ago. The circuit is based on the PromComp principle which KELLER... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage
  • Working Pressure Range: 145 to 8702
Piezo Ceramic Membrane Hydrostatic Level Transmitter -- LH860
from Sitron

The LH860 is an ideal pressure or level measurement solution for water or other liquids regardless of the amount of sediment or other debris. The LH860 features a flush mounted thin film piezoresistive ceramic sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0 …2bar to... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current; HART® Protocol
  • Working Pressure Range: 0.0 to 870
Subsea Pressure Transmitters with Analog 4-20 mA or Voltage Output -- EPS1000 Series
from PMC Engineering LLC

The EPS1000 Series Sensor is an electronically compensated pressure transmitter providing either an analog 2-wire, 4-20 mA output or 3-wire, voltage output. The transmitter offers accuracies of ≤0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Analog 4-20 mA... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 1 to 20000
Millivolt Panel Pressure Sensor AST4200 -- AST4200-J-05000-P
from American Sensor Technologies, Inc. - AST

In order to simplify installation of pressure sensors for control panel applications, American Sensor Technologies offers the AST4200 Panel Mount Pressure Sensor. The traditional method involves only adapters from the sensor to the panel. However, the innovative AST4200 is mounted through the panel... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: -14.7 to 25
OEM Pressure Transmitter -- Series 30X
from Keller America, Inc.

The Series 30X enables the OEM to offer superior performance without the need for huge R &D or capital expenditures, and with minimum amount of on hand inventory. Designed to be easily integrated into a wide variety of applications, the 30X features a flush-welded diaphragm and highly stable... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Working Pressure Range: 14.5 to 14504
Piezo-316SS Membrane, Zero & Span Adjustment -- LH842
from Sitron

The LH842 is an ideal solution when installation requires a threaded or flanged connection. The LH842 can be mounted with either a fixed length of cable or a fixed stainless steel rod. Features include a Zero and Span adjustment within the nylon housing, 316SS piezoresistive silicon sensor, 316SS... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current; HART® Protocol
  • Working Pressure Range: 0.0 to 870
Transmitters for Pressure & Temperature -- STS ATM/T Series
from PMC Engineering LLC

The ATM/T series is a precision transmitter based on the STS well proven ATM 23 series but incorporating a PT100 measuring element to provide a dual output of either 4-20 mA or 0-5/10 VDC. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Compound; Sealed
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 1 to 8500
Miniature Pressure Sensor 0.7" Diameter -- AST4800 5,000 PSI
from American Sensor Technologies, Inc. - AST

With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented Krystal Bond Technology, the sensing element is free of welds, oil-fill, and internal o-rings. [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Compound (optional feature); Sealed
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 100
Piezoresistive Pressure Transmitter -- Series 21 C
from Keller America, Inc.

The C-series transmitters are noted for their ability to deliver high accuracy over a wide temperature range. This is achieved by means of mathematical modelling of the sensor characteristics and digital compensation. In order to do this, each transmitter is gauged over pressure and temperature,... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage
  • Working Pressure Range: 29.01 to 1450
Piezo-Ceramic Membrane, Pressure Transmitter -- SP81
from Sitron

The SP81 features a thin filmed piezoresistive ceramic sensor, a 316SS or PVC body, pressure ranges from 0 …1 bar to 600bar and optional HART protocol. The flush mounted sensor design Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4 …20mA... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Differential; Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 8702
Multiple Option Pressure Transducer -- AST4700 200 PSIG
from American Sensor Technologies, Inc. - AST

The AST4700 is a competitively priced, high quality stainless steel media isolated pressure sensor intended for the use of measurement of liquids and gases. Utilizing Krystal Bond ™ Technology, the AST4700 offers a one piece stainless steel sensing element free of welds, internal o-rings, and... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Compound (optional feature); Sealed
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 3000
Piezoresistive Pressure Transmitter -- Series 21 D RFID
from Keller America, Inc.

This series is a unique combination of an extremely sturdy, tried-and-tested industrial pressure transmitter and RFID (radio frequency identification) wireless technology. The D line piezoresistive transmitters used to measure pressure are based on KELLER ’s own chip-in-oil technology. The... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Working Pressure Range: 0.0 to 14504
  • Pressure Measurement: Absolute; Gauge
  • Accuracy: 0.1500 to 0.7000
Pressure Transmitter with Zero & Span Adjustment -- SP96FA
from Sitron

The SP96FA features a Zero and Span adjustment housed within the nylon enclosure, a 316SS body, 316SS piezoresistive sensor, pressure ranges from -1 …200bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4 …20mA... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Differential; Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: -14.5 to 2901
Pressure Sensor Compact AST4100 UL508 -- AST4100 100 PSI
from American Sensor Technologies, Inc. - AST

American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 25
Piezoresistive Pressure Transmitter -- Series 22DT
from Keller America, Inc.

Series 22 DT was developed and homologated specially for use in so-called "bivalent" vehicles fitted with engines for combined natural gas/gasoline operation. The unconventional design with a small mass swept by the flow results in a fast response with temperature changes, the temperature being... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage
  • Working Pressure Range: 0.0 to 363
Ultra-compact OEM Pressure Transmitter -- SP10
from Sitron

The SP10 monitors the pressure range of a wide variety of both liquids and gases. This economical unit features an ultra-compact 304SS body, 316SS diaphragm silicone filled sensor and direct either cable gland or mini M12 electrical connector. It is available in pressure ranges from 0... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Differential; Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 1.45 to 14504
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Vacuum
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 1000
Piezoresistive Pressure Transmitter -- Series 22S
from Keller America, Inc.

Series 22 offers a reliable cost effective solution for customers requiring medium to high quantities, of mass produced transmitters. Utilizing the KELLER automatic brazing lines, this new technology allows crevice-free construction of the pressure port with no internal seals or O-rings, making... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage
  • Working Pressure Range: 0.0 to 4351
Semiconductor Pressure Transmitter -- AST4900 500 PSI
from American Sensor Technologies, Inc. - AST

The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This one-piece... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 10000
Piezoresistive Pressure Transmitter -- Series 23 SY
from Keller America, Inc.

The Y-line transmitters have an extremely small temperature error. This is achieved using an additional circuit containing a temperature sensor that subdivides the temperature range into fields that are 1,5 Kelvin (K) wide. The TK zero and TK compensation values are calculated for each field and... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: -14.5 to 14504
Solid State Pressure Switch -- Model 1000 2,500 PSI NO
from American Sensor Technologies, Inc. - AST

The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points. Packaged... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature); Frequency (optional feature)
  • Working Pressure Range: 0.0 to 5075
Piezoresistive Pressure Transmitter -- Series 23/25
from Keller America, Inc.

These piezoresistive transmitters have been designed for precision applications in industrial environments for pressures ranging from 0.2 to 1000 bar, liquids or gas. A Complete Range: Absolute, barometric, gauge (over- and underpressure) and differential for wet/wet applications. 13 nominal... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Differential; Gauge; Sealed
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0 to 14504
Steel Mill Pressure Transmitter -- AST47SM 350 Bar 4-20mA
from American Sensor Technologies, Inc. - AST

The AST47SM steel mill package is able to perform in the rugged environment and meet the high demands of the steel and aluminum industry. The pressure port design is compatible with the high pressure spikes when the slab is entering and exiting the rolling mill. [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 50
Piezoresistive Pressure Transmitters -- Series 21Y
from Keller America, Inc.

The Y-line transmitters have an extremely small temperature error. This is achieved using an additional circuit containing a temperature sensor that subdivides the temperature range into fields that are 1.5 Kelvin (K) wide. The extent of the vertical range of manufacture, the modular design and the... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 29.01 to 14504