Differential Pressure Transmitters

124 Results
Differential pressure Transmitter -- PCE-DDMU 10
from PCE Instruments / PCE Americas Inc.

PCE-DDMU 10 differential pressure transducer. Digital differential pressure transducer with analogue output / High accuracy / For differential and relative pressure measurement / Selectable measuring ranges. The PCE-DDMU 10 differential pressure transducer has user selectable pressure ranges,... [See More]

  • Pressure Measurement: Differential
Absolute, differential and gauge pressure transmitter for remote seal -- FKM-F
from Fuji Electric Corp. of America

The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to measure... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
Pressure Transducers and Transmitters -- 4515-DS3A030DP [4515-DS3A030DP from TE Connectivity ™]
from Richardson RFPD

MS4525. The MS4525 is a small, ceramic based, PCB mountedpressure transducer from TE Connectivity. The transducer isbuilt using our proprietary UltraStable process and the latestCMOS sensor conditioning circuitry to create a low cost, highperformance transducer designed to meet the... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Compound
Pressure Sensors, Transducers - Industrial -- 5452-XMLA500D2S12-ND [XMLA500D2S12 from Telemecanique Sensors]
from DigiKey

XTRANSMITTER 500BAR FIXED 1CO [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 435 to 7252
  • Signal Output: Other Digital
  • Accuracy: 2
Differential Pressure Transmitter -- Model 266DRH
from ABB Measurement & Analytics

Thanks to the “All-Welded ” technology inherited by Taylor in remote seal design and manufacturing, 266DRH can offer unmatched total performance and a wide selection of options such as fill fluid, diaphragm material, capillary protection and mounting connections. ABB, leader in severe... [See More]

  • Pressure Measurement: Differential; Sealed; Negative Pressure
  • Sensor Technology: Mechanical Deflection
  • Signal Output: HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
  • Working Pressure Range: 0.0290 to 8702
Pressure sensors & Load sensors - Pressure transmitters -- 85
from Angst+Pfister Sensors and Power

The Series 85 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is specially designed for low pressure application where board-mount is not applicable. Multi-order compensation for correction of offset,... [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
  • Accuracy: 0.5000
  • Working Pressure Range: 0.0363 to 102
  • Operating Temperature: -4 to 185
Pressure Sensors, Transducers - Industrial -- 5880-PX3005-1.5KDWBI-ND [PX3005-1.5KDWBI from OMEGA Engineering, Inc.]
from DigiKey

PRESSURE TRANSMITTER WITH DISPLA [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: -70 to 1500
  • Signal Output: Analog Current
  • Accuracy: 0.0750
Differential Pressure Transmitter -- Model 266DSH
from ABB Measurement & Analytics

This transmitter features in-field replaceable electronics module that thanks to the auto-configuration functionality dramatically improves plant productivity. Its intuitive plug-and-play display with easy setup procedure really helps users by saving time and lowering maintenance and inventory... [See More]

  • Pressure Measurement: Differential; Negative Pressure
  • Sensor Technology: Mechanical Deflection
  • Signal Output: HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
  • Working Pressure Range: 0.0073 to 2321
Pressure sensors & Load sensors - Pressure transmitters -- 982R
from Angst+Pfister Sensors and Power

Measuring range 0 to 50 Pa...100 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 18...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [ °C] Temp. range [ °C] 0 to 50Supplier Beck [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
  • Accuracy: 1
  • Working Pressure Range: 0.0073 to 14.5
  • Operating Temperature: 32 to 122
Pressure Sensors, Transducers - Industrial -- 5880-PX3005-3.0KGI-ND [PX3005-3.0KGI from OMEGA Engineering, Inc.]
from DigiKey

PRESSURE TRANSMITTER WITH DISPLA [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: -70 to 3000
  • Signal Output: Analog Current
  • Accuracy: 0.0750
Differential Pressure Transmitter -- Model 266MRT
from ABB Measurement & Analytics

Thanks to Taylor ’s “All-Welded ” technology in remote seal manufacturing as well as to the longstanding expertise, 266MRT can offer unmatched total performances and a wide selection of options such as fill fluid, diaphragm material, capillary protection and mounting connections. [See More]

  • Pressure Measurement: Differential; Sealed; Negative Pressure
  • Sensor Technology: Mechanical Deflection
  • Signal Output: HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
  • Working Pressure Range: 0.0870 to 1450
Pressure sensors & Load sensors - Pressure transmitters -- 984A
from Angst+Pfister Sensors and Power

Measuring range 0 to 25 Pa...100 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 22...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [ °C] Temp. range [ °C] 0 to 50Supplier Beck [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
  • Accuracy: 1
  • Working Pressure Range: 0.0036 to 14.5
  • Operating Temperature: 32 to 122
Pressure Sensors, Transducers - Industrial -- 725-1502-ND [IPSSAT-GM1P1-5C from Sensata Technologies]
from DigiKey

PRESSURE TRANS -1-1 BARG 4-20MA [See More]

  • Pressure Measurement: Differential; Gauge
  • Working Pressure Range: 14.5
  • Signal Output: Analog Current
  • Accuracy: 0.2500
Differential Pressure Transmitter -- Model 266MST
from ABB Measurement & Analytics

The unique combination of several sensor systems in a single device allows simultaneous measurement of differential pressure and absolute pressure. The sensor temperature and the absolute pressure are also used for eliminating environmental effects on the sensor. Long-term stability and proven... [See More]

  • Pressure Measurement: Differential; Negative Pressure
  • Sensor Technology: Mechanical Deflection
  • Signal Output: HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
  • Working Pressure Range: 0.0073 to 1450
Pressure sensors & Load sensors - Pressure transmitters -- 985A
from Angst+Pfister Sensors and Power

Measuring range 0 to 25 Pa...100 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 22...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [ °C] Temp. range [ °C] 0 to 50Supplier Beck [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
  • Accuracy: 1
  • Working Pressure Range: 0.0036 to 14.5
  • Operating Temperature: 32 to 122
Multivariable transmitter -- 266 Modbus
from ABB Measurement & Analytics

Reliably providing the most accurate measurement of DP, SP, temperature, and diagnostics every single second. The 266 Modbus ® multivariable provides precise and reliable measurement of differential pressure, static pressure, temperature (from an external RTD) and diagnostic information once... [See More]

  • Pressure Measurement: Absolute; Differential
  • Working Pressure Range: 3200
  • Signal Output: RS232/485
  • Media: Gas; Handles Hazardous Materials
Pressure sensors & Load sensors - Pressure transmitters -- 990A
from Angst+Pfister Sensors and Power

Measuring range 0 to 25 Pa...250 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 22...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [ °C] Temp. range [ °C] 0 to 50Supplier Beck [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
  • Accuracy: 1
  • Working Pressure Range: 0.0036 to 36.26
  • Operating Temperature: 32 to 122
Multivariable Transmitter -- Model 266CRH
from ABB Measurement & Analytics

The multivariable transmitters in the 266CRH are used for differential pressure flow measurements. Apart from pressure- and / or temperature-dependent changes to the density of the fluid, the parameters such as the discharge coefficient, thermal expansion of pipelines and primary device and the... [See More]

  • Pressure Measurement: Absolute; Differential
  • Working Pressure Range: 0.0102 to 5947
  • Sensor Technology: Mechanical Deflection
  • Accuracy: 0.0750
Pressure sensors & Load sensors - Pressure transmitters -- PEWA1099
from Angst+Pfister Sensors and Power

The differential pressure transmitters of the PEWA1099 series are used to measure differential pressure and overpressure. It can be used to monitor liquid and gaseous, non-flammable and non-aggressive media. [See More]

  • Pressure Measurement: Differential; Differential
  • Accuracy: 1.5
  • Working Pressure Range: 29.01 to 145
  • Operating Temperature: -4 to 185
Multivariable Transmitter -- Model 266CRT
from ABB Measurement & Analytics

The multivariable transmitters in the 266CRT are used for differential pressure flow measurements. Apart from pressure- and / or temperature-dependent changes to the density of the fluid, the parameters such as the discharge coefficient, thermal expansion of pipelines and primary device and the... [See More]

  • Pressure Measurement: Absolute; Differential
  • Working Pressure Range: 0.0102 to 5947
  • Sensor Technology: Mechanical Deflection
  • Accuracy: 0.0400
Multivariable Transmitter -- Model 266CSH
from ABB Measurement & Analytics

The multivariable transmitters in the 266CSH are used for differential pressure flow measurements. Apart from pressure- and / or temperature-dependent changes to the density of the fluid, the parameters such as the discharge coefficient, thermal expansion of pipelines and primary device and the... [See More]

  • Pressure Measurement: Absolute; Differential
  • Working Pressure Range: 0.0102 to 5947
  • Sensor Technology: Mechanical Deflection
  • Accuracy: 0.0750
Low Pressure Transmitter -- BTE / PTE / PTU5000
from First Sensor AG

The BTE / PTE / PTU5000 differential pressure transmitters from 25 mbar / 0.3 psi are based on piezo resistive pressure sensors and are are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.3000 to 150
  • Signal Output: Analog Voltage; Analog Current
  • Media: Gas
All 316SS Silicone Membrane, Pressure Transmitter -- SP96
from Sitron

The SP96 features an all 316SS body and sensing diaphragm, pressure ranges from 0 …300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4 …20mA out. Application. General applications. Compressors and Pumps. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Semiconductor Piezoresistive
  • Signal Output: Analog Current
  • Working Pressure Range: -14.5 to 2901
Piezoresistive Pressure Transmitter -- 4264A
from Kistler Group

Type 4264A... series is a small, compact differential pressure transmitter that complements the Type 4260/62A... series of versatile high performance pressure transmitters operating in harsh test environments where temperature extremes, high vibration and shock levels are present. Type 4264A... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Piezoelectric
  • Signal Output: Analog Voltage; Analog Current (optional feature)
  • Working Pressure Range: 1.45 to 145
PAD - Heavy-Duty Industrial Differential Pressure Transmitter
from KOBOLD Instruments, Inc.

Product Features. High Accuracy - ±0.075 % of calibrated span. High Rangeability (100 to 1). Continuous, Self-diagnostic Function. Remote Configuration Via HART ®. Standard Local Display - 5-Digit LCD. The Kobold PAD Differential Pressure Transmitter is a micro-processor-based,... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Variable Capacitance
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0109 to 5990
Wireless Absolute and Gauge Pressure Transmitter -- EJX510B
from Yokogawa Corporation of America

The high performance wireless absolute and gauge pressure transmitters EJX510B and EJX530B feature single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam pressure. EJX510B and EJX530B transmit not only process variables but also the setting parameters using wireless... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Media: Liquid; Gas; Steam
Differential Pressure Transmitter -- MDM4760
from Micro Sensor Co., Ltd.

· 0bar~0.35bar …35bar. · Accuracy: ±0.25%FS. · 8V~28V DC or Battery supply. Used For: used for the precise measurement of flowing pressure in various industries. [See More]

  • Pressure Measurement: Differential
  • Accuracy: 0.2500
Diaphragm Sensor Differential Pressure Gauge -- 1516DGT
from Orange Research, Inc.

Diaphragm Sensor Differential Pressure Gauges. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0 to 50
Pressure Sensor -- Model 346
from Viatran

Viatran's 346 pressure sensor is an electronic pressure transmitter designed to accurately measure barometric pressure to within 0.01 inHgA. The 346 measures pressures over standard ranges of 25 inHgA to 32 inHgA. The 346 pressure transducer meets the requirements for engine test stands and... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Strain Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 12.28 to 15.72
0 to 1.0 psid Cole-Parmer Wet/Wet Differential Pressure Transmitter -- GO-68071-52
from Cole-Parmer

bull; These differential pressure transmitters are ideal for filter pressure drop monitoring and pumphead pressure applications. Capacitance sensor allows ports to be wet/wet, wet/dry, or dry/dry. Unique isolation system responds quickly to pressure changes <emdash >20 times faster than... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 1
  • Signal Output: Analog Current
Air Differential Pressure Transmitter -- HPT702
from Holykell Technology Company Limited

Low range air differential pressure transmitter provides an accurate solution available from 0-200kpa max or ±100kpa DP. Incorporating the latest silicon sensor and electronics technologies, 4-20mA transmitters are fully temperature compensated for unrivalled stability at very low pressure. [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 29.01
  • Signal Output: Analog Voltage; Analog Current; RS232/485; 4-20mA;0-5V;0-10 V;0.5-4.5V;RS485 Modbus RTU
  • Accuracy: 0.5000
Model 121
from Mid-West Instrument

4-20mA Loop Powered Micro Processor based Transmitter. Internal Push Button Zero (available for non-hazardous locations only). 4 Position Terminal Strip. 8-28 VDC Loop Powered 2-wire interface. 1000 Ohm max loop resistance at 28 Vdc. ±2% Accuracy from 20% to 100% of scale, ascending. [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 100
  • Signal Output: Analog Current
  • Accuracy: 2
Chemical seal CSB
from VEGA Americas, Inc.

Application area. The VEGADIF 85 and VEGADIF 65 with chemical seal CSB (both side assembly) are suitable for level, interface, density, differential pressure and flow measurement. Through the assembly of the chemical seal CSB, applications in corrosive, high viscosity and hot products can be... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: -580 to ?
Process Instrumentation, Pressure Measurement, SITRANS P320/420
from Siemens Process Instrumentation

SITRANS P320/420 are the first pressure transmitters with remote safety handling: It enables the user to program all devices from the control room instead of each individual transmitter on site. This shortens commissioning, especially in applications that require functional safety. A test period of... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Accuracy: 0.0650
  • Signal Output: Analog Current; HART® Protocol; PROFIBUS®; FOUNDATION
  • Media: Gas
Differential Pressure Transmitter -- PX157
from OMEGA Engineering, Inc.

• Liquids Can Be Applied to Both Ports. • Zero and Span Adjustments for Field Calibration. • Rugged Steel NEMA-4 Enclosure. • Bidirectional Ranges Available [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection; Strain Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 100
Differential Pressure Transmitters -- DP1000 Series
from PMC Engineering LLC

The PMC DP1000 Series transmitters are designed as high performance rugged general purpose pressure transmitters suitable for a wide range of applications. The specifications below focus on the differential pressure version, while gauge and absolute are also available, see separate datasheet VT1000. [See More]

  • Pressure Measurement: Absolute (optional feature); Differential; Gauge (optional feature)
  • Working Pressure Range: 0.0 to 300
  • Signal Output: Analog Voltage; Analog Current
  • Accuracy: 0.0500 to 0.2500
Pressure Sensors and Differential Pressure Sensors
from Azbil Corporation

We provide various types of pressure gauges (pressure sensors) and differential pressure gauges (differential pressure sensors) that were developed using the latest technologies based on our long amassed performance record. High-efficiency and high-quality pressure and differential pressure... [See More]

  • Pressure Measurement: Differential; Gauge
Water Cooled Differential Pressure Transmitter -- Model XPDW
from tecsis LP

Water cooled differential pressure transmitter designed to protect the internal amplifier by cooling the electronics in applications which experience high ambient temperatures up to 1200 °F. Available in ranges from 0-5 to 0-25 psid with accuracy of ±0.25% BFSL. [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Strain Gauge
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 25
DTC3®Differential Pressure Transmitter
from Ultra Energy

The latest analog pressure transmitter designed for non-safety nuclear applications and manufactured by Ultra Energy. The Ultra Model DTC3 ® Analog Differential Pressure Transmitters provide precision pressure measurements in non-safety nuclear applications requiring reliable performance and... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Strain Gauge
  • Signal Output: Analog Voltage
  • Display Type: Analog Meter
Model IDP10 Differential Pressure Transmitter
from Electronic Sensors, Inc.

The IDP10 Differential Pressure Transmitter reliably measures differential pressure of gasses, vapors and liquids. These process variables are converted into standard analog DC signals (4-20mA) which are supplied to the process control and monitoring equipment. Unique internal design makes this DP... [See More]

  • Pressure Measurement: Differential
  • Signal Output: Analog Current
Capacitive Pressure Transmitter -- Series 41X
from Keller America, Inc.

The Series 41 X combines the ceramic measurement cell for low pressure ranges with the μP electronics of the digital Series 30 transmitter. The pressure values from the signals of the pressure and temperature sensors are determined by polynomial compensation (see reverse). The values can be... [See More]

  • Pressure Measurement: Differential; Gauge
  • Working Pressure Range: 0.0 to 4351
  • Signal Output: Analog Voltage; Analog Current
  • Accuracy: 0.1000 to 0.2000
Differential Pressure Transmitter -- PF4
from Rotronic Instrument Corp.

The PF4 series is the latest development from ROTRONIC. The thermal measurement technique enables top-precision measurements in the smallest of spaces. This differential pressure transmitter gives ROTRONIC customers a device to measure a further important parameter in addition to devices for... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: -0.0725 to 0.0725
  • Signal Output: Analog Voltage; Analog Current; Switch; Digital
  • Accuracy: 1
Differential Pressure Transmitter -- PDT101
from Vaisala

For monitoring pressure in regulated environments. The PDT101 differential pressure transmitter is designed for demanding cleanroom applications. The sensor integrates with the Vaisala viewLinc monitoring system to measure and monitor pressure differentials in regulated environments. Ideal for high... [See More]

  • Pressure Measurement: Differential; Gauge; Compound; Vacuum; Negative Pressure
  • Working Pressure Range: -0.8702 to 0.8702
  • Signal Output: Analog Voltage; Analog Current
  • Vacuum Range: -0.4500
Differential Pressure Sensor Wet/Wet CE -- Model5000 20 PSID
from American Sensor Technologies, Inc. - AST

The Model 5000 offers wet/wet differential pressure measurement of both liquids and gases compatible with stainless steel, but without the use of fluid-filled cavities. This eliminates the risk of system contamination and at the same time offers all of the benefits associated with AST's MEMs-based... [See More]

  • Pressure Measurement: Differential; Sealed (optional feature)
  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Signal Output: Analog Voltage
  • Working Pressure Range: 0.0 to 20
400 Series Low Differential Pressure Transmitter
from Clark Solutions

The type 400 series pressure transmitters, with its unique proven ceramic fulcrum lever technology, has adjusted, temperature compensated sensor signals, available as a voltage output. The (VDC) voltage output is an amplified, linear signal suitable for direct processing in electronic control... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection
  • Signal Output: Analog Voltage
  • Working Pressure Range: 43.51 to 116
Differential Pressure Transmitters -- HS Series for DPT-HS110
from Superior Sensor Technology

Offering the industry's greatest flexibility, the HS Series DPT family easily supports any custom configuration of pressure range, output configuration, bandwidth, etc. via a simple interface where you fully define and implement product features in minutes. This new level of sub-system integration... [See More]

  • Pressure Measurement: Differential
  • Accuracy: 0.1000
  • Working Pressure Range: 0.0181 to 0.3626
  • Media: Gas
Differential Pressure Transmitter - Rotronic PF4/5 -- PF45DPT
from Process Sensing Technologies USA

Choice of two different sensor technologies (thermal measuring method and diaphragm sensor). The new differential pressure transmitters PF4 and PF5 with two different sensor technologies (thermal measuring method in PF4 and diaphragm sensor in PF5) consistently produce perfect measurement results... [See More]

  • Pressure Measurement: Differential
Capacitive Ceramic Membrane, Pressure Transmitter -- SP98
from Sitron

The SP98 features a thick film capacitive ceramic sensor mounted in an all 316SS or PVC body with sensor ranges from -1 …30Bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4 …20mA out. Applicaiton. General... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Variable Capacitance
  • Signal Output: Analog Current
  • Working Pressure Range: -14.5 to 580
Wireless Differential Pressure/Pressure Transmitter -- EJX110B
from Yokogawa Corporation of America

The high performance wireless differential pressure transmitter EJX110B features a single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam flow as well as liquid level, density, and pressure. These transmitters transmit not only process variables but also the setting... [See More]

  • Pressure Measurement: Differential; Gauge
  • Media: Liquid; Gas; Steam
Differential Pressure Transmitter -- MDM490
from Micro Sensor Co., Ltd.

MDM490 differential pressure transmitter, also called DP transmitter or DP sensor, is applied for differential pressure measurement of various gases and liquids in pipeline, cylinder, bulk and micro bulk for level measurement, flow measurement, level monitoring and differential pressure monitoring. [See More]

  • Pressure Measurement: Differential
  • Accuracy: 0.5000
Hazardous Location Differential Pressure Gauge -- 1504DGT
from Orange Research, Inc.

Diaphragm Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection
  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Working Pressure Range: 0.0 to 100
Pressure Transducer -- Model 218
from Viatran

Designed as an accurate and reliable pressure sensor for rugged pressure measurement environments, the Model 218 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control family of solutions. The familiar bell shape is well known to Test Engineers around the globe. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Strain Gauge
  • Signal Output: Analog Voltage
  • Working Pressure Range: 0.0 to 15000
2391-001WB-11-02-W-NN - Differential Pressure Transmitter, 0 to 1.0" WC Bidirectional, 4-20mA -- GO-98074-52
from Cole-Parmer

bull; Intrinsically safe design. • <tol >0.14% full-scale accuracy. • Fast warm-ups. • Low thermal effects. • <10 ms response. Sensor offers long term stability with high overpressure protection. Designed for HVAC control, leak detection, energy management, and... [See More]

  • Pressure Measurement: Differential
Micro Differential Pressure Transmitter -- HPT703
from Holykell Technology Company Limited

HPT703 Micro Differential Pressure Transmitter provides an accurate solution for low pressure sensing with ranges available from 0-250pa to 0-25Kpa. With variable capacitance sensing technology and argon arc welded sensitive components,it's advanced circuit linearity and temperature compensation... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 1.09
  • Signal Output: Analog Voltage; Analog Current; RS232/485; 4-20mA,RS485,0-5,0-10,0.5-4.5V
  • Accuracy: 0.5000
Model 124
from Mid-West Instrument

4-20mA Loop Powered Micro Processor based Transmitter. Internal Push Button Zero (available for non-hazardous locations only). 4 Position Terminal Strip. 8-28 VDC Loop Powered 2-wire interface. 1000 Ohm max loop resistance at 28 Vdc. ±2% Accuracy from 20% to 100% of scale, ascending. [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 400
  • Signal Output: Analog Current
  • Accuracy: 2
Chemical seal CSS
from VEGA Americas, Inc.

Application area. The VEGADIF 85 and VEGADIF 65 with chemical seal CSS (single side assembly) are suitable for level and differential pressure measurement. Through the assembly of the chemical seal CSS, applications in corrosive, high viscosity and hot products can be realized. Your benefit. High... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: -580 to ?
Differential Pressure Transmitter -- PX273 Series
from OMEGA Engineering, Inc.

• Liquids Can Be Applied to Both Ports. • Zero And Span Adjustments for Field Calibration. • Immune to Mounting Orientation or Vibration Errors. • Rugged Steel NEMA-1 Enclosure. • Solid State Reliability [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Semiconductor Piezoresistive
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 300
EvoScann® 8 Channel Pressure Scanner -- P-Series
from PMC Engineering LLC

The EvoScann ® P-Series 8 channel, sub-miniature, pressure scanner provides high accuracy pressure scanning in a compact, rugged package to excel in the most demanding requirements. Features: Sub-Miniature Size - weighs only 0.5 oz. Any range between 3 to 17 psi Absolute or Differential. CANbus... [See More]

  • Pressure Measurement: Absolute; Differential
  • Working Pressure Range: 3 to 17
  • Signal Output: CANbus
  • Accuracy: 0.2000
DTN2070 Differential Pressure Transmitter
from Ultra Energy

DTN2070 Differential Pressure Transmitter. The DTN2070 Class 1E Differential Pressure Transmitter is designed for harsh nuclear environments and manufactured by Ultra Energy. The transmitters provide precision pressure measurements in nuclear applications requiring reliable performance and... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Strain Gauge
  • Signal Output: Analog Voltage
  • Display Type: Analog Meter
Differential Pressure Transmitter -- Series 39X
from Keller America, Inc.

The Series PD-39 X does not measure the differential pressure directly – instead, it uses two absolute pressure sensors to take the measurement indirectly. As well as reducing costs, this differential pressure transmitter is also more robust in relation to unbalanced (one-sided) overloading. [See More]

  • Pressure Measurement: Absolute; Differential
  • Working Pressure Range: 0.0 to 6527
  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Accuracy: 0.0500 to 0.1000
Differential Pressure Transmitter -- PDT102
from Vaisala

For life science and high technology cleanroom applications. A high performance instrument designed primarily for life science and high technology cleanroom applications, the PDT102 features a robust MEMS silicon sensor technology that provides superior accuracy, sensitivity, stability and... [See More]

  • Pressure Measurement: Differential; Gauge; Compound; Vacuum; Negative Pressure
  • Working Pressure Range: -0.7252 to 0.7252
  • Signal Output: Analog Voltage; Analog Current
  • Vacuum Range: -0.3750
Low Differential Pressure Sensor Wet/Wet -- AST5100 5" H2O DIFF
from American Sensor Technologies, Inc. - AST

The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank... [See More]

  • Pressure Measurement: Differential; Gauge; Compound (optional feature); Negative Pressure (optional feature)
  • Sensor Technology: Mechanical Deflection
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 0.1800
652 Series Differential Pressure Transmitter
from Clark Solutions

The differential pressure transmitter series 652 are especially suited for the continuous level or flow monitoring of neutral and slightly aggressive liquids and gases in heating, ventilation and process applications. The pressure or differential pressure to be monitored acts on a diaphragm, which... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection
  • Signal Output: Analog Voltage
  • Working Pressure Range: 145 to 290
Ceramic Pressure Transmitter with Zero & Span Adjustment -- SP98FA
from Sitron

The SP98FA features a Zero and Span adjustment housed within the nylon enclosure, a thick film capacitive ceramic sensor, 316SS or all PVC body, pressure ranges from 0 …300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay +... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Variable Capacitance
  • Signal Output: Analog Current
  • Working Pressure Range: -14.5 to 580
Wireless Differential Pressure/Pressure Transmitter -- EJX118B
from Yokogawa Corporation of America

Wireless diaphragm seals are used to prevent process medium from entering directly into the pressure-sensing assembly of the differential pressure and pressure transmitters, they are connected to the transmitter using capillaries filled with fill fluid. EJX118B Wireless Diaphragm Sealed Differential... [See More]

  • Pressure Measurement: Differential; Gauge
  • Media: Liquid; Gas; Steam
Differential Pressure Transmitters
from Micro Sensor Co., Ltd.

Differential pressure transmitter is for low range pressure measurement for air and gases. The low-pressure range can be 10 mbar, the best accuracy of the differential pressure transmitter can be ±0.075%FS. It can be widely used in the chemical, gas and oil filed. MicroSensor also offers a... [See More]

  • Pressure Measurement: Differential
  • Accuracy: 0.2500 to 1
  • Working Pressure Range: 0.0 to 508
  • Media: Gas
Loop-Powered DP Transmitter
from Orange Research, Inc.

Features. Two-wire connection. 2% FS accuracy. With or without indicators. Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: > > Differential pressure (with... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 1000
  • Signal Output: Analog Voltage; Analog Current
  • Accuracy: 2
Pressure Transducer -- Model 274
from Viatran

Viatran's model 274 pressure sensor is a differential pressure transmitter designed for precise measurement in harsh environments. Its all welded 316 stainless steel construction ensures durability and corrosion resistance. Variable capacitance technology allows 0.15% linearity and over pressure... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Variable Capacitance
  • Signal Output: Analog Voltage
  • Working Pressure Range: 0.0 to 100
ASL1-001PB-1F-2C-B3-A-01 - Bidirectional Differential Pressure Transmitters <tol>1 PSI -- GO-98075-88
from Cole-Parmer

bull; Rugged stainless steel construction provides reliability in demanding applications. • High accuracy of <tol >0.07% full-scale. • NEMA 4X/IP65 rated. • Very low thermal error. Designed for use with air and clean gases, Setra''s AccuSense ASL series of transducers are... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 150
  • Signal Output: Analog Voltage
  • Operating Temperature: -40 to 185
Micro Differential Pressure Transmitter -- HPT710
from Holykell Technology Company Limited

HPT710 is a micro differential pressure transmitter that can accurately and stably provide differential pressure with a wide application range. It adopts advanced silicon MEMS micro-pressure chip, and temperature compensation and linear compensation, signal amplification processing. Different... [See More]

  • Pressure Measurement: Differential
  • Accuracy: 1
  • Working Pressure Range: 0.0 to 1.45
Model 140 Series
from Mid-West Instrument

The Model 140 Transmitter offers highly visible local display along with the independent 4-20mA output. This allows for precise monitoring at the unit or at the control panel. This unit works well in tank level applications and in fluids with high solids content. [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 100
  • Signal Output: Analog Current
  • Accuracy: 2
Differential pressure measurement for all media -- VEGADIF 85
from VEGA Americas, Inc.

Application area. For applications with liquids in small containers under simple process conditions. Possible applications can be found in almost all industrial sectors. The VEGADIF 85 is a universal differential pressure transmitter for measurement of liquids, gases and vapours. Typical application... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: -580 to ?
  • Signal Output: Analog Current; PROFIBUS®; FOUNDATION
  • Features: Intrinsically Safe
Differential Pressure Transmitter -- PX274 Series
from OMEGA Engineering, Inc.

• Up to 6 field selectable ranges in a single unit. • Rugged NEMA-4 (IP-65) enclosure with external mounting bracket. • Up to 10 PSID overpressure without zero shift. • Short circuit and reverse polarity protected [See More]

  • Pressure Measurement: Differential; Negative Pressure
  • Working Pressure Range: 0.0 to 1.08
  • Signal Output: Analog Voltage; Analog Current
  • Accuracy: 1
Wellhead Topside Pressure Transmitters -- VT1000 Series
from PMC Engineering LLC

The PMC VersaLine ® VT1000 Series transmitters are specifically designed to work alongside our VL submersible series for Topside Measurements of a wide range of water related applications for measurements of ground, surface, waste, sea water and oceanography. Typical applications for the VT... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Working Pressure Range: 1 to 15000
  • Signal Output: Analog Voltage; Analog Current
  • Accuracy: 0.0500 to 0.1000
N-DR800 Draft Range Pressure Transmitter
from Ultra Energy

Model N-DR800 Draft Range Transmitter is a nuclear qualified analog loop powered transmitter for very low-pressure measurement. It has a full-scale range as low as ±0.25 ” H2O, making it ideal for air flow control applications. [See More]

  • Pressure Measurement: Differential
  • Display Type: Analog Meter
  • Signal Output: Analog Voltage
Differential Pressure Transmitter -- Series PRD-33X
from Keller America, Inc.

The Series PRD-33 X was developed for applications that require a high accuracy differential pressure measurement together with high overload resistance in differential pressure ranges as low as 350 mbar. The Series PRD-33 X is the result of ongoing development of the KELLER PD-33 X differential... [See More]

  • Pressure Measurement: Absolute; Differential
  • Sensor Technology: Mechanical Deflection
  • Signal Output: RS232/485
  • Working Pressure Range: 0.0 to 580
692 Series Differential Pressure Transmitter -- 692.914
from Clark Solutions

The differential pressure transmitter series 692 incorporates proven, unique ceramic sensor technology. The units feature calibrated and amplified sensor signals that are available as standard voltage or current outputs. The housing is stainless steel or PVDF and a variety of seal elastomers are... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 150
Economical Pressure Transmitters -- SP21
from Sitron

The SP21 monitors the pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0 …100milibar... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Semiconductor Piezoresistive
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 2.9 to 3626
Wireless Differential Pressure/Pressure Transmitter -- EJX210B
from Yokogawa Corporation of America

The high performance wireless flange mounted differential pressure transmitter EJX210B features a single crystal silicon resonant sensor and is suitable to measure levels of densities of solidifying or precipitating liquids. EJX210B transmits not only process variables but also the setting... [See More]

  • Pressure Measurement: Differential; Gauge
  • Media: Liquid
Differential Pressure Transmitting Controller -- MDM4881
from Micro Sensor Co., Ltd.

MDM4881 differential pressure controller with local LED display, maximum 5 relays and 1 analogue output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · Range: 0bar~0.35bar... 35bar. · Display: 4 digit 0.56 inch 14-segment LED. [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 508
  • Signal Output: Analog Current; 4~20mA DC, 0~10V DC
Piston Sensor Differential Pressure Gauge -- 1203PGT
from Orange Research, Inc.

Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection
  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Working Pressure Range: 0.0 to 100
Pressure Transducer -- Model 276
from Viatran

Viatran's 276 pressure sensor is an extremely accurate, small size, low-range differential pressure transmitter. Measuring 3.75" in height and 2.25" in width, this unit is one of the smallest wet/wet differential pressure transmitters available on the market today. [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Strain Gauge
  • Signal Output: Analog Voltage
  • Working Pressure Range: 0.0 to 100
Cole-Parmer Multiconfigurable Pressure Transmitter w/ Display, 10-100 psi -- GO-98073-74
from Cole-Parmer

bull; Measure eight pressure ranges in a single unit. • Choose models with LCD for on-site indication of pressure. These feature-rich, multiconfigurable wet-to-wet differential pressure transducers provides you with field-accessible pressure ranging, choice of output, and zeroing. Each unit... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 10
  • Signal Output: Analog Voltage; Analog Current
  • Display Type: Digital Numerical Display
Monocrystalline Differential Pressure Transmitter -- HK71
from Holykell Technology Company Limited

HK71 In-Line Monocrystalline differential pressure transmitters are the industry standard for gage and absolute pressure measurement. The in-line, compact design allows the transmitter to be connected directly to a process for quick, easy and cost effective installation. [See More]

  • Pressure Measurement: Absolute; Differential
  • Working Pressure Range: 14.5 to 5801
  • Signal Output: Analog Current; 4~20mA,Hart Protocol
  • Accuracy: 0.2000
Model 141 Series
from Mid-West Instrument

The Model 141 Transmitter offers highly visible local display along with the independent 4-20mA output. This allows for precise monitoring at the unit or at the control panel. This unit works well in tank level applications and in fluids with high solids content. [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 25
  • Signal Output: Analog Current
  • Accuracy: 2
Pressure transmitter with ceramic measuring cell -- VEGABAR 82
from VEGA Americas, Inc.

Application area. Universally applicable pressure transmitter. The ceramic measuring cell is resistant to temperature shocks. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 82 pressure transmitter can be used universally for... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: -14.5 to ?
  • Signal Output: Analog Current; PROFIBUS®; FOUNDATION
  • Features: Intrinsically Safe
Differential Pressure Transmitter -- PX275 Series
from OMEGA Engineering, Inc.

• Up to 6 field selectable ranges in a single unit. • Rugged panel mount chassis. • Up to 10 PSID overpressure without zero shift [See More]

  • Pressure Measurement: Differential; Negative Pressure
  • Working Pressure Range: 0.0 to 1.08
  • Signal Output: Analog Voltage; Analog Current
  • Accuracy: 1
N-I/A Series Pressure Transmitters
from Ultra Energy

The N-I/A Series are nuclear qualified Foxboro ™ IA/IG/IDP10S pressure transmitters that measure absolute, gauge, and differential pressures. Designed by experience for robustness and reliability. Considered the one transmitter that can do it all, the N-I/A pressure transmitters cover most of... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Display Type: Digital Numerical Display
  • Signal Output: Analog Voltage; HART® Protocol (optional feature)
Piezoresistive Pressure Transmitter -- Series 23/25
from Keller America, Inc.

These piezoresistive transmitters have been designed for precision applications in industrial environments for pressures ranging from 0.2 to 1000 bar, liquids or gas. A Complete Range: Absolute, barometric, gauge (over- and underpressure) and differential for wet/wet applications. 13 nominal... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Sealed
  • Sensor Technology: Semiconductor Piezoresistive
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0 to 14504
694 Series Differential Pressure Transmitter -- 694.931115010
from Clark Solutions

Type 694 series differential pressure transmitters incorporate a proven diaphragm driven ceramic fulcrum lever technology. They deliver calibrated, temperature-compensated sensor signals, available as standard 4-20 mA current output. They are ideal for registering low static pressures and air flow... [See More]

  • Pressure Measurement: Differential; Negative Pressure
  • Sensor Technology: Mechanical Deflection
  • Signal Output: Analog Current
  • Working Pressure Range: -0.0723 to 0.0723
Flush Membrane/Sanitary Application Pressure Transmitter -- SP30
from Sitron

The SP30 is ideal for sanitary application. The SP30 monitors the pressure range of a wide variety of both liquids and gases. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and either M12 (IP67 rated) or DIN43650 (IP65 rated) electrical... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Semiconductor Piezoresistive
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 1.45 to 14504
Wireless Differential Pressure/Pressure Transmitter -- EJX310B
from Yokogawa Corporation of America

The high performance wireless pressure transmitter EJX310B features a single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam flow as well as liquid level, density, and pressure. These transmitters transmit not only process variables but also the setting parameters... [See More]

  • Pressure Measurement: Differential; Gauge
  • Media: Liquid; Gas; Steam
Pressure Transmitters for Process Industry
from Micro Sensor Co., Ltd.

MicroSensor provides a wide range of pressure transmitters and transducers for process control, marine, industrial gases, food and beverage, HVAC and telemetry, etc. MDM6000 series includes differential pressure, absolute pressure, gauge pressure transmitters. Custom design available. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Accuracy: 0.0750 to 0.2000
  • Working Pressure Range: 0.8702 to 5802
  • Media: Gas
Pressure Transducer -- Model 748
from Viatran

Viatran Model 748 pressure sensor is a rugged pressure transmitter designed for the industrial process environment. With ranges down to 20" WC, the 748 pressure transducer provides accurate, cost-effective and reliable measurements for harsh process applications. [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Strain Gauge
  • Signal Output: Analog Voltage
  • Working Pressure Range: 0.0 to 5000
Cole-Parmer Very-Low Differential Pressure Transmitter, 0.1" WC, 0-5VDC -- GO-98073-54
from Cole-Parmer

bull; Uni- and bi-directional pressure measurement offer high accuracy for building energy management. • Static accuracy of <tol >1%. • Fully protected against reverse wiring. • Fire retardent case is UL 94 V-0 approved. Low-pressure transucers sense gauge or differential... [See More]

  • Pressure Measurement: Differential
  • Signal Output: Analog Voltage
Smart Monocrystalline Differential Pressure Transmitter -- HK75
from Holykell Technology Company Limited

Differential pressure transmitter adopts single crystal silicon pressure sensor technology and packaging process to measure steam, combustible gas, liquid (standard and corrosive). Innovative "dual compensation" technology can achieve a high precision of 0.075% F.S. The OLED display and Hastelloy... [See More]

  • Pressure Measurement: Differential
  • Accuracy: 0.2000
Model 142
from Mid-West Instrument

The Model 142 Transmitter offers highly visible local display along with the independent 4-20mA output. This allows for precise monitoring at the unit or at the control panel. This unit works well in tank level applications and in fluids with high solids content. [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 25
  • Signal Output: Analog Current
  • Accuracy: 2
Pressure transmitter with chemical seal -- VEGABAR 81
from VEGA Americas, Inc.

Application area. Reliable measurement of highly corrosive and hot media. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 81 is a pressure transmitter with chemical seal for pressure and level measurement. The chemical seal... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: -14.5 to ?
  • Signal Output: Analog Current; PROFIBUS®; FOUNDATION
  • Features: Intrinsically Safe
Differential Pressure Transmitter -- PX277 Series
from OMEGA Engineering, Inc.

• Up to 6 field selectable ranges in a single unit. • User Selectable 0-5 or 0-10 Volt Output. • Rugged NEMA-4 (IP-65) enclosure with external mounting bracket. • Up to 10 PSID overpressure without zero shift [See More]

  • Pressure Measurement: Differential; Negative Pressure
  • Working Pressure Range: 0.0 to 1.08
  • Signal Output: Analog Voltage
  • Accuracy: 1
Series 699 Pressure Transmitter
from Clark Solutions

Series 699 measures low differential pressures typically found in air conditioning applications such as air flow measurement, fan static pressures and specialty room pressure measurements in clean rooms and other low pressure space monitoring applications. The 699 series incorporates time proven... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Ceramic Fulcrum Lever
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0036 to 0.7225
IP68 Rated Pressure Transmitter -- SP68
from Sitron

The SP68 is an IP68 rated pressure transmitter for a wide variety of both liquids and gases. The SP68 can be mounted in flood prone locations. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and a fixed length of vented polypropylene... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Semiconductor Piezoresistive
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 1.45 to 14504
Wireless Differential Pressure/Pressure Transmitter -- EJX430B
from Yokogawa Corporation of America

The high performance wireless guage pressure transmitter EJX430B features a single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam flow as well as liquid level, density, and pressure. These transmitters transmit not only process variables but also the setting... [See More]

  • Pressure Measurement: Differential; Gauge
  • Media: Liquid; Gas; Steam
Smart Differential Pressure Transmitter -- MDM7000DP
from Micro Sensor Co., Ltd.

Used For. Oil and Gas, Food Processing, Pulp and Paper, Chemical Industry. The MDM7000DP Smart Differential Pressure Transmitter is an advanced and reliable solution for process industries. With its advanced monocrystalline silicon piezoresistance technology and high-strength housing, this... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Semiconductor Piezoresistive
  • Signal Output: Analog Current; RS232/485; HART® Protocol; Modbus
  • Working Pressure Range: 0.8702 to 1450
Pressure Transducer -- Model IDP10
from Viatran

Viatran Model IDP10 differential pressure transmitter uses silicon sensor technology and microprocessor-based electronics to provide exceptional accuracy and reliability. Modular electronics are NEMA 4X housed with corrosion-resistant epoxy coating. Stainless steel is also available for extremely... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Strain Gauge
  • Signal Output: Analog Voltage; Analog Current; HART® Protocol (optional feature)
  • Working Pressure Range: 0.0 to 3000
CX-8-MB2-42-1IW-XAH - Differential Pressure Transmitter, 1.0" Water Column, 4-20 mA output; 0.8% -- GO-68333-56
from Cole-Parmer

bull; Provides high-accuracy in energy management and comfort control. • NIST traceable. • Very small footprint. • <tol >0.8 and <tol >0.4% accuracy versions available. These differential pressure transmitters feature a micro-machined silicon capacitive sensor with... [See More]

  • Pressure Measurement: Differential
  • Signal Output: Analog Current
Standard Industrial Differential Pressure Transmitter -- HPT700S
from Holykell Technology Company Limited

HPT700S Differential pressure sensing technology offers 0.25% accuracy with static operating pressures up to 4MPa. With its digital compensation, the HPT700 DP offers excellent linearity and performance over temperature,long, reliable service life with excellent long term stability. [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 1.45 to 145
  • Signal Output: Analog Voltage; Analog Current; RS232/485; 4-20mA,0-5V,0-10V,I2C,RS485...
  • Accuracy: 0.5000
Model 220 Series
from Mid-West Instrument

The Model 220 provides a simple low cost loop powered 8-28 Vdc two wire 4-20mA Transmitter with highly visible local display allowing for monitoring at the unit and in the control room. The transmitter utilizes the same CSA, UL and ATEX rated sensor and explosion proof housing as on the Models 220... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 100
  • Signal Output: Analog Current
  • Accuracy: 2
Pressure transmitter with metallic measuring cell -- VEGABAR 83
from VEGA Americas, Inc.

Application area. For measurement of liquids and viscous products with high process pressure. The VEGABAR 83 is a pressure transmitter for pressure measurement of gases, vapours and liquids in all industries. The VEGABAR 83 offers special advantages in applications with high pressures. The simple... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: -14.5 to ?
  • Signal Output: Analog Current; PROFIBUS®; FOUNDATION
  • Features: Intrinsically Safe
Differential Pressure Transmitter -- PX760-06WCDI Series
from OMEGA Engineering, Inc.

bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 37.93
  • Signal Output: Analog Current
  • Accuracy: 0.1700
Piezo-Ceramic Membrane, Pressure Transmitter -- SP81
from Sitron

The SP81 features a thin filmed piezoresistive ceramic sensor, a 316SS or PVC body, pressure ranges from 0 …1 bar to 600bar and optional HART protocol. The flush mounted sensor design Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4 …20mA... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Semiconductor Piezoresistive
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 8702
Wireless Differential Pressure/Pressure Transmitter -- EJX438B
from Yokogawa Corporation of America

Wireless diaphragm seals are used to prevent process medium from entering directly into the pressure-sensing assembly of the differential pressure and pressure transmitters, they are connected to the transmitter using capillaries filled with fill fluid. EJX118B Wireless Diaphragm Sealed Differential... [See More]

  • Pressure Measurement: Differential; Gauge
  • Media: Liquid; Gas; Steam
Smart Differential Pressure Transmitter With Remote Diaphragm Seal -- MDM7000-LP
from Micro Sensor Co., Ltd.

Used For. Oil and Gas Industry, Chemical Industry, Pulp and paper, Food and Beverage, Medical and health, General Process Industries. MDM7000-LP smart differential pressure transmitter takes monocrystalline silicon piezoresistive sensor technology to monitor liquid level, gas level, density,... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Semiconductor Piezoresistive
  • Signal Output: RS232/485; Modbus
  • Working Pressure Range: 5.8 to 435
Pressure Transmitter -- Model 318
from Viatran

Designed as an accurate and reliable pressure sensor for rugged pressure measurement environments, the Model 318 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control family of solutions. The familiar bell shape is well known to Test Engineers around the globe. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Strain Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 15000
CX-8-MB2-42-P25IW-XAH - Differential Pressure Transmitter, 0.25" Water Column, 4-20 mA output; 0.8% -- GO-68333-52
from Cole-Parmer

bull; Provides high-accuracy in energy management and comfort control. • NIST traceable. • Very small footprint. • <tol >0.8 and <tol >0.4% accuracy versions available. These differential pressure transmitters feature a micro-machined silicon capacitive sensor with... [See More]

  • Pressure Measurement: Differential
  • Signal Output: Analog Current
Model 240 Series
from Mid-West Instrument

The Model 240 provides a simple low cost loop powered 8-28 Vdc two wire 4-20mA Transmitter with highly visible local display allowing for monitoring at the unit and in the control room. The transmitter utilizes the same CSA, UL and ATEX rated sensor and explosion proof housing as on the Models 220... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 100
  • Signal Output: Analog Current
  • Accuracy: 2
Submersible pressure transmitter with ceramic measuring cell -- VEGABAR 86
from VEGA Americas, Inc.

Application area. For level measurement in wells, basins and open tanks. Maximum sensor length: Cable 250 m, tube 6 m. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 86 is a submersible pressure transmitter for level... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to ?
  • Signal Output: Analog Current; PROFIBUS®; FOUNDATION
  • Features: Intrinsically Safe; Submersible
Differential Pressure Transmitter -- PX771A Series
from OMEGA Engineering, Inc.

bull; 2-Year Warranty. • 0.15% FS Accuracy. • Explosion-Proof Electrical Housing. • Stainless Steel Wetted Parts. • Process Wetted Parts Meet N.A.C.E. Specification MR0175-91. • High Common Mode Pressure Rejection. • 6:1 Turn Down Capability. • Zero Suppression or... [See More]

  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.0 to 300
Pressure Transmitter with Zero & Span Adjustment -- SP96FA
from Sitron

The SP96FA features a Zero and Span adjustment housed within the nylon enclosure, a 316SS body, 316SS piezoresistive sensor, pressure ranges from -1 …200bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4 …20mA... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Semiconductor Piezoresistive
  • Signal Output: Analog Current
  • Working Pressure Range: -14.5 to 2901
Wireless Differential Pressure/Pressure Transmitter -- EJX530B
from Yokogawa Corporation of America

The high performance wireless absolute and gauge pressure transmitters EJX510B and EJX530B feature single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam pressure. EJX510B and EJX530B transmit not only process variables but also the setting parameters using wireless... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Media: Liquid; Gas; Steam
Traditional Mounted Gauge/Absolute Pressure Transmitter -- MDM7000-DAP
from Micro Sensor Co., Ltd.

Used For. Oil and Gas Industry, Food Processing Industry, Chemical Industry, Marine Industry. The MDM7000-DGP/DAP Intelligent Differential Pressure Mounted Gauge / Absolute Pressure Transmitter is designed to meet the high demands of the process industry. The monocrystalline silicon piezoresistive... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Semiconductor Piezoresistive
  • Signal Output: Analog Current
  • Working Pressure Range: 5.8 to 1450
Pressure Transmitter -- Model 374
from Viatran

Viatran's model 374 is a differential pressure transmitter designed for precise measurement in harsh environments. Its all welded 316 stainless steel construction ensure durability and corrosion resistance. Variable capacitance technology allows 0.15% linearity and overpressure protection to 1,000... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge
  • Sensor Technology: Variable Capacitance
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 100
Dwyer 616KD, Differential Pressure Transmitter, 4-20 mA, 10"WC -- GO-68074-74
from Cole-Parmer

bull; Transmitters feature One-Touch <reg > zero and span adjustment. These low-cost, compact transmitters reduce up-front costs as well as expenses over the life of the product. These transmitters are ideal for building automation applications such as air handlers, duct pressure, variable... [See More]

  • Pressure Measurement: Differential
  • Operating Temperature: 32 to 122
  • Signal Output: Analog Current
Submersible pressure transmitter with metallic measuring cell -- VEGABAR 87
from VEGA Americas, Inc.

Application area. For level measurement of liquids and corrosive media. Maximum sensor length: Cable 250 m, tube 6 m. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 87 is a pressure transmitter for pressure and level... [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to ?
  • Signal Output: Analog Current; PROFIBUS®; FOUNDATION
  • Features: Intrinsically Safe; Submersible
Differential Pressure Transmitter -- PX80-I-HEAD
from OMEGA Engineering, Inc.

• Low Differential Pressure at High Line Pressure - up to 5,000 psi. • All Stainless Steel Construction. • Hermetically Sealed for Harsh Environments. • High Overpressure Capability. • Rugged Lightening Protected Amplifier Housing [See More]

  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 100
  • Signal Output: Analog Voltage
  • Media: Liquid; Gas; Handles Hazardous Materials