Alarm Indicator Pressure Transmitters
from ABB Measurement & Analytics
PAS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with... [See More]
- Features: Intrinsically Safe; Alarm Indicator
- Pressure Measurement: Absolute
- Signal Output: Analog Current; HART® Protocol
- Working Pressure Range: 0.0435 to 1450
from ABB Measurement & Analytics
Reliably providing the most accurate measurement of DP, SP, temperature, and diagnostics every single second. The 266 Modbus ® multivariable provides precise and reliable measurement of differential pressure, static pressure, temperature (from an external RTD) and diagnostic information once... [See More]
- Features: Temperature Compensated; Temperature Output; Alarm Indicator
- Pressure Measurement: Absolute; Differential
- Signal Output: RS232/485
- Working Pressure Range: 3200
from West Control Solutions
The Uniflex SG 45 is a transmitter for processing and monitoring input signals form strain gauges, load cells, melt pressure sensors, and resistance bridges. It can be used in practically all industrial applications involving the precise measurement, indication, and processing of force, weight, or... [See More]
- Features: Alarm Indicator
- Sensor Technology: Strain Gauge
- Signal Output: Analog Voltage; Analog Current
- Pressure Measurement: Gauge
from Gefran
The KD Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538 °C (1000 °F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is bonded... [See More]
- Features: Temperature Compensated; Alarm Indicator
- Sensor Technology: Strain Gauge
- Signal Output: Switch
- Pressure Measurement: Gauge
from Fluidwell bv
The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. [See More]
- Features: Alarm Indicator
- Media: Liquid
- Signal Output: Switch
- Display Type: Digital Numerical Display
from Hayward Flow Control
GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]
- Features: Alarm Indicator
- Sensor Technology: Mechanical Deflection
- Signal Output: Analog Current; RS232/485 (optional feature); Switch
- Pressure Measurement: Gauge
from Orange Research, Inc.
Diaphragm Sensor for Liquids & Gases. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Features: Alarm Indicator
- Sensor Technology: Mechanical Deflection
- Signal Output: Analog Voltage; Analog Current
- Pressure Measurement: Differential
from Monarch Instrument
The Track-It ™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just... [See More]
- Features: Temperature Output; Alarm Indicator
- Pressure Measurement: Absolute; Gauge; Vacuum
- Signal Output: Switch
- Working Pressure Range: 5800
from Fluidwell bv
The F053 is a versatile pressure indicator with continuous pressure monitoring feature. It offers the ability to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. The configuration of... [See More]
- Features: Intrinsically Safe (optional feature); Alarm Indicator; Submersible
- Media: Liquid
- Signal Output: Switch
- Display Type: Digital Numerical Display
from Hayward Flow Control
GLD Series. LED/LCD Pressure Gauge & Isolator. The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure... [See More]
- Features: Alarm Indicator
- Sensor Technology: Mechanical Deflection
- Signal Output: Analog Current (optional feature); Switch (optional feature)
- Pressure Measurement: Gauge
from Orange Research, Inc.
Diaphragm Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Features: Alarm Indicator
- Sensor Technology: Mechanical Deflection
- Signal Output: Analog Voltage; Analog Current; RS232/485
- Pressure Measurement: Differential
from Monarch Instrument
The Track-It ™ Pressure/Temperature and Vacuum/Temperature Data Loggers with Display are battery powered stand alone water tight compact data loggers that record up to 130,000 samples. They can be configured to record both Pressure or Vacuum and Temperature or either parameter alone to... [See More]
- Features: Temperature Output; Alarm Indicator
- Pressure Measurement: Absolute; Gauge; Vacuum
- Signal Output: Switch
- Working Pressure Range: 5800