Intrinsically Safe Pressure Transmitters
from ABB Measurement & Analytics
PAS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with... [See More]
- Features: Intrinsically Safe; Alarm Indicator
- Pressure Measurement: Absolute
- Signal Output: Analog Current; HART® Protocol
- Working Pressure Range: 0.0435 to 1450
from Viatran
Viatran's 570 pressure sensor is used in industrial applciations including offshore oil rigs, gas compressors, paint spraying, natural gas pipelines, chemical processing, etc. A better alternative to conventional process transmitters in a reliable, cost-effective design. The 570 pressure transducer... [See More]
- Features: Intrinsically Safe; Temperature Compensated; Submersible
- Sensor Technology: Strain Gauge
- Signal Output: Analog Current
- Pressure Measurement: Absolute; Gauge
from VEGA Americas, Inc.
Application area. For applications with liquids in small containers under simple process conditions. Possible applications can be found in almost all industrial sectors. The VEGADIF 85 is a universal differential pressure transmitter for measurement of liquids, gases and vapours. Typical application... [See More]
- Features: Intrinsically Safe
- Pressure Measurement: Differential
- Signal Output: Analog Current; PROFIBUS®; FOUNDATION
- Working Pressure Range: -580 to ?
from NOSHOK, Inc.
The NOSHOK Series 625 and 626 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require pressure... [See More]
- Features: Intrinsically Safe
- Sensor Technology: Strain Gauge; Thin Film
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
from Keller America, Inc.
The Series 41 X Ei combines the ceramic measurement cell for low pressure ranges with the µP-electronics of the digital Series 30 transmitter. The pressure values from the signals of the pressure and temperature sensors are determined by polynomial compensation. The values can be displayed and... [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Pressure Measurement: Differential; Gauge
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 4351
from American Sensor Technologies, Inc. - AST
The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span... [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Sensor Technology: Utilizes MEMS
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Pressure Measurement: Gauge; Sealed (optional feature)
from OMEGA Engineering, Inc.
bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]
- Features: Intrinsically Safe
- Pressure Measurement: Differential
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 37.93
from KOBOLD Instruments, Inc.
Product Features. Pressure Ranges from 0-50 PSIG through 0-10,000 PSIG. Approved Explosion-Proof for Class 1, Div. 1 and Class 1, Div. 2 Hazardous Locations. One Piece 316L Stainless Steel Sensing Diaphragm With No Welds, O-rings or Seams. Rugged Sealed Case Withstands Harsh Environments, Shock and... [See More]
- Features: Intrinsically Safe
- Pressure Measurement: Gauge
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 1000
from Barksdale Control Products
Barksdale's 440 Series Intrinsically Safe Transducers provide high accuracy pressure measurement when operating in Class I, Division I environments. Intrinsically safe transducers prevent personal injury and machinery damage by preventing the explosion in the first place. External zener barriers are... [See More]
- Features: Intrinsically Safe
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature)
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 10000
from Delta Controls Ltd.
Submersible Pressure Transmitter. Suitable for immersion to 2000 metre depth. Ranges up to 1000 bar. Stainless Steel, Monel and Hastelloy "Wetted" options. Intrinsically safe version to EEx ia IIC T5. 0.15% Accuracy. All Hastelloy external parts option for optimum corrosion resistance. [See More]
- Features: Intrinsically Safe
- Pressure Measurement: Vacuum
from Gefran
• Ranges from -1...+1 bar to 0...1000 bar • Accuracy: ± 0.15% FS typical • ATEX certification for hazardous areas use • Ambient/process temperature T4 (-40 °...+80 °C) • SIL2 approval according to IEC/EN 62061 [See More]
- Features: Intrinsically Safe
- Working Pressure Range: 14504
- Pressure Measurement: Gauge
- Accuracy: 0.1500
from PMC Engineering LLC
The ATM/F/IS series has been designed for use in hazardous locations and is part of a comprehensive range of transmitters specifically designed for the process industry where the fluids are of a clogging nature requiring a flush mount type of installation. Exceptional reliability is achieved with... [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Pressure Measurement: Absolute; Gauge
- Signal Output: Analog Current
- Working Pressure Range: 1 to 360
from Holykell Technology Company Limited
Wireless pressure sensor H2601 is a cutting-edge solution designed for remote pressure monitoring. Featuring a robust design with IP68 and explosion-proof housing, it provides accurate real-time data transmission via LoRa or 4G network, ensuring reliability in harsh conditions. With Holykell cloud... [See More]
- Features: Intrinsically Safe
- Working Pressure Range: 0.0 to 14504
- Signal Output: 4G,LORA
- Accuracy: 0.5000
from Stellar Technology
The GT2250 Series is an intrinsically safe electronics package,. which can be integrally added to our standard 4-20mA devices. Represented as its own product series as the GT2250, it allows. all of our standard mechanical configurations to be utilized. This. not only allows us to maintain years of... [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Sensor Technology: Strain Gauge
- Signal Output: Analog Current
- Pressure Measurement: Gauge
from KROHNE Messtechnik
The OPTIBAR PC 5060 is a pressure transmitter for process pressure and hydrostatic level measurement in all kinds of process applications. It is designed for absolute and gauge pressure measurement in open tanks and – as dual version for electronic differential pressure measurement –... [See More]
- Features: Intrinsically Safe; Temperature Output
- Sensor Technology: Ceramic Capacitive
- Signal Output: Analog Current; HART® Protocol; PROFIBUS®; FOUNDATION
- Pressure Measurement: Absolute; Differential (optional feature); Gauge; Negative Pressure
from Baumer Ltd.
Measurement of vacuum, absolute or gauge pressure. TRANSBAR ® ceramic technology. Zero adjustment as standard ( ±10% of range). Welded construction – reinforced product. Modularity of electrical and hydraulic connections. Highly resistant to severe process conditions ( ≥ 107... [See More]
- Features: Intrinsically Safe
- Sensor Technology: Ceramic
- Signal Output: Analog Voltage; Analog Current
- Pressure Measurement: Absolute; Gauge
from Gems Sensors & Controls
Millivolt, Voltage and Current Output. Gauge, Absolute, Vacuum and Compound Pressure. Submersible, General Purpose and Wash Down Enclosures. General Purpose Industrial Pressure Transducers. The 2200 series pressure transducer features stability and accuracy in a variety of enclosure options. The... [See More]
- Features: Intrinsically Safe
- Sensor Technology: CVD Sensing Technology
- Signal Output: Analog Voltage; Analog Current
- Pressure Measurement: Absolute; Gauge
from SensorsONE, Ltd.
The DMP 331i high accuracy pressure transmitter sensor uses a silicon strain gauge diaphragm housed in an oil filled capsule and the repeatable & low hysteresis properties of silicon are exploited by the digital amplifier with 14 bit A/D conversion to provide a highly precise pressure... [See More]
- Features: Intrinsically Safe
from Viatran
Viatran's 572 pressure transmitter is designed specifically for secondary containment applications in oil services applications. A sealed gage or absolute pressure reference is available for medium to very high pressures, with a containment pressure of 40,000 PSI. The model 572 pressure transducer... [See More]
- Features: Intrinsically Safe; Temperature Compensated; Submersible
- Sensor Technology: Mechanical Deflection; Diaphragm
- Signal Output: Analog Current
- Pressure Measurement: Absolute; Gauge
from VEGA Americas, Inc.
Application area. From thread ½", hygienic connections, universal connection G1" for hygiene adapter, 4 ... 20 mA, three-wire: PNP/NPN, 4 ... 20 mA, IO-Link, Ex and hygiene approval, coloured 360 ° status display. VEGABAR 28 is a universal pressure transmitter with ceramic measuring cell... [See More]
- Features: Intrinsically Safe
- Pressure Measurement: Process-pressure
- Signal Output: Analog Current
- Working Pressure Range: -14.5 to ?
from American Sensor Technologies, Inc. - AST
The AST44LP is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and the best price-to-performance ratio in the industry, the AST44LP is the solution for low pressure measurement in Intrinsically Safe areas. Now With DIN43650A! [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Sensor Technology: Utilizes MEMS
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Pressure Measurement: Gauge; Sealed (optional feature)
from OMEGA Engineering, Inc.
The PX835 explosion proof / flame proof pressure transmitter is ideal for a broad spectrum of pressure sensing requirements, requiring hazardous location approvals for explosion proof, flame proof or intrinsically safe. The PX835 is designed with an all welded stainless steel case and manufactured... [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Pressure Measurement: Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 10000
from Delta Controls Ltd.
Technical Data. High Accuracy ± 0.10%. Ranges from 1 bar to 1000 bar. 20 : 1 turndown. 4-20mA analogue with digital communications. Fully HART ® compatible. Rugged 316 stainless steel investment cast enclosure. NEMA 4X, IP66 Environmental Rating. Stainless Steel, Monel and Hastelloy... [See More]
- Features: Intrinsically Safe
- Pressure Measurement: Vacuum
from PMC Engineering LLC
The ATM.1ST/IS is an electronically compensated pressure transmitter providing a 2-wire, 4-20 mA analog output. The transmitter offers accuracies of ≤ 0.05% FS or ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven... [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current
- Pressure Measurement: Absolute; Gauge; Sealed
from Stellar Technology
The GT2450 Series is an intrinsically safe electronics package, which can be integrally added. to our standard 4-20mAdevices. Represented as its own product series as the GT2450, it. allows all of our standard mechanical configurations to be utilized. This not only allows us to. maintain years of... [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Sensor Technology: Strain Gauge
- Signal Output: Analog Current
- Pressure Measurement: Absolute (optional feature); Differential (optional feature); Gauge; Compound (optional feature); Vacuum (optional feature)
from Gems Sensors & Controls
Ex II 1G; Ex ia IIB T4 Ga. The 3XIS series is certified Instrinsically Safe for use in Group IIB. Hazardous Areas, Zones 0, 1 and 2. Certification: ATEX Certificate Baseefa10ATEX0196. For OEMs that need intrinsically safe pressure sensors with consistent high levels of performance, reliability and... [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Sensor Technology: Thin Film
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 100 to 30000
from SensorsONE, Ltd.
The DMP 331P hygienic flush pressure transmitter has a selection of hygienic flush diaphragms for food & drink pressure or level measurement applications. The DMP331 P high temp hygienic pressure transmitter is ATEX approved for intrinsic safety and with the sanitary flush diaphragm it is... [See More]
- Features: Intrinsically Safe
from Viatran
Viatran's 948 pressure sensor is a smart industrial pressure transmitter designed for applications including oil well production processes, chemical tank level, refineries and chemical processing. The 948 pressure sensor is a rugged pressure transmitter for the industrial process environment. With... [See More]
- Features: Intrinsically Safe; Temperature Compensated; Submersible
- Sensor Technology: Strain Gauge
- Signal Output: Analog Current
- Pressure Measurement: Absolute
from VEGA Americas, Inc.
Application area. From thread ½", hygienic connections, universal connection G1" for hygiene adapter, 4 ... 20 mA, three-wire: PNP/NPN, 4 ... 20 mA, IO-Link, Ex and hygiene approval, coloured 360 ° status display, on-site display and 3-button operation. VEGABAR 38 is a universal pressure... [See More]
- Features: Intrinsically Safe
- Pressure Measurement: Process-pressure
- Signal Output: Analog Current
- Working Pressure Range: -14.5 to ?
from American Sensor Technologies, Inc. - AST
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent... [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
from Delta Controls Ltd.
Technical Data. High Accuracy ± 0.15%. Ranges from 1 bar to 1000 bar. 4 : 1 turndown. 4-20mA analogue with digital communications. 316 stainless steel investment Cast Enclosure. NEMA 4X, IP66 weatherproof rating. Stainless Steel, Monel and Hastelloy “Wetted Parts ” options. NACE... [See More]
- Features: Intrinsically Safe
- Pressure Measurement: Vacuum
from PMC Engineering LLC
The ATM.ECO/IS series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing... [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current
- Pressure Measurement: Absolute; Gauge; Sealed
from Gems Sensors & Controls
Current Output. Gauge, Sealed and Absolute Models. Submersible, General Purpose and Wash Down Enclosures. Intrinsically Safe Models. The 4700 series pressure sensor provides precise laboratory type measurements in a rugged industrial package complete with turndown capabilities. Exceptional levels of... [See More]
- Features: Intrinsically Safe; Temperature Compensated; Submersible
- Sensor Technology: Thin Film
- Signal Output: Analog Current
- Pressure Measurement: Absolute; Gauge; Sealed
from SensorsONE, Ltd.
The xacti flush diaphragm adjustable range pressure transmitter can be adjusted by the user via 3 buttons located behind the laminated safety viewing glass. A turndown ratio on the output signal of up to 10 to 1 is achievable for convenient scaling in different process locations. For intrinsically... [See More]
- Features: Intrinsically Safe
from VEGA Americas, Inc.
Application area. Universally applicable pressure transmitter. The ceramic measuring cell is resistant to temperature shocks. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 82 pressure transmitter can be used universally for... [See More]
- Features: Intrinsically Safe
- Pressure Measurement: Differential
- Signal Output: Analog Current; PROFIBUS®; FOUNDATION
- Working Pressure Range: -14.5 to ?
from PMC Engineering LLC
The ATM/IS series is specifically designed to meet the requirements of the process industry with various intrinsically safe approvals. The high performance/low cost combination offers the user a transmitter for use in health and safety monitoring applications more commonly achieved with a far higher... [See More]
- Features: Intrinsically Safe; Temperature Compensated
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current
- Pressure Measurement: Absolute; Gauge; Sealed
from Gems Sensors & Controls
Gauge and Absolute Pressure. Submersible, General Purpose and Wash Down Enclosures\. The 6700 series pressure sensors features customer accessible 5:1 turndown via a switch and potentiometer. Down ranging whether factory or user adjusted is ideal for applications requiring high overpressure. The... [See More]
- Features: Intrinsically Safe; Submersible
- Sensor Technology: CVD Sensing Technology
- Signal Output: Analog Current
- Pressure Measurement: Absolute; Gauge
from VEGA Americas, Inc.
Application area. Reliable measurement of highly corrosive and hot media. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 81 is a pressure transmitter with chemical seal for pressure and level measurement. The chemical seal... [See More]
- Features: Intrinsically Safe
- Pressure Measurement: Differential
- Signal Output: Analog Current; PROFIBUS®; FOUNDATION
- Working Pressure Range: -14.5 to ?