MEMS Pressure Transmitters

34 Results
Medium Isolated Pressure Transmitter -- ESCP-MIT1
from ES Systems S.A.

ES Systems has developed a series of medium isolated pressure transmitters suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for the signal... [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Absolute; Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 29.01 to 5802
Pressure Transmitters
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Sensor Technology: Piezoelectric; Utilizes MEMS
  • Pressure Measurement: Absolute; Gauge
  • Signal Output: Analog Voltage; Analog Current
  • Working Pressure Range: 0.3626 to 5802
0.1% Pressure Transmitter AST20HA -- AST20HA 100 PSI
from American Sensor Technologies, Inc. - AST

The AST20HA is a digitally compensated 0.1% pressure transducer / pressure transmitter that offers high performance over temperature. Krystal Bond Technology alone offers excellent non-linearity and non-repeatability performance. When it is combined with the ASIC, the AST20HA steps into its own... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 7500
Single Crystal Silicon Pressure Transmitter -- SP900X
from Sitron

SP900X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world ’s most advanced single crystal silicon pressure sensor technology and patent encapsulation technology. Single... [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current; HART® Protocol
  • Working Pressure Range: 0.1450 to 5801
Economical Pressure Transmitter -- PX182B Series
from OMEGA Engineering, Inc.

• Digitally Compensated for Low Total Accuracy and Interchangeability. • Gage Pressure, Vacuum, and Compound Ranges Available. • Rugged Compact Design. • Two Wire 4 to 20 mA Current Loop Output. • RFI/EMI Protection. • Reverse Polarity Protection [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 500
Impact Series PLc Version -- I7
from Gefran

The “IMPACT ” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350 °C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked silicon... [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Gauge
  • Signal Output: Analog Voltage
  • Working Pressure Range: 1500 to 15000
Pressure Transmitters -- 100 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

4-20 mAmp output. 1/4" NPT male pressure port. Mini Hirshmann electrical connector. 12-30 VDC power [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Sealed (optional feature); Vacuum (optional feature)
  • Signal Output: Analog Current
  • Working Pressure Range: ? to 15000
Medium Isolated Pressure Transmitter -- ESCP-SAPT
from ES Systems S.A.

ES Systems is currently developing an ITAR free family of Standard Accuracy Pressure Transducers (SAPT) for space applications. ESCP-SAPT can be integrated within propulsion systems in order to measure the static pressure of the propellant fluid. ESCP-SAPT is compatible with various fluids,... [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Absolute
  • Signal Output: Analog Voltage
  • Working Pressure Range: 102 to 4496
Absolute Pressure Transmitter -- AST4710 15 PSIA
from American Sensor Technologies, Inc. - AST

The AST4710 is built for applications requiring absolute pressure measurement of liquids and gases that are compatible with stainless steel. Due to its stainless steel construction, welded housing and high shock and vibration ratings, the AST4710 translates into a rugged, reliable absolute pressure... [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Gauge; Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 5
Single Crystal Silicon Pressure Transmitter -- SPD905X
from Sitron

SPD905X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world ’s most advanced single crystal silicon pressure sensor technology and patent encapsulation technology. Single... [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Differential
  • Signal Output: Analog Current; HART® Protocol
  • Working Pressure Range: 0.0290 to 1450
Rugged Solid State Pressure Transmitter -- PXM209 / PXM219 Metric Series
from OMEGA Engineering, Inc.

bull; Stainless Steel Fitting and Body. • 0 to 10 Vdc, 4 to 20 mA Outputs Standard. (0 to 5 Vdc Optional). • Solid State Media Isolation Suitable for Use with Many Industrial Liquids and Gases. • Broad Temperature-Compensated Range of -20 to 80 °C. • Rugged High Shock and... [See More]

  • Sensor Technology: Mechanical Deflection; Strain Gauge; Utilizes MEMS
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Signal Output: Analog Voltage; Analog Current
  • Vacuum Range: 760 to 9.72
Melt Pressure Transmitters -- IE
from Gefran

The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350 °C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-machined silicon structure... [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Gauge
  • Signal Output: Analog Current
  • Working Pressure Range: 1500
Battery Powered Digital Pressure Gauge -- AG100 1,000 PSI
from American Sensor Technologies, Inc. - AST

The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 25
Semiconducter Pressure Transmtter -- PXM6000-5V Metric Series
from OMEGA Engineering, Inc.

• High Reliability. • Long Term Stability. • All Stainless Steel Case. • Vacuum Range Available. • Built-In Temperature Sensor [See More]

  • Sensor Technology: Mechanical Deflection; Strain Gauge; Thin Film; Utilizes MEMS
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Signal Output: Analog Voltage
  • Working Pressure Range: 0.0 to 363
Melt Pressure Transmitters -- IN
from Gefran

The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350 °C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-machined silicon structure... [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Gauge
  • Signal Output: Analog Voltage
  • Working Pressure Range: 1500
Differential Pressure Sensor Wet/Wet CE -- Model5000 20 PSID
from American Sensor Technologies, Inc. - AST

The Model 5000 offers wet/wet differential pressure measurement of both liquids and gases compatible with stainless steel, but without the use of fluid-filled cavities. This eliminates the risk of system contamination and at the same time offers all of the benefits associated with AST's MEMs-based... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Differential; Sealed (optional feature)
  • Signal Output: Analog Voltage
  • Working Pressure Range: 0.0 to 20
Melt Pressure Transmitters -- IX
from Gefran

The “IMPACT ” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350 °C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked silicon... [See More]

  • Sensor Technology: Utilizes MEMS
  • Working Pressure Range: 1500 to 15000
  • Pressure Measurement: Gauge
  • Accuracy: 0.2500 to 0.5000
Explosion-Proof Pressure Transmitter -- AST4600 10,000 PSI
from American Sensor Technologies, Inc. - AST

AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 1000
Explosion-Proof Pressure Transmitter -- AST46HA 50 PSIS
from American Sensor Technologies, Inc. - AST

The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology ™, the sensing element will measure pressure in... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Compound (optional feature); Sealed
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 50
Field Adjustable Pressure Transmitter -- AST4310 25 PSI
from American Sensor Technologies, Inc. - AST

The AST4310 is a media isolated, field adjustable pressure transmitter suitable for use in hazardous areas. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 25
High Pressure Transmitter - Transducer -- AST47HP 15,000 PSI
from American Sensor Technologies, Inc. - AST

With the increasing emphasis on vehicle efficiency, diesel fuel rail systems are being re-designed to run at higher pressures. American Sensor Technologies (AST) has been able to meet new requirements of engine manufacturers by supplying pressure transducers with pressure ratings up to 60,000 PSIG... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature); Frequency (optional feature)
  • Working Pressure Range: 0.0 to 15
Industrial Pressure Sensor AST4000 UL508 -- AST4000 -14.7 to 100 PSI
from American Sensor Technologies, Inc. - AST

Utilizing a one-piece stainless steel sensing element, the AST4000 covers a wide variety of applications that require rugged construction, high cycle life, as well as media compatibility to deliver outstanding and long-term performance. The AST4000 is offered with a variety of threads, pressure... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: -14.7 to 25
IS Adjustable Pressure Transmitter -- AST4410 100 PSI
from American Sensor Technologies, Inc. - AST

The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span... [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Gauge; Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 15
IS Pressure Transmitter with Single Seal -- AST44LP 5 PSIG
from American Sensor Technologies, Inc. - AST

The AST44LP is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and the best price-to-performance ratio in the industry, the AST44LP is the solution for low pressure measurement in Intrinsically Safe areas. Now With DIN43650A! [See More]

  • Sensor Technology: Utilizes MEMS
  • Pressure Measurement: Gauge; Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 5
Low Pressure Transducer -- AST47LP 10 PSI
from American Sensor Technologies, Inc. - AST

The AST47LP is constructed to meet low pressure sensing needs in a variety of applications. With pressure ranges of 0-5 to 0-15 PSIG, the AST47LP is offered with various fittings, electrical connections and output signals. [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 5000
Millivolt Panel Pressure Sensor AST4200 -- AST4200-J-05000-P
from American Sensor Technologies, Inc. - AST

In order to simplify installation of pressure sensors for control panel applications, American Sensor Technologies offers the AST4200 Panel Mount Pressure Sensor. The traditional method involves only adapters from the sensor to the panel. However, the innovative AST4200 is mounted through the panel... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: -14.7 to 25
Miniature Pressure Sensor 0.7" Diameter -- AST4800 5,000 PSI
from American Sensor Technologies, Inc. - AST

With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented Krystal Bond Technology, the sensing element is free of welds, oil-fill, and internal o-rings. [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Compound (optional feature); Sealed
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 100
Multiple Option Pressure Transducer -- AST4700 200 PSIG
from American Sensor Technologies, Inc. - AST

The AST4700 is a competitively priced, high quality stainless steel media isolated pressure sensor intended for the use of measurement of liquids and gases. Utilizing Krystal Bond ™ Technology, the AST4700 offers a one piece stainless steel sensing element free of welds, internal o-rings, and... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Compound (optional feature); Sealed
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 3000
Pressure Sensor Compact AST4100 UL508 -- AST4100 100 PSI
from American Sensor Technologies, Inc. - AST

American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 25
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Vacuum
  • Signal Output: Analog Current
  • Working Pressure Range: 0.0 to 1000
Semiconductor Pressure Transmitter -- AST4900 500 PSI
from American Sensor Technologies, Inc. - AST

The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This one-piece... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 10000
Solid State Pressure Switch -- Model 1000 2,500 PSI NO
from American Sensor Technologies, Inc. - AST

The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points. Packaged... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature); Frequency (optional feature)
  • Working Pressure Range: 0.0 to 5075
Steel Mill Pressure Transmitter -- AST47SM 350 Bar 4-20mA
from American Sensor Technologies, Inc. - AST

The AST47SM steel mill package is able to perform in the rugged environment and meet the high demands of the steel and aluminum industry. The pressure port design is compatible with the high pressure spikes when the slab is entering and exiting the rolling mill. [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 50
Submersible Level Sensor AST4500 -- AST4500 100 PSI
from American Sensor Technologies, Inc. - AST

The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
  • Working Pressure Range: 0.0 to 1000