Absolute Pressure Transmitters
from PCE Instruments / PCE Americas Inc.
Pressure Transmitter PCE-DMU 10. Pressure Transmitter to 600 Bar / various connections / 0/4 ... 20 mA or 0 ... 10 V output / Ceramic membrane. The pressure transducer PCE-DMU 10 can be used for relative and absolute pressure measurements. The pressure transmitter can be used for fuels, oils and... [See More]
- Pressure Measurement: Absolute; Gauge
- Media: Liquid; Gas; Handles Hazardous Materials
- Accuracy: 0.5000
from Fuji Electric Corp. of America
The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to measure... [See More]
- Pressure Measurement: Absolute
from Angst+Pfister Sensors and Power
The Series 86 is a miniature and robust pressure transducer with calibrated and temperature compensated output. It incorporates MEMS or ceramic sensing element which is specially designed for space tight environment where conventional transducer is not applicable. Multi-order compensation for... [See More]
- Pressure Measurement: Absolute; Gauge; Gauge, Absolute
- Accuracy: 1
- Working Pressure Range: 1.45 to 725
- Operating Temperature: -4 to 185
from DigiKey
PRESSURE TRANSMITTER [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 58.02
- Signal Output: Analog Voltage
- Accuracy: 1
from ABB Measurement & Analytics
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full... [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: -5.8 to 8700
- Signal Output: Analog Current
- Accuracy: 0.1500
from ifm efector inc.
Precise measurement of absolute pressure independent of the surrounding air pressure. For use in applications requiring very precise pressure control. Robust stainless steel housing with high shock and vibration resistance. Compact housing for use where space is restricted. With long-term stability... [See More]
- Pressure Measurement: Absolute; Vacuum
- Working Pressure Range: 0.0 to 145
- Signal Output: Analog Voltage; Analog Current; analog signal
- Media: Liquid; Gas
from Angst+Pfister Sensors and Power
PAMS3011 is a series of robust pressure. transmitters in a matchbox-sized IP67 metal package. This series is suitable for high precision measurements in industrial indoor and outdoor. applications as well as in medical instrumentation. [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
- Accuracy: 0.5000
- Working Pressure Range: 0.3626 to 145
- Operating Temperature: -13 to 185
from DigiKey
PRESSURE TRANSMITTER [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 30
- Signal Output: Analog Voltage
- Accuracy: 1
from ABB Measurement & Analytics
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full... [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Signal Output: Analog Current; Hart Communication Protocol
- Working Pressure Range: -5.8 to 8700
from Angst+Pfister Sensors and Power
PAMS47xx is a series of miniaturized pressure transmitters suitable for industrial applications and high precision measurements. PAMS47xx comes in a robust plastic package and is ready to use. Pressure is either applied via. two barbed side ports for differential (relative). or bidirectional... [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
- Accuracy: 0.5000
- Working Pressure Range: 0.0725 to 29.01
- Operating Temperature: -13 to 185
from DigiKey
PRESSURE TRANSMITTER, 0-10V OUTP [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 100
- Signal Output: Analog Voltage
- Accuracy: 0.5000
from ABB Measurement & Analytics
Thanks to Taylor ’s “All-Welded ” technology in remote seal manufacturing as well as to the longstanding expertise, 266ART can offer unmatched total performances and a wide selection of options such as fill fluid, diaphragm material, capillary protection and mounting connections. [See More]
- Pressure Measurement: Absolute; Sealed
- Sensor Technology: Mechanical Deflection
- Signal Output: HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
- Working Pressure Range: 0.1740 to 1450
from Angst+Pfister Sensors and Power
The PEWA100 pressure transmitter series can be used in a multitude of applications due to the wide variety of configurations. The standard ouptuts allow for the sensor to be easily implemented in any installation, which then in turn is much easier to maintain. Each sensor is individually calibrated,... [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
- Accuracy: 0.5000
- Working Pressure Range: 5.08 to 14504
- Operating Temperature: -22 to 221
from DigiKey
ABSOLUTE PRESSURE TRANSMITTER WI [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 14.5 to 160
- Signal Output: Analog Voltage
- Accuracy: 1.5
from ABB Measurement & Analytics
In addition to the plug-in terminal block, this transmitter features in-field replaceable electronics module that thanks to the auto-configuration functionality dramatically improves plant productivity. Its intuitive plug-and-play display with easy setup procedure really helps users by saving time... [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Mechanical Deflection
- Signal Output: HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
- Working Pressure Range: 0.0435 to 1450
from Angst+Pfister Sensors and Power
The PEWA200 pressure transmitter series can be used in a multitude of applications due to the wide variety of configurations. The standard ouptuts allow for the sensor to be easily implemented in any installation, which then in turn is much easier to maintain. Each sensor is individually calibrated,... [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
- Accuracy: 0.5000
- Working Pressure Range: 5.08 to 14504
- Operating Temperature: -22 to 221
from DigiKey
PRESSURE TRANSMITTER 250BAR 4-20 [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 3626
- Signal Output: Analog Current
- Accuracy: 0.5000
from ABB Measurement & Analytics
Thanks to Taylor ’s “All-Welded ” technology in remote seal manufacturing as well as to the longstanding expertise, 266NRH can offer unmatched total performances and a wide selection of options such as fill fluid, diaphragm material, capillary protection and mounting connections. [See More]
- Pressure Measurement: Absolute; Sealed
- Sensor Technology: Mechanical Deflection
- Signal Output: HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
- Working Pressure Range: 0.0290 to 8702
from Angst+Pfister Sensors and Power
PEWA370GH is a pressure transmitter designed for gas industrial applications. It contains a piezoresistive sensor (gold plated) of excellent stability and reliability, a standardized output signal circuit and the high-strength stainless steel housing. The inner sensor diaphragm is processed with... [See More]
- Pressure Measurement: Absolute; Gauge; Gauge, Absolute
- Accuracy: 0.2500
- Working Pressure Range: 3.63 to 1015
- Operating Temperature: -22 to 185
from DigiKey
PRESSURE TRANSMITTER 16BAR 4-20M [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 232
- Signal Output: Analog Current
- Accuracy: 0.5000
from ABB Measurement & Analytics
In addition to the traditional configuration tools (local keys, LCD indicator, hand-held terminal or PC configuration software) the innovative TTG (Through The Glass) technology allows users to configure the instruments in the field without removing the windowed front cover and consequently to save... [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Mechanical Deflection
- Signal Output: HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
- Working Pressure Range: 0.0783 to 8702
from DigiKey
PRESSURE TRANSMITTER 16BAR 4-20M [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 232
- Signal Output: Analog Current
- Accuracy: 0.5000
from ABB Measurement & Analytics
PAS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with... [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 0.0435 to 1450
- Signal Output: Analog Current; HART® Protocol
- Accuracy: 0.2500
from DigiKey
PRESSURE TRANSMITTER 60BAR 4-20M [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 870
- Signal Output: Analog Current
- Accuracy: 0.5000
from ABB Measurement & Analytics
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full... [See More]
- Pressure Measurement: Absolute; Sealed
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Signal Output: HART® Protocol
- Working Pressure Range: 0.8702 to 8702
from DigiKey
COMPACT PRESSURE TRANSMITTER, OE [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 15
- Signal Output: Analog Current
- Accuracy: 0.5000
from ABB Measurement & Analytics
Reliably providing the most accurate measurement of DP, SP, temperature, and diagnostics every single second. The 266 Modbus ® multivariable provides precise and reliable measurement of differential pressure, static pressure, temperature (from an external RTD) and diagnostic information once... [See More]
- Pressure Measurement: Absolute; Differential
- Working Pressure Range: 3200
- Signal Output: RS232/485
- Media: Gas; Handles Hazardous Materials
from DigiKey
PRESSURE TRANSMITTER WITH DISPLA [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 5
- Signal Output: Analog Current
- Accuracy: 0.2000
from ABB Measurement & Analytics
The multivariable transmitters in the 266CRH are used for differential pressure flow measurements. Apart from pressure- and / or temperature-dependent changes to the density of the fluid, the parameters such as the discharge coefficient, thermal expansion of pipelines and primary device and the... [See More]
- Pressure Measurement: Absolute; Differential
- Working Pressure Range: 0.0102 to 5947
- Sensor Technology: Mechanical Deflection
- Accuracy: 0.0750
from DigiKey
PRESSURE TRANS 0-5PSIA 4-20MA [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 5
- Signal Output: Analog Current
- Accuracy: 0.5000
from ABB Measurement & Analytics
The multivariable transmitters in the 266CRT are used for differential pressure flow measurements. Apart from pressure- and / or temperature-dependent changes to the density of the fluid, the parameters such as the discharge coefficient, thermal expansion of pipelines and primary device and the... [See More]
- Pressure Measurement: Absolute; Differential
- Working Pressure Range: 0.0102 to 5947
- Sensor Technology: Mechanical Deflection
- Accuracy: 0.0400
from DigiKey
PRESSURE TRANS 0-10BAR 4-20MA [See More]
- Pressure Measurement: Absolute
- Working Pressure Range: 145
- Signal Output: Analog Current
- Accuracy: 0.2500
from ABB Measurement & Analytics
The multivariable transmitters in the 266CSH are used for differential pressure flow measurements. Apart from pressure- and / or temperature-dependent changes to the density of the fluid, the parameters such as the discharge coefficient, thermal expansion of pipelines and primary device and the... [See More]
- Pressure Measurement: Absolute; Differential
- Working Pressure Range: 0.0102 to 5947
- Sensor Technology: Mechanical Deflection
- Accuracy: 0.0750
from KROHNE Messtechnik
The OPTIBAR PC 5060 is a pressure transmitter for process pressure and hydrostatic level measurement in all kinds of process applications. It is designed for absolute and gauge pressure measurement in open tanks and – as dual version for electronic differential pressure measurement –... [See More]
- Pressure Measurement: Absolute; Differential (optional feature); Gauge; Negative Pressure
- Sensor Technology: Ceramic Capacitive
- Signal Output: Analog Current; HART® Protocol; PROFIBUS®; FOUNDATION
- Working Pressure Range: 0.7300 to 1450
from ES Systems S.A.
ES Systems has developed a series of medium isolated pressure transmitters suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for the signal... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Utilizes MEMS
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 29.01 to 5802
from OMEGA Engineering, Inc.
• Waterproof Case for Harsh Environments. • Compact Size for Ease of Use. • Ideal for Freon and Ammonia Applications [See More]
- Pressure Measurement: Absolute; Sealed
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 5000
from LufftUSA
Description: Pressure sensor. Supplementary description: A compact laser sensor with RS232, 10m cable [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Pyrometer
- Signal Output: Analog Current
- Working Pressure Range: 0.8000 to 1.2
from Clark Solutions
These compact Low Cost pressure transmitters meet the highest specification for mechanical stress, EMC compatibility, and operational reliability. Model 511 is particularly suitable for demanding industrial applications. The sensor utilizes a ceramic technology developed by Huba Control of... [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum (optional feature)
- Sensor Technology: Mechanical Deflection
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 8702
from Micro Sensor Co., Ltd.
MPM4891B is an analog pressure sensor plus electronics package, which is specially designed for instruments and apparatus manufacturer, with this configuration, customers could easily assemble their own pressure transmitter. · 0bar~0.1bar...400bar. · Accuracy: ±0.5%FS. · Output... [See More]
- Pressure Measurement: Absolute; Gauge
- Accuracy: 0.5000
from Sitron
The SP96 features an all 316SS body and sensing diaphragm, pressure ranges from 0 …300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4 …20mA out. Application. General applications. Compressors and Pumps. [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current
- Working Pressure Range: -14.5 to 2901
from Setra Systems
The Datum 2000 ™ Dual Channel Meter can be configured externally with one or two pressure transducers or transmitters. They are a fully self-contained unit with factory installed pressure transducer or transmitter. Features: Dual Channel. User Adjustable Hi/Lo Alarms. Easy Front Panel Setup. [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Variable Capacitance
- Signal Output: Analog Voltage
- Display Type: Digital Numerical Display
from Yokogawa Corporation of America
The high performance wireless absolute and gauge pressure transmitters EJX510B and EJX530B feature single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam pressure. EJX510B and EJX530B transmit not only process variables but also the setting parameters using wireless... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Media: Liquid; Gas; Steam
from Holykell Technology Company Limited
HK71 In-Line Monocrystalline differential pressure transmitters are the industry standard for gage and absolute pressure measurement. The in-line, compact design allows the transmitter to be connected directly to a process for quick, easy and cost effective installation. [See More]
- Pressure Measurement: Absolute; Differential
- Working Pressure Range: 14.5 to 5801
- Signal Output: Analog Current; 4~20mA,Hart Protocol
- Accuracy: 0.2000
from PMC Engineering LLC
The ML6100 is a precision transmitter based on the well proven ATM.1st series from STS, but incorporating a PT1000 measuring element to provide a dual current loop or voltage outputs in either 3 or 4 wire configuration. The ML6100 offers pressure ranges up to 20,000 psi with static accuracy of <... [See More]
- Pressure Measurement: Absolute; Sealed
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 20000
from Monarch Instrument
The Track-It ™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just... [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum
- Working Pressure Range: 5800
- Signal Output: Switch
- Vacuum Range: 760 to 0.0
from Viatran
Viatran's 346 pressure sensor is an electronic pressure transmitter designed to accurately measure barometric pressure to within 0.01 inHgA. The 346 measures pressures over standard ranges of 25 inHgA to 32 inHgA. The 346 pressure transducer meets the requirements for engine test stands and... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Sensor Technology: Strain Gauge
- Signal Output: Analog Current
- Working Pressure Range: 12.28 to 15.72
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Piezoelectric; Utilizes MEMS
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.3626 to 5802
from Ultra Energy
The latest analog pressure transmitter designed for non-safety nuclear applications and manufactured by Ultra Energy . The Ultra Model DTC3 ® Analog Gauge and Absolute Pressure Transmitters provide precision pressure measurements in non-safety nuclear applications requiring reliable performance... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Strain Gauge
- Signal Output: Analog Voltage
- Display Type: Analog Meter
from First Sensor AG
The BTE / PTU6000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters feature fully welded stainless steel pressure sensor elements and rugged stainless steel housings. They are calibrated and temperature compensated and offer different... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 250
- Signal Output: Analog Voltage; Analog Current
- Media: Handles Hazardous Materials
from Siemens Process Instrumentation
The SITRANS transmitters P200, P210 and P220 are compact single-range-transmitters for measurement of absolute and gauge pressure. In this series we use two different kinds of pressure sensors: two stainless steel sensors and one ceramics sensor for the measurement of process pressure, absolute... [See More]
- Pressure Measurement: Absolute; Gauge
- Media: Liquid; Gas
- Working Pressure Range: 14504
from STW Technic
Pneumatic and industrial applications, cost effective, ss housing [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Ceramic
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 290
from Automation24, Inc.
The Cerabar PMP23 from Endress+Hauser with analog output (4-20mA)/IO-Link is a very compact pressure transmitter for measuring absolute or excess pressure in gases, vapours and liquids. The piezo-resistive measuring cell with flush 316L membrane was specially developed for hygiene applications. With... [See More]
- Pressure Measurement: Absolute; Gauge; Relative pressure
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current; Analog
- Working Pressure Range: ? to 600
from Gems Sensors & Controls
Millivolt, Voltage and Current Output. Gauge, Absolute, Vacuum and Compound Pressure. Submersible, General Purpose and Wash Down Enclosures. General Purpose Industrial Pressure Transducers. The 2200 series pressure transducer features stability and accuracy in a variety of enclosure options. The... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: CVD Sensing Technology
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 6000
from American Sensor Technologies, Inc. - AST
The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points. Packaged... [See More]
- Pressure Measurement: Absolute; Compound (optional feature); Sealed (optional feature)
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Signal Output: Analog Voltage (optional feature); Analog Current (optional feature)
- Working Pressure Range: 0.0 to 15
from Keller America, Inc.
The Series PD-39 X does not measure the differential pressure directly – instead, it uses two absolute pressure sensors to take the measurement indirectly. As well as reducing costs, this differential pressure transmitter is also more robust in relation to unbalanced (one-sided) overloading. [See More]
- Pressure Measurement: Absolute; Differential
- Working Pressure Range: 0.0 to 6527
- Signal Output: Analog Voltage; Analog Current; RS232/485
- Accuracy: 0.0500 to 0.1000
from KOBOLD Instruments, Inc.
Product Features. High Accuracy - ±0.075 % of calibrated span. High Rangeability (100 to 1). Continuous, Self-diagnostic Function. Remote Configuration Via HART ®. Standard Local Display - 5-Digit LCD. The Kobold PAS Pressure Transmitter is a micro-processor-based, high-performance... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: -14.5 to 8702
- Signal Output: Analog Current
- Accuracy: 0.0750
from Transcat, Inc.
Product Highlights. 3051C - Coplanar Pressure Transmitter. A - Absolute Measurement Type. 3 - 0 to 800 PSIA (0 to 55, 15 bar). A - 4 –20 mA with Digital Signal Based on HART Protocol. 0 - Alternative Process Connection (Materials of Construction). 2 - 316L SST Isolating Diaphragm. A - O-ring... [See More]
- Pressure Measurement: Absolute; Gauge
from Baumer Ltd.
The X910 pressure transmitters allow pressure measurements on most corrosive fluids, in hazardous areas. They are available in a G 1/2 or 1/2 NPT pressure port to be used on low viscosity fluids, or mounted on chemical seals (option) well suited for application on viscous and cristallizing fluids. [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Ceramic
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 5802
from Kistler Group
Designed for Test & Measurement applications, the absolute piezoresistive pressure transmitter Type 4080A... with its miniature M6 thread size offers new possibilities for applications where small size and robustness are key factors. • Miniature M6 thread size. • Wrench size 11. •... [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Piezoelectric
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 72.52
from ES Systems S.A.
ES Systems is currently developing an ITAR free family of Standard Accuracy Pressure Transducers (SAPT) for space applications. ESCP-SAPT can be integrated within propulsion systems in order to measure the static pressure of the propellant fluid. ESCP-SAPT is compatible with various fluids,... [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Utilizes MEMS
- Signal Output: Analog Voltage
- Working Pressure Range: 102 to 4496
from OMEGA Engineering, Inc.
• All Stainless Steel Body. • Heavy Duty Construction for Harsh Environments. • Available in Gauge, Sealed Gauge and Absolute Pressure. • Special MSHA Approved Model Available [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Working Pressure Range: 0.0 to 5802
- Signal Output: Analog Voltage
- Accuracy: 0.2500
from Micro Sensor Co., Ltd.
With the piezoresistive pressure sensor technology, it gives outstanding linearity, repeatability and hysteresis. While with the robust circuit design, it features a good resistance of EMI, and protection for instantaneous high pressure and surge interfere of thunder, noise, sharp pulse, etc which... [See More]
- Pressure Measurement: Absolute; Gauge
from Sitron
The SP98 features a thick film capacitive ceramic sensor mounted in an all 316SS or PVC body with sensor ranges from -1 …30Bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4 …20mA out. Applicaiton. General... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Sensor Technology: Variable Capacitance
- Signal Output: Analog Current
- Working Pressure Range: -14.5 to 580
from Yokogawa Corporation of America
The high performance wireless absolute and gauge pressure transmitters EJX510B and EJX530B feature single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam pressure. EJX510B and EJX530B transmit not only process variables but also the setting parameters using wireless... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Media: Liquid; Gas; Steam
from Holykell Technology Company Limited
This HAVC pressure sensor is specially developed for refrigerant pressure measurement. It uses ceramic capacitive sensitive components and measures absolute pressure and sealed gauge pressure. [See More]
- Pressure Measurement: Absolute; Sealed
- Working Pressure Range: 14.5 to 145
- Signal Output: Analog Voltage; 0.5~4.5V ratiometric
- Accuracy: 1
from PMC Engineering LLC
The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems encountered by... [See More]
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Sensor Technology: Variable Capacitance
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 300
from Monarch Instrument
The Track-It ™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize data... [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum
- Working Pressure Range: 5800
- Signal Output: Switch
- Vacuum Range: 760 to 0.0
from Viatran
Viatran Model 202 pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 202 pressure transmitter measures gage and absolute pressures from 3 to 100K PSI (0.2 to 6900 bar) with standard accuracy of ≤ ±0.01% FSO. [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Strain Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 100000
from Ultra Energy
DTN2070 Absolute and Gauge Pressure Transmitter. The DTN2070 Class 1E absolute and gauge pressure transmitters are designed for harsh nuclear environments and manufactured by Ultra Energy. The transmitters provide precision pressure measurements in nuclear applications requiring reliable performance... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Strain Gauge
- Signal Output: Analog Voltage
- Display Type: Analog Meter
from First Sensor AG
The CTE / CTU8000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters are based on piezo resistive ceramic pressure sensor elements and feature compact stainless steel housings. They are calibrated and temperature compensated and offer... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 5 to 1500
- Signal Output: Analog Voltage; Analog Current
- Media: Liquid; Gas
from Siemens Process Instrumentation
The SITRANS P300 offers measuring precision and ruggedness. Its stainless steel housing with laser-printed nameplate, together with a wide range of hygienic process connections, mean that it is highly suitable for use in the food & beverages industry as well as for pharmaceutical processes. With... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 5802
- Signal Output: HART® Protocol; PROFIBUS®
- Accuracy: 75
from Automation24, Inc.
The Cerabar PMP23-AA1V1FF3CJ from Endress+Hauser with analog output (4-20mA)/IO-Link is a very compact pressure transmitter for measuring absolute or excess pressure in gases, vapours and liquids. The piezo-resistive measuring cell with flush 316L membrane was specially developed for hygiene... [See More]
- Pressure Measurement: Absolute; Gauge; Relative pressure
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current; Analog
- Working Pressure Range: 0.0 to 6
from Gems Sensors & Controls
0 to 250 psi pressure ranges (0 to 16 bar). 0.25% Full Scale Accuracy. <0.2% Long Term Drift. Choice of outputs, electrical connections and pressure ports. Operating temperature up to 257 °F (125 °C). For OEMs that need consistent high levels of performance, reliability and stability for... [See More]
- Pressure Measurement: Absolute; Gauge; Compound
- Working Pressure Range: 0.0 to 250
- Signal Output: Analog Voltage; Analog Current
- Accuracy: 0.2500
from Keller America, Inc.
The Series PRD-33 X was developed for applications that require a high accuracy differential pressure measurement together with high overload resistance in differential pressure ranges as low as 350 mbar. The Series PRD-33 X is the result of ongoing development of the KELLER PD-33 X differential... [See More]
- Pressure Measurement: Absolute; Differential
- Sensor Technology: Mechanical Deflection
- Signal Output: RS232/485
- Working Pressure Range: 0.0 to 580
from Transcat, Inc.
Product Highlights. Best-in-Class performance with up to 0.04% reference accuracy. Industry first installed five-year stability. Unmatched Dynamic Performance. Coplanar ™ platform enables integrated pressure, flow, and level solutions. Advanced PlantWeb ® Functionality to increase plant... [See More]
- Pressure Measurement: Absolute; Gauge
from Baumer Ltd.
Flush membrane. Compact design. External programming of zero point and span with FlexProgrammer 9701. Excellent temperature characteristics. Available with optional ATEX approval [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 5802
from Kistler Group
A versatile high performance pressure transmitter that will operate in harsh test environments where temperature extremes, high vibration and shock levels are present. • Pressure ranges from –1 ... 350 bar. • 0,05 %FS accuracy. • 0,1 %FS stability per year. • Temperature... [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Piezoelectric
- Signal Output: Analog Voltage; Analog Current (optional feature)
- Working Pressure Range: 14.5 to 5076
from OMEGA Engineering, Inc.
bull; High Accuracy. • All Stainless Steel Construction. • Hermetically Sealed Design for Harsh Environments. • Available in Gage, Absolute, Sealed Gage, psi and Metric Ranges. • Optional Pressure Ports to Fit Most Industrial Applications. • Includes 5 Point NIST Traceable... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Strain Gauge
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 30000
from Micro Sensor Co., Ltd.
MPM3801GRF Digital Pressure Transmitter adopts an MPM3801 stainless steel oil-filled sensor as the sensing element and has a stainless-steel housing. It uses I2C or SPI protocol. Its wetted material is stainless steel, which has excellent corrosion resistance and long-term stability. The digital... [See More]
- Pressure Measurement: Absolute; Gauge
from Sitron
The SP98FA features a Zero and Span adjustment housed within the nylon enclosure, a thick film capacitive ceramic sensor, 316SS or all PVC body, pressure ranges from 0 …300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay +... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Sensor Technology: Variable Capacitance
- Signal Output: Analog Current
- Working Pressure Range: -14.5 to 580
from PMC Engineering LLC
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1 ½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This... [See More]
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Sensor Technology: Variable Capacitance
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 300
from Monarch Instrument
The Track-It ™ Pressure/Temperature and Vacuum/Temperature Data Loggers with Display are battery powered stand alone water tight compact data loggers that record up to 130,000 samples. They can be configured to record both Pressure or Vacuum and Temperature or either parameter alone to... [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum
- Working Pressure Range: 5800
- Signal Output: Switch
- Vacuum Range: 760 to 0.0
from Viatran
Designed as an accurate and reliable pressure sensor for rugged pressure measurement environments, the Model 218 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control family of solutions. The familiar bell shape is well known to Test Engineers around the globe. [See More]
- Pressure Measurement: Absolute; Differential; Gauge; Vacuum
- Sensor Technology: Strain Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from Ultra Energy
The N-I/A Series are nuclear qualified Foxboro ™ IA/IG/IDP10S pressure transmitters that measure absolute, gauge, and differential pressures. Designed by experience for robustness and reliability. Considered the one transmitter that can do it all, the N-I/A pressure transmitters cover most of... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Display Type: Digital Numerical Display
- Signal Output: Analog Voltage; HART® Protocol (optional feature)
from First Sensor AG
The CTE / CTU9000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters use fully welded stainless steel pressure sensor elements without internal elastomeric seals and feature compact stainless steel housings. They are calibrated and temperature... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 1.5 to 500
- Signal Output: Analog Voltage; Analog Current
- Features: Temperature Compensated
from Siemens Process Instrumentation
SITRANS P320/420 are the first pressure transmitters with remote safety handling: It enables the user to program all devices from the control room instead of each individual transmitter on site. This shortens commissioning, especially in applications that require functional safety. A test period of... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Accuracy: 0.0650
- Signal Output: Analog Current; HART® Protocol; PROFIBUS®; FOUNDATION
- Media: Gas
from Automation24, Inc.
The Cerabar PMP23-AA7N1FF3CJ from Endress+Hauser with analog output (4-20mA)/IO-Link is a very compact pressure transmitter for measuring absolute or excess pressure in gases, vapours and liquids. The piezo-resistive measuring cell with flush 316L membrane was specially developed for hygiene... [See More]
- Pressure Measurement: Absolute; Gauge; Relative pressure
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current; Analog
- Working Pressure Range: 0.0 to 6
from Gems Sensors & Controls
Current Output. Gauge, Sealed and Absolute Models. Submersible, General Purpose and Wash Down Enclosures. Intrinsically Safe Models. The 4700 series pressure sensor provides precise laboratory type measurements in a rugged industrial package complete with turndown capabilities. Exceptional levels of... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Thin Film
- Signal Output: Analog Current
- Working Pressure Range: 10 to 10000
from Keller America, Inc.
With the D-line, Keller introduces a unique combination of an exceedingly robust industrial pressure transducer and the popular I2C microcontroller interface. Pressure transmitters with this interface are commonly available only in consumer-grade plastic or ceramic housings, where compensation... [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Digital I2C
- Working Pressure Range: 43.51 to 2901
from Transcat, Inc.
Product Highlights. 10 ” H2O (Pending) to 3000 PSI. Differential (Dry/Dry or Wet/Wet), Gauge, Compound and Absolute types. ±0.025% of F.S. (Digital); ±0.035% of F.S. (Analog). No Temperature Effect from -20 ° to +50 ° C (-4 ° to +122 ° F). Digital Output Options... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 0.0 to 17
from Baumer Ltd.
Flush diaphragm. Built in graphical display,. CombiViewTM. DFON optional. HART ® (pending). ATEX (pending). 3A, EHEDG, FDA (pending). Programmable by touch screen. Easy and full programmable with FlexProgrammer 9701 [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current; HART® Protocol
- Working Pressure Range: 0.0 to 986
from OMEGA Engineering, Inc.
bull; 0.15% Accuracy. • Internal Shunt Resistor for Easy System Checks. • 5-Point Calibration Included. • All Stainless Steel Construction. • Available in Gauge, Absolute or Sealed Gauge Ranges. • Cable or Connector Models. • Optional Pressure Ports to Fit Most... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Strain Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 145
from Micro Sensor Co., Ltd.
The MPM3801A digital pressure transducer and pressure transmitter adopts the MPM3801 stainless steel oil-filled sensor as the sensing element and has the stainless-steel housing. Its wetted material is stainless steel, which has excellent corrosion resistance and long-term stability. The sensor is... [See More]
- Pressure Measurement: Absolute; Gauge
- Accuracy: 0.2500
- Working Pressure Range: 1.02 to 14504
from Sitron
The SP21 monitors the pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0 …100milibar... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 2.9 to 3626
from PMC Engineering LLC
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1 ½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This... [See More]
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Sensor Technology: Variable Capacitance
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 300
from Viatran
Viatran Model 222 pressure transmitter is designed for applications where space is limited. With a maximum diameter of 7/8", Model 222 pressure sensor is designed to fit in the smallest of places with easy installation. [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Mechanical Deflection; Diaphragm
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 5000
from First Sensor AG
The KTE / KTU3000 pressure transmitters allow for high media compatibility with corrosive and aggressive liquids and gases. The transmitters are based on piezo resistive ceramic pressure sensor elements and feature highly chemical resistant PPS (Polyphenylensulfide) plastic sensor headers. They are... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 5 to 750
- Signal Output: Analog Voltage; Analog Current
- Media: Liquid; Gas
from Automation24, Inc.
The Cerabar PMP51B pressure transmitter from Endress+Hauser is a very robust pressure transmitter with a metal membrane made of stainless steel, AlloyC, Tantalum, or Monel, which can measure absolute and relative pressures of up to 400 bar. The pressure transmitter is connected with a thread,... [See More]
- Pressure Measurement: Absolute; Gauge; Relative pressure, Absolute pressure
- Working Pressure Range: ? to 400
- Signal Output: 0/4-20 mA, 4-20 mA HART
- Operating Temperature: -40 to 185
from Gems Sensors & Controls
Gauge and Absolute Pressure. Submersible, General Purpose and Wash Down Enclosures\. The 6700 series pressure sensors features customer accessible 5:1 turndown via a switch and potentiometer. Down ranging whether factory or user adjusted is ideal for applications requiring high overpressure. The... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: CVD Sensing Technology
- Signal Output: Analog Current
- Working Pressure Range: 7.5 to 6000
from Keller America, Inc.
The Econoline pressure transmitter provides outstanding performance is a wide array of applications, from pipeline pressure to tank level monitoring. It offers several pressure ranges, electrical connections, and analog outputs (current or voltage) to simplify installation and ensure compatibility... [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum
- Sensor Technology: Piezoelectric
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 145038
from Transcat, Inc.
Product Highlights. 2051T - Inline Pressure Transmitter A1 - Transmitter Type: Absolute Pressure Upper Range Limit: 30 psia (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2 ‚14 NPT Female 2 - Isolating Diaphragm: 316L SST... [See More]
- Pressure Measurement: Absolute; Gauge
from Baumer Ltd.
Flush membrane with hygienic approval (3-A and EHEDG). SIP/CIP compatible. Surface roughness of process connection ≤ 0.8 Ra. Compact design. External programming of zero point and span with FlexProgrammer 9701. Excellent temperature characteristics. Available with optional ATEX approval [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 580
from OMEGA Engineering, Inc.
• 0.15% Accuracy. • Cable or Connector Models. • All Stainless Steel Construction. • Available in Gauge, Absolute, Sealed Gauge, psi and Metric Ranges. • 5-Point Calibration Provided. • Optional Pressure Ports to Fit Most Industrial Applications [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Strain Gauge
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 1450
from Micro Sensor Co., Ltd.
MPM4736 is a digital pressure transmitter and digital temperature sensor with high precision and stability. The digital transmitter adopts an OEM pressure sensor with high strength, reliability, and high precision digital signal processing circuit, with a unique algorithm to make the transmitter... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 1.45 to 14504
from Sitron
The SP30 is ideal for sanitary application. The SP30 monitors the pressure range of a wide variety of both liquids and gases. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and either M12 (IP67 rated) or DIN43650 (IP65 rated) electrical... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 1.45 to 14504
from PMC Engineering LLC
The EvoScann ® P-Series 8 channel, sub-miniature, pressure scanner provides high accuracy pressure scanning in a compact, rugged package to excel in the most demanding requirements. Features: Sub-Miniature Size - weighs only 0.5 oz. Any range between 3 to 17 psi Absolute or Differential. CANbus... [See More]
- Pressure Measurement: Absolute; Differential
- Working Pressure Range: 3 to 17
- Signal Output: CANbus
- Accuracy: 0.2000
from Viatran
Viatran's 240 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 240 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 240 pressure sensor... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Strain Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from First Sensor AG
The KTE / KTU6000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters feature piezo resistive ceramic pressure sensor elements and rugged stainless steel housings. They are calibrated and temperature compensated and offer different amplified... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 5 to 6000
- Signal Output: Analog Voltage; Analog Current
- Media: Liquid; Gas
from Keller America, Inc.
The Preciseline high accuracy dual output pressure transmitter provides impressive performance in any new or existing pressure measurement application. The Preciseline can be calibrated to any pressure range between 2 and 15,000 psi with outstanding Total Error Band (TEB) accuracy, and provides dual... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current; RS232/485
- Working Pressure Range: 0.0 to 217557
from Transcat, Inc.
Product Highlights. 2088 - Pressure Transmitter. A2 - Transmitter Type: Absolute Pressure Transmitter, Pressure Range/Min Span: 0 to 150 psia/1.5 psia (0 to 10.3 bar/517 mbar). S - Output: S4-20 mA dc/Digital HART Protocol. 22 - Process Connection Materials: 316 SST, Isolating Diaphragm Materials:... [See More]
- Pressure Measurement: Absolute; Gauge
from Baumer Ltd.
Flush diaphragm. Built in graphical display, CombiViewTM DFON optional. HART ® (pending). ATEX (pending). Programmable by touch screen. Easy and full programmable with FlexProgrammer 9701 [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current; HART® Protocol
- Working Pressure Range: 0.0 to 5802
from OMEGA Engineering, Inc.
bull; Stainless Steel Construction. • Food Processing or Industrial Applications. • High Pressure Flush Diaphragm for Measurement of Difficult Fluids. • 3 m (10 ft) Cable with Conduit Connection for Installation in Harsh Environments. • Heavy Duty Cable Exit. • 4-20 mA... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Mechanical Deflection
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 5076
from Micro Sensor Co., Ltd.
A digital pressure transmitter is a device that is used to measure and display the pressure of gases or liquids in industrial applications. Digital pressure transmitters typically have a display that shows the pressure reading in the desired units of measurement. These devices are commonly used in... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Working Pressure Range: -14.5 to 14504
- Signal Output: RS232/485; HART® Protocol; IIC, SPI protocol, RS485/HART Protocol
- Accuracy: 0.2500 to 0.5000
from Sitron
The SP68 is an IP68 rated pressure transmitter for a wide variety of both liquids and gases. The SP68 can be mounted in flood prone locations. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and a fixed length of vented polypropylene... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 1.45 to 14504
from PMC Engineering LLC
The IMP series industrial pressure transmitter has a piezo-resistive ceramic pressure sensor, giving it excellent media compatibility. Every device is temperature compensated, calibrated and supplied with a traceable serial number and calibration certificate. The electronics incorporate a... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current
- Working Pressure Range: 10000
from Viatran
Viatran's 243 pressure transmitter simple design and improved technology makes it a low-cost alternative to other less reliable pressure sensors, designed for 100,000 cycles at a minimum. The 243 pressure transducer is designed with the OEM in mind to measure hydraulic pressure in extreme... [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Mechanical Deflection; Diaphragm
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from First Sensor AG
The OxyProof pressure transmitters feature special materials, manufacturing processes and cleaning procedures to enable safe pressure measurements of pure oxygen gas. The sensors are certified by the German Federal Institute for Materials Research and Testing (BAM) for safe use in gaseous oxygen... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 15 to 5250
- Signal Output: Analog Voltage; Analog Current
- Features: Temperature Compensated
from Keller America, Inc.
The Valueline high accuracy pressure transmitter provides outstanding performance in any new or existing pressure measurement application. The Valueline can be calibrated to any pressure range between 2 and 15,000 psi with outstanding Total Error Band (TEB) accuracy, and provides your choice of... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed; Vacuum
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 217557
from Baumer Ltd.
OEM applications. Excellent price/performance ratio. Compact and light-weight. Stainless Steel or brass construction [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Thick Film
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 2901
from OMEGA Engineering, Inc.
• 0.3% Full Scale Accuracy. • Compact Size. • 1/2 NPT Process Connection. • 3/4" Conduit Connection with 24" Cable. • All Welded 316 Stainless Steel Construction. • FM & CSA Explosion Proof Raings [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum
- Vacuum Range: 760 to -2
- Signal Output: Analog Current
- Accuracy: 0.3000
from Micro Sensor Co., Ltd.
With Piezoresitive technology and specially designed electronics, the MPM4730 HART pressure sensor could provide with accuracy of 0.15%FS during the temperature range -10~80 ℃, It could also give both analog and digital signals, such as:4~20mA, RS485-Modbus, HART protocol. Customers could have... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: -14.5 to 14504
from Sitron
The SP81 features a thin filmed piezoresistive ceramic sensor, a 316SS or PVC body, pressure ranges from 0 …1 bar to 600bar and optional HART protocol. The flush mounted sensor design Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4 …20mA... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 8702
from PMC Engineering LLC
The ATM.23 series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current
- Working Pressure Range: 1 to 15000
from Viatran
Viatran's 244 sensor is a low range pressure transducer designed for the test market. The 244 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme over-pressure protection up to 500 PSI. All... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Variable Capacitance
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 750
from Keller America, Inc.
These piezoresistive pressure transmitters are approved for use in high explosive gas and dust atmospheres of groups I (mining industry) and II (industrial applications) where there is a high risk of explosion. Optionally available are Low Voltage Versions (LV) with 3.5 …8.5 V.Signal... [See More]
- Pressure Measurement: Absolute; Differential (optional feature); Gauge; Sealed
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current; RS232/485
- Working Pressure Range: 0.0 to 14504
from Baumer Ltd.
Robust stainless housing. External programming of zero point and span with FlexProgrammer 9701. High level of modularity. Ceramic sensing element. Abrasive and chemical resistant. Excellent price/performance ratio [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Thick Film
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 5802
from OMEGA Engineering, Inc.
• Optional FM Approved for Hazardous Locations. • All Stainless Steel Construction. • Sealed SS Case for Harsh Environments. • Rugged Industrial Construction [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Strain Gauge
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 3626
from Micro Sensor Co., Ltd.
Used For. Oil and Gas Industry, Food Processing, Pulp and Paper, Power and Energy, Chemical Industry. MDM7000-GP-T/AP-T Intelligent Pressure Gauge / Absolute Pressure Transmitter is a high-accurate product to measure the level/surface, density and flow of liquids, gases, mixtures, etc. The product... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: RS232/485; HART® Protocol; Modbus
- Working Pressure Range: 5.8 to 145
from Sitron
The SP96FA features a Zero and Span adjustment housed within the nylon enclosure, a 316SS body, 316SS piezoresistive sensor, pressure ranges from -1 …200bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4 …20mA... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Current
- Working Pressure Range: -14.5 to 2901
from PMC Engineering LLC
The ATM.23 Series with high level voltage output is specifically designed for industrial test applications such as automotive, marine and aerospace. Exceptional reliability is achieved with the high overpressure rating, and the combination of high accuracy and good long term stability offer the user... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage
- Working Pressure Range: 1 to 15000
from Viatran
Viatran's Model 245 pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 245 measures gage and absolute pressure from 0-5 PSI to 5000 PSI (0.2 to 345 bar) with standard accuracy of ≤ ±0.06% FSO. [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Gain Amplifier
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 5000
from Keller America, Inc.
Piezoresistive pressure transmitter for applications in bio-reactors or autoclaves. The transmitter is compensated up to 150 °C and may be operated continuously or sterilised at this level, including the special circuit electronics. The transmitters are supplied in absolute or gauge versions,... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current; RS232/485
- Working Pressure Range: -14.5 to 435
from Baumer Ltd.
Robust stainless housing. External programming of zero point and span with FlexProgrammer 9701. High overpressure resistance. Class of accuracy 0.5% FS. Capacitive ceramic sensor. Abrasive and chemical resistant [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Variable Capacitance
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 580
from OMEGA Engineering, Inc.
• HART Protocol Ready. • 20:1 Turndown. • External Zero and Span. • 0.20% Accuracy. • Security Jumpers. • Dual Compartment Housing (watertight electronics compartment). • Individually Characterized and Digitally Compensated. • RFI Protection [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Mechanical Deflection
- Signal Output: Analog Current; HART® Protocol
- Working Pressure Range: 0.0 to 30
from Micro Sensor Co., Ltd.
MPM489B pressure transmitter features a good resistance of EMI, and protection for instantaneous high pressure and surge interfere of thunder, noise and sharp pulse, etc which make it work reliably and stably in the rough environment for pressure measurement. · Range:-1bar...0~0.2bar... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: -14.5 to 14504
- Signal Output: Analog Current; 4~20mADC, 2-wire
from Sitron
The SP10 monitors the pressure range of a wide variety of both liquids and gases. This economical unit features an ultra-compact 304SS body, 316SS diaphragm silicone filled sensor and direct either cable gland or mini M12 electrical connector. It is available in pressure ranges from 0... [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 1.45 to 14504
from PMC Engineering LLC
The PMC Low Pressure, Differential Pressure Transmitter is designed to measure pressure across filter elements. Utilizing the PMC flush-mount diaphragm on the positive pressure side and a 1/8" NPT nipple for the reference pressure side. It is well suited for measuring pressure drop across a line of... [See More]
- Pressure Measurement: Absolute; Gauge; Compound
- Sensor Technology: Variable Capacitance
- Signal Output: Analog Current
- Working Pressure Range: 14.45
from Viatran
Viatran's Model 245 High Range pressure sensor is among our most accurate pressure transmitters for industrial test and research applications. The 245 measures gage and absolute pressure from 7.5K to 100K PSI with standard accuracy of ≤ ± 0.10% FSO (optional to ≤ ±0.05% FSO). [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Strain Gauge; Diaphragm
- Signal Output: Analog Voltage
- Working Pressure Range: 500 to 100000
from Keller America, Inc.
This piezoresistive high temperature transmitter is suited for media temperatures up to 300 °C. The pressure, acting onto the flush diaphragm, is transferred over an oil-filled capillary onto the silicon measuring cell. The capillary has the function of a cooling spiral, allowing media... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current; RS232/485
- Working Pressure Range: 0.0 to 14504
from Baumer Ltd.
0 … 60 bar up to 0 … 1600 bar. Fully welded version. Robust stainless steel housing. External programming of zero point and span with FlexProgrammer 9701. High overpressure resistance. Available with optional ATEX approval [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Thin Film
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 23206
from OMEGA Engineering, Inc.
bull; 0.05% Linearity. • 5-Point NIST Traceable Calibration Provided. • All Stainless Steel Construction. • Hermetically Sealed Design for Harsh Environments. • Available in Gage, Absolute, Sealed Gage Models. • Cable or Connector Models. • Optional Pressure Ports to... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Strain Gauge
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 30000
from Micro Sensor Co., Ltd.
MPM4530 high-temperature pressure transmitter is designed for high and low-temperature medium in the range of -40~150 ℃, it is the whole welding structure with a pressure accuracy of ≤0.5%FS and the temp. error ≤ ±0.025%FS/ ℃, the robust performance enables working in a... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 1.45 to 14504
from PMC Engineering LLC
PMC ’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter... [See More]
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Sensor Technology: Variable Capacitance
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 300
from Viatran
The Model 247 is a low-cost, rugged pressure transmiter offering you a measurement solution. Viatran products come with a standard of ruggedness that was born from the oil fields. [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Mechanical Deflection; Strain Gauge; Diaphragm
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from Keller America, Inc.
LEO 3 is a micro-processor based transmitter with digital double-display for pressure (top display) and for the output signal (bottom display). The display is powered from the 4...20 mA current loop. Functions: MAX/MIN: Activating the right key brings the Max. and Min. values to the lower display. [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 0.0 to 14504
- Signal Output: Analog Current
- Accuracy: 0.1000
from Baumer Ltd.
-1 … 0 bar up to 0 … 40 bar. Fully welded version. Robust stainless steel housing. External programming of zero point and span with FlexProgrammer 9701. High overpressure resistance. Available with optional ATEX approval [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 580
from OMEGA Engineering, Inc.
bull; Stainless Steel Fitting and Body. • 0 to 10 Vdc, 4 to 20 mA Outputs Standard. (0 to 5 Vdc Optional). • Solid State Media Isolation Suitable for Use with Many Industrial Liquids and Gases. • Broad Temperature-Compensated Range of -20 to 80 °C. • Rugged High Shock and... [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum
- Sensor Technology: Mechanical Deflection; Strain Gauge; Utilizes MEMS
- Signal Output: Analog Voltage; Analog Current
- Vacuum Range: 760 to 9.72
from Micro Sensor Co., Ltd.
MPM4780 intelligent pressure transmitter is designed for the applications where requires the ModBus-RTU protocal. · Range:-1bar...0~0.1bar …1000bar. · Accuracy: ±0.5%FS. · ModBus-RTU Protocol. Used For: Applied for pressure and temperature measurement in accordance with... [See More]
- Pressure Measurement: Absolute; Gauge
- Accuracy: 0.5000
- Working Pressure Range: -14.5 to 14504
from PMC Engineering LLC
Pressure Sensor for Test Applications - ATM.mini. The ATM.mini pressure transmitter is a high performance pressure transmitter suitable for use in rugged, high vibration environments from -40 to +255 ºF. The ATM.Mini provides a 2-wire, 4-20 mA or 0.5 - 4.5 VDC analog output within a lightweight... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Working Pressure Range: 0.0 to 1500
- Signal Output: Analog Voltage; Analog Current
- Accuracy: 0.0500 to 0.1000
from Viatran
Our customers requested pressure transducers that would stand up to harsh conditions in applications involving environmental contamination, pressure spikes, shock and vibration. [See More]
- Pressure Measurement: Absolute
- Sensor Technology: Strain Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 15000
from Keller America, Inc.
The " …LY" transmitter line benefits from smaller sensor dimensions, crevice-free diaphragms and low Total Error Band performance. The innovative signal conditioning circuit 'learns' thermally-induced zero and span errors during calibration. Then during operation, bias corrections are applied... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 2.9 to 1450
from Baumer Ltd.
Measurement of vacuum, absolute or gauge pressure. TRANSBAR ® ceramic technology. Zero adjustment as standard ( ±10% of range). Welded construction – reinforced product. Modularity of electrical and hydraulic connections. Highly resistant to severe process conditions ( ≥ 107... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Ceramic
- Signal Output: Analog Voltage; Analog Current
- Working Pressure Range: 0.0 to 8702
from OMEGA Engineering, Inc.
• High Reliability. • Long Term Stability. • All Stainless Steel Case. • Vacuum Range Available. • Built-In Temperature Sensor [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Mechanical Deflection; Strain Gauge; Thin Film; Utilizes MEMS
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 363
from Micro Sensor Co., Ltd.
MPM480 pressure transmitter with LED display has a general and flush diaphragm type, suitable for oil tank pressure measurement. It has a pressure range of -1bar...0~0.1bar …1000bar and outputs analog 4-20mADC and 0/1V~5/10V DC signals. MPM480 is CE, UL, RoHS approved and a ship use product... [See More]
- Pressure Measurement: Absolute; Gauge
from PMC Engineering LLC
PMC ’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter... [See More]
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Sensor Technology: Variable Capacitance
- Signal Output: Analog Current
- Working Pressure Range: 0.0 to 300
from Viatran
Viatran's 249 pressure transmitter is designed to measure hydraulic pressure the extreme environments of aerospace, engine test, and fluid power control applications. The 249 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial... [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum
- Sensor Technology: Strain Gauge
- Signal Output: Analog Voltage
- Working Pressure Range: 0.0 to 100000
from Keller America, Inc.
The Series 30X enables the OEM to offer superior performance without the need for huge R &D or capital expenditures, and with minimum amount of on hand inventory. Designed to be easily integrated into a wide variety of applications, the 30X features a flush-welded diaphragm and highly stable... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Sensor Technology: Semiconductor Piezoresistive
- Signal Output: Analog Voltage; Analog Current; RS232/485
- Working Pressure Range: 14.5 to 14504
from Baumer Ltd.
FlexBar HRT is a loop powered, configurable pressure transmitter. FlexBar HRT measures the pressure by means of a polysilicon strain gauge sensor. The electronics are separated from the media by a thin diaphragm and an oil-filling. Three different oil fillings are available including a mineral oil... [See More]
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Strain Gauge
- Signal Output: Analog Current; HART® Protocol
- Working Pressure Range: 0.0 to 5802