Analog Flow Computers, Totalizers, and Indicators
from KOBOLD Instruments, Inc.
Product Features. Simple Economical Water Flow Totalizing. 1/2" and 3/4" Sizes. Rotatable Indicator. 8 Digit Registration with 1/10th Gallon Sweep. Rugged Bronze Body. The KOBOLD WM series is a single jet, dry type, totalizing water meter. It is and ideal choice for a range of sub-metering... [See More]
- Display Types: Analog Meter or Indicator
- Rates Displayed: Totalizer
- Media Type: Liquid
- Local Interface: Analog Front Panel
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Local Interface: Analog Front Panel; Digital Front Panel; Computer Interface
from Liquid Controls Group; a Unit of IDEX Corporation
Enables you to select and automatically control Preset Valve closure so that an exact predetermined volume will be delivered. Valve closure is controlled either in two stages, with a pre-shut-off dwell period to prevent hydraulic shock or in a single-stage for shut-off only. Normally single stage... [See More]
- Display Types: Analog Meter or Indicator
- Rates Displayed: Totalizer
- Media Type: Liquid
- Local Interface: Analog Front Panel
from OMEGA Engineering, Inc.
FTB Series totalizers are typically used in applications where accurate measurement of (#2, 4 or 6) heating oil flow is required. The FTB-32 features a fully rotatable, easy-to-read face. The FTB-30 is designed to be mounted horizontally; both the FTB-30 and FTB-31 are shipped complete with mounting... [See More]
- Display Types: Analog Meter or Indicator
- Rates Displayed: Totalizer
- Media Type: Liquid
- Inputs: 1
from Florite International, Inc.
The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]
- Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Local Interface: Digital Front Panel; Computer Interface
from Liquid Controls Group; a Unit of IDEX Corporation
A positive displacement meter measures gross volume regardless of temperature and/or specific gravity. On those products with linear coefficient of expansion, a Temperature Volume Compensator automatically corrects registration to indicate the volume of the liquid at a selected base temperature... [See More]
- Display Types: Analog Meter or Indicator
- Rates Displayed: Mass
- Media Type: Liquid
- Local Interface: Analog Front Panel