Analog Current Flow Computers, Totalizers, and Indicators

31 Results
High Accuracy Flow Computers - SpiritIT Flow-X series -- Flow-X/P
from ABB Measurement & Analytics

Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs
  • Rates Displayed: Volumetric; Mass
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
High Accuracy Flow Computers - SpiritIT Flow-X series -- Flow-X/R
from ABB Measurement & Analytics

Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs
  • Rates Displayed: Volumetric; Mass
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
High Accuracy Flow Computers - SpiritIT Flow-X series -- Flow-X/S
from ABB Measurement & Analytics

Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs
  • Rates Displayed: Volumetric; Mass
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
Xseries flow computing -- µFLOG5
from ABB Measurement & Analytics

Time tested and field proven, μFLO is known throughout the industry as an extremely accurate and reliable gas flow computer. µFLOG5 features the Linux operating system, has persistent memory, and supports linear liquid measurement. Backwards compatibility is a high priority, and the... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs
  • Display Types: Digital Display (Readouts)
  • Media Type: Gas/Steam
  • Local Interface: Digital Front Panel
Process Instrumentation, Flow Measurement, Energy Calculator, FEC920 Energy Calculator
from Siemens Process Instrumentation

The SITRANS FEC920 Thermal Energy Meter, the perfect solution for taking back control of your building ’s energy costs, provides the real-time data you need to verify your building ’s climate control systems are operating efficiently. De ­signed with a single or dual channel system... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
Differential/Sum Flow Computer -- F116
from Fluidwell bv

The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
TIO Totalizer Input/Output Flow Monitor/Controller
from Aalborg Instruments

Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]

  • Generic Inputs: Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Digital Gas Flow Computer -- HIT-4G
from Hoffer Flow Controls, Inc.

The HIT-4G is a compact digital gas flow computer with temperature, pressure and compressibility compensation. The HIT-4G is configurable from the instrument front panel keypad or via Modbus communications. OUTSTANDING FEATURES. LCD display for total, rate, temperature and pressure. Non-resettable... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs
  • Rates Displayed: Totalizer
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
INT - Integrating Ratemeter/Totalizer
from KOBOLD Instruments, Inc.

Product Features. Analog Input 0-5 V, 0-10 V, 1-5 V 4-20 mA or 0-20 mA. Display Rate, Total, Peak or Valley. Completely User Programmable. Analog or Serial Communications. NEMA 4X Front Panel. The KOBOLD INT series of controllers is designed to allow totalization and rate metering with sensors... [See More]

  • Generic Inputs: Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Flow Computer Series 5
from Willowglen Systems Inc.

Willowglen ’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to deal... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Volumetric
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Gas & Oil Flow Computer -- MVI46-AFC
from ProSoft Technology, Inc.

The MVI46-AFC is an in-rack Liquid & Gas Flow Computer Module for the SLC platform. The MVI46-AFC Flow Computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards. The module calculates flow rates,... [See More]

  • Generic Inputs: Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Mass
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel; Computer Interface
Liquid/Gas Flow Computer -- SL9200
from Flow Technology, Inc.

The SL Series Flow Computers consist of three panel-mounted display units for use with liquid and gas flowmeters. All units are easily programmed through the front keypad or with a Windowsbased PC software program. Each device has multiple assignable outputs allowing tremendous flexibility to set... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Volumetric; Mass
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Flow Computer -- M850-P-x
from Spirax-Sarco

The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications. [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs
  • Rates Displayed: Mass
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
Air Velocity Transmitter/Indicator -- FMA1000
from OMEGA Engineering, Inc.

The FMA1000 Series industrial air velocity/ temperature transmitter/indicator measures and displays air velocity as well as air temperature in research and development labs, HVAC applications, and other manufacturing processes. The sensor design is based on three RTD elements, one measures air... [See More]

  • Generic Inputs: Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Velocity
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
Digital Flow Computer For Custody Transfer -- SUMMIT 8800
from KROHNE Messtechnik

The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined in one flow... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts); Computer
Process Instrumentation, Weight Measurement, Solids Flow Meters, Milltronics SF500 Integrator
from Siemens Process Instrumentation

The Milltronics SF500 integrator operates with any solids flow meter with up to two strain gauge load cells or LVDT sensor. The Milltronics SF500 integrator processes sensor signals for accurate flow rate and totalized weight of bulk solids. It can take on lower level control functions traditionally... [See More]

  • Generic Inputs: Analog Current Inputs
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel
Flow Computer with Temperature Compensation -- E126-EL
from Fluidwell bv

The E126-EL delivers accurate measurement while withstanding the harshest conditions.The corrected volumetric flow is calculated by using the thermal expansion coefficient algorithm stored in the flowcomputer. The reference temperature can be defined as desired, e.g. 15°C, 20°C or 60°F. A typical... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Mass Flow Rate Indicator/Totalizer -- Flowstar 2005
from Hoffer Flow Controls, Inc.

The Model 2005 is a microprocessor based temperature compensated flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from pulse producing or analog producing... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Mass; Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Gas & Oil Flow Computer for CompactLogix -- MVI69-AFC
from ProSoft Technology, Inc.

The MVI69-AFC is an in-rack Liquid & Gas Flow Computer Module for the CompactLogix platform. The MVI69-AFC Flow computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards. The module calculates flow... [See More]

  • Generic Inputs: Analog Current Inputs; Analog Voltage Inputs
  • Local Interface: Digital Front Panel; Computer Interface
  • Media Type: Liquid; Gas/Steam
  • Computer Interface: Serial; Other
Flow Computer -- M850-W-x
from Spirax-Sarco

The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications. [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs
  • Rates Displayed: Mass
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
Analog Input Ratemeter/Totalizer -- DPF60
from OMEGA Engineering, Inc.

The DPF60 is a combination microprocessor-based digital rate indicator and integrating totalizer. It accepts inputs of 4 to 20 mA, 0 to 20 mA, 0 to 5 V, or 1 to 5 V and can be scaled for engineering units directly from the NEMA 4X (IP66) rated front panel without tweaking internal potentiometers. [See More]

  • Generic Inputs: Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Flow Rate Indicators / Totalizer -- F010
from Fluidwell bv

The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Volumetric; Mass
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Single and Multi-Channel Flow Computers -- Nova-Flow Series
from Hoffer Flow Controls, Inc.

The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Gas & Oil Flow Computer for ControlLogix -- MVI56-AFC
from ProSoft Technology, Inc.

The MVI56 Liquid & Gas Flow Computer Module is a ControlLogix ® backplane compatible module that allows ControlLogix processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards. The module... [See More]

  • Generic Inputs: Analog Current Inputs; Analog Voltage Inputs
  • Local Interface: Digital Front Panel; Computer Interface
  • Media Type: Liquid; Gas/Steam
  • Computer Interface: Other
Gas Flow Computer -- M800
from Spirax-Sarco

The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can provide density compensation for... [See More]

  • Generic Inputs: Analog Current Inputs
  • Rates Displayed: Volumetric; Totalizer
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
Clamp-On Ultrasonic Flow for Liquids -- FDT-40
from OMEGA Engineering, Inc.

FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]

  • Generic Inputs: Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Volumetric; Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Loop Powered Indicator -- F090
from Fluidwell bv

The F090-A-PL is an economical loop powered general purpose indicator with large 26mm (1") high digits. The measuring unit to be displayed is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]

  • Generic Inputs: Analog Current Inputs
  • Rates Displayed: Volumetric; Mass
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Volumemetric/Mass Batch Totalizer/Rate Indicator -- Flowstar 2007
from Hoffer Flow Controls, Inc.

The Model 2007 is a microprocessor based batch controller that provides local display of flow rate, accumulated total and batch total. This unit also transmits flow data for control capability. Standard outputs include analog, RS-232, RS-422, RS-485 and conditioned pulse outputs. Optional... [See More]

  • Generic Inputs: Pulse (Frequency) Inputs; Analog Current Inputs; Analog Voltage Inputs
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Economical Loop-Powered Indicator -- DPF300
from OMEGA Engineering, Inc.

The DPF301 Series comprises 4 to 20 mA loop-powered panel-mount indicators that display process variables in engineering units (GPM, LPM, psig, %RH, etc.), with an adjustable decimal point for rate and total display. Because these indicators take power directly from the current loop, the user can... [See More]

  • Generic Inputs: Analog Current Inputs
  • Rates Displayed: Volumetric; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)