Analog Voltage Flow Computers, Totalizers, and Indicators
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
from Willowglen Systems Inc.
Willowglen ’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to deal... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse; Switch
- Rates Displayed: Volumetric
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
The “ICE ” Integrated Cryogenic Electronics incorporates the newest technological advances in electronics and the time proven solutions in cryogenic flowmeter measurement. The ICE Cryogenic System is used to measure and record LIN, LOX, LAR, CO2 and other cryogenic liquids for truck... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse; Switch
- Rates Displayed: Volumetric; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Fluidwell bv
The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Spirax-Sarco
The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications. [See More]
- Outputs: Analog Voltage; Analog Current
- Rates Displayed: Mass
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from KROHNE Messtechnik
The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined in one flow... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse; Switch
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts); Computer
from Define Instruments
This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors. Signal averaging on the rate. Simple, intuitive interface with scrolling text... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Local Interface: Digital Front Panel; Computer Interface
- Display Types: Digital Display (Readouts)
- Computer Interface: Serial
from Aalborg Instruments
Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from AW Company
Available with 1-4 channels and "portable" upon specification [See More]
- Outputs: Analog Voltage; Analog Current
- Rates Displayed: Volumetric
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from OMEGA Engineering, Inc.
FTB Series totalizers are typically used in applications where accurate measurement of (#2, 4 or 6) heating oil flow is required. The FTB-32 features a fully rotatable, easy-to-read face. The FTB-30 is designed to be mounted horizontally; both the FTB-30 and FTB-31 are shipped complete with mounting... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse; Switch
- Rates Displayed: Totalizer
- Media Type: Liquid
- Display Types: Analog Meter or Indicator
from KOBOLD Instruments, Inc.
Product Features. Analog Input 0-5 V, 0-10 V, 1-5 V 4-20 mA or 0-20 mA. Display Rate, Total, Peak or Valley. Completely User Programmable. Analog or Serial Communications. NEMA 4X Front Panel. The KOBOLD INT series of controllers is designed to allow totalization and rate metering with sensors... [See More]
- Outputs: Analog Voltage; Switch
- Rates Displayed: Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
from Hoffer Flow Controls, Inc.
The Model 2005 is a microprocessor based temperature compensated flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from pulse producing or analog producing... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Rates Displayed: Mass; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Fluidwell bv
The F126-EG flow computer has been developed to calculate corrected gas volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow, actual line temperature and pressure which are processed with the equations stored in the flow computer. A... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from Spirax-Sarco
The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications. [See More]
- Outputs: Analog Voltage; Analog Current
- Rates Displayed: Mass
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Define Instruments
What it does: Accepts digital pulse inputs from flow sensors and meters. Dual display shows the flow rate and volume. This dual display flow batching totalizer accepts a variety of flow sensor inputs, and has a variety of advanced features, including: flow batching, volumetric pulse, in flight... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Display Types: Digital Display (Readouts)
- Rates Displayed: Totalizer
- Local Interface: Digital Front Panel; Computer Interface
from KOBOLD Instruments, Inc.
Product Features. Display Rate or Total. Batching Version Available. 2 Presets for Rate or Total. Fully Scalable. Analog or Serial Communications. NEMA 4X Front Panel. Pulse Input to 10 kHz. KOBOLD's MRT series of controllers offers users a full range of frequency input control options. Through use... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Rates Displayed: Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
The Model 2007 is a microprocessor based batch controller that provides local display of flow rate, accumulated total and batch total. This unit also transmits flow data for control capability. Standard outputs include analog, RS-232, RS-422, RS-485 and conditioned pulse outputs. Optional... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Fluidwell bv
The F126-EL flow computer has been developed to calculate corrected liquid volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow and actual line temperature which is processed with the thermal expansion coefficient algorithm stored in... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Spirax-Sarco
The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can provide density compensation for... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Totalizer
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from Define Instruments
What it does: Accepts digital pulse inputs from flow sensors and meters. Displays the flow rate information and in-built totalizers convert the rate into volume. This dual totalizer flow rate controller accepts a wide range of industrial pulse and frequency flow sensor types, and is ideal for a... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Display Types: Digital Display (Readouts)
- Rates Displayed: Volumetric; Totalizer
- Local Interface: Digital Front Panel; Computer Interface