Totalizer Flow Computers, Totalizers, and Indicators

39 Results
Process Instrumentation, Flow Measurement, Energy Calculator -- SITRANS FUE950
from Siemens Process Instrumentation

The battery or mains powered SITRANS FUE950 is a universal custody transfer approved energy calculator. It is designed for use in hot water, chilled water and cooling/heating applications. The calculator has a modular construction which means that it can be fitted with optional output modules when... [See More]

  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel
  • Display Types: Digital Display (Readouts)
  • Inputs: 5
Cryogenic Flow Measurement System -- ACE II
from Hoffer Flow Controls, Inc.

General Description. ACE II incorporates the newest technological advances in electronics and the time proven solutions in cryogenic measurements from the Hoffer ACE system. Graphical display and “soft keys ” allows for easy interaction between operator and the instrument. Multiple, easy... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
SDPROC Command Module
from Aalborg Instruments

Microprocessor driven digital Command Modules are. used in conjunction with any analog or digital mass flow. meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module. configurations are available. Command Modules contain. appropriate power supplies,... [See More]

  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
LectroCount™ Electronic Register -- LCR II
from Liquid Controls Group; a Unit of IDEX Corporation

The LectroCount „ ¢LCR System is an electronic register that replaces the mechanical register, calibration gears and/or adjuster mechanism. This system utilizes Weights & Measures approved hardware and software. The LCR is available with or without internal pulser, and accepts direct... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel; Computer Interface (optional feature)
INT - Integrating Ratemeter/Totalizer
from KOBOLD Instruments, Inc.

Product Features. Analog Input 0-5 V, 0-10 V, 1-5 V 4-20 mA or 0-20 mA. Display Rate, Total, Peak or Valley. Completely User Programmable. Analog or Serial Communications. NEMA 4X Front Panel. The KOBOLD INT series of controllers is designed to allow totalization and rate metering with sensors... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel
Analog Input Ratemeter/Totalizer -- DPF60
from OMEGA Engineering, Inc.

The DPF60 is a combination microprocessor-based digital rate indicator and integrating totalizer. It accepts inputs of 4 to 20 mA, 0 to 20 mA, 0 to 5 V, or 1 to 5 V and can be scaled for engineering units directly from the NEMA 4X (IP66) rated front panel without tweaking internal potentiometers. [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel
Flow Batching Totalizer -- PRO-FLO200
from Define Instruments

What it does: Accepts digital pulse inputs from flow sensors and meters. Dual display shows the flow rate and volume. This dual display flow batching totalizer accepts a variety of flow sensor inputs, and has a variety of advanced features, including: flow batching, volumetric pulse, in flight... [See More]

  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
  • Display Types: Digital Display (Readouts)
  • Computer Interface: Serial
Battery Powered Rate/Totalizer -- BR3000
from Flow Technology, Inc.

Battery or DC power and a compact size make the BR3000 Series Rate/Totalizer a versatile local indicator. It accepts magnetic pickup and DC pulse inputs. Rate and total are shown simultaneously on the easy-to-read, two-line, LCD display. Twenty point linearization is a standard feature, allowing... [See More]

  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel
  • Display Types: Digital Display (Readouts)
  • Generic Inputs: Pulse (Frequency) Inputs; Analog Voltage Inputs
Gas Flow Computer -- M800
from Spirax-Sarco

The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can provide density compensation for... [See More]

  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Local Interface: Analog Front Panel; Digital Front Panel; Computer Interface
Differential/Sum Flow Computer -- F116
from Fluidwell bv

The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design... [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Local Interface: Digital Front Panel
Digital Flow Computer For Custody Transfer -- SUMMIT 8800
from KROHNE Messtechnik

The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined in one flow... [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts); Computer
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
Process Instrumentation, Flow Measurement, Energy Calculator, FEC920 Energy Calculator
from Siemens Process Instrumentation

The SITRANS FEC920 Thermal Energy Meter, the perfect solution for taking back control of your building ’s energy costs, provides the real-time data you need to verify your building ’s climate control systems are operating efficiently. De ­signed with a single or dual channel system... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
  • Display Types: Digital Display (Readouts)
  • Inputs: 2
Cryogenic Flow Metering System -- ICE
from Hoffer Flow Controls, Inc.

The “ICE ” Integrated Cryogenic Electronics incorporates the newest technological advances in electronics and the time proven solutions in cryogenic flowmeter measurement. The ICE Cryogenic System is used to measure and record LIN, LOX, LAR, CO2 and other cryogenic liquids for truck... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
TIO Totalizer Input/Output Flow Monitor/Controller
from Aalborg Instruments

Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
LectroCount™ Electronic Register -- POS
from Liquid Controls Group; a Unit of IDEX Corporation

LectroCount3 „ ¢ POS System is an electronic register that replaces the mechanical register, printer, calibration gears and/or adjuster mechanism. Retrofits to most truck mounted meters regardless of brand or principle of operation. This system utilizes Weights and Measures approved... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel
MRT - Rate Meter, Totalizer & Batcher
from KOBOLD Instruments, Inc.

Product Features. Display Rate or Total. Batching Version Available. 2 Presets for Rate or Total. Fully Scalable. Analog or Serial Communications. NEMA 4X Front Panel. Pulse Input to 10 kHz. KOBOLD's MRT series of controllers offers users a full range of frequency input control options. Through use... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel
Battery Powered Flow Indicator/Totalizer -- FPM-5750
from OMEGA Engineering, Inc.

The FPM-5750 Battery Operated Flow Indicator and Totalizer is compatible with the following flow sensors: FP-5300, FP-5100, FP-5200 and FP-6000 flow sensors (see related links below). The large digital display indicates flow rate and totalized flow volume simultaneously. One of the three totalizers... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Velocity; Totalizer
  • Local Interface: Digital Front Panel
Flow Rate Dual Totalizer -- TEX-FLO10
from Define Instruments

What it does: Accepts digital pulse inputs from flow sensors and meters. Displays the flow rate information and in-built totalizers convert the rate into volume. This dual totalizer flow rate controller accepts a wide range of industrial pulse and frequency flow sensor types, and is ideal for a... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
  • Display Types: Digital Display (Readouts)
  • Computer Interface: Serial
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Local Interface: Analog Front Panel; Digital Front Panel; Computer Interface
Flow Computer -- F126-EG
from Fluidwell bv

The F126-EG flow computer has been developed to calculate corrected gas volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow, actual line temperature and pressure which are processed with the equations stored in the flow computer. A... [See More]

  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Local Interface: Digital Front Panel
Process Instrumentation, Weight Measurement, Solids Flow Meters, Milltronics SF500 Integrator
from Siemens Process Instrumentation

The Milltronics SF500 integrator operates with any solids flow meter with up to two strain gauge load cells or LVDT sensor. The Milltronics SF500 integrator processes sensor signals for accurate flow rate and totalized weight of bulk solids. It can take on lower level control functions traditionally... [See More]

  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel
  • Display Types: Digital Display (Readouts)
  • Inputs: 2
Digital Gas Flow Computer -- HIT-4G
from Hoffer Flow Controls, Inc.

The HIT-4G is a compact digital gas flow computer with temperature, pressure and compressibility compensation. The HIT-4G is configurable from the instrument front panel keypad or via Modbus communications. OUTSTANDING FEATURES. LCD display for total, rate, temperature and pressure. Non-resettable... [See More]

  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel
Mechanical Register -- Preset Counter
from Liquid Controls Group; a Unit of IDEX Corporation

Enables you to select and automatically control Preset Valve closure so that an exact predetermined volume will be delivered. Valve closure is controlled either in two stages, with a pre-shut-off dwell period to prevent hydraulic shock or in a single-stage for shut-off only. Normally single stage... [See More]

  • Media Type: Liquid
  • Display Types: Analog Meter or Indicator
  • Rates Displayed: Totalizer
  • Local Interface: Analog Front Panel
WM - Mechanical Totalizer
from KOBOLD Instruments, Inc.

Product Features. Simple Economical Water Flow Totalizing. 1/2" and 3/4" Sizes. Rotatable Indicator. 8 Digit Registration with 1/10th Gallon Sweep. Rugged Bronze Body. The KOBOLD WM series is a single jet, dry type, totalizing water meter. It is and ideal choice for a range of sub-metering... [See More]

  • Media Type: Liquid
  • Display Types: Analog Meter or Indicator
  • Rates Displayed: Totalizer
  • Local Interface: Analog Front Panel
Clamp-On Ultrasonic Flow for Liquids -- FDT-40
from OMEGA Engineering, Inc.

FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
Flow Rate Totalizer -- TEX-TOTAL
from Define Instruments

What it does: Accepts mA input from a flow meter and displays a total. Offers optional relay and analog output for set point alarming and control, plus serial communications. This rate meter and totalizer is ideal for flow rate monitoring of transmitters and sensors with mA output. It features dual... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
  • Display Types: Digital Display (Readouts)
  • Computer Interface: Serial
Universal Embedded Process Controller -- Model N920
from Florite International, Inc.

The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
Flow Computer -- F126-EL
from Fluidwell bv

The F126-EL flow computer has been developed to calculate corrected liquid volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow and actual line temperature which is processed with the thermal expansion coefficient algorithm stored in... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Local Interface: Digital Front Panel
Energy Calculator -- Nova-Flow Series
from Hoffer Flow Controls, Inc.

Introduction: The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
Economical Loop-Powered Indicator -- DPF300
from OMEGA Engineering, Inc.

The DPF301 Series comprises 4 to 20 mA loop-powered panel-mount indicators that display process variables in engineering units (GPM, LPM, psig, %RH, etc.), with an adjustable decimal point for rate and total display. Because these indicators take power directly from the current loop, the user can... [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
Universal Process Monitor/Controller -- 700 Series
from Florite International, Inc.

The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
Flow Computer -- F127
from Fluidwell bv

The F127 flow computer has been developed to calculate corrected differential liquid volume at normal conditions. This is calculated by measuring the uncorrected volumetric flow and actual line temperature in both the supply and return line. These signals are processed with the thermal expansion... [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Local Interface: Digital Front Panel
Mass Flow Rate Indicator/Totalizer -- Flowstar 2005
from Hoffer Flow Controls, Inc.

The Model 2005 is a microprocessor based temperature compensated flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from pulse producing or analog producing... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Mass; Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
In-Line Ultrasonic Flowmeter -- FDT100
from OMEGA Engineering, Inc.

The FDT100 Series comprises advanced-technology water flowmeters. This series uses transit-time ultrasonic technology in which the signal is transmitted and received alternately between 2 flow sensors and the “time of flight ” determines the flow rate. The battery-powered transmitter... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
Flow Computer with Temperature Compensation -- E126-EL
from Fluidwell bv

The E126-EL delivers accurate measurement while withstanding the harshest conditions.The corrected volumetric flow is calculated by using the thermal expansion coefficient algorithm stored in the flowcomputer. The reference temperature can be defined as desired, e.g. 15°C, 20°C or 60°F. A typical... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
Rate Indicator/Dual Totalizer -- HIT-4U
from Hoffer Flow Controls, Inc.

Hoffer Flow Controls, Inc. of Elizabeth City, North Carolina proudly introduces the LCD HIT-4U Rate Indicator with Dual Totalizers, Modbus and Data Logging. Featuring a 6-digit rate display and separate 8-digit resettable and non-resettable flow totalizers; the HIT-4U is configurable for 4-20 mA... [See More]

  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
Multifunction Flow Computer -- FC-21 and FC-22
from OMEGA Engineering, Inc.

The new Model FC-21 multifunction batcher and the Model FC-22 flow computer satisfy instrument requirements for a variety of flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow, etc. for many application... [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Local Interface: Digital Front Panel
Flow Computers with Linearization -- F016
from Fluidwell bv

he F016 is a local indicator which displays the actual flow rate, total and accumulated total. In addition to the average K-Factor or Span, eight linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any... [See More]

  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Local Interface: Digital Front Panel