Panel Mount Flow Computers, Totalizers, and Indicators
from ABB Measurement & Analytics
Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party... [See More]
- Mounting Configuration: Panel
- Rates Displayed: Volumetric; Mass
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from ABB Measurement & Analytics
Time tested and field proven, μFLO is known throughout the industry as an extremely accurate and reliable gas flow computer. µFLOG5 features the Linux operating system, has persistent memory, and supports linear liquid measurement. Backwards compatibility is a high priority, and the... [See More]
- Mounting Configuration: Panel
- Display Types: Digital Display (Readouts)
- Media Type: Gas/Steam
- Local Interface: Digital Front Panel
from ABB Measurement & Analytics
XFCG5 provides an upgraded path to new digital technologies and protocols such as MQTT and secured wireless connection (WiFi-Access Point or Bluetooth). This generation of flow computers and RTUs also offers a low-power, highly-reliable microprocessor-based unit with a Linux operating system,... [See More]
- Mounting Configuration: Panel
- Display Types: Digital Display (Readouts)
- Media Type: Gas/Steam
- Local Interface: Digital Front Panel
from Flow Technology, Inc.
The SL Series Flow Computers consist of three panel-mounted display units for use with liquid and gas flowmeters. All units are easily programmed through the front keypad or with a Windowsbased PC software program. Each device has multiple assignable outputs allowing tremendous flexibility to set... [See More]
- Mounting Configuration: Panel
- Display Types: Digital Display (Readouts)
- Media Type: Liquid; Gas/Steam
- Local Interface: Digital Front Panel
from Define Instruments
This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors. Signal averaging on the rate. Simple, intuitive interface with scrolling text... [See More]
- Mounting Configuration: Panel
- Local Interface: Digital Front Panel; Computer Interface
- Display Types: Digital Display (Readouts)
- Computer Interface: Serial
from AW Company
Single or dual channel; 2 programmable Form C Relay outputs [See More]
- Mounting Configuration: Panel
- Rates Displayed: Volumetric
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from OMEGA Engineering, Inc.
The DPF60 is a combination microprocessor-based digital rate indicator and integrating totalizer. It accepts inputs of 4 to 20 mA, 0 to 20 mA, 0 to 5 V, or 1 to 5 V and can be scaled for engineering units directly from the NEMA 4X (IP66) rated front panel without tweaking internal potentiometers. [See More]
- Mounting Configuration: Panel
- Rates Displayed: Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from KROHNE Messtechnik
The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined in one flow... [See More]
- Mounting Configuration: Panel
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts); Computer
from Aalborg Instruments
Microprocessor driven digital Command Modules are. used in conjunction with any analog or digital mass flow. meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module. configurations are available. Command Modules contain. appropriate power supplies,... [See More]
- Mounting Configuration: Panel; Laboratory Bench / Portable
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from Willowglen Systems Inc.
Willowglen ’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to deal... [See More]
- Mounting Configuration: Panel; Wall; Laboratory Bench / Portable; Rack
- Rates Displayed: Volumetric
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Fluidwell bv
The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design... [See More]
- Mounting Configuration: Sensor Mount; Panel; Wall
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Mounting Configuration: Panel; Wall; Laboratory Bench / Portable; Other Fixed Installation Type
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
from Spirax-Sarco
The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications. [See More]
- Mounting Configuration: Panel
- Rates Displayed: Mass
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
Introduction: The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations... [See More]
- Mounting Configuration: Panel
- Rates Displayed: Volumetric; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Define Instruments
What it does: Accepts digital pulse inputs from flow sensors and meters. Dual display shows the flow rate and volume. This dual display flow batching totalizer accepts a variety of flow sensor inputs, and has a variety of advanced features, including: flow batching, volumetric pulse, in flight... [See More]
- Mounting Configuration: Panel
- Display Types: Digital Display (Readouts)
- Rates Displayed: Totalizer
- Local Interface: Digital Front Panel; Computer Interface
from OMEGA Engineering, Inc.
The DPF301 Series comprises 4 to 20 mA loop-powered panel-mount indicators that display process variables in engineering units (GPM, LPM, psig, %RH, etc.), with an adjustable decimal point for rate and total display. Because these indicators take power directly from the current loop, the user can... [See More]
- Mounting Configuration: Panel
- Rates Displayed: Volumetric; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Fluidwell bv
The F126-EG flow computer has been developed to calculate corrected gas volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow, actual line temperature and pressure which are processed with the equations stored in the flow computer. A... [See More]
- Mounting Configuration: Sensor Mount; Panel; Wall
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Mounting Configuration: Panel; Wall; Laboratory Bench / Portable; DINRail; Other Fixed Installation Type
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
from Spirax-Sarco
The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can provide density compensation for... [See More]
- Mounting Configuration: Panel; Wall
- Rates Displayed: Volumetric; Totalizer
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
The Model 2005 is a microprocessor based temperature compensated flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from pulse producing or analog producing... [See More]
- Mounting Configuration: Panel
- Rates Displayed: Mass; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Define Instruments
What it does: Accepts digital pulse inputs from flow sensors and meters. Displays the flow rate information and in-built totalizers convert the rate into volume. This dual totalizer flow rate controller accepts a wide range of industrial pulse and frequency flow sensor types, and is ideal for a... [See More]
- Mounting Configuration: Panel
- Display Types: Digital Display (Readouts)
- Rates Displayed: Volumetric; Totalizer
- Local Interface: Digital Front Panel; Computer Interface
from OMEGA Engineering, Inc.
The new Model FC-21 multifunction batcher and the Model FC-22 flow computer satisfy instrument requirements for a variety of flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow, etc. for many application... [See More]
- Mounting Configuration: Panel; Wall
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Fluidwell bv
The E126-EL delivers accurate measurement while withstanding the harshest conditions.The corrected volumetric flow is calculated by using the thermal expansion coefficient algorithm stored in the flowcomputer. The reference temperature can be defined as desired, e.g. 15°C, 20°C or 60°F. A typical... [See More]
- Mounting Configuration: Sensor Mount; Panel; Wall
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Florite International, Inc.
The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]
- Mounting Configuration: Panel; Wall; Laboratory Bench / Portable; Other Fixed Installation Type
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
from Hoffer Flow Controls, Inc.
GENERAL DESCRIIPTIION. Featuring 5 digits of rate and 8 digits of total, the HRT1 is a loop powered indicator capable of accepting magnetic pickup, DC pulse or switch closure inputs. The HRT1 uses the 4-20mA loop to provide power when this output is used and to provide the HART ® communication... [See More]
- Mounting Configuration: Sensor Mount; Panel; Wall
- Rates Displayed: Volumetric; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Define Instruments
What it does: Accepts mA input from a flow meter and displays a total. Offers optional relay and analog output for set point alarming and control, plus serial communications. This rate meter and totalizer is ideal for flow rate monitoring of transmitters and sensors with mA output. It features dual... [See More]
- Mounting Configuration: Panel
- Display Types: Digital Display (Readouts)
- Rates Displayed: Volumetric; Totalizer
- Local Interface: Digital Front Panel; Computer Interface
from OMEGA Engineering, Inc.
FTB Series totalizers are typically used in applications where accurate measurement of (#2, 4 or 6) heating oil flow is required. The FTB-32 features a fully rotatable, easy-to-read face. The FTB-30 is designed to be mounted horizontally; both the FTB-30 and FTB-31 are shipped complete with mounting... [See More]
- Mounting Configuration: Panel
- Rates Displayed: Totalizer
- Media Type: Liquid
- Display Types: Analog Meter or Indicator
from Fluidwell bv
he F016 is a local indicator which displays the actual flow rate, total and accumulated total. In addition to the average K-Factor or Span, eight linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any... [See More]
- Mounting Configuration: Sensor Mount; Panel; Wall
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]
- Mounting Configuration: Panel
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Fluidwell bv
The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a... [See More]
- Mounting Configuration: Sensor Mount; Panel; Wall
- Rates Displayed: Volumetric; Mass
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
The Model 2007 is a microprocessor based batch controller that provides local display of flow rate, accumulated total and batch total. This unit also transmits flow data for control capability. Standard outputs include analog, RS-232, RS-422, RS-485 and conditioned pulse outputs. Optional... [See More]
- Mounting Configuration: Panel
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Fluidwell bv
The F090-A-PL is an economical loop powered general purpose indicator with large 26mm (1") high digits. The measuring unit to be displayed is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Mounting Configuration: Sensor Mount; Panel; Wall
- Rates Displayed: Volumetric; Mass
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
The Model 2000 is a microprocessor based volumetric flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from pulse producing flowmeters. The unit is factory... [See More]
- Mounting Configuration: Panel
- Rates Displayed: Volumetric; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)