Analog Current Flow Computers, Totalizers, and Indicators
from ABB Measurement & Analytics
Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party... [See More]
- Outputs: Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from ABB Measurement & Analytics
Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party... [See More]
- Outputs: Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from ABB Measurement & Analytics
Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party... [See More]
- Outputs: Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from ABB Measurement & Analytics
Time tested and field proven, μFLO is known throughout the industry as an extremely accurate and reliable gas flow computer. µFLOG5 features the Linux operating system, has persistent memory, and supports linear liquid measurement. Backwards compatibility is a high priority, and the... [See More]
- Outputs: Analog Current; Frequency / Pulse
- Display Types: Digital Display (Readouts)
- Media Type: Gas/Steam
- Local Interface: Digital Front Panel
from ABB Measurement & Analytics
XFCG5 provides an upgraded path to new digital technologies and protocols such as MQTT and secured wireless connection (WiFi-Access Point or Bluetooth). This generation of flow computers and RTUs also offers a low-power, highly-reliable microprocessor-based unit with a Linux operating system,... [See More]
- Outputs: Analog Current; Frequency / Pulse
- Display Types: Digital Display (Readouts)
- Media Type: Gas/Steam
- Local Interface: Digital Front Panel
from Siemens Process Instrumentation
The battery or mains powered SITRANS FUE950 is a universal custody transfer approved energy calculator. It is designed for use in hot water, chilled water and cooling/heating applications. The calculator has a modular construction which means that it can be fitted with optional output modules when... [See More]
- Outputs: Analog Current
- Display Types: Digital Display (Readouts)
- Rates Displayed: Totalizer
- Local Interface: Digital Front Panel
from KROHNE Messtechnik
The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined in one flow... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse; Switch
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts); Computer
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
from Fluidwell bv
The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Spirax-Sarco
The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications. [See More]
- Outputs: Analog Voltage; Analog Current
- Rates Displayed: Mass
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Define Instruments
This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors. Signal averaging on the rate. Simple, intuitive interface with scrolling text... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Local Interface: Digital Front Panel; Computer Interface
- Display Types: Digital Display (Readouts)
- Computer Interface: Serial
from Flow Technology, Inc.
Battery or DC power and a compact size make the BR3000 Series Rate/Totalizer a versatile local indicator. It accepts magnetic pickup and DC pulse inputs. Rate and total are shown simultaneously on the easy-to-read, two-line, LCD display. Twenty point linearization is a standard feature, allowing... [See More]
- Outputs: Analog Current; Frequency / Pulse
- Display Types: Digital Display (Readouts)
- Rates Displayed: Totalizer
- Local Interface: Digital Front Panel
from AW Company
Single or dual channel; 2 programmable Form C Relay outputs [See More]
- Outputs: Analog Current
- Rates Displayed: Volumetric
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from KOBOLD Instruments, Inc.
Product Features. Display Rate or Total. Batching Version Available. 2 Presets for Rate or Total. Fully Scalable. Analog or Serial Communications. NEMA 4X Front Panel. Pulse Input to 10 kHz. KOBOLD's MRT series of controllers offers users a full range of frequency input control options. Through use... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Rates Displayed: Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from OMEGA Engineering, Inc.
The FMA1000 Series industrial air velocity/ temperature transmitter/indicator measures and displays air velocity as well as air temperature in research and development labs, HVAC applications, and other manufacturing processes. The sensor design is based on three RTD elements, one measures air... [See More]
- Outputs: Analog Current
- Rates Displayed: Velocity
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from Aalborg Instruments
Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
General Description. ACE II incorporates the newest technological advances in electronics and the time proven solutions in cryogenic measurements from the Hoffer ACE system. Graphical display and “soft keys ” allows for easy interaction between operator and the instrument. Multiple, easy... [See More]
- Outputs: Analog Current; Frequency / Pulse; Switch
- Rates Displayed: Volumetric; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Willowglen Systems Inc.
Willowglen ’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to deal... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse; Switch
- Rates Displayed: Volumetric
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Siemens Process Instrumentation
The Milltronics SF500 integrator operates with any solids flow meter with up to two strain gauge load cells or LVDT sensor. The Milltronics SF500 integrator processes sensor signals for accurate flow rate and totalized weight of bulk solids. It can take on lower level control functions traditionally... [See More]
- Outputs: Analog Current
- Display Types: Digital Display (Readouts)
- Rates Displayed: Totalizer
- Local Interface: Digital Front Panel
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
from Fluidwell bv
The F126-EG flow computer has been developed to calculate corrected gas volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow, actual line temperature and pressure which are processed with the equations stored in the flow computer. A... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from Spirax-Sarco
The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications. [See More]
- Outputs: Analog Voltage; Analog Current
- Rates Displayed: Mass
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Define Instruments
What it does: Accepts digital pulse inputs from flow sensors and meters. Dual display shows the flow rate and volume. This dual display flow batching totalizer accepts a variety of flow sensor inputs, and has a variety of advanced features, including: flow batching, volumetric pulse, in flight... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Display Types: Digital Display (Readouts)
- Rates Displayed: Totalizer
- Local Interface: Digital Front Panel; Computer Interface
from Flow Technology, Inc.
The SL Series Flow Computers consist of three panel-mounted display units for use with liquid and gas flowmeters. All units are easily programmed through the front keypad or with a Windowsbased PC software program. Each device has multiple assignable outputs allowing tremendous flexibility to set... [See More]
- Outputs: Analog Current; Frequency / Pulse; Switch
- Display Types: Digital Display (Readouts)
- Media Type: Liquid; Gas/Steam
- Local Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The DPF60 is a combination microprocessor-based digital rate indicator and integrating totalizer. It accepts inputs of 4 to 20 mA, 0 to 20 mA, 0 to 5 V, or 1 to 5 V and can be scaled for engineering units directly from the NEMA 4X (IP66) rated front panel without tweaking internal potentiometers. [See More]
- Outputs: Analog Current
- Rates Displayed: Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
The “ICE ” Integrated Cryogenic Electronics incorporates the newest technological advances in electronics and the time proven solutions in cryogenic flowmeter measurement. The ICE Cryogenic System is used to measure and record LIN, LOX, LAR, CO2 and other cryogenic liquids for truck... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse; Switch
- Rates Displayed: Volumetric; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Fluidwell bv
The F126-EL flow computer has been developed to calculate corrected liquid volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow and actual line temperature which is processed with the thermal expansion coefficient algorithm stored in... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Spirax-Sarco
The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can provide density compensation for... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Totalizer
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from Define Instruments
What it does: Accepts digital pulse inputs from flow sensors and meters. Displays the flow rate information and in-built totalizers convert the rate into volume. This dual totalizer flow rate controller accepts a wide range of industrial pulse and frequency flow sensor types, and is ideal for a... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Display Types: Digital Display (Readouts)
- Rates Displayed: Volumetric; Totalizer
- Local Interface: Digital Front Panel; Computer Interface
from OMEGA Engineering, Inc.
The FPM-5750 Battery Operated Flow Indicator and Totalizer is compatible with the following flow sensors: FP-5300, FP-5100, FP-5200 and FP-6000 flow sensors (see related links below). The large digital display indicates flow rate and totalized flow volume simultaneously. One of the three totalizers... [See More]
- Outputs: Analog Current
- Rates Displayed: Velocity; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
The HIT-4G is a compact digital gas flow computer with temperature, pressure and compressibility compensation. The HIT-4G is configurable from the instrument front panel keypad or via Modbus communications. OUTSTANDING FEATURES. LCD display for total, rate, temperature and pressure. Non-resettable... [See More]
- Outputs: Analog Current; Frequency / Pulse; Switch
- Rates Displayed: Totalizer
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
from Fluidwell bv
The F127 flow computer has been developed to calculate corrected differential liquid volume at normal conditions. This is calculated by measuring the uncorrected volumetric flow and actual line temperature in both the supply and return line. These signals are processed with the thermal expansion... [See More]
- Outputs: Analog Voltage; Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Mass; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Define Instruments
What it does: Accepts mA input from a flow meter and displays a total. Offers optional relay and analog output for set point alarming and control, plus serial communications. This rate meter and totalizer is ideal for flow rate monitoring of transmitters and sensors with mA output. It features dual... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Display Types: Digital Display (Readouts)
- Rates Displayed: Volumetric; Totalizer
- Local Interface: Digital Front Panel; Computer Interface
from OMEGA Engineering, Inc.
FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]
- Outputs: Analog Current
- Rates Displayed: Volumetric; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
Introduction: The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations... [See More]
- Outputs: Analog Current; Frequency / Pulse; Switch
- Rates Displayed: Volumetric; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from Fluidwell bv
The E126-EL delivers accurate measurement while withstanding the harshest conditions.The corrected volumetric flow is calculated by using the thermal expansion coefficient algorithm stored in the flowcomputer. The reference temperature can be defined as desired, e.g. 15°C, 20°C or 60°F. A typical... [See More]
- Outputs: Analog Current; Frequency / Pulse
- Rates Displayed: Volumetric; Velocity; Mass; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
from OMEGA Engineering, Inc.
The DPF301 Series comprises 4 to 20 mA loop-powered panel-mount indicators that display process variables in engineering units (GPM, LPM, psig, %RH, etc.), with an adjustable decimal point for rate and total display. Because these indicators take power directly from the current loop, the user can... [See More]
- Outputs: Analog Current
- Rates Displayed: Volumetric; Totalizer
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
from Hoffer Flow Controls, Inc.
The Model 2005 is a microprocessor based temperature compensated flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from pulse producing or analog producing... [See More]
- Outputs: Analog Voltage; Analog Current; Switch
- Rates Displayed: Mass; Totalizer
- Media Type: Liquid
- Display Types: Digital Display (Readouts)