Application Software Included Flow Computers, Totalizers, and Indicators
Description
Flow computers, totalizers, and indicators are devices designed to measure, calculate, and display flow rates and total flow volumes of various fluids. They process input signals from flow sensors and provide outputs that can be used for monitoring and control purposes. These devices are integral in ensuring accurate flow measurement and data management in various industrial applications.
Working Principle
Flow computers, totalizers, and indicators operate by receiving input signals from flow sensors, which can include pulse (frequency), analog current, and analog voltage inputs. These inputs are processed to calculate flow rates and total flow volumes. The devices may also incorporate additional process inputs such as temperature and density to enhance measurement accuracy. The processed data is then outputted in various forms, including analog voltage, analog current, frequency (pulse), and switch outputs. The integration of industry-standard calculations, such as those from Flow-Cal and the American Petroleum Institute (API), ensures high accuracy and reliability in flow measurement, making these devices essential for precise flow management.
Applications
Flow computers, totalizers, and indicators are used in a variety of specific applications. In the oil and gas industry, they are employed for custody transfer measurement, ensuring accurate and reliable data management for natural gas and petroleum liquids. They are also used in chemical plants for ratio controlling and in the food industry as batch controllers. Additionally, these devices are crucial in monitoring fuel consumption and calculating total flow in offshore maritime vessels, as well as in flow monitoring and indication in water and wastewater plants.
Advantages over other Flow Computers, Totalizers, and Indicators
One of the key advantages of certain flow computers, such as those incorporating Flow-Cal, is their industry-leading accuracy and reliability. Flow-Cal's collaboration with the American Petroleum Institute (API) ensures that the flow calculations are validated and meet industry standards, providing a benchmark for other technologies. This makes them particularly advantageous in applications requiring high precision, such as custody transfer in the oil and gas sector.
Limitations
While flow computers, totalizers, and indicators offer numerous benefits, they also have limitations. For instance, their performance can be affected by extreme environmental conditions, such as those found in arid, desert-like locations where oil wells are often situated. Additionally, the initial setup and calibration of these devices can be complex and time-consuming, requiring specialized knowledge and expertise.
Considerations
When selecting flow computers, totalizers, and indicators, several considerations should be taken into account. Initial costs can vary significantly depending on the complexity and capabilities of the device. Operating expenses may include regular maintenance and calibration to ensure accuracy and reliability. Durability is a critical factor, especially in harsh industrial environments, where robust devices are necessary to withstand extreme conditions. Accuracy is paramount, particularly in applications involving custody transfer, where even minor discrepancies can have significant financial implications. Replacement and maintenance costs should also be considered, as these can impact the overall cost-effectiveness of the device over its operational lifespan.
from McCrometer, Inc.
The FL900 Flow Logger provides a reliable solution for portable open channel monitoring. Designed for safety and ease of use, it features plug-and-play sensor connectivity, long battery life, and wireless data retrieval for I &I and CSO studies. [See More]
- Media Type: Liquid
- Computer Interface: Serial; Application Software Included
- Local Interface: Computer Interface
- Inputs: 16
from Fluidwell bv
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring... [See More]
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
- Rates Displayed: Volumetric; Mass; Totalizer
- Local Interface: Digital Front Panel
from Aalborg Instruments
Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
- Rates Displayed: Volumetric; Mass; Totalizer
- Local Interface: Digital Front Panel; Computer Interface
from Willowglen Systems Inc.
Willowglen ’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to deal... [See More]
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
- Rates Displayed: Volumetric
- Local Interface: Digital Front Panel; Computer Interface
from Liquid Controls Group; a Unit of IDEX Corporation
The LectroCount „ ¢LCR System is an electronic register that replaces the mechanical register, calibration gears and/or adjuster mechanism. This system utilizes Weights & Measures approved hardware and software. The LCR is available with or without internal pulser, and accepts direct... [See More]
- Media Type: Liquid
- Display Types: Digital Display (Readouts)
- Rates Displayed: Totalizer
- Local Interface: Digital Front Panel; Computer Interface (optional feature)
from OMEGA Engineering, Inc.
The FMA1000 Series industrial air velocity/ temperature transmitter/indicator measures and displays air velocity as well as air temperature in research and development labs, HVAC applications, and other manufacturing processes. The sensor design is based on three RTD elements, one measures air... [See More]
- Media Type: Gas/Steam
- Display Types: Digital Display (Readouts)
- Rates Displayed: Velocity
- Local Interface: Digital Front Panel; Computer Interface
from Fluidwell bv
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in... [See More]
- Media Type: Liquid; Gas/Steam
- Display Types: Digital Display (Readouts)
- Rates Displayed: Volumetric; Mass; Totalizer
- Local Interface: Digital Front Panel