Temperature Flow Computers, Totalizers, and Indicators

19 Results
Digital Flow Computer For Custody Transfer -- SUMMIT 8800
from KROHNE Messtechnik

The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined in one flow... [See More]

  • Additional Process Inputs: Density; Temperature
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts); Computer
Gas & Oil Flow Computer -- MVI46-AFC
from ProSoft Technology, Inc.

The MVI46-AFC is an in-rack Liquid & Gas Flow Computer Module for the SLC platform. The MVI46-AFC Flow Computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards. The module calculates flow rates,... [See More]

  • Additional Process Inputs: Temperature
  • Rates Displayed: Mass
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel; Computer Interface
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Additional Process Inputs: Density; Temperature
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
Air Velocity Transmitter/Indicator -- FMA1000
from OMEGA Engineering, Inc.

The FMA1000 Series industrial air velocity/ temperature transmitter/indicator measures and displays air velocity as well as air temperature in research and development labs, HVAC applications, and other manufacturing processes. The sensor design is based on three RTD elements, one measures air... [See More]

  • Additional Process Inputs: Temperature
  • Rates Displayed: Velocity
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
Process Instrumentation, Flow Measurement, Energy Calculator -- SITRANS FUE950
from Siemens Process Instrumentation

The battery or mains powered SITRANS FUE950 is a universal custody transfer approved energy calculator. It is designed for use in hot water, chilled water and cooling/heating applications. The calculator has a modular construction which means that it can be fitted with optional output modules when... [See More]

  • Additional Process Inputs: Temperature
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Totalizer
  • Local Interface: Digital Front Panel
Flow Computer -- M850-W-x
from Spirax-Sarco

The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications. [See More]

  • Additional Process Inputs: Temperature
  • Rates Displayed: Mass
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Flow Computer Series 5
from Willowglen Systems Inc.

Willowglen ’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to deal... [See More]

  • Additional Process Inputs: Density; Temperature
  • Rates Displayed: Volumetric
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Flow Computer -- F126-EG
from Fluidwell bv

The F126-EG flow computer has been developed to calculate corrected gas volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow, actual line temperature and pressure which are processed with the equations stored in the flow computer. A... [See More]

  • Additional Process Inputs: Density; Temperature
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
LectroCount™ Electronic Register -- LCR II
from Liquid Controls Group; a Unit of IDEX Corporation

The LectroCount „ ¢LCR System is an electronic register that replaces the mechanical register, calibration gears and/or adjuster mechanism. This system utilizes Weights & Measures approved hardware and software. The LCR is available with or without internal pulser, and accepts direct... [See More]

  • Additional Process Inputs: Temperature
  • Rates Displayed: Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Liquid/Gas Flow Computer -- SL9100
from Flow Technology, Inc.

The SL Series Flow Computers consist of three panel-mounted display units for use with liquid and gas flowmeters. All units are easily programmed through the front keypad or with a Windowsbased PC software program. Each device has multiple assignable outputs allowing tremendous flexibility to set... [See More]

  • Additional Process Inputs: Density; Temperature
  • Rates Displayed: Volumetric; Mass
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Cryogenic Flow Measurement System -- ACE II
from Hoffer Flow Controls, Inc.

General Description. ACE II incorporates the newest technological advances in electronics and the time proven solutions in cryogenic measurements from the Hoffer ACE system. Graphical display and “soft keys ” allows for easy interaction between operator and the instrument. Multiple, easy... [See More]

  • Additional Process Inputs: Temperature
  • Rates Displayed: Volumetric; Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Gas & Oil Flow Computer for CompactLogix -- MVI69-AFC
from ProSoft Technology, Inc.

The MVI69-AFC is an in-rack Liquid & Gas Flow Computer Module for the CompactLogix platform. The MVI69-AFC Flow computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards. The module calculates flow... [See More]

  • Additional Process Inputs: Temperature
  • Local Interface: Digital Front Panel; Computer Interface
  • Media Type: Liquid; Gas/Steam
  • Computer Interface: Serial; Other
Universal Process Monitor/Controller -- 700 Series
from Florite International, Inc.

The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]

  • Additional Process Inputs: Density; Temperature
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
Multifunction Flow Computer -- FC-21 and FC-22
from OMEGA Engineering, Inc.

The new Model FC-21 multifunction batcher and the Model FC-22 flow computer satisfy instrument requirements for a variety of flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow, etc. for many application... [See More]

  • Additional Process Inputs: Density; Temperature
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Process Instrumentation, Flow Measurement, Energy Calculator, FEC920 Energy Calculator
from Siemens Process Instrumentation

The SITRANS FEC920 Thermal Energy Meter, the perfect solution for taking back control of your building ’s energy costs, provides the real-time data you need to verify your building ’s climate control systems are operating efficiently. De ­signed with a single or dual channel system... [See More]

  • Additional Process Inputs: Temperature
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
Gas Flow Computer -- M800
from Spirax-Sarco

The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can provide density compensation for... [See More]

  • Additional Process Inputs: Temperature
  • Rates Displayed: Volumetric; Totalizer
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
Flow Computer with Temperature Compensation -- E126-EL
from Fluidwell bv

The E126-EL delivers accurate measurement while withstanding the harshest conditions.The corrected volumetric flow is calculated by using the thermal expansion coefficient algorithm stored in the flowcomputer. The reference temperature can be defined as desired, e.g. 15°C, 20°C or 60°F. A typical... [See More]

  • Additional Process Inputs: Temperature
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
LectroCount™ Electronic Register -- POS
from Liquid Controls Group; a Unit of IDEX Corporation

LectroCount3 „ ¢ POS System is an electronic register that replaces the mechanical register, printer, calibration gears and/or adjuster mechanism. Retrofits to most truck mounted meters regardless of brand or principle of operation. This system utilizes Weights and Measures approved... [See More]

  • Additional Process Inputs: Temperature
  • Rates Displayed: Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Digital Gas Flow Computer -- HIT-4G
from Hoffer Flow Controls, Inc.

The HIT-4G is a compact digital gas flow computer with temperature, pressure and compressibility compensation. The HIT-4G is configurable from the instrument front panel keypad or via Modbus communications. OUTSTANDING FEATURES. LCD display for total, rate, temperature and pressure. Non-resettable... [See More]

  • Additional Process Inputs: Temperature
  • Rates Displayed: Totalizer
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)