Volumetric Flow Computers, Totalizers, and Indicators

32 Results
High Accuracy Flow Computers - SpiritIT Flow-X series -- Flow-X/P
from ABB Measurement & Analytics

Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party... [See More]

  • Rates Displayed: Volumetric; Mass
  • Display Types: Digital Display (Readouts)
  • Media Type: Gas/Steam
  • Local Interface: Digital Front Panel
High Accuracy Flow Computers - SpiritIT Flow-X series -- Flow-X/R
from ABB Measurement & Analytics

Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party... [See More]

  • Rates Displayed: Volumetric; Mass
  • Display Types: Digital Display (Readouts)
  • Media Type: Gas/Steam
  • Local Interface: Digital Front Panel
High Accuracy Flow Computers - SpiritIT Flow-X series -- Flow-X/S
from ABB Measurement & Analytics

Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party... [See More]

  • Rates Displayed: Volumetric; Mass
  • Display Types: Digital Display (Readouts)
  • Media Type: Gas/Steam
  • Local Interface: Digital Front Panel
DVV System -- Dispensing Volume Verification System
from AW Company

Fully automatic, audible alarm, NEMA 12 and 13 rating [See More]

  • Rates Displayed: Volumetric
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid
  • Local Interface: Digital Front Panel
Cryogenic Flow Measurement System -- ACE II
from Hoffer Flow Controls, Inc.

General Description. ACE II incorporates the newest technological advances in electronics and the time proven solutions in cryogenic measurements from the Hoffer ACE system. Graphical display and “soft keys ” allows for easy interaction between operator and the instrument. Multiple, easy... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid
  • Local Interface: Digital Front Panel
Process Instrumentation, Flow Measurement, Energy Calculator, FEC920 Energy Calculator
from Siemens Process Instrumentation

The SITRANS FEC920 Thermal Energy Meter, the perfect solution for taking back control of your building ’s energy costs, provides the real-time data you need to verify your building ’s climate control systems are operating efficiently. De ­signed with a single or dual channel system... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
  • Display Types: Digital Display (Readouts)
  • Inputs: 2
SDPROC Command Module
from Aalborg Instruments

Microprocessor driven digital Command Modules are. used in conjunction with any analog or digital mass flow. meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module. configurations are available. Command Modules contain. appropriate power supplies,... [See More]

  • Rates Displayed: Volumetric; Mass; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Gas/Steam
  • Local Interface: Digital Front Panel; Computer Interface
Gas Flow Computer -- M800
from Spirax-Sarco

The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can provide density compensation for... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Gas/Steam
  • Local Interface: Digital Front Panel
Digital Flow Computer For Custody Transfer -- SUMMIT 8800
from KROHNE Messtechnik

The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined in one flow... [See More]

  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Display Types: Digital Display (Readouts); Computer
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel; Computer Interface
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Analog Front Panel; Digital Front Panel; Computer Interface
Flow Rate Dual Totalizer -- TEX-FLO10
from Define Instruments

What it does: Accepts digital pulse inputs from flow sensors and meters. Displays the flow rate information and in-built totalizers convert the rate into volume. This dual totalizer flow rate controller accepts a wide range of industrial pulse and frequency flow sensor types, and is ideal for a... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
  • Display Types: Digital Display (Readouts)
  • Computer Interface: Serial
Flow Computer Series 5
from Willowglen Systems Inc.

Willowglen ’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to deal... [See More]

  • Rates Displayed: Volumetric
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel; Computer Interface
Differential/Sum Flow Computer -- F116
from Fluidwell bv

The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design... [See More]

  • Rates Displayed: Volumetric; Mass; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel
Liquid/Gas Flow Computer -- SL9100
from Flow Technology, Inc.

The SL Series Flow Computers consist of three panel-mounted display units for use with liquid and gas flowmeters. All units are easily programmed through the front keypad or with a Windowsbased PC software program. Each device has multiple assignable outputs allowing tremendous flexibility to set... [See More]

  • Rates Displayed: Volumetric; Mass
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel
Clamp-On Ultrasonic Flow for Liquids -- FDT-40
from OMEGA Engineering, Inc.

FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid
  • Local Interface: Digital Front Panel
Cryogenic Flow Metering System -- ICE
from Hoffer Flow Controls, Inc.

The “ICE ” Integrated Cryogenic Electronics incorporates the newest technological advances in electronics and the time proven solutions in cryogenic flowmeter measurement. The ICE Cryogenic System is used to measure and record LIN, LOX, LAR, CO2 and other cryogenic liquids for truck... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid
  • Local Interface: Digital Front Panel
TIO Totalizer Input/Output Flow Monitor/Controller
from Aalborg Instruments

Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]

  • Rates Displayed: Volumetric; Mass; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel; Computer Interface
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Analog Front Panel; Digital Front Panel; Computer Interface
Flow Rate Totalizer -- TEX-TOTAL
from Define Instruments

What it does: Accepts mA input from a flow meter and displays a total. Offers optional relay and analog output for set point alarming and control, plus serial communications. This rate meter and totalizer is ideal for flow rate monitoring of transmitters and sensors with mA output. It features dual... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel; Computer Interface
  • Display Types: Digital Display (Readouts)
  • Computer Interface: Serial
Flow Computer with Temperature Compensation -- E126-EL
from Fluidwell bv

The E126-EL delivers accurate measurement while withstanding the harshest conditions.The corrected volumetric flow is calculated by using the thermal expansion coefficient algorithm stored in the flowcomputer. The reference temperature can be defined as desired, e.g. 15°C, 20°C or 60°F. A typical... [See More]

  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid
  • Local Interface: Digital Front Panel; Computer Interface
Economical Loop-Powered Indicator -- DPF300
from OMEGA Engineering, Inc.

The DPF301 Series comprises 4 to 20 mA loop-powered panel-mount indicators that display process variables in engineering units (GPM, LPM, psig, %RH, etc.), with an adjustable decimal point for rate and total display. Because these indicators take power directly from the current loop, the user can... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel
Energy Calculator -- Nova-Flow Series
from Hoffer Flow Controls, Inc.

Introduction: The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid
  • Local Interface: Digital Front Panel
Universal Embedded Process Controller -- Model N920
from Florite International, Inc.

The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]

  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel; Computer Interface
Flow Computers with Linearization -- F016
from Fluidwell bv

he F016 is a local indicator which displays the actual flow rate, total and accumulated total. In addition to the average K-Factor or Span, eight linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any... [See More]

  • Rates Displayed: Volumetric; Mass; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel
In-Line Ultrasonic Flowmeter -- FDT100
from OMEGA Engineering, Inc.

The FDT100 Series comprises advanced-technology water flowmeters. This series uses transit-time ultrasonic technology in which the signal is transmitted and received alternately between 2 flow sensors and the “time of flight ” determines the flow rate. The battery-powered transmitter... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid
  • Local Interface: Digital Front Panel
Rate Indicator/Dual Totalizer -- HIT-4U
from Hoffer Flow Controls, Inc.

Hoffer Flow Controls, Inc. of Elizabeth City, North Carolina proudly introduces the LCD HIT-4U Rate Indicator with Dual Totalizers, Modbus and Data Logging. Featuring a 6-digit rate display and separate 8-digit resettable and non-resettable flow totalizers; the HIT-4U is configurable for 4-20 mA... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid
  • Local Interface: Digital Front Panel
Universal Process Monitor/Controller -- 700 Series
from Florite International, Inc.

The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]

  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel; Computer Interface
Flow Rate Indicators / Totalizer -- F010
from Fluidwell bv

The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a... [See More]

  • Rates Displayed: Volumetric; Mass
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel
Multifunction Flow Computer -- FC-21 and FC-22
from OMEGA Engineering, Inc.

The new Model FC-21 multifunction batcher and the Model FC-22 flow computer satisfy instrument requirements for a variety of flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow, etc. for many application... [See More]

  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel
Rate Indicator/Totalizer -- HRT1
from Hoffer Flow Controls, Inc.

GENERAL DESCRIIPTIION. Featuring 5 digits of rate and 8 digits of total, the HRT1 is a loop powered indicator capable of accepting magnetic pickup, DC pulse or switch closure inputs. The HRT1 uses the 4-20mA loop to provide power when this output is used and to provide the HART ® communication... [See More]

  • Rates Displayed: Volumetric; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel
Loop Powered Indicator -- F090
from Fluidwell bv

The F090-A-PL is an economical loop powered general purpose indicator with large 26mm (1") high digits. The measuring unit to be displayed is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]

  • Rates Displayed: Volumetric; Mass
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid; Gas/Steam
  • Local Interface: Digital Front Panel
Ultrasonic Doppler Flowmeter -- FD-400
from OMEGA Engineering, Inc.

The FD-400 Series ultrasonic doppler flowmeters measure the flow of liquids that contain sound reflectors, suspended solids, or gas bubbles larger than 100 microns. These sophisticated instruments automatically adjust filtering and gain settings to produce reliable readings in a wide range of liquid... [See More]

  • Rates Displayed: Volumetric; Mass; Totalizer
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid
  • Local Interface: Digital Front Panel