Recorder Flow Computers, Totalizers, and Indicators

Description

Recorder Flow Computers, Totalizers, and Indicators are devices used to measure, record, and display flow rates and totals of various materials or process variables. They can provide real-time data on the flow of liquids, gases, or other substances, and are equipped with features such as alarms, controllers, and programmability. These devices can be mounted on flow sensors, panels, walls, racks, or DIN rails, and are available in desktop, portable, and laboratory styles .

Working Principle

Recorder Flow Computers, Totalizers, and Indicators operate by receiving sensor input to measure the flow of materials. They can totalize the amount of material or process variable controlled, and record this data for later analysis. Some devices include a built-in microprocessor, allowing for programmability and electronic adjustments for different materials and ranges. The recorder function may include a datalogger or chart recorder to log system variables or plot flow history .

Applications

These devices are used in various industries for precise flow measurement and control. Specific applications include monitoring the flow of fluids in industrial processes, ensuring accurate dosing in chemical manufacturing, and maintaining sanitary conditions in food processing and medical environments .

Advantages over other Flow Computers, Totalizers, and Indicators

Recorder Flow Computers, Totalizers, and Indicators offer programmability and the ability to adjust electronically for different materials and ranges, which can be advantageous in environments requiring flexibility and precision. The inclusion of features like alarms and controllers enhances their utility in complex systems .

Limitations

Some limitations of these devices include sluggish response to quick changes and potential issues with high differential pressure, which can lead to overspeeding. These factors can affect the accuracy and reliability of the measurements in certain conditions .

Considerations

When selecting Recorder Flow Computers, Totalizers, and Indicators, it is important to consider initial costs, operating expenses, and maintenance requirements. Durability and accuracy are critical factors, especially in environments with fluctuating conditions. Replacement and maintenance costs should also be evaluated to ensure long-term cost-effectiveness and reliability .

11 Results
Open Channel Flow Meters, Controller -- FL1500 Flow Logger
from McCrometer, Inc.

Designed for long-term, continuous flow monitoring in open channels. Featuring advanced data logging and multiple sensor inputs, it offers seamless integration with SCADA systems for wastewater treatment and stormwater management. [See More]

  • Features: Programmable; Recorder
  • Display Types: Digital Display (Readouts)
  • Media Type: Liquid
  • Local Interface: Computer Interface
LectroCount™ Electronic Register -- LCR II
from Liquid Controls Group; a Unit of IDEX Corporation

The LectroCount „ ¢LCR System is an electronic register that replaces the mechanical register, calibration gears and/or adjuster mechanism. This system utilizes Weights & Measures approved hardware and software. The LCR is available with or without internal pulser, and accepts direct... [See More]

  • Features: Programmable; Recorder
  • Rates Displayed: Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Digital Flow Computer For Custody Transfer -- SUMMIT 8800
from KROHNE Messtechnik

The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined in one flow... [See More]

  • Features: Controller; Programmable; Recorder
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts); Computer
Flow Computer Series 5
from Willowglen Systems Inc.

Willowglen ’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to deal... [See More]

  • Features: Alarm; Programmable; Recorder
  • Rates Displayed: Volumetric
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Digital Gas Flow Computer -- HIT-4G
from Hoffer Flow Controls, Inc.

The HIT-4G is a compact digital gas flow computer with temperature, pressure and compressibility compensation. The HIT-4G is configurable from the instrument front panel keypad or via Modbus communications. OUTSTANDING FEATURES. LCD display for total, rate, temperature and pressure. Non-resettable... [See More]

  • Features: Alarm; Recorder
  • Rates Displayed: Totalizer
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
Flow Monitor -- FEM-03
from AW Company

Single or dual channel; 2 programmable Form C Relay outputs [See More]

  • Features: Programmable; Recorder
  • Rates Displayed: Volumetric
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Features: Alarm; Controller; Programmable; Recorder
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
Flow Computers with Linearization -- E112
from Fluidwell bv

The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high... [See More]

  • Features: Programmable; Recorder
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
LectroCount™ Electronic Register -- POS
from Liquid Controls Group; a Unit of IDEX Corporation

LectroCount3 „ ¢ POS System is an electronic register that replaces the mechanical register, printer, calibration gears and/or adjuster mechanism. Retrofits to most truck mounted meters regardless of brand or principle of operation. This system utilizes Weights and Measures approved... [See More]

  • Features: Programmable; Recorder
  • Rates Displayed: Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Universal Process Monitor/Controller -- 700 Series
from Florite International, Inc.

The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]

  • Features: Alarm; Controller; Programmable; Recorder
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs -- E110
from Fluidwell bv

The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements... [See More]

  • Features: Programmable; Recorder
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)