Wall Mount Flow Computers, Totalizers, and Indicators

17 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Mounting Configuration: Panel; Wall; Laboratory Bench / Portable; Other Fixed Installation Type
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
Rate Indicator/Totalizer -- HRT1
from Hoffer Flow Controls, Inc.

GENERAL DESCRIIPTIION. Featuring 5 digits of rate and 8 digits of total, the HRT1 is a loop powered indicator capable of accepting magnetic pickup, DC pulse or switch closure inputs. The HRT1 uses the 4-20mA loop to provide power when this output is used and to provide the HART ® communication... [See More]

  • Mounting Configuration: Sensor Mount; Panel; Wall
  • Rates Displayed: Volumetric; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Multifunction Flow Computer -- FC-21 and FC-22
from OMEGA Engineering, Inc.

The new Model FC-21 multifunction batcher and the Model FC-22 flow computer satisfy instrument requirements for a variety of flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow, etc. for many application... [See More]

  • Mounting Configuration: Panel; Wall
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
DVV System -- Dispensing Volume Verification System
from AW Company

Fully automatic, audible alarm, NEMA 12 and 13 rating [See More]

  • Mounting Configuration: Wall
  • Rates Displayed: Volumetric
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Flow Computer -- M850-W-x
from Spirax-Sarco

The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications. [See More]

  • Mounting Configuration: Wall
  • Rates Displayed: Mass
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Process Instrumentation, Flow Measurement, Energy Calculator, FEC920 Energy Calculator
from Siemens Process Instrumentation

The SITRANS FEC920 Thermal Energy Meter, the perfect solution for taking back control of your building ’s energy costs, provides the real-time data you need to verify your building ’s climate control systems are operating efficiently. De ­signed with a single or dual channel system... [See More]

  • Mounting Configuration: Wall
  • Display Types: Digital Display (Readouts)
  • Rates Displayed: Volumetric; Totalizer
  • Local Interface: Digital Front Panel
Flow Computer Series 5
from Willowglen Systems Inc.

Willowglen ’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to deal... [See More]

  • Mounting Configuration: Panel; Wall; Laboratory Bench / Portable; Rack
  • Rates Displayed: Volumetric
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Differential/Sum Flow Computer -- F116
from Fluidwell bv

The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design... [See More]

  • Mounting Configuration: Sensor Mount; Panel; Wall
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Mounting Configuration: Panel; Wall; Laboratory Bench / Portable; DINRail; Other Fixed Installation Type
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
Ultrasonic Doppler Flowmeter -- FD-400
from OMEGA Engineering, Inc.

The FD-400 Series ultrasonic doppler flowmeters measure the flow of liquids that contain sound reflectors, suspended solids, or gas bubbles larger than 100 microns. These sophisticated instruments automatically adjust filtering and gain settings to produce reliable readings in a wide range of liquid... [See More]

  • Mounting Configuration: Wall
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Gas Flow Computer -- M800
from Spirax-Sarco

The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can provide density compensation for... [See More]

  • Mounting Configuration: Panel; Wall
  • Rates Displayed: Volumetric; Totalizer
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
Flow Computer -- F126-EG
from Fluidwell bv

The F126-EG flow computer has been developed to calculate corrected gas volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow, actual line temperature and pressure which are processed with the equations stored in the flow computer. A... [See More]

  • Mounting Configuration: Sensor Mount; Panel; Wall
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Media Type: Gas/Steam
  • Display Types: Digital Display (Readouts)
Universal Process Monitor/Controller -- 700 Series
from Florite International, Inc.

The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]

  • Mounting Configuration: Panel; Wall; Laboratory Bench / Portable; Other Fixed Installation Type
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Analog Meter or Indicator; Digital Display (Readouts); Computer
Flow Computer with Temperature Compensation -- E126-EL
from Fluidwell bv

The E126-EL delivers accurate measurement while withstanding the harshest conditions.The corrected volumetric flow is calculated by using the thermal expansion coefficient algorithm stored in the flowcomputer. The reference temperature can be defined as desired, e.g. 15°C, 20°C or 60°F. A typical... [See More]

  • Mounting Configuration: Sensor Mount; Panel; Wall
  • Rates Displayed: Volumetric; Velocity; Mass; Totalizer
  • Media Type: Liquid
  • Display Types: Digital Display (Readouts)
Flow Computers with Linearization -- F016
from Fluidwell bv

he F016 is a local indicator which displays the actual flow rate, total and accumulated total. In addition to the average K-Factor or Span, eight linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any... [See More]

  • Mounting Configuration: Sensor Mount; Panel; Wall
  • Rates Displayed: Volumetric; Mass; Totalizer
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Flow Rate Indicators / Totalizer -- F010
from Fluidwell bv

The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a... [See More]

  • Mounting Configuration: Sensor Mount; Panel; Wall
  • Rates Displayed: Volumetric; Mass
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)
Loop Powered Indicator -- F090
from Fluidwell bv

The F090-A-PL is an economical loop powered general purpose indicator with large 26mm (1") high digits. The measuring unit to be displayed is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]

  • Mounting Configuration: Sensor Mount; Panel; Wall
  • Rates Displayed: Volumetric; Mass
  • Media Type: Liquid; Gas/Steam
  • Display Types: Digital Display (Readouts)