Reflector Halogen Lamps

26 Results
Deuterium Lamp -- LS500
from Konica Minolta Sensing Americas, Inc.

The LS100 and LS500 are light sources developed by Instrument Systems to use with optical fibers specifically. Both of these light sources make sure that there is efficient coupling even into multimode fibers. Different versions cover the entire spectral range from UV to IR. All models have SMA... [See More]

  • Lamp Power: 20 to 30
  • Features: Reflector
Halogen Line Voltage Bulb -- 9250*040-HPNCL by OSRAM
from Holtkoetter International, Inc.

OSRAM HALOPIN lamps are ideal for small compact halogen luminaires with directional light, such as those needed at the workplace for example. These small halogen lamps for line voltage provide pretty atmospheric light for precise accent lighting [See More]

  • Lamp Power: 40
  • Mean Lumens: 490
  • Rated Average Life: 2000
  • Features: Reflector
Audio Visual Lamp -- MR11
from Ushio America, Inc.

MR11 for Audio Visual [See More]

  • Rated Average Life: 25 to 2000
  • Diameter: 35
  • Maximum Overall Length: 1.38 to 1.89
  • Features: Reflector
Halogen Low Voltage Display Lamp -- 100AR111/FL25-12V/55127
from OSRAM SYLVANIA, Inc.

ALUMINUM REFLECTOR TYPE. 2.64 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 6 STANDARD PACKAGE. 100 W WATTAGE. G53 BASE TYPE. 3000 LIFE IN HOUR. AR111 SHAPE DESIGNATION. 1200 LUMEN INTENSITY. 3000. C8 FILAMENT TYPE. 25 DEGREE DISTRIBUTION/BEAM SPREAD [See More]

  • Lamp Power: 100
  • Maximum Overall Length: 2.64
  • Rated Average Life: 3000
  • Features: Reflector
Halogen Reflector -- MR13
from Ushio America, Inc.

MR13 Halogen Reflector [See More]

  • Lamp Power: 250 to 300
  • Maximum Overall Length: 1.75
  • Rated Average Life: 15 to 250
  • Diameter: 42
Halogen Low Voltage Display Lamp -- 20MR11/T/FL35/C(FTD)-12V/55134
from OSRAM SYLVANIA, Inc.

HARD COATED DICHROIC REFLECTOR TYPE. 1.5 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 10 PER CASE STANDARD PACKAGE. 20 W WATTAGE. GU4 BI-PIN BASE TYPE. 4000 LIFE IN HOUR. MR11 SHAPE DESIGNATION. 700 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R], TITAN[R]... [See More]

  • Lamp Power: 20
  • Maximum Overall Length: 1.5
  • Rated Average Life: 4000
  • Features: Reflector
Halogen Reflector -- MR14 & MR18
from Ushio America, Inc.

MR14 & MR18 Halogen Reflecto [See More]

  • Lamp Power: 150 to 250
  • Maximum Overall Length: 1.78 to 1.96
  • Rated Average Life: 12 to 60
  • Diameter: 44.5 to 57.2
Halogen Low Voltage Display Lamp -- 20MR16/B/FL35-12V/58315
from OSRAM SYLVANIA, Inc.

ALUMINUM REFLECTOR TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 STANDARD PACKAGE. 20 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 250 LUMEN INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEGREE DISTRIBUTION/BEAM SPREAD. APPLICATION HIGHLIGHT MERCHANDISE,... [See More]

  • Lamp Power: 20
  • Maximum Overall Length: 1.75
  • Rated Average Life: 4000
  • Features: Reflector
Halogen Reflector -- MR16
from Ushio America, Inc.

USHIO ’s Frostline ™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the light profile spills in all directions. Normal dichroic MR16s typically cause color changes or... [See More]

  • Lamp Power: 30 to 410
  • Features: Reflector
  • Rated Average Life: 12 to 4000
  • Base Type: GX5.3, GY5.3, GZ6.35
Halogen Low Voltage Display Lamp -- 20MR16/B/SP10-12V/58314
from OSRAM SYLVANIA, Inc.

MULTIFACETED REFLECTOR TYPE. 1.75 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 10 STANDARD PACKAGE. 20 W WATTAGE. GU5.3 2 PIN BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 5000 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 10 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]

  • Lamp Power: 20
  • Maximum Overall Length: 1.75
  • Rated Average Life: 4000
  • Features: Reflector
MR16 Eurostar™ IR 12V Lamp
from Ushio America, Inc.

Consumers today demand energy-saving, long life lighting options that will not sacrifice the quality of their lighted environment. USHIO ’s new Eurostar ™ IR Infrared Halogen MR16 lamps fulfill both of these demands. They reduce energy consumption by 30% compared to standard halogen MR16... [See More]

  • Lamp Power: 37 to 50
  • Maximum Overall Length: 1.99
  • Rated Average Life: 6000
  • Diameter: 50.8
Halogen Low Voltage Display Lamp -- 20MR16/FL35/C(BAB)-12V/54306
from OSRAM SYLVANIA, Inc.

DICHROIC REFLECTOR, UV FILTER CAPSULE TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 PER CASE STANDARD PACKAGE. 20 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 510 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]

  • Lamp Power: 20
  • Maximum Overall Length: 1.75
  • Rated Average Life: 2000
  • Features: Reflector
MR16 Eurostar™ Reflekto™ Lamp
from Ushio America, Inc.

Eurostar ™ Reflekto ™ lamps are made with an aluminum deposition to reduce process heat emission through the back of the lamp. These lamps are well suited for enclosed or recessed fixtures where there is a risk of thermal damage to sockets and transformers. Much like a PAR lamp, the... [See More]

  • Lamp Power: 10 to 50
  • Maximum Overall Length: 1.77 to 1.78
  • Rated Average Life: 1200 to 3500
  • Diameter: 50.8
Halogen Low Voltage Display Lamp -- 20MR16/T/FL35/C(BAB)-12V/58301
from OSRAM SYLVANIA, Inc.

MULTIFACETED REFLECTOR TYPE. 1.75 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 20 STANDARD PACKAGE. 20 W WATTAGE. GU5.3 2 PIN BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 780 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM TITAN[R]... [See More]

  • Lamp Power: 20
  • Maximum Overall Length: 1.75
  • Rated Average Life: 4000
  • Features: Reflector
MR16 JDR Line Voltage E26 Lamp
from Ushio America, Inc.

USHIO has developed a unique line-voltage MR16 lamp line that offers halogen and Krypton-filled 120 volt lamps with a 2-inch dichroic-coated reflector. These lamps are ideal for base up applications such as curio cabinets and display cases. Features & Benefits. Only for Use in Approved Halogen... [See More]

  • Lamp Power: 60 to 100
  • Maximum Overall Length: 2.8 to 3
  • Rated Average Life: 2000
  • Diameter: 50.8
Halogen Low Voltage Display Lamp -- 35MR11/T/FL35/C(FTH)-12V/55136
from OSRAM SYLVANIA, Inc.

DICHROIC REFLECTOR TYPE. 1.5 INCH OVERALL LENGTH. 1.5 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 10 STANDARD PACKAGE. 35 W WATTAGE. GU4 BI PIN BASE TYPE. 4000 LIFE IN HOUR. MR11 SHAPE DESIGNATION. 1350 CP INTENSITY. 3000. AXIAL, C FILAMENT TYPE. 35 DEG FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]

  • Lamp Power: 35
  • Maximum Overall Length: 1.5
  • Rated Average Life: 4000
  • Features: Reflector
MR16 PRO-STAR™ Lamp
from Ushio America, Inc.

Pro-Star ™ line voltage MR16 lamps were designed for applications where the compact appearance of an MR16 is desired without the requirement of a low voltage transformer. The Pro-Star lamps feature a “turn-in / turn-out ” locking base that is designed for easy installation in... [See More]

  • Lamp Power: 50
  • Maximum Overall Length: 2.15 to 2.16
  • Rated Average Life: 2500
  • Diameter: 50.8
Halogen Low Voltage Display Lamp -- 35MR16/B/FL35-12V/58317
from OSRAM SYLVANIA, Inc.

ALUMINUM REFLECTOR TYPE. 1-3/4 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 10 STANDARD PACKAGE. 35 W WATTAGE. GU5.3 BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 1300 CP INTENSITY. C, AX FILAMENT TYPE. 35 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM BRILLIANT. BRAND. LIFE... [See More]

  • Lamp Power: 35
  • Maximum Overall Length: 1.75
  • Rated Average Life: 4000
  • Features: Reflector
MR16 Softline™ Lamp
from Ushio America, Inc.

USHIO Softline ™ series of MR16 lamps feature a frosted glass cover. The frosted front glass cover reduces glare and evenly distributes white Halogen light without dark spots or striations. The UV protected Halogen capsule is computer aligned inside a Titanium Oxide coated reflector. The... [See More]

  • Lamp Power: 20 to 75
  • Maximum Overall Length: 1.78
  • Rated Average Life: 4000
  • Diameter: 50.8
Halogen Low Voltage Display Lamp -- 37MR16/IR/FL35/C-12V/58633
from OSRAM SYLVANIA, Inc.

DICHROIC REFLECTOR TYPE. 1-3/4 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 20 STANDARD PACKAGE. 37 W WATTAGE. GU5.3 BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 2500 CP INTENSITY. C, AX FILAMENT TYPE. 40 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM IR. BRAND. LIFE IN... [See More]

  • Lamp Power: 37
  • Maximum Overall Length: 1.75
  • Rated Average Life: 4000
  • Features: Reflector
MR16 Superline™ Lamp
from Ushio America, Inc.

Superline ™ series of Halogen MR16 lamps provide professional accent lighting through evenly distributed light. The multilense geometry of the reflector surface in conjunction with an axial, computer-aligned filament, uniformly illuminates any surface. There is no ring-shaped shadow and no... [See More]

  • Lamp Power: 20 to 50
  • Maximum Overall Length: 1.77 to 1.78
  • Rated Average Life: 5000
  • Diameter: 50.8
Halogen Low Voltage Display Lamp -- 50MR16/B/FL35/C-12V/58511
from OSRAM SYLVANIA, Inc.

ALUMINUM REFLECTOR TYPE. 1-3/4 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 10 STANDARD PACKAGE. 50 W WATTAGE. GU5.3 BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 1800 CP INTENSITY. C, AX FILAMENT TYPE. 35 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM BRILLIANT. BRAND. LIFE... [See More]

  • Lamp Power: 50
  • Maximum Overall Length: 1.75
  • Rated Average Life: 4000
  • Features: Reflector
MR16 Superline™ Reflekto™ Lamp
from Ushio America, Inc.

Superline ™ Reflekto ™ series of Halogen MR16 lamps provide professional accent lighting through evenly distributed light. The multilense geometry of the reflector surface in conjunction with an axial, computer-aligned filament, uniformly illuminates any surface. There is no ring-shaped... [See More]

  • Lamp Power: 20 to 50
  • Maximum Overall Length: 1.77 to 1.78
  • Rated Average Life: 3500
  • Diameter: 50.8
Halogen Low Voltage Display Lamp -- 50MR16/FL35/C(EXN)-12V/58327
from OSRAM SYLVANIA, Inc.

DICHROIC REFLECTOR, UV FILTER CAPSULE TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 PER CASE STANDARD PACKAGE. 50 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 1450 CP INTENSITY. 2950. AXIAL FILAMENT TYPE. 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]

  • Lamp Power: 50
  • Maximum Overall Length: 1.75
  • Rated Average Life: 2000
  • Features: Reflector
MR16 Ultraline™ Lamp
from Ushio America, Inc.

The exceptional performance of the Ultraline ™ MR16 reflector lamps are a result of new advancements in our filament system design and gas fill technologies. Manufactured under IS0 9001 guidelines, refinements in the reflector coating process slows deterioration of the reflector throughout the... [See More]

  • Lamp Power: 20 to 50
  • Maximum Overall Length: 1.78
  • Rated Average Life: 10000
  • Diameter: 50.8
MR16 Ultraline™ Titan Lamp
from Ushio America, Inc.

Introducing the longest life MR16 on the market with lamp life up to 18,000 hours. Historically MR16 lamps were known for outstanding performance, but limited life capability. USHIO broke new ground with the introduction of the Ultraline ™ lamp series which allowed for long lamp life while... [See More]

  • Lamp Power: 20 to 50
  • Maximum Overall Length: 1.78
  • Rated Average Life: 15000 to 18000
  • Diameter: 50.8