2-Pin Halogen Lamps
from OSRAM SYLVANIA, Inc.
HARD COATED DICHROIC REFLECTOR TYPE. 1.5 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 10 PER CASE STANDARD PACKAGE. 20 W WATTAGE. GU4 BI-PIN BASE TYPE. 4000 LIFE IN HOUR. MR11 SHAPE DESIGNATION. 700 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R], TITAN[R]... [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 20
- Maximum Overall Length: 1.5
from Ushio America, Inc.
MR11 for Audio Visual [See More]
- Base Type: 2-Pin; Double Contact Bayonet; Miniature Bi-Pin; GZ4, G4.8/5.3, BA15d
- Maximum Overall Length: 1.38 to 1.89
- Rated Average Life: 25 to 2000
- Diameter: 35
from RAB Lighting
T4 TYPE. 75 W WATTAGE. BI-PIN GY6.35 BASE TYPE. 1500 LIFE IN HOUR. 1500 LUMEN INTENSITY. LQ MODEL [See More]
- Base Type: 2-Pin
- Rated Average Life: 1500
- Lamp Power: 75
from Generation Brands
12 V VOLTAGE RATING. 50 W WATTAGE. GU5.3 BASE TYPE. 5000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 3000. 36 DEGREE DISTRIBUTION/BEAM SPREAD. COLOR RENDERING INDEX 100 [See More]
- Base Type: 2-Pin
- Rated Average Life: 5000
- Lamp Power: 50
from Juno Lighting Group
T3 TYPE. CLEAR COLOR. 12 VAC VOLTAGE RATING. 10 W WATTAGE. BI-PIN BASE TYPE. 2000 LIFE IN HOUR. 130 LUMEN INTENSITY. TRAC 12[TM] BRAND [See More]
- Base Type: 2-Pin
- Rated Average Life: 2000
- Lamp Power: 10
from OSRAM SYLVANIA, Inc.
ALUMINUM REFLECTOR TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 STANDARD PACKAGE. 20 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 250 LUMEN INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEGREE DISTRIBUTION/BEAM SPREAD. APPLICATION HIGHLIGHT MERCHANDISE,... [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 20
- Maximum Overall Length: 1.75
from Ushio America, Inc.
Ushio ’s VL1K lamp was specifically designed for the Vari*lite VL1000 automated ellipsoidal reflector spotlight. The award winning duo of the USHIO VL 1K and Vari*Lite ’s VL1000 fixture unites the light qualities of high efficacy tungsten halogen lamp with the versatility of an automated... [See More]
- Base Type: 2-Pin
- Rated Average Life: 300
- Lamp Power: 1000
- Maximum Overall Length: 5.51
from Generation Brands
HALOGEN TYPE. GY6.35 BI-PIN BASE TYPE. T4 SHAPE DESIGNATION. 930 LUMEN INTENSITY. 12 V DESIGN VOLTAGE 1. 50 W DESIGN WATTAGE 1. 2000 LIFE 1 IN HOUR. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 3000 K [See More]
- Base Type: 2-Pin
from Juno Lighting Group
T3 TYPE. CLEAR COLOR. 12 VAC VOLTAGE RATING. 20 W WATTAGE. BI-PIN BASE TYPE. 2000 LIFE IN HOUR. 350 LUMEN INTENSITY. TRAC 12[TM] BRAND [See More]
- Base Type: 2-Pin
- Rated Average Life: 2000
- Lamp Power: 20
from OSRAM SYLVANIA, Inc.
MULTIFACETED REFLECTOR TYPE. 1.75 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 10 STANDARD PACKAGE. 20 W WATTAGE. GU5.3 2 PIN BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 5000 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 10 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 20
- Maximum Overall Length: 1.75
from Ushio America, Inc.
Only for Use in Approved Enclosed Halogen Fixtures. Single Contact Bayonet Base - BA9s, BA15s Double Contact Bayonet Base - BA15d. Universal Burn Position [See More]
- Base Type: 2-Pin; G6.35, GY6.35
- Rated Average Life: 50 to 2000
- Lamp Power: 20 to 300
- Maximum Overall Length: 0.0650 to 0.0854
from Juno Lighting Group
T4 TYPE. CLEAR COLOR. 12 VAC VOLTAGE RATING. 35 W WATTAGE. BI-PIN BASE TYPE. 4000 LIFE IN HOUR. 600 LUMEN INTENSITY. TRAC 12[TM] BRAND [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 35
from OSRAM SYLVANIA, Inc.
DICHROIC REFLECTOR, UV FILTER CAPSULE TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 PER CASE STANDARD PACKAGE. 20 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 510 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]
- Base Type: 2-Pin
- Rated Average Life: 2000
- Lamp Power: 20
- Maximum Overall Length: 1.75
from Ushio America, Inc.
MR13 Halogen Reflector [See More]
- Base Type: 2-Pin; GX5.3
- Rated Average Life: 15 to 250
- Lamp Power: 250 to 300
- Maximum Overall Length: 1.75
from Juno Lighting Group
T4 TYPE. CLEAR COLOR. 24 V VOLTAGE RATING. 50 W WATTAGE. BI PIN BASE TYPE. 2000 LIFE IN HOUR. 850 LUMEN INTENSITY. JUNO[R] BRAND [See More]
- Base Type: 2-Pin
- Rated Average Life: 2000
- Lamp Power: 50
from OSRAM SYLVANIA, Inc.
MULTIFACETED REFLECTOR TYPE. 1.75 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 20 STANDARD PACKAGE. 20 W WATTAGE. GU5.3 2 PIN BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 780 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM TITAN[R]... [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 20
- Maximum Overall Length: 1.75
from Ushio America, Inc.
MR14 & MR18 Halogen Reflecto [See More]
- Base Type: 2-Pin; G7.9, GX7.9
- Rated Average Life: 12 to 60
- Lamp Power: 150 to 250
- Maximum Overall Length: 1.78 to 1.96
from OSRAM SYLVANIA, Inc.
DICHROIC REFLECTOR TYPE. 1.5 INCH OVERALL LENGTH. 1.5 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 10 STANDARD PACKAGE. 35 W WATTAGE. GU4 BI PIN BASE TYPE. 4000 LIFE IN HOUR. MR11 SHAPE DESIGNATION. 1350 CP INTENSITY. 3000. AXIAL, C FILAMENT TYPE. 35 DEG FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 35
- Maximum Overall Length: 1.5
from Ushio America, Inc.
Consumers today demand energy-saving, long life lighting options that will not sacrifice the quality of their lighted environment. USHIO ’s new Eurostar ™ IR Infrared Halogen MR16 lamps fulfill both of these demands. They reduce energy consumption by 30% compared to standard halogen MR16... [See More]
- Base Type: 2-Pin
- Rated Average Life: 6000
- Lamp Power: 37 to 50
- Maximum Overall Length: 1.99
from OSRAM SYLVANIA, Inc.
DICHROIC REFLECTOR, UV FILTER CAPSULE TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 PER CASE STANDARD PACKAGE. 35 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 2000 CP INTENSITY. 2900. AXIAL FILAMENT TYPE. 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]
- Base Type: 2-Pin
- Rated Average Life: 2000
- Lamp Power: 35
- Maximum Overall Length: 1.75
from Ushio America, Inc.
Eurostar ™ Reflekto ™ lamps are made with an aluminum deposition to reduce process heat emission through the back of the lamp. These lamps are well suited for enclosed or recessed fixtures where there is a risk of thermal damage to sockets and transformers. Much like a PAR lamp, the... [See More]
- Base Type: 2-Pin
- Rated Average Life: 1200 to 3500
- Lamp Power: 10 to 50
- Maximum Overall Length: 1.77 to 1.78
from OSRAM SYLVANIA, Inc.
ALUMINUM REFLECTOR, UV FILTER CAPSULE TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 PER CASE STANDARD PACKAGE. 50 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 2200 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 50
- Maximum Overall Length: 1.75
from Ushio America, Inc.
USHIO ’s Frostline ™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the light profile spills in all directions. Normal dichroic MR16s typically cause color changes or... [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 20 to 50
- Maximum Overall Length: 1.78
from OSRAM SYLVANIA, Inc.
DICHROIC REFLECTOR, UV FILTER CAPSULE TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 PER CASE STANDARD PACKAGE. 50 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 1450 CP INTENSITY. 2950. AXIAL FILAMENT TYPE. 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]
- Base Type: 2-Pin
- Rated Average Life: 2000
- Lamp Power: 50
- Maximum Overall Length: 1.75
from Ushio America, Inc.
These energy saving halogen MR16 lamps allow users the flexibility of choosing an energy saving option or an increased brightness alternative. By replacing existing higher wattage halogen MR16 lamps with these new Eurosaver ™ lamps, the user can achieve a 30% reduction in energy without... [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 24 to 50
- Maximum Overall Length: 1.78
from OSRAM SYLVANIA, Inc.
DICHROIC REFLECTOR TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 PER CASE STANDARD PACKAGE. 50 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 1100 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 60 DEGREE WIDE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R], TITAN[R]... [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 50
- Maximum Overall Length: 1.75
from Ushio America, Inc.
Eurostar ™ 24 volt series of Halogen MR16 lamps provide professional grade lighting. The UV protected Halogen capsule is aligned within a Titanium Oxide coated reflector. The hard Titanium Oxide surface of the reflector provides consistent color throughout the life of the lamp. The 24 volts... [See More]
- Base Type: 2-Pin
- Rated Average Life: 2500 to 4000
- Lamp Power: 20 to 50
- Maximum Overall Length: 1.77 to 1.78
from OSRAM SYLVANIA, Inc.
1.689 INCH OVERALL LENGTH. PROJECTOR APPLICATION. 24 V VOLTAGE RATING. 24 STANDARD PACKAGE. 200 W WATTAGE. GX5.3 BI-PIN BASE TYPE. 50 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 725 LUMEN INTENSITY. CC6 FILAMENT TYPE [See More]
- Base Type: 2-Pin
- Rated Average Life: 50
- Lamp Power: 200
- Maximum Overall Length: 1.69
from Ushio America, Inc.
USHIO Softline ™ series of MR16 lamps feature a frosted glass cover. The frosted front glass cover reduces glare and evenly distributes white Halogen light without dark spots or striations. The UV protected Halogen capsule is computer aligned inside a Titanium Oxide coated reflector. The... [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 20 to 75
- Maximum Overall Length: 1.78
from OSRAM SYLVANIA, Inc.
T4 TYPE. CLEAR COLOR. 2.574 INCH OVERALL LENGTH. 1.525 INCH LIGHT CENTER LENGTH. 22 V VOLTAGE RATING. 12 STANDARD PACKAGE. 220 W WATTAGE. GY9.35 BI-PIN BASE TYPE. 200 LIFE IN HOUR. 6200 LUMEN INTENSITY. COLOR TEMPERATURE 3250 K. COLOR RENDERING INDEX 100. APPLICATION MEDICAL OVERHEAD ILLUMINATION [See More]
- Base Type: 2-Pin
- Rated Average Life: 200
- Lamp Power: 220
- Maximum Overall Length: 2.57
from Ushio America, Inc.
Superline ™ series of Halogen MR16 lamps provide professional accent lighting through evenly distributed light. The multilense geometry of the reflector surface in conjunction with an axial, computer-aligned filament, uniformly illuminates any surface. There is no ring-shaped shadow and no... [See More]
- Base Type: 2-Pin
- Rated Average Life: 5000
- Lamp Power: 20 to 50
- Maximum Overall Length: 1.77 to 1.78
from OSRAM SYLVANIA, Inc.
T4 TYPE. CLEAR COLOR. 2.574 INCH OVERALL LENGTH. 1.525 INCH LIGHT CENTER LENGTH. 33 V VOLTAGE RATING. 12 STANDARD PACKAGE. 235 W WATTAGE. GZ9.5 BI-PIN PRE-FOCUS BASE TYPE. 200 LIFE IN HOUR. 5800 LUMEN INTENSITY. COLOR TEMPERATURE 3250 K. COLOR RENDERING INDEX 100. APPLICATION MEDICAL OVERHEAD... [See More]
- Base Type: 2-Pin
- Rated Average Life: 200
- Lamp Power: 235
- Maximum Overall Length: 2.57
from Ushio America, Inc.
Superline ™ Reflekto ™ series of Halogen MR16 lamps provide professional accent lighting through evenly distributed light. The multilense geometry of the reflector surface in conjunction with an axial, computer-aligned filament, uniformly illuminates any surface. There is no ring-shaped... [See More]
- Base Type: 2-Pin
- Rated Average Life: 3500
- Lamp Power: 20 to 50
- Maximum Overall Length: 1.77 to 1.78
from OSRAM SYLVANIA, Inc.
BT4 TYPE. CLEAR IRIDESCENT COLOR. 1.75 INCH OVERALL LENGTH. 1.125 INCH LIGHT CENTER LENGTH. 12 V VOLTAGE RATING. 40 STANDARD PACKAGE. 35 W WATTAGE. GY6.35 BI-PIN BASE TYPE. 4000 LIFE IN HOUR. 800 LUMEN INTENSITY. AXIAL FILAMENT TYPE. COLOR TEMPERATURE IN KELVIN 3000. COLOR RENDERING INDEX 100 [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 35
- Maximum Overall Length: 1.75
from Ushio America, Inc.
The exceptional performance of the Ultraline ™ MR16 reflector lamps are a result of new advancements in our filament system design and gas fill technologies. Manufactured under IS0 9001 guidelines, refinements in the reflector coating process slows deterioration of the reflector throughout the... [See More]
- Base Type: 2-Pin
- Rated Average Life: 10000
- Lamp Power: 20 to 50
- Maximum Overall Length: 1.78
from OSRAM SYLVANIA, Inc.
1.3 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 40 STANDARD PACKAGE. 10 W WATTAGE. G4 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. T3 SHAPE DESIGNATION. 130 LUMEN INTENSITY. TRANSVERSE FILAMENT TYPE [See More]
- Base Type: 2-Pin
- Rated Average Life: 2000
- Lamp Power: 10
- Maximum Overall Length: 1.3
from Ushio America, Inc.
Introducing the longest life MR16 on the market with lamp life up to 18,000 hours. Historically MR16 lamps were known for outstanding performance, but limited life capability. USHIO broke new ground with the introduction of the Ultraline ™ lamp series which allowed for long lamp life while... [See More]
- Base Type: 2-Pin
- Rated Average Life: 15000 to 18000
- Lamp Power: 20 to 50
- Maximum Overall Length: 1.78
from OSRAM SYLVANIA, Inc.
1.3 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 40 STANDARD PACKAGE. 20 W WATTAGE. G4 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. T3 SHAPE DESIGNATION. 320 LUMEN INTENSITY. TRANSVERSE FILAMENT TYPE [See More]
- Base Type: 2-Pin
- Rated Average Life: 2000
- Lamp Power: 20
- Maximum Overall Length: 1.3
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 1-3/4 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 40 STANDARD PACKAGE. 20 W WATTAGE. GY6.35 BI-PIN BASE TYPE. 4000 LIFE IN HOUR. T4 SHAPE DESIGNATION. 290 LUMEN INTENSITY. AXIAL FILAMENT TYPE [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 20
- Maximum Overall Length: 1.75
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 2-1/5 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 20 STANDARD PACKAGE. 25 W WATTAGE. GU9 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. T12 SHAPE DESIGNATION. 255 LUMEN INTENSITY. CC2V FILAMENT TYPE [See More]
- Base Type: 2-Pin
- Rated Average Life: 2000
- Lamp Power: 25
- Maximum Overall Length: 2.2
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 1-3/4 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 40 STANDARD PACKAGE. 35 W WATTAGE. GY6.35 BI-PIN BASE TYPE. 4000 LIFE IN HOUR. T4 SHAPE DESIGNATION. 580 LUMEN INTENSITY. AXIAL FILAMENT TYPE [See More]
- Base Type: 2-Pin
- Rated Average Life: 4000
- Lamp Power: 35
- Maximum Overall Length: 1.75
from OSRAM SYLVANIA, Inc.
FROST COLOR. 2-1/5 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 20 STANDARD PACKAGE. 40 W WATTAGE. GU9 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. T4 SHAPE DESIGNATION. 480 LUMEN INTENSITY. CC2V FILAMENT TYPE. COLOR TEMPERATURE 2900 K [See More]
- Base Type: 2-Pin
- Rated Average Life: 2000
- Lamp Power: 40
- Maximum Overall Length: 2.2
from OSRAM SYLVANIA, Inc.
1.457 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 40 STANDARD PACKAGE. 100 W WATTAGE. G6.35 BI-PIN BASE TYPE. 50 LIFE IN HOUR. T12 SHAPE DESIGNATION. 2800 LUMEN INTENSITY [See More]
- Base Type: 2-Pin
- Rated Average Life: 50
- Lamp Power: 100
- Maximum Overall Length: 1.46
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 2.496 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 24 STANDARD PACKAGE. 600 W WATTAGE. GY9.5 BI-PIN PREFOCUS BASE TYPE. 75 LIFE IN HOUR. T6 SHAPE DESIGNATION. 17500 LUMEN INTENSITY. CC6 FILAMENT TYPE. COLOR TEMPERATURE 3200 K [See More]
- Base Type: 2-Pin
- Rated Average Life: 75
- Lamp Power: 600
- Maximum Overall Length: 2.5
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 1.716 INCH OVERALL LENGTH. 15 V VOLTAGE RATING. 40 STANDARD PACKAGE. 150 W WATTAGE. G6.35 BI-PIN BASE TYPE. 50 LIFE IN HOUR. T3.5 SHAPE DESIGNATION. 5600 LUMEN INTENSITY. COLOR TEMPERATURE 3200 K [See More]
- Base Type: 2-Pin
- Rated Average Life: 50
- Lamp Power: 150
- Maximum Overall Length: 1.72