Mogul End Prong Halogen Lamps

2 Results
Halogen Reflector Lamp -- 1000PAR64Q/HAL/MFL-120V/56207
from OSRAM SYLVANIA, Inc.

6 INCH OVERALL LENGTH. 6 OVERALL LENGTH IN INCH. MEDIUM FLOOD APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 1000 W WATTAGE. EXTENDED MOGUL END PRONG BASE TYPE. 4000 LIFE IN HOUR. PAR64 SHAPE DESIGNATION. 19400 LUMEN INTENSITY. CC6 FILAMENT TYPE. 10 DEG X 30 DEG DISTRIBUTION/BEAM SPREAD. [See More]

  • Base Type: Mogul End Prong; Mogul End Prong
  • Rated Average Life: 4000
  • Lamp Power: 1000
  • Maximum Overall Length: 6
Halogen Reflector Lamp -- FFP/56215
from OSRAM SYLVANIA, Inc.

6 INCH OVERALL LENGTH. NARROW SPOT APPLICATION. 120 V VOLTAGE RATING. 6 PER CASE STANDARD PACKAGE. 1000 W WATTAGE. GX16D MOGUL END PRONG BASE TYPE. 800 LIFE IN HOUR. PAR64 SHAPE DESIGNATION. 330000 CD INTENSITY. 3200. DIAMETER 205 MM. COLOR RENDERING INDEX 100. FF MODEL [See More]

  • Base Type: Mogul End Prong; Mogul End Prong
  • Rated Average Life: 800
  • Lamp Power: 1000
  • Maximum Overall Length: 6