C-13 Halogen Lamps
4 Results
Tubular Quartz Infrared Halogen Lamp -- QH2.5MT3HT/R-230-230
from GE Lighting
from GE Lighting
T3 TYPE. CLEAR COLOR. 8.66 INCH OVERALL LENGTH. 8.66 OVERALL LENGTH IN INCH. 230 V VOLTAGE RATING. 2.76 INCH DIAMETER. 12 STANDARD PACKAGE. 2500 W WATTAGE. GX38Q BASE TYPE. 500 LIFE IN HOUR. 3200. C13 FILAMENT TYPE. LIGHT CENTER LENGTH 5.63 INCH [See More]
- Filament Type: C-13
- Rated Average Life: 500
- Lamp Power: 2500
- Maximum Overall Length: 8.66
150 Watt, 125 Volt PAR46 Bulb -- GE19517
from bulbs.com
from bulbs.com
GE brand PAR46 incandescent flood with screw terminal base. 200 Watts and 125 volts for more power and light. Medium flood means a wider beam of light. Lamp can be closer and still light the area effectively [See More]
- Filament Type: C-13
- Rated Average Life: 1000
- Lamp Power: 150
- Mean Lumens: 1250
ANSI Coded Lamps - ANSI "B" Codes - BCM Q20MT32/4CL -- 48773
from Kennedy Webster Electric Co.
from Kennedy Webster Electric Co.
GE Quartzline ® Showbiz ® T32 - Stage & Studio [See More]
- Filament Type: C-13
- Rated Average Life: 400
- Lamp Power: 20000
- Maximum Overall Length: 22.05
ANSI Coded Lamps - ANSI "B" Codes - BTL-Q500T6/CL/P -- 11966
from Kennedy Webster Electric Co.
from Kennedy Webster Electric Co.
GE Quartzline ® Showbiz ® T6 - Stage & Studio [See More]
- Filament Type: C-13
- Rated Average Life: 500
- Lamp Power: 500
- Maximum Overall Length: 5.25