CC-2V Halogen Lamps

19 Results
Tungsten Halogen Lamp, Bayonet -- JCV & JD
from Ushio America, Inc.

Only for Use in Approved Enclosed Halogen Fixtures. Double Contact Bayonet Base - BA15d. Universal Burn Position. 120 Volts (except as noted) [See More]

  • Filament Type: CC-2V; CC-8
  • Rated Average Life: 50 to 2000
  • Lamp Power: 75 to 500
  • Maximum Overall Length: 0.0913 to 0.1350
Halogen Reflector Lamp -- 50PAR16/HAL/GU10/FL40-120V/59024
from OSRAM SYLVANIA, Inc.

2.08 INCH OVERALL LENGTH. FLOOD APPLICATION. 120 V VOLTAGE RATING. 10 PER CASE STANDARD PACKAGE. 50 W WATTAGE. GU10 BASE TYPE. 1000 LIFE IN HOUR. PAR16 SHAPE DESIGNATION. 400 LUMEN INTENSITY. 2800. CC2V FILAMENT TYPE. 35 DEGREE DISTRIBUTION/BEAM SPREAD. CAPSYLITE[R] BRAND. COLOR RENDERING INDEX 100. [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 1000
  • Lamp Power: 50
  • Maximum Overall Length: 2.08
Halogen Low Voltage Display Lamp -- Q20GU10/FL-CD1/3-120
from GE Lighting

2.13 INCH OVERALL LENGTH. 2.13 OVERALL LENGTH IN INCH. 120 V VOLTAGE RATING. 20 W WATTAGE. GU10 BASE TYPE. 2000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 230 CD INTENSITY. 2600. CC2V FILAMENT TYPE. 25 DEG FLOOD DISTRIBUTION/BEAM SPREAD. BULB DIAMETER 2 INCH. APPLICATION INDOOR FLOOD LIGHT. PACKAGING... [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 2000
  • Lamp Power: 20
  • Maximum Overall Length: 2.13
100 Watt, 120 Volt T4 Clear Halogen DC Bayonet ESR Bulb -- 442780
from bulbs.com

Philips brand 100 Watt halogen capsules. T4 type with double-contact bayonet base. 100 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 1000
  • Lamp Power: 100
  • Mean Lumens: 1900
ANSI Coded Lamps - ANSI "E" Codes - Q100CL/DC/2V -- 44386
from Kennedy Webster Electric Co.

GE T4 [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 750
  • Lamp Power: 100
  • Maximum Overall Length: 2.44
Single Ended Halogen Lamp -- 25T4/G9/CL-120V/57020
from OSRAM SYLVANIA, Inc.

CLEAR COLOR. 2-1/5 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 20 STANDARD PACKAGE. 25 W WATTAGE. GU9 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. T12 SHAPE DESIGNATION. 255 LUMEN INTENSITY. CC2V FILAMENT TYPE [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 2000
  • Lamp Power: 25
  • Maximum Overall Length: 2.2
Halogen Low Voltage Display Lamp -- Q20GU10/FL/CD-120
from GE Lighting

2.13 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 5 STANDARD PACKAGE. 20 W WATTAGE. GU10 BASE TYPE. 2000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 230 CD INTENSITY. 2600. CC2V FILAMENT TYPE. 25 DEG FLOOD DISTRIBUTION/BEAM SPREAD. BULB DIAMETER 2 INCH. APPLICATION INDOOR FLOOD LIGHT [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 2000
  • Lamp Power: 20
  • Base Type: GU10
100 Watt, 120 Volt T4 Clear Halogen Mini-Can ESN Bulb -- 203505
from bulbs.com

Philips brand 100 Watt halogen capsules. T4 type with mini-candelabra screw base. 100 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 1000
  • Lamp Power: 100
  • Mean Lumens: 1900
ANSI Coded Lamps - ANSI "F" Codes - FEV-Q200/4CL/DC -- 14119
from Kennedy Webster Electric Co.

GE Quartzline ® Showbiz ® T4 - Stage & Studio [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 50
  • Lamp Power: 200
  • Maximum Overall Length: 0.9567
Single Ended Halogen Lamp -- 40T4/G9/F-120V/57025
from OSRAM SYLVANIA, Inc.

FROST COLOR. 2-1/5 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 20 STANDARD PACKAGE. 40 W WATTAGE. GU9 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. T4 SHAPE DESIGNATION. 480 LUMEN INTENSITY. CC2V FILAMENT TYPE. COLOR TEMPERATURE 2900 K [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 2000
  • Lamp Power: 40
  • Maximum Overall Length: 2.2
Halogen Low Voltage Display Lamp -- Q35GU10FL/CD-3PK-120
from GE Lighting

2.13 INCH OVERALL LENGTH. 2.13 OVERALL LENGTH IN INCH. 120 V VOLTAGE RATING. 35 W WATTAGE. GU10 BASE TYPE. 3000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 2650. CC2V FILAMENT TYPE [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 3000
  • Lamp Power: 35
  • Maximum Overall Length: 2.13
General Purpose - Single-Ended - Q50G8/CD -- 21941
from Kennedy Webster Electric Co.

GE Edison ™ T4 [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 1300
  • Lamp Power: 50
  • Maximum Overall Length: 1.77
Single Ended Halogen Lamp -- Q100CL/DC/2V-120
from GE Lighting

CLEAR COLOR. 2.44 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 100 W WATTAGE. BA15D DOUBLE CONTACT BAYONET BASE TYPE. 750 LIFE IN HOUR. T4 SHAPE DESIGNATION. 1800 LUMEN INTENSITY. CC2V FILAMENT TYPE. QUARTZLINE[R] BRAND. BULB DIAMETER 0.5 INCH. COLOR TEMPERATURE 2950 K. LIGHT... [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 750
  • Lamp Power: 100
  • Base Type: Double Contact Bayonet
Specialty - Appliance - Q25G8/CD2 -- 16809
from Kennedy Webster Electric Co.

GE Edison ™ Watt-Miser ® T4 - Appliance [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 1500
  • Lamp Power: 25
  • Maximum Overall Length: 1.59
Single Ended Halogen Lamp -- Q100CL/MC/2V-120
from GE Lighting

CLEAR COLOR. 2.81 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 100 W WATTAGE. E11 MINIATURE CANDELABRA SCREW BASE TYPE. 750 LIFE IN HOUR. T4 SHAPE DESIGNATION. 1800 LUMEN INTENSITY. CC2V FILAMENT TYPE. QUARTZLINE[R] BRAND. BULB DIAMETER 0.5 INCH. COLOR TEMPERATURE 2950 K. LIGHT... [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 750
  • Lamp Power: 100
  • Base Type: Miniature Candelabra; Miniature Screw
Track & Recessed - Indoor Floodlight - Q20GU10/FL/CD -- 16753
from Kennedy Webster Electric Co.

GE Edison ™ Quartzline ® MR16 [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 2000
  • Lamp Power: 20
  • Maximum Overall Length: 2.12
Single Ended Halogen Lamp -- Q100G8/SCD-120
from GE Lighting

1.77 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 5 STANDARD PACKAGE. 100 W WATTAGE. G8 2-PIN BASE TYPE. 1500 LIFE IN HOUR. T4 SHAPE DESIGNATION. 1300 LUMEN INTENSITY. CC2V FILAMENT TYPE. BULB DIAMETER 0.5 INCH. COLOR TEMPERATURE 2900 K. BULB MATERIAL SODA LIME GLASS. APPLICATION STUDIO [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 1500
  • Lamp Power: 100
  • Base Type: G8 2-Pin
Single Ended Halogen Lamp -- Q35G8/CD-120
from GE Lighting

1.77 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 5 STANDARD PACKAGE. 35 W WATTAGE. G8 2-PIN BASE TYPE. 1500 LIFE IN HOUR. T4 SHAPE DESIGNATION. 350 LUMEN INTENSITY. CC2V FILAMENT TYPE. BULB DIAMETER 0.5 INCH. COLOR TEMPERATURE 2600 K. LIGHT CENTER LENGTH 1.34 INCH [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 1500
  • Lamp Power: 35
  • Base Type: G8 2-Pin
Single Ended Halogen Lamp -- Q50G8/SCD2-PK5-120
from GE Lighting

1.77 INCH OVERALL LENGTH. 1.77 OVERALL LENGTH IN INCH. 120 V VOLTAGE RATING. 5 STANDARD PACKAGE. 50 W WATTAGE. G8 2 PIN BASE TYPE. 1300 LIFE IN HOUR. G7 SHAPE DESIGNATION. 700 LUMEN INTENSITY. CC2V FILAMENT TYPE. 700 INTENSITY IN LUMEN. COLOR TEMPERATURE 2750 DEG K. LIGHT CENTER LENGTH 1.33 INCH [See More]

  • Filament Type: CC-2V
  • Rated Average Life: 1300
  • Lamp Power: 50
  • Maximum Overall Length: 1.77