Bi-Pin T-8 Halogen Lamps

2 Results
Double Ended Linear Halogen Lamp -- Q500T8/1CL
from GE Lighting

CLEAR COLOR. 4.25 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 500 W WATTAGE. WIRE LEAD BASE TYPE. 500 LIFE IN HOUR. T8 SHAPE DESIGNATION. 13400 LUMEN INTENSITY. CC8 FILAMENT TYPE. QUARTZLINE[R] BRAND. BULB DIAMETER 1 INCH. COLOR TEMPERATURE 3200 K. LIGHT CENTER LENGTH 2.5 INCH. [See More]

  • Base Type: Bi-Pin T8; Wire Lead
  • Rated Average Life: 500
  • Lamp Power: 500
  • Filament Type: CC-8
Single Ended Halogen Lamp -- Q6.6A200PK30D-M
from GE Lighting

2.3 INCH OVERALL LENGTH. 6.6 V VOLTAGE RATING. 10 PER CASE STANDARD PACKAGE. 200 W WATTAGE. PK30D BASE TYPE. 1000 LIFE IN HOUR. T8 SHAPE DESIGNATION. 4800 LUMEN INTENSITY. CC6 FILAMENT TYPE. DIAMETER 1 INCH. LIGHT CENTER LENGTH 0.79 INCH. APPLICATION AIRPORT [See More]

  • Base Type: Bi-Pin T8; PK30d
  • Rated Average Life: 1000
  • Lamp Power: 200
  • Filament Type: CC-6