Mogul End Prong Halogen Lamps

7 Results
200 Watt, 120 Volt PAR56 Flood -- 289561
from bulbs.com

Philips brand PAR56 incandescent medium flood. 200 Watts and 120 volts for more power and light. Mogul End Prong (GX16d) base. Medium Flood means 30 º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively [See More]

  • Base Type: Mogul End Prong
  • Rated Average Life: 2000
  • Lamp Power: 200
  • Diameter: 73.02
Halogen Reflector Lamp -- 1000PAR64Q/HAL/MFL-120V/56207
from OSRAM SYLVANIA, Inc.

6 INCH OVERALL LENGTH. 6 OVERALL LENGTH IN INCH. MEDIUM FLOOD APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 1000 W WATTAGE. EXTENDED MOGUL END PRONG BASE TYPE. 4000 LIFE IN HOUR. PAR64 SHAPE DESIGNATION. 19400 LUMEN INTENSITY. CC6 FILAMENT TYPE. 10 DEG X 30 DEG DISTRIBUTION/BEAM SPREAD. [See More]

  • Base Type: Mogul End Prong; Mogul End Prong
  • Rated Average Life: 4000
  • Lamp Power: 1000
  • Maximum Overall Length: 6
300 Watt, 120 Volt PAR56 Medium Flood -- GE20836
from bulbs.com

GE brand PAR56 incandescent medium flood. 300 Watts and 120 volts for more power and light. Mogul End Prong (GX16d) base. Medium Flood means 30 º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively [See More]

  • Base Type: Mogul End Prong
  • Rated Average Life: 2000
  • Lamp Power: 300
  • Diameter: 178
Halogen Reflector Lamp -- FFP/56215
from OSRAM SYLVANIA, Inc.

6 INCH OVERALL LENGTH. NARROW SPOT APPLICATION. 120 V VOLTAGE RATING. 6 PER CASE STANDARD PACKAGE. 1000 W WATTAGE. GX16D MOGUL END PRONG BASE TYPE. 800 LIFE IN HOUR. PAR64 SHAPE DESIGNATION. 330000 CD INTENSITY. 3200. DIAMETER 205 MM. COLOR RENDERING INDEX 100. FF MODEL [See More]

  • Base Type: Mogul End Prong; Mogul End Prong
  • Rated Average Life: 800
  • Lamp Power: 1000
  • Maximum Overall Length: 6
500 Watt, 120 Volt Halogen PAR56 Medium Flood -- 356212
from bulbs.com

Philips brand PAR56 halogen medium flood. 500 Watts and 120 volts for more power and light. Mogul End Prong (GX16d) base. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Medium Flood means 30 º beam spread and a wider beam of... [See More]

  • Base Type: Mogul End Prong
  • Rated Average Life: 4000
  • Lamp Power: 500
  • Diameter: 178
500 Watt, 120 Volt Halogen PAR56 Narrow Spot -- 356196
from bulbs.com

Philips brand PAR56 halogen narrow spot. 500 Watts and 120 volts for more power and light. Mogul End Prong (GX16d) base. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Narrow Spot means a narrow beam of light. Lamp can be farther away... [See More]

  • Base Type: Mogul End Prong
  • Rated Average Life: 4000
  • Lamp Power: 500
  • Mean Lumens: 1.10E6
500 Watt, 120 Volt Halogen PAR56 Wide Flood -- 356204
from bulbs.com

Philips brand PAR56 halogen wide flood. 500 Watts and 120 volts for more power and light. Mogul End Prong (GX16d) base. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Wide Flood means 40 º beam spread and a wider beam of light. [See More]

  • Base Type: Mogul End Prong
  • Rated Average Life: 4000
  • Lamp Power: 500
  • Diameter: 178