Recessed Double Contact T-8 Halogen Lamps

2 Results
Double Ended Linear Halogen Lamp -- 100T3Q/S/CL/RP-120V/58887
from OSRAM SYLVANIA, Inc.

CLEAR COLOR. 3-1/8 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 100 W WATTAGE. RECESSED DOUBLE CONTACT BASE TYPE. 2000 LIFE IN HOUR. T2-1/2 SHAPE DESIGNATION. 1600 LUMEN INTENSITY. C8 FILAMENT TYPE. LIFE IN HOUR - UOM HR [See More]

  • Base Type: Recessed Double Contact T-8
  • Rated Average Life: 2000
  • Lamp Power: 100
  • Maximum Overall Length: 3.12
Double Ended Linear Halogen Lamp -- 1500T3Q/CL-240V/58857
from OSRAM SYLVANIA, Inc.

CLEAR COLOR. 10-1/16 INCH OVERALL LENGTH. 240 V VOLTAGE RATING. 12 STANDARD PACKAGE. 1500 W WATTAGE. RECESSED DOUBLE CONTACT BASE TYPE. 2000 LIFE IN HOUR. T3 SHAPE DESIGNATION. 33000 LUMEN INTENSITY. C8 FILAMENT TYPE. LIGHT CENTER LENGTH 6-3/4 INCH. LIFE IN HOUR - UOM HR [See More]

  • Base Type: Recessed Double Contact T-8
  • Rated Average Life: 2000
  • Lamp Power: 1500
  • Maximum Overall Length: 10.06