C-13D Halogen Lamps

6 Results
ANSI Coded Lamps - ANSI "B" Codes - BCK -- 36178
from Kennedy Webster Electric Co.

GE Quartzline ® T6 - Slide Projection [See More]

  • Filament Type: C-13D
  • Rated Average Life: 50
  • Lamp Power: 500
  • Maximum Overall Length: 3.25
Single Ended Halogen Lamp -- BTM/54686
from OSRAM SYLVANIA, Inc.

CLEAR COLOR. 4.953 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 500 W WATTAGE. P28S MEDIUM PREFOCUS BASE TYPE. 100 LIFE IN HOUR. T6 SHAPE DESIGNATION. 13000 LUMEN INTENSITY. C-13D FILAMENT TYPE. COLOR TEMPERATURE 3200 K [See More]

  • Filament Type: C-13D
  • Rated Average Life: 100
  • Lamp Power: 500
  • Maximum Overall Length: 4.95
ANSI Coded Lamps - ANSI "B" Codes - BVE -- 38675
from Kennedy Webster Electric Co.

GE Quartzline ® T6 - Fiber Optics [See More]

  • Filament Type: C-13D
  • Rated Average Life: 75
  • Lamp Power: 600
  • Maximum Overall Length: 3.5
Single Ended Halogen Lamp -- BTP/54688
from OSRAM SYLVANIA, Inc.

CLEAR COLOR. 4.953 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 750 W WATTAGE. P28S MEDIUM PREFOCUS BASE TYPE. 200 LIFE IN HOUR. T7 SHAPE DESIGNATION. 20000 LUMEN INTENSITY. C-13D FILAMENT TYPE. COLOR TEMPERATURE 3200 K [See More]

  • Filament Type: C-13D
  • Rated Average Life: 200
  • Lamp Power: 750
  • Maximum Overall Length: 4.95
ANSI Coded Lamps - ANSI "G" Codes - GKV-Q575T6/4CL -- 39739
from Kennedy Webster Electric Co.

GE Quartzline ® Showbiz ® T6 - Stage & Studio [See More]

  • Filament Type: C-13D
  • Rated Average Life: 250
  • Lamp Power: 600
  • Maximum Overall Length: 4.1
Single Ended Halogen Lamp -- BVT/54690
from OSRAM SYLVANIA, Inc.

CLEAR COLOR. 6.934 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 1000 W WATTAGE. P40S MOGUL PREFOCUS BASE TYPE. 500 LIFE IN HOUR. T7 SHAPE DESIGNATION. 23000 LUMEN INTENSITY. C-13D FILAMENT TYPE. COLOR TEMPERATURE 3050 K [See More]

  • Filament Type: C-13D
  • Rated Average Life: 500
  • Lamp Power: 1000
  • Maximum Overall Length: 6.93