Screw Terminals Halogen Lamps
from OSRAM SYLVANIA, Inc.
2.75 INCH OVERALL LENGTH. 2.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 12 STANDARD PACKAGE. 50 W WATTAGE. SCREW TERMINAL BASE TYPE. 4000 LIFE IN HOUR. PAR36 SHAPE DESIGNATION. 700 LUMEN INTENSITY. 3000. C, C8 FILAMENT TYPE. 30 DEG WIDE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R] BRAND [See More]
- Base Type: Screw Terminals
- Rated Average Life: 4000
- Lamp Power: 50
- Maximum Overall Length: 2.75
from Ushio America, Inc.
USHIO ’s halogen 12V PAR 36 lamps are built to withstand the demanding conditions of landscape use while still providing optimum performance in track lighting and retail applications. With a life rating of 4,000 hours and a flame-sealed lens, these lamps are designed to last twice as long as... [See More]
- Base Type: Screw Terminals
- Rated Average Life: 4000
- Lamp Power: 20 to 50
- Maximum Overall Length: 2.75
from bulbs.com
GE brand PAR46 incandescent flood with screw terminal base. 200 Watts and 125 volts for more power and light. Medium flood means a wider beam of light. Lamp can be closer and still light the area effectively [See More]
- Base Type: Screw Terminals
- Rated Average Life: 1000
- Lamp Power: 150
- Mean Lumens: 1250
from Premium Quality Lighting
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]
- Base Type: Screw Terminals
- Lamp Power: 20
from GE Lighting
2.64 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 10 STANDARD PACKAGE. 35 W WATTAGE. G53 SCREW TERMINAL/PLUG-IN PRONG BASE TYPE. 3000 LIFE IN HOUR. AR111 SHAPE DESIGNATION. 2800. C8 FILAMENT TYPE. 4 DEGREE DISTRIBUTION/BEAM SPREAD. DIAMETER 4.37 INCH. APPLICATION NARROW SPOT [See More]
- Base Type: Screw Terminals
- Rated Average Life: 3000
- Lamp Power: 35
- Filament Type: C-8
from OSRAM SYLVANIA, Inc.
2.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 12 STANDARD PACKAGE. 36 W WATTAGE. SCREW TERMINAL BASE TYPE. 4000 LIFE IN HOUR. PAR36 SHAPE DESIGNATION. 500 LUMEN INTENSITY. 3000. C8 FILAMENT TYPE. 30 DEGREE DISTRIBUTION/BEAM SPREAD [See More]
- Base Type: Screw Terminals
- Rated Average Life: 4000
- Lamp Power: 36
- Maximum Overall Length: 2.75
from bulbs.com
Bulbrite brand PAR36 incandescent Emergency Lighting narrow flood. 18 Watts for moderate power and light, and 12 volts for use with low voltage systems. Multi-purpose screw-terminal base. Narrow Flood means 20 º beam spread and a narrower beam of light. Lamp can be farther away and still light... [See More]
- Base Type: Screw Terminals
- Rated Average Life: 300
- Lamp Power: 18
- Mean Lumens: 1500
from Premium Quality Lighting
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]
- Base Type: Screw Terminals
- Lamp Power: 20
from GE Lighting
2.05 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 3 STANDARD PACKAGE. 35 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 3000 LIFE IN HOUR. JDR16 SHAPE DESIGNATION. 500 CD INTENSITY. 2700. CC6V FILAMENT TYPE. BULB DIAMETER 2 INCH [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 3000
- Lamp Power: 35
- Filament Type: CC-6
from bulbs.com
GE brand PAR36 incandescent narrow spot. 25 Watts for lower power and less light intensity, and 12 volts for use with low voltage systems. Multi-purpose screw-terminal base. Narrow Spot means 9 º beam spread and a narrow, powerful beam of light. Lamp can be much farther away and still light the... [See More]
- Base Type: Screw Terminals
- Rated Average Life: 2000
- Lamp Power: 25
- Mean Lumens: 150
from GE Lighting
3.13 INCH OVERALL LENGTH. FLOODLIGHT APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 35 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1500 LIFE IN HOUR. PAR20 SHAPE DESIGNATION. 260 LUMEN INTENSITY. 2700. CC8 FILAMENT TYPE. BULB MATERIAL SODA LIME GLASS. BULB DIAMETER 2.5 INCH. COLOR RENDERING... [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 1500
- Lamp Power: 35
- Filament Type: CC-8
from bulbs.com
GE brand PAR36 incandescent wide flood. 25 Watts for lower power and less light intensity, and 12 volts for use with low voltage systems. Multi-purpose screw-terminal base. Wide Flood means 40 º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively. [See More]
- Base Type: Screw Terminals
- Rated Average Life: 2000
- Lamp Power: 25
- Mean Lumens: 150
from GE Lighting
5.37 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 45 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 3000 LIFE IN HOUR. BR30 SHAPE DESIGNATION. 640 LUMEN INTENSITY. 2750. CC8 FILAMENT TYPE. DIAMETER 3.75 INCH [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 3000
- Lamp Power: 45
- Filament Type: CC-8
from bulbs.com
GE brand PAR36 incandescent pin-spot. 25 Watts for moderate light levels. 5.5 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Pin-spot means 5 º beam spread and a very narrow, powerful beam of light. Lamp can be much farther away and still... [See More]
- Base Type: Screw Terminals
- Rated Average Life: 1000
- Lamp Power: 25
- Mean Lumens: 247353
from GE Lighting
3.54 INCH OVERALL LENGTH. 3.54 OVERALL LENGTH IN INCH. FLOOD APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 45 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 3000 LIFE IN HOUR. BR20 SHAPE DESIGNATION. 490 LUMEN INTENSITY. 2750. CC8 FILAMENT TYPE. 490 INTENSITY IN LUMEN. HIR[T] BRAND. BULB DIAMETER... [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 3000
- Lamp Power: 45
- Maximum Overall Length: 3.54
from bulbs.com
GE brand PAR46 sealed beam incandescent pin-spot. 25 Watts for less power and lower light intensity, and 5.5 volts for use with low systems. Pin-spot means 4 ° beam spread, for a very narrow, powerful beam of light. Lamp can be much farther away and still light the area effectively [See More]
- Base Type: Screw Terminals
- Rated Average Life: 1000
- Lamp Power: 25
- Mean Lumens: 140
from GE Lighting
SHORT NECK TYPE. 3.62 INCH OVERALL LENGTH. FLOODLIGHT APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 48 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 4200 LIFE IN HOUR. PAR30 SHAPE DESIGNATION. 840 LUMEN INTENSITY. 2775. CC8 FILAMENT TYPE. 30 DEG DISTRIBUTION/BEAM SPREAD. HIR[TM] BRAND. BULB... [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 4200
- Lamp Power: 48
- Filament Type: CC-8
from bulbs.com
Sylvania brand PAR36 halogen flood. 36 Watts for moderate light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Spot means 13... [See More]
- Base Type: Screw Terminals
- Rated Average Life: 4000
- Lamp Power: 36
- Mean Lumens: 3500
from GE Lighting
LONG NECK TYPE. 4.75 INCH OVERALL LENGTH. FLOODLIGHT APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 48 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 4200 LIFE IN HOUR. PAR30L SHAPE DESIGNATION. 850 LUMEN INTENSITY. 2750. CC8 FILAMENT TYPE. 30 DEG DISTRIBUTION/BEAM SPREAD. HIR[TM] BRAND. BULB... [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 4200
- Lamp Power: 48
- Filament Type: CC-8
from bulbs.com
Sylvania brand PAR36 halogen flood. 36 Watts for moderate light levels. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Flood means 32... [See More]
- Base Type: Screw Terminals
- Rated Average Life: 4000
- Lamp Power: 36
- Mean Lumens: 1000
from GE Lighting
5.31 INCH OVERALL LENGTH. FLOODLIGHT APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 50 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2600 LIFE IN HOUR. PAR38 SHAPE DESIGNATION. 900 LUMEN INTENSITY. 2800. CC8 FILAMENT TYPE. 25 DEG DISTRIBUTION/BEAM SPREAD. HIR[TM] BRAND. BULB MATERIAL BOROSILICATE... [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 2600
- Lamp Power: 50
- Filament Type: CC-8
from bulbs.com
Bulbrite brand PAR36 incandescent narrow spot. 50 Watts for moderate power and light, and 12 volts for use with low voltage systems. Multi-purpose screw-terminal base. Narrow Spot means 5 º beam spread and a narrow, powerful beam of light. Lamp can be much farther away and still light the area... [See More]
- Base Type: Screw Terminals
- Rated Average Life: 5000
- Lamp Power: 50
- Diameter: 114
from GE Lighting
5.37 OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 65 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 3000 LIFE IN HOUR. BR30 SHAPE DESIGNATION. 485 LUMEN INTENSITY. 2750. CC8 FILAMENT TYPE [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 3000
- Lamp Power: 65
- Filament Type: CC-8
from bulbs.com
Philips brand PAR36 incandescent narrow spot. 50 Watts for moderate power and light, and 12 volts for use with low voltage systems. Multi-purpose screw-terminal base. Narrow Spot means 8 º beam spread and a narrow, powerful beam of light. Lamp can be much farther away and still light the area... [See More]
- Base Type: Screw Terminals
- Rated Average Life: 2000
- Lamp Power: 50
- Diameter: 114
from GE Lighting
A-LINE TYPE. 5.25 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 PER CASE STANDARD PACKAGE. 150 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2000 LIFE IN HOUR. A21 SHAPE DESIGNATION. 2650 LUMEN INTENSITY. CC8 FILAMENT TYPE. DIAMETER 2.62 INCH. COLOR TEMPERATURE 2900 K. APPLICATION TABLE LAMP, ENCLOSED... [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 2000
- Lamp Power: 150
- Filament Type: CC-8
from bulbs.com
GE brand PAR36 incandescent narrow spot. 50 Watts for power power and light, and 12 volts for use with low voltage systems. Multi-purpose screw-terminal base. Narrow Spot means 6 º beam spread and a narrow, powerful beam of light. Lamp can be much farther away and still light the area... [See More]
- Base Type: Screw Terminals
- Rated Average Life: 2000
- Lamp Power: 50
- Diameter: 114
from GE Lighting
DECORATIVE TYPE. 3.94 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 5 PER CASE STANDARD PACKAGE. 25 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 2250 LIFE IN HOUR. B10 SHAPE DESIGNATION. 280 LUMEN INTENSITY. CC8 FILAMENT TYPE. DIAMETER 1.25 INCH. LIGHT CENTER LENGTH 2.21 INCH. SHAPE DESCRIPTION BLUNT... [See More]
- Base Type: Candelabra; Screw Terminals
- Rated Average Life: 2250
- Lamp Power: 25
- Filament Type: CC-8
from bulbs.com
Philips brand PAR36 incandescent wide flood. 50 Watts for moderate power and light, and 12 volts for use with low voltage systems. Multi-purpose screw-terminal base. Wide Flood means 40 º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively. Often used... [See More]
- Base Type: Screw Terminals
- Rated Average Life: 2000
- Lamp Power: 50
- Diameter: 114
from GE Lighting
DECORATIVE TYPE. 3.94 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 5 PER CASE STANDARD PACKAGE. 25 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2250 LIFE IN HOUR. F15 SHAPE DESIGNATION. 280 LUMEN INTENSITY. CC8 FILAMENT TYPE. DIAMETER 1.87 INCH. LIGHT CENTER LENGTH 2.21 INCH. COLOR TEMPERATURE 2700 K. [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 2250
- Lamp Power: 25
- Filament Type: CC-8
from bulbs.com
Eiko brand PAR46 sealed beam automotive spot. Incandescent narrow spot with screw terminal base. 50 Watts for moderate power and light, and 12.8 volts for use with automotive power systems. Beam spread is 6.5 ° x 4 °, for a very narrow, powerful beam of light. Lamp can be much farther away... [See More]
- Base Type: Screw Terminals
- Rated Average Life: 100
- Lamp Power: 50
- Mean Lumens: 2.01E6
from GE Lighting
DECORATIVE TYPE. 3.94 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 5 PER CASE STANDARD PACKAGE. 25 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2250 LIFE IN HOUR. B10 SHAPE DESIGNATION. 280 LUMEN INTENSITY. CC8 FILAMENT TYPE. DIAMETER 1.25 INCH. LIGHT CENTER LENGTH 2.21 INCH. SHAPE DESCRIPTION BLUNT TIP. [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 2250
- Lamp Power: 25
- Filament Type: CC-8
from GE Lighting
DECORATIVE TYPE. CLEAR COLOR. 4.43 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 29 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. A19 SHAPE DESIGNATION. 430 LUMEN INTENSITY. CC8 FILAMENT TYPE. BULB MATERIAL SODA LIME GLASS. BULB DIAMETER 2.375 INCH. COLOR RENDERING INDEX... [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 1000
- Lamp Power: 29
- Filament Type: CC-8
from GE Lighting
DECORATIVE TYPE. CLEAR COLOR. 4.43 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 29 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. A19 SHAPE DESIGNATION. 325 LUMEN INTENSITY. CC8 FILAMENT TYPE. REVEAL[R] BRAND. BULB MATERIAL SODA LIME GLASS. BASE MATERIAL ALUMINUM. BULB... [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 1000
- Lamp Power: 29
- Filament Type: CC-8
from GE Lighting
DECORATIVE TYPE. 4.43 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 29 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 1000 LIFE IN HOUR. A19 SHAPE DESIGNATION. 325 LUMEN INTENSITY. CC8 FILAMENT TYPE. REVEAL[R] BRAND. BULB MATERIAL SODA LIME GLASS. BASE MATERIAL ALUMINUM. BULB DIAMETER 2.375... [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 1000
- Lamp Power: 29
- Filament Type: CC-8
from GE Lighting
DECORATIVE TYPE. CLEAR COLOR. 4.5 INCH OVERALL LENGTH. 4.5 OVERALL LENGTH IN INCH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 40 W WATTAGE. E26 MEDIUM SCREW BASE TYPE. 2250 LIFE IN HOUR. G25 SHAPE DESIGNATION. 510/470 LUMEN INTENSITY. CC8 FILAMENT TYPE. 510/470 INTENSITY IN LUMEN. REVEAL[R] BRAND. [See More]
- Base Type: Medium; Screw Terminals
- Rated Average Life: 2250
- Lamp Power: 40
- Maximum Overall Length: 4.5