Miniature Screw Halogen Lamps
2 Results
Single Ended Halogen Lamp -- EVR-Q500CL/MC-120
from GE Lighting
from GE Lighting
CLEAR COLOR. 3.62 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 500 W WATTAGE. E11 MINIATURE CANDELABRA SCREW BASE TYPE. 2000 LIFE IN HOUR. T4 SHAPE DESIGNATION. 10450 LUMEN INTENSITY. CC8 FILAMENT TYPE. QUARTZLINE[R] BRAND. BULB DIAMETER 0.5 INCH. COLOR TEMPERATURE 2950 K. LIGHT... [See More]
- Base Type: Miniature Candelabra; Miniature Screw
- Rated Average Life: 2000
- Lamp Power: 500
- Filament Type: CC-8
64015-5101 -- 0000837
from Bulbtronics, Inc.
from Bulbtronics, Inc.
Micro Lamps, Inc Halogen Lamp-T3 1/4 [See More]
- Base Type: Miniature Screw
- Maximum Overall Length: 1.19
- Rated Average Life: 20
- Mean Lumens: 46.46