Candelabra Halogen Lamps
from GE Lighting
DECORATIVE TYPE. 3.94 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 5 PER CASE STANDARD PACKAGE. 25 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 2250 LIFE IN HOUR. B10 SHAPE DESIGNATION. 280 LUMEN INTENSITY. CC8 FILAMENT TYPE. DIAMETER 1.25 INCH. LIGHT CENTER LENGTH 2.21 INCH. SHAPE DESCRIPTION BLUNT... [See More]
- Base Type: Candelabra; Screw Terminals
- Rated Average Life: 2250
- Lamp Power: 25
- Filament Type: CC-8
from OSRAM SYLVANIA, Inc.
CLEAR COLOR. 2-3/4 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 100 W WATTAGE. E11 MINIATURE CANDELABRA SCREW BASE TYPE. 1000 LIFE IN HOUR. T12 SHAPE DESIGNATION. 1800 LUMEN INTENSITY. CC2V FILAMENT TYPE [See More]
- Base Type: Candelabra
- Rated Average Life: 1000
- Lamp Power: 100
- Maximum Overall Length: 2.75
from GE Lighting
DECORATIVE TYPE. CLEAR COLOR. 3 INCH OVERALL LENGTH. 3 OVERALL LENGTH IN INCH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 40 W WATTAGE. E12 CANDELABRA SCREW BASE TYPE. 2250 LIFE IN HOUR. G16.5 SHAPE DESIGNATION. 415 LUMEN INTENSITY. CC8 FILAMENT TYPE. 415 INTENSITY IN LUMEN. COLOR TEMPERATURE 2500... [See More]
- Base Type: Candelabra; Screw Terminals
- Rated Average Life: 2250
- Lamp Power: 40
- Maximum Overall Length: 3
from GE Lighting
DECORATIVE TYPE. CLEAR COLOR. 3 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 60 W WATTAGE. CANDELABRA BASE TYPE. 2250 LIFE IN HOUR. G16.5 SHAPE DESIGNATION. 600 LUMEN INTENSITY. CC8 FILAMENT TYPE. BULB DIAMETER 2.063 INCH. COLOR RENDERING INDEX 100. COLOR TEMPERATURE 2500 K [See More]
- Base Type: Candelabra
- Rated Average Life: 2250
- Lamp Power: 60
- Filament Type: CC-8