Medium Skirted Halogen Lamps

32 Results
100PAR/CAP/IR/FL40 -- 01623S
from Shat-R-Shield, Inc.

Par flood and incandescent, plastic-coated, shatterproof [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 3000
  • Lamp Power: 100
  • Maximum Overall Length: 0.2092
Halogen Reflector Lamp -- 38PAR20H/FL25
from GE Lighting

3.13 INCH OVERALL LENGTH. INDOOR FLOODLIGHT APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 38 W WATTAGE. E26 MEDIUM SKIRT BASE TYPE. 1500 LIFE IN HOUR. PAR20 SHAPE DESIGNATION. 490 LUMEN INTENSITY. CC8 FILAMENT TYPE. 25 DEG DISTRIBUTION/BEAM SPREAD. BULB MATERIAL SODA LIME GLASS. BULB... [See More]

  • Base Type: Medium; Medium Skirted
  • Rated Average Life: 1500
  • Lamp Power: 38
  • Filament Type: CC-8
120 Watt, 130 Volt Halogen PAR38 Flood -- B683925
from bulbs.com

Bulbrite brand PAR38 halogen flood. 120 Watts for more power and light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Flood means 30 º beam spread and a wider... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500 to 5000
  • Lamp Power: 120
  • Mean Lumens: 1480 to 1690
Halogen Reflector Lamp -- 38PAR30H/FL25-120
from GE Lighting

SHORT NECK TYPE. 3.62 INCH OVERALL LENGTH. INDOOR FLOODLIGHT APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 38 W WATTAGE. E26 MEDIUM SKIRT BASE TYPE. 1500 LIFE IN HOUR. PAR30 SHAPE DESIGNATION. 580 LUMEN INTENSITY. CC8 FILAMENT TYPE. 25 DEG DISTRIBUTION/BEAM SPREAD. BULB MATERIAL SODA LIME... [See More]

  • Base Type: Medium; Medium Skirted
  • Rated Average Life: 1500
  • Lamp Power: 38
  • Filament Type: CC-8
150 Watt, 120 Volt Halogen PAR38 Flood -- B683954
from bulbs.com

Bulbrite brand PAR38 halogen flood. 150 Watts and 120 volts for more power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Flood means 30 º beam spread and a wider beam of light. Lamp can be closer and still light the... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 150
  • Mean Lumens: 2210
Halogen Reflector Lamp -- 38PAR30L/H/FL25-120
from GE Lighting

LONG NECK TYPE. 4.75 INCH OVERALL LENGTH. INDOOR FLOODLIGHT APPLICATION. 120 V VOLTAGE RATING. 6 STANDARD PACKAGE. 38 W WATTAGE. E26 MEDIUM SKIRT BASE TYPE. 1500 LIFE IN HOUR. PAR30L SHAPE DESIGNATION. 550 LUMEN INTENSITY. 2850. CC8 FILAMENT TYPE. 25 DEG DISTRIBUTION/BEAM SPREAD. BULB MATERIAL SODA... [See More]

  • Base Type: Medium; Medium Skirted
  • Rated Average Life: 1500
  • Lamp Power: 38
  • Filament Type: CC-8
45 Watt, 120 Volt Halogen PAR38 Flood -- 202317
from bulbs.com

Philips brand PAR38 halogen flood. 45 Watts and 120 volts for less power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. FL25 means 25 º beam spread and a narrower, more focused beam of light. Lamp can be farther away... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 3000
  • Lamp Power: 45
  • Mean Lumens: 530
Halogen Reflector Lamp -- 38PAR38H1500FL25-120
from GE Lighting

5.31 INCH OVERALL LENGTH. FLOODLIGHT APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 38 W WATTAGE. E26 MEDIUM SKIRT BASE TYPE. 1500 LIFE IN HOUR. PAR38 SHAPE DESIGNATION. 520 LUMEN INTENSITY. 2850. CC8 FILAMENT TYPE. 25 DEG DISTRIBUTION/BEAM SPREAD. BULB MATERIAL BOROSILICATE GLASS. BULB... [See More]

  • Base Type: Medium; Medium Skirted
  • Rated Average Life: 1500
  • Lamp Power: 38
  • Filament Type: CC-8
45 Watt, 120 Volt Halogen PAR38 Flood -- FAN3035
from bulbs.com

Plusrite PAR38 halogen flood. 45 Watts and 120 volts for less power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Flood means 30 º beam spread and a wider beam of light. Lamp can be closer and still light the area... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 45
  • Mean Lumens: 560
Halogen Reflector Lamp -- 38PAR38H1500SP10-120
from GE Lighting

5.31 INCH OVERALL LENGTH. SPOTLIGHT APPLICATION. 120 V VOLTAGE RATING. 12 STANDARD PACKAGE. 38 W WATTAGE. E26 MEDIUM SKIRT BASE TYPE. 1500 LIFE IN HOUR. PAR38 SHAPE DESIGNATION. 520 LUMEN INTENSITY. 2850. CC8 FILAMENT TYPE. 10 DEG DISTRIBUTION/BEAM SPREAD. BULB MATERIAL SODA LIME GLASS. BULB... [See More]

  • Base Type: Medium; Medium Skirted
  • Rated Average Life: 1500
  • Lamp Power: 38
  • Filament Type: CC-8
45 Watt, 120 Volt Halogen PAR38 Long Life Spot -- 229468
from bulbs.com

Philips brand PAR38 halogen spot. 45 Watts and 120 volts for lower power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Spot means 10 º beam spread and a narrow, powerful beam of light. Lamp can be further away and... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 45
  • Mean Lumens: 530
Halogen Reflector Lamp -- 60PAR/HIR+/FL-TP-120
from GE Lighting

5.31 INCH OVERALL LENGTH. 5.31 OVERALL LENGTH IN INCH. FLOOD APPLICATION. 120 V VOLTAGE RATING. 12 PER CASE STANDARD PACKAGE. 60 W WATTAGE. MEDIUM SKIRT BASE TYPE. 4200 LIFE IN HOUR. PAR38 SHAPE DESIGNATION. 1260 LUMEN INTENSITY. 2800. CC8 FILAMENT TYPE. 1260 INTENSITY IN LUMEN. HIR PLUS[T] BRAND [See More]

  • Base Type: Medium; Medium Skirted
  • Rated Average Life: 4200
  • Lamp Power: 60
  • Maximum Overall Length: 5.31
45 Watt, 120-130 Volt Halogen PAR38 Flood -- 229492
from bulbs.com

Philips brand PAR38 halogen flood. 45 Watts for lower power and light, and 120-130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. FL25 means 25 º beam spread and a... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500 to 5000
  • Lamp Power: 45
  • Mean Lumens: 410 to 530
45 Watt, 130 Volt Halogen PAR38 Flood -- FAN3037
from bulbs.com

Plusrite brand PAR38 halogen flood. 45 Watts for lower power and light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Flood means 30 º beam spread and a wider... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 45
  • Mean Lumens: 560
45 Watt, 130 Volt Halogen PAR38 Long Life Spot -- 229476
from bulbs.com

Philips brand PAR38 halogen spot. 45 Watts for lower power and light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Spot means 12 º beam spread and a narrow,... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500 to 5000
  • Lamp Power: 45
  • Mean Lumens: 410 to 530
60 Watt, 120 Volt Halogen PAR38 Flood -- FAN3039
from bulbs.com

Plusrite PAR38 halogen flood. 60 Watts and 120 volts for moderate power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Flood means 30 º beam spread and a wider beam of light. Lamp can be closer and still light the area... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 60
  • Mean Lumens: 850
60 Watt, 120 Volt Halogen PAR38 Flood. -- BC6038FL120
from bulbs.com

Bulbs.com PAR38 halogen flood. 60 Watts and 120 volts for moderate power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Flood means 36 º beam spread and a wider beam of light. Lamp can be closer and still light the... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 60
  • Mean Lumens: 874
60 Watt, 120 Volt Halogen PAR38 Long Life Flood -- 144832
from bulbs.com

Philips brand PAR38 halogen flood. 60 Watts and 120 volts for moderate power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. FL25 means 25 º beam spread and a narrower, more focused beam of light. Lamp can be farther... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 3000
  • Lamp Power: 60
  • Mean Lumens: 880
60 Watt, 120 Volt Halogen PAR38 Long Life Flood -- 144840
from bulbs.com

Philips brand PAR38 halogen flood. 60 Watts and 120 volts for moderate power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. WFL40 means 40 º beam spread and a wider beam of light. Lamp can be closer and still light the... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 3000
  • Lamp Power: 60
  • Mean Lumens: 800
60 Watt, 120 Volt Halogen PAR38 Long Life Spot -- 144824
from bulbs.com

Philips brand PAR38 halogen spot. 60 Watts and 120 volts for moderate power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Spot means 10 º beam spread and a narrow, powerful beam of light. Lamp can be further away and... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 3000
  • Lamp Power: 60
  • Mean Lumens: 800
60 Watt, 130 Volt Halogen PAR38 Flood. -- BC6038FL130
from bulbs.com

Bulbs.com brand PAR38 halogen flood. 60 Watts for moderate power and light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Flood means 36 º beam spread and a... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 60
  • Mean Lumens: 874
60 Watt, 130 Volt Halogen PAR38 Long Life Flood -- 144907
from bulbs.com

Philips brand PAR38 halogen flood. 60 Watts for moderate power and light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. FL25 means 25 º beam spread and a... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 3000 to 6000
  • Lamp Power: 60
  • Mean Lumens: 800
60 Watt, 130 Volt Halogen PAR38 Long Life Spot -- 144881
from bulbs.com

Philips brand PAR38 halogen spot. 60 Watts for moderate power and light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Spot means 10 º beam spread and a... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 3000 to 6000
  • Lamp Power: 60
  • Mean Lumens: 800
60 Watt, 130 Volt Halogen PAR38 Spot -- FAN3040
from bulbs.com

Plusrite PAR38 halogen spot. 60 Watts for moderate power and light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Spot means 12 º beam spread and a narrow,... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 60
  • Mean Lumens: 850
60 Watt, 130 Volt Halogen PAR38 Wide Flood -- 144915
from bulbs.com

Philips brand PAR38 halogen flood. 60 Watts for moderate power and light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. WFL40 means 40 º beam spread and a... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 3000 to 6000
  • Lamp Power: 60
  • Mean Lumens: 610 to 800
75 Watt, 120 Volt Halogen PAR38 Flood -- FAN3043
from bulbs.com

Plusrite PAR38 halogen flood. 75 Watts and 120 volts for moderate power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Flood means 30 º beam spread and a wider beam of light. Lamp can be closer and still light the area... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 75
  • Mean Lumens: 1060
75 Watt, 120 Volt Halogen PAR38 Long Life Flood -- 144865
from bulbs.com

Philips brand PAR38 halogen flood. 75 Watts and 120 volts for more power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. FL25 means 25 º beam spread and a narrower, more focused beam of light. Lamp can be farther away... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 75
  • Mean Lumens: 1050
75 Watt, 120 Volt Halogen PAR38 Long Life Spot -- 144857
from bulbs.com

Philips brand PAR38 halogen spot. 75 Watts and 120 volts for more power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Spot means 10 º beam spread and a narrow, powerful beam of light. Lamp can be further away and... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 3000
  • Lamp Power: 75
  • Mean Lumens: 1050
75 Watt, 130 Volt Halogen PAR38 Flood -- FAN3046
from bulbs.com

Plusrite PAR38 halogen flood. 75 Watts and 130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Flood means 36 º beam spread and a wider beam of light. Lamp can be... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 75
  • Mean Lumens: 1040
75 Watt, 130 Volt Halogen PAR38 Long Life Flood -- 144949
from bulbs.com

Philips PAR38 halogen flood. 75 Watts for more power and light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lamps provide brighter, whiter light than incandescent lamps, while maintaining outstanding color rendering. FL25 means narrow flood and more focused beam of... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500 to 5000
  • Lamp Power: 75
  • Mean Lumens: 1050
75 Watt, 130 Volt Halogen PAR38 Long Life Spot -- 144931
from bulbs.com

Plusrite PAR38 halogen spot. 75 Watts for more power and light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering. Spot means 10 º beam spread and a narrow,... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500 to 5000
  • Lamp Power: 75
  • Mean Lumens: 840 to 1100
90 Watt, 120 Volt Halogen Amber PAR38 Bulb -- B683902
from bulbs.com

Bulbrite brand PAR38 halogen flood. 90 Watts and 120 volts for more power and light. Transparent Amber design allows more light through the glass, resulting in a brighter light. Amber color perfect for decorative and festive applications. Flood design means 30 º beam spread and a wide beam of... [See More]

  • Base Type: Medium Skirted
  • Rated Average Life: 2500
  • Lamp Power: 90
  • Diameter: 121