Uncoated Spherical Mirrors

2 Results
Mirror Blanks
from Rocky Mountain Instrument/RMI Laser

For your applications that are not covered by our standard mirrors, we offer the following Mirror Blanks which can be coated to your specifications: Plane Mirror Blanks. Concave Spherical Mirror Blanks. Convex Spherical Mirror Blanks. Mirror Blanks are available in BK7, UVFS, FS, Supremax 33,... [See More]

  • Mirror Coatings: Uncoated
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Mirror Materials: BK7 Glass; Copper; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride, Silicon, Molybdenum
  • Surface Flatness: λ/4; λ/20; lambda/40
Spherical Mirror 1" Dia, 1" FL Uncoated -- NT43-335
from Edmund Optics Inc.

Ideal for Multispectral Focusing Applications. Variety of Coating Options Offered. Multiple Sizes Available. ⅛ λ Precision Spherical Mirrors Also Available. TECHSPEC ® ¼ λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV,... [See More]

  • Mirror Coatings: Uncoated
  • Focal Length: 25.4
  • Diameter: 25.4
  • Mirror Materials: Pyrex®